location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dc1037ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8XM64EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850048555 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8523
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2020
Product end of life date
Bullet Points OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1000GB SSD
Long product name OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre :
The short editorial description of OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre

Intel Core i7-9750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre:
The official marketing text of OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre as supplied by the manufacturer

Los mejores nunca descansanTienes lugares a los que ir, partidas que echar y potencia que proclamar. Con el portátil HP OMEN 15 puedes jugar lo mejor que puedas desde cualquier lugar, sin sacrificar el rendimiento. Mantente en movimiento y mejorando tus habilidades con un equipo portátil y compacto que ha sido diseñado para proporcionar rendimiento gráfico de sobremesa, una inmersión total y una capacidad de actualización sencilla.

Short summary description OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre:
This short summary of the OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 15-dc1037ns, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 16 GB, 1 TB

Long summary description OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre:
This is an auto-generated long summary of OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre based on the first three specs of the first five spec groups.

OMEN by HP 15-dc1037ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-9750H, Freqüència de processador: 2,6 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Negre

Potencia diseñada para impulsarte
Potencia diseñada para impulsarte

Con los gráficos NVIDIA®, un procesador de alto rendimiento Intel® Core™[1] y una solución térmica mejorada, tienes la potencia para perfeccionar tus habilidades en cualquier lugar.

Hasta el más mínimo detalle en tu visión
Hasta el más mínimo detalle en tu visión

Sumérgete en una inmersiva pantalla de bisel fino con una resolución impresionante. Un teclado retroiluminado por zonas con capacidad de pulsación de 26 teclas a la vez ha sido diseñado de forma estratégica para acelerar tus reflejos en los juegos.

Actualiza. Amplía. Evoluciona.
Actualiza. Amplía. Evoluciona.

El portátil OMEN 15 está adaptado para que su mantenimiento y actualización sean fáciles al contar con un único panel de acceso al HDD, SSD y a la RAM. Además, aprovecha una amplia selección de puertos para tus accesorios favoritos y pantallas externas.

Potencia OMEN. Ahora con streaming.

Ahora podrás jugar a los juegos de ordenador en una gran pantalla de televisión con OMEN Game Stream, un servicio de juego remoto gratuito que te permite transmitir desde tu ordenador OMEN a otros ordenadores con Windows 10. [20]

Panel de acceso único

Accede rápidamente a los componentes internos del PC a través de una sola tapa de gran tamaño en la parte inferior del portátil. Retira los tornillos fácilmente para levantar la tapa y actualizar el equipo o realizar labores de mantenimiento.

DTS Headphone: Tecnología X

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier tipo de auriculares, esta tecnología da a los juegos, las películas y la música la profundidad e inmersión necesarias para disfrutar de la mejor experiencia de entretenimiento posible.

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 9. Generacije
Processador *
i7-9750H
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,5 GHz
Freqüència de processador *
2,6 GHz
Bus del sistema
8 GT/s
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Socket del processador
BGA 1440
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Coffee Lake
Potència de disseny tèrmic (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x SO-DIMM
Memory slots (available)
2
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1650
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3E9B
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX200
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Xarxes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Micròfon, jack d'entrada de linia
Yes
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
Intel® HM370
Acceleròmetre
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Tecles Windows
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Programari Pre-instal · Lat
Dropbox
Programari de prova
Microsoft Office 365, McAfee LiveSafe
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel My wifi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 x 28 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
4
Battery capacity *
70 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
150 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
360 mm
Profunditat
263 mm
Alçada
25 mm
Pes *
2,32 kg
Dades de l'embalatge
Amplària d'embalatge
520 mm
Profunditat d'embalatge
69 mm
Alçada d'embalatge
305 mm
Pes de paquet
3,95 kg
Altres característiques
Adaptador de CA agrupades
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 20:12:28
Es ha coleccionado 64 opiniones de expertos para OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Portátil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negro y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Review comments Score
notebookcheck.org
Updated:
2020-02-01 20:12:23
Bien equilibrado. Gracias a su CPU Core i5-9300H y a la GPU GeForce GTX 1650, el Omen 15 es capaz de ejecutar todos los juegos actuales sin problemas en su pantalla mate FHD IPS de 15,6 pulgadas, y además viene con una unidad SSD de NVMe y una duración de...
Good panel IPS mate, SSD de NVMe, Bahía de unidad de 2,5 pulgadas, se mantuvo moderadamente caliente, no muy alto, vida útil decente de la batería, teclado retroiluminado, fácil mantenimiento...
Bad pantalla tenue, baja cobertura de espacio de color, no Thunderbolt 3, RAM de un solo canal...
Bottom line HP Omen 15-dc1020ng (7DT48EA). Unidad de revisión cortesía de Cyberport.En el momento de escribir este artículo, el HP Omen 15-dc1020ng era el portátil Omen 15 de nivel básico más asequible. Alrededor de 1.000 dólares te proporciona un portátil para j...
85%
noticias3d.com
Updated:
2020-02-01 20:12:26
Definitivamente, estamos ante un nuevo modelo del HP Omen que analizamos en su momento. Se trata, pues, de una puesta a punto necesaria para adentrar la familia de portátiles gaming HP en la actualidad del hardware, de manera que tengamos todo lo que se p...
Good Procesador Intel Core i7-8750H, 16 GB de RAM, M.2 NVMe, RTX 2060, Buen balance de ruido, consumo y temperatura, Potencia fuera de toda duda, Buen sonido, Buen diseño y acabados...
Bad El teclado no se retroilumina tecla por tecla, sino por zonas...
0%
elchapuzasinformatico.com
Updated:
2020-02-01 20:12:26
Tras analizar la generación previa el pasado año, hoy tenemos con nosotros el renovado HP Omen 15-DC1000NS, que viene equipado con un procesador Intel Core i7-8750H y una gráfica Nvidia GeForce RTX 2060, manteniendo la pantalla de 15,6 pulgadas Full HD, a...
Good Precio muy competitivo, de los más baratos en su gama, Muy equilibrado: i78750H RTX 2060, Excelente pantalla IPS a 144 Hz, Buen combo de almacenamiento, velocidad y capacidad entre ambos, Altavoces muy buenos firmados por Bang & Olufsen, Sistema de refrig...
Bad –Sistema operative FreeDOS...
Bottom line El portátil HP Omen 15-DC1000NS ofrece un diseño muy agresivo que destaca incluso dentro de la gama de modelos gaming de las distintas marcas, pues su lado exterior no deja a nadie indiferente. Eso sí, en el interior destaca el teclado con iluminación LED...
0%
profesionalreview.com
Updated:
2020-02-24 05:36:04
Teníamos muchas caga de probar HP OMEN 15 y por fin a llegado a nuestras manos. Un portátil gaming con Nvidia RTX 2060 y lo mejor que ofrece el mercado de portátiles. En concreto vamos a analizar el OMEM 15-dc1000ns, que cuenta con pantalla de 15,6 pulgad...
Good gran diseÑo y acabados en aluminio, alto rendimiento en juegos con rtx, gran pantalla ips con 144 hz, poco peso y bastante delgado, conectividad completa y calidad de sonido, calidad/precio...
Bad – sistema de refrigeraciÓn mejorable, – ssd muy normalito, – pantalla demasiado flexible y suceptible de bleeding, – poca autonomÍa...
Bottom line acerca de HP OMEN 15Hemos probado durante varios días este excelente portátil HP OMEN 15 para formar una opinión sólida acerca de lo que nos ofrece. Hemos hecho hincapié en su uso para juegos, tanto con alimentación como solo con la batería. La duración...
83%
Avís legal OMEN by HP 15-dc1037ns Intel® Core™ i7 i7-9750H Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Negre:
Avís legal

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. Intel, el logotipo de Intel, Intel Inside, Intel Core y Core Inside son marcas comerciales de Intel Corporation o de sus filiales en Estados Unidos y/o en otros países. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [3] Full high-definition (FHD) content is required to view FHD images. [4] Features may require software or other 3rd party applications to provide the described functionality. [5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported. Wi-Fi 6 (802.11ax) is not supported in Ukraine, Russia, and Indonesia where the Wi-Fi 6 (802.11ax) will be disabled and downgraded to 802.11ac by the Intel's DRS solution. [20] Se requiere la activación de una cuenta Game Stream en el ordenador OMEN, así como la descarga de la aplicación OMEN Command Center de la Microsoft Store en otros ordenadores con Windows 10 con los siguientes requisitos mínimos: Sistema operativo: Wi