location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio x360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8JM25EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12998
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-9750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch, NVIDIA Quadro P1000 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre :
The short editorial description of HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre

Intel Core i7-9750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 630, NVIDIA Quadro P1000 (4GB GDDR5), WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre:
The official marketing text of HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre as supplied by the manufacturer

El PC convertible más potente de HP
Reinvente el proceso creativo con un versátil portátil que le brinda el diseño convertible más reciente que pueda imaginar junto con el rendimiento profesional que necesita. Muestre su trabajo como nunca antes gracias a los cinco modos únicos.

Short summary description HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre:
This short summary of the HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio x360 G5, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 16 GB, 512 GB

Long summary description HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre:
This is an auto-generated long summary of HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre based on the first three specs of the first five spec groups.

HP ZBook Studio x360 G5. Tipus de producte: Estació de treball mòbil, Factor de forma: Convertible (Plegable). Família de processador: Intel® Core™ i7, Processador: i7-9750H, Freqüència de processador: 2,6 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Negre

Rendimiento profesional de 360 grados

Por último, un portátil convertible diseñado para afrontar grandes archivos y ejecutar múltiples aplicaciones con velocidad y capacidad de respuesta. Edite o renderice imágenes en alta resolución sin ningún retraso y de manera perfecta gracias a las gráficas NVIDIA® Quadro® P2000, a los 64 GB de memoria[1] y a los procesadores Intel® Core™ i9.

Diseño hecho versatilidad

Gracias a nuestra innovadora bisagra de 360 grados podrá disfrutar del confort de un portátil, la comodidad de una tablet y el lujo de disponer de modos adicionales para mostrar su trabajo.

Herramientas perfectas para píxeles

Consiga una notable precisión de entintado con 4096 niveles de sensibilidad a la presión e inclinación con el lápiz Wacom AES. Además, con la pantalla táctil HP DreamColor mate, experimentará mil millones de vivos colores[2] en la pantalla 4K UHD de portátil más brillante de HP.

Windows 10 Pro 64

Trabaje sin que afecte al rendimiento o la seguridad con Windows 10 Pro, con la tecnología de colaboración y conectividad de HP. [3]

Procesador Intel® Core™ i7

Ejecute varios programas de uso extensivo de la CPU de forma simultánea sin sacrificar el rendimiento con un procesador Intel® Core™ i7. [3]

Pantalla Full HD táctil de 15,6" (39,6 cm) en diagonal

Obtén gráficos claros y nítidos en alta definición. Trabaja cómodamente sin reflejos en una pantalla táctil antirreflejos. [6,7]

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD. [4]

Tarjeta gráfica NVIDIA® Quadro® P1000

Obtenga un rendimiento fiable y estable en exigentes aplicaciones profesionales con las gráficas NVIDIA® Quadro® P1000. [5]

Teclado de colaboración HP

Realice y gestione llamadas desde cualquier parte al utilizar Skype® con la cancelación de ruido de HP y el tercer micrófono frontal. Las teclas de acceso directo, que incluyen iniciar/detener llamada, calendario y compartir pantalla, permiten una colaboración eficaz y eficiente. [5]

Fiabilidad del líder del sector

Lleve su trabajo a cualquier parte con la seguridad de saber que el HP ZBook Studio x360 ha sido diseñado para cargas de trabajo 24 x 7 x 365 y ha superado 14 rigurosas pruebas estándares militares, entre ellas las de choque, caída y polvo. [13]

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado un teclado chiclet de tamaño completo resistente a salpicaduras con una cubierta de cristal reforzado químicamente para evitar el desgaste.

Colaboración perfecta gracias al audio de Bang & Olufsen

Organice reuniones virtuales con el teclado HP Collaboration, el micrófono frontal HP y la webcam opcional. Obtenga un sonido de calidad premium con 4 altavoces ajustados por Bang & Olufsen junto con un discreto amplificador.

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza. [10]

Características de seguridad líderes del sector

Las características de seguridad avanzadas son estándares. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con reparación automática, significan que su dispositivo está bien protegido, por lo que sus datos e identidad también lo están. [11,12]

Kit de integración HP Manageability

El kit de integración HP Manageability Gen2 acelera la creación de imágenes y la gestión de hardware, BIOS y seguridad a través del Microsoft System Center Configuration Manager. [6]

Base HP Thunderbolt™ Gen 2

Innovadora solución de base que le permite pasar de la experiencia de portátil a la de sobremesa. Conecte pantallas duales 4K UHD, cargue los dispositivos, realice conferencias telefónicas y transfiera datos rápidamente. [14]

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Negre
Factor de forma *
Convertible (Plegable)
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 9. Generacije
Processador *
i7-9750H
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,5 GHz
Freqüència de processador *
2,6 GHz
Bus del sistema
8 GT/s
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Socket del processador
BGA 1440
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Coffee Lake
Potència de disseny tèrmic (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
1x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Unitat amb autoencriptació (SED)
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA® Quadro® P1000
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3E9B
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
4
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Dual Band Wireless-AC 9560
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Quantitat de ports Thunderbolt 3
2
Port de micròfon/auricular combo
Yes
Teclat
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat estil illa
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Controladors inclosos
Yes
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel My wifi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 x 28 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Special features
Tipus d'altaveu HP
Altaveus HP Quad
Adaptador Smart AC HP
Yes
Eines de seguretat HP
HP Device Access Manager; HP FingerPrint Sensor; HP Password Manager; HP Power On Authentication; HP Security Manager; HP Sure Click; Measured Boot; HP BIOS Config Utility (BCU); HP Client Catalog; HP Driver Packs; HP System Software Manager (SSM); HP Manageability Integration Kit Gen2; HP BIOSphere with Sure Start Gen4; HP Secure Disk Erase; HP Host Based Mac Address
Programari HP proporcionat
HP ePrint + JetAdvantage, HP Hotkey Support, HP Performance Advisor, HP Velocity, HP WorkWise, HP LAN-WLAN Protection, HP Client Security Suite
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
95,6 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
150 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
360 mm
Profunditat
254 mm
Alçada
20,4 mm
Pes *
2,26 kg
Altres característiques
Adaptador de CA agrupades
Yes
Disclaimer HP ZBook Studio x360 G5 Intel® Core™ i7 i7-9750H Estació de treball mòbil 39,6 cm (15.6") Pantalla sensible al tacte Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA® Quadro® P1000 Wi-Fi 5 (802.11ac) Windows 10 Pro Negre:
Disclaimer

[1] Está previsto que los 64 GB de RAM estén disponibles en diciembre de 2018.
[2] Pantalla DreamColor y lápiz Wacom AES opcional solo disponible en determinadas configuraciones. Se requiere una pantalla DreamColor para mil millones de colores. [3] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[4] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
[5] Skype requiere acceso a Internet y no se encuentra disponible en China.
[6] El kit de integración HP Manageability Gen2 se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
[7] Recargue la batería hasta un 50 % en 45 minutos cuando el sistema esté apagado o en modo en espera. Se requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez la carga haya alcanzado el 50 % de su capacidad, recuperará la velocidad normal. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema.
[10] La gráfica NVIDIA® Quadro® P2000 es una opción configurable.
[11] La pantalla de privacidad integrada de HP Sure View es una función opcional que debe configurarse en el momento de la compra y que funciona en orientación horizontal.
[12] Raid 1 no estará disponible hasta diciembre de 2018.
[13] La prueba MIL-STD-810G realizada no se ha llevado a cabo para demostrar que son aptas para el Departamento de defensa estadounidense ni para fines militares. Los resultados obtenidos no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños accidentales requieren un HP Care Pack opcional de protección contra daños accidentales.
[14] La base ZBook con Thunderbolt™ y las pantallas duales se venden por separado.