location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8JM24EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14219
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-9880H (16MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA Quadro RTX 3000 (6GB GDDR6)
  • - 32GB (2666MHz) DDR4-SDRAM (2 x 16) & 512GB SSD
Long product name HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata :
The short editorial description of HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Intel Core i9-9880H (16MB Cache, 2.3GHz), 32GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA Quadro RTX 3000 (6GB GDDR6), LAN, WLAN, Windows 10 Pro 64-bit
More>>>
HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
The official marketing text of HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata as supplied by the manufacturer

El ZBook más vendido de HP
Nuestro potente ZBook se crece ante las cargas de trabajo pesadas, desde el renderizado hasta la ingeniería o la simulación. Con espacio para ampliarse, es el único equipo que necesitará.

Short summary description HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This short summary of the HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15 G6, Intel® Core™ i9, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 32 GB, 512 GB

Long summary description HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This is an auto-generated long summary of HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata based on the first three specs of the first five spec groups.

HP ZBook 15 G6. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i9, Processador: i9-9880H, Freqüència de processador: 2,3 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Plata

Rendimiento de máxima velocidad

Obtenga un rendimiento ultrarrápido con las cargas de trabajo de múltiples aplicaciones más pesadas. Aumente la velocidad tanto en aplicaciones de uno o varios procesos con el procesador de varios núcleos de alto rendimiento de Intel. Por todo esto, nuestro diseño térmico de vanguardia mantiene todo refrigerado y silencioso.

Preparado para ampliarse. Sin necesidad de herramientas.

Cuando sus necesidades tecnológicas evolucionen, podrá realizar una actualización fácilmente. Tan solo tendrá que desmontar el panel posterior y cambiar la memoria o almacenamiento en segundos.

Seguridad líder del sector

Características de seguridad avanzadas estándares en cada ZBook 15. Protecciones del sistema como HP Client Security Suite y HP Sure Start, la primera BIOS del sector con recuperación automática, significan que su dispositivo está bien protegido, por lo que sus datos e identidad también lo están.

Teclado de colaboración HP

Realice y gestione llamadas desde cualquier parte al utilizar Skype® con la cancelación de ruido de HP y el tercer micrófono frontal. Las teclas de acceso directo, que incluyen iniciar/detener llamada, calendario y compartir pantalla, permiten una colaboración eficaz y eficiente. [6]

Windows 10 Pro 64

Trabaje sin que afecte al rendimiento o la seguridad con Windows 10 Pro, con la tecnología de colaboración y conectividad de HP.

Procesador Intel® Core™ i9

Obtenga un rendimiento de gama alta para tareas intensivas como el renderizado o la edición de vídeos con el procesador Intel® Core™ i9. [3]

Pruebas de estándar militar

Nuestros ZBooks han sido diseñados para superar las rigurosas pruebas estándares militares que incluyen caídas, vibraciones y entornos severos. Ahora puede llevar consigo su trabajo con la seguridad de saber que su portátil fue diseñado para ser duradero. [5]

Pantalla FHD de 15,6" a 250 nits

Obtenga imágenes claras y definidas en alta definición completa. Trabaje cómodamente sin reflejos en una pantalla antirreflectante.

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD. [4]

Características de seguridad líderes del sector

Las características de seguridad avanzadas son estándares. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con reparación automática, significan que su dispositivo está bien protegido, por lo que sus datos e identidad también lo están.

Autenticación multifactor

Olvídese de la autenticación solo con contraseña gracias a HP Client Security Manager Gen5 y Windows Hello. [7]

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Empresa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i9
Generació de processadors
Intel® Core™ i9 9. Generacije
Processador *
i9-9880H
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,8 GHz
Freqüència de processador *
2,3 GHz
Bus del sistema
8 GT/s
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Socket del processador
BGA 1440
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Coffee Lake
Potència de disseny tèrmic (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
128 GB
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
No
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA Quadro RTX 3000
Memòria d'adaptador de gràfics discret
6 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1200 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3E9B
Àudio
Sistema d'àudio
Bang & Olufsen
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
Yes
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX200
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0b
Port de micròfon/auricular combo
Yes
Ranura smartcard
Yes
Teclat
Dispositiu assenyalat
Clickpad
Teclat numèric *
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel My wifi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 x 28 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
192987
Special features
Tipus d'altaveu HP
HP Dual Speakers
Eines de seguretat HP
HP Device Access Manager; HP Authenticatie bij inschakelen; HP Security Manager; HP BIOSphere Gen 5; HP Sure Start Gen 5; HP Secure Erase; HP Client Security Manager Gen 5; HP Manageability Integration Kit; HP Sure Recover Gen 2; HP Client Security Suite Gen 5; HP Sure Sense
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
4
Battery capacity *
90 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
150 W
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
376 mm
Profunditat
264 mm
Alçada
26 mm
Pes *
2,6 kg
Disclaimer HP ZBook 15 G6 Intel® Core™ i9 i9-9880H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
Disclaimer

[3] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[4] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
[5] Las pruebas realizadas no se han llevado a cabo para demostrar que son aptas para el Departamento de defensa estadounidense ni con fines militares. Los resultados obtenidos no son una garantía del rendimiento futuro bajo estas condiciones de prueba. Los daños accidentales requieren un HP Care Pack de protección contra daños accidentales opcional.
[6] Skype requiere acceso a Internet y no se encuentra disponible en China.
[7] HP Client Security Manager Gen5 requiere Windows y procesadores Intel® o AMD de 8ª generación.