location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR G2 2,6 GHz Negre Intel® Core™ i7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z VR G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8JL50EA show
Show alternative article codes used in the online market place
Category:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
Motxilles per a ordinador Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14687
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 16 Jan 2021
Product end of life date
Bullet Points HP Z VR G2 2,6 GHz Negre Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro
  • - Intel Core i7-8850H (9MB Cache, 2.6GHz)
  • - NVIDIA GeForce RTX 2080 (8GB GDDR6)
  • - 32GB (2666MHz) DDR4-SDRAM (2 x 16) & 1000GB SSD
Long product name HP Z VR G2 2,6 GHz Negre Intel® Core™ i7 :
The short editorial description of HP Z VR G2 2,6 GHz Negre Intel® Core™ i7

Intel Core i7-8850H (9MB Cache, 2.6GHz), 32GB DDR4-SDRAM, 1000GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 (8GB GDDR6), WLAN, Bluetooth, Windows 10 Pro
More>>>
HP Z VR G2 2,6 GHz Negre Intel® Core™ i7:
The official marketing text of HP Z VR G2 2,6 GHz Negre Intel® Core™ i7 as supplied by the manufacturer

El PC de realidad virtual portátil y versátil, optimizado para una experiencia de movimiento libre.Libere el potencial de la realidad virtual con un PC portátil optimizado para entornos de movimiento libre. Desde entretenimiento basado en la ubicación, capacitación inmersiva o el diseño de vanguardia, sea el pionero de nuevas experiencias y soluciones al utilizar una potencia extrema en un dispositivo compacto.

Short summary description HP Z VR G2 2,6 GHz Negre Intel® Core™ i7:
This short summary of the HP Z VR G2 2,6 GHz Negre Intel® Core™ i7 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR G2, 2,6 GHz, Intel® Core™ i7, i7-8850H, Intel® Core™ i7 8. Generacije, 4,3 GHz, 9 MB

Long summary description HP Z VR G2 2,6 GHz Negre Intel® Core™ i7:
This is an auto-generated long summary of HP Z VR G2 2,6 GHz Negre Intel® Core™ i7 based on the first three specs of the first five spec groups.

HP Z VR G2. Freqüència de processador: 2,6 GHz, Família de processador: Intel® Core™ i7, Processador: i7-8850H. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Factor de forma SSD: M.2, Interfícies d'unitats de disc d'estat sòlid: NVMe, PCI Express. Model d'adaptador de gràfics discret: NVIDIA® GeForce RTX™ 2080, Memòria d'adaptador de gràfics discret: 8 GB, Tipus de memòria gràfica discreta: GDDR6. Estàndards Wi-Fi: Wi-Fi 5 (802.11ac)

Las gráficas NVIDIA GeForce™ en combinación con los procesadores Intel® Core™ le permiten volar entre trabajos de realidad virtual. Además, con la certificación ISV para aplicaciones exigentes como VRED® y Revit®, la integración del flujo de trabajo es perfecta.

Velocidad de actualización increíblemente fluida. Tiempos de renderizado superrápidos. El rendimiento de las gráficas NVIDIA GeForce™ en combinación con los procesadores Intel® Core™ le permiten volar entre trabajos de realidad virtual. Además, con la certificación ISV para las aplicaciones más exigentes como VRED® y Revit®, la integración del flujo de trabajo es perfecta.

Hemos optimizado el diseño de nuestro PC portátil para hacerlo cómodo y sencillo. Con una ergonomía mejorada, una gestión de batería y facilidad de movimiento, esta es la simplificación del movimiento libre en realidad virtual.

Intuitivo. Instintivo. Inmersivo. Hemos optimizado el diseño portátil de nuestro PC para hacerlo aún más cómodo y sencillo de usar. Con una ergonomía mejorada, una gestión de batería y facilidad de movimiento, es la experiencia hasta la fecha de movimiento libre más natural en realidad virtual.

Acelere el trabajo de realidad virtual. Base para un desarrollo de calidad de sobremesa. Utilice la mochila para iteraciones y revisiones rápidas. Aloje experiencias para usuarios finales completamente inmersivas. Todo ello con un PC híbrido.

Acelere el trabajo de realidad virtual con este potente PC híbrido. Base para una experiencia de ordenador de sobremesa completa para realizar un trabajo de diseño pormenorizado. Muévase con absoluta libertad en las sesiones de revisión y aloje experiencias totalmente inmersivas.

Processador
Generació de processadors
Intel® Core™ i7 8. Generacije
Freqüència de processador *
2,6 GHz
Processador *
i7-8850H
Processador nombre de nuclis *
6
Freqüència d'acceleració del processador
4,3 GHz
Memòria cau de processador
9 MB
Família de processador *
Intel® Core™ i7
Memòria
Memòria interna *
32 GB
Tipus de memòria interna *
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Emmagatzematge de continguts
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Factor de forma SSD
M.2
Interfícies d'unitats de disc d'estat sòlid
NVMe, PCI Express
NVMe
Yes
Lector de targetes integrat
No
Gràfics
Tipus de memòria gràfica discreta
GDDR6
Preparat per a realitat virtual (VR) *
Yes
Model d'adaptador de gràfics discret *
NVIDIA® GeForce RTX™ 2080
Memòria d'adaptador de gràfics discret *
8 GB
Model d'adaptador de gràfics en funcionament
Intel® UHD Graphics 630
Xarxes
Versió Bluetooth
5.0
Estàndards Wi-Fi *
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet / connexió LAN *
No
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports HDMI *
1
Quantitat de ports Thunderbolt 3 *
1
Mini DisplayPort quantity *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Connectivitat
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Disseny
Color de producte *
Negre
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Intel® 64
Yes
Tecnologia Intel Clear Video
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Versió de la tecnologia Intel Secure Key
1,00
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Intel® TSX-NI
Yes
Versió de l'Intel TSX-NI
1,00
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Gestió de l'energia
Potència de dissipació de adaptador AC
330 W
Pes i dimensions
Amplada
333 mm
Profunditat
236 mm
Alçada
60,9 mm
Pes *
4,66 kg
Contingut de l'embalatge
Inclou la pantalla instal·Lada damunt del cap *
No
Country Distributor
Deutschland 1 distributor(s)
Avís legal HP Z VR G2 2,6 GHz Negre Intel® Core™ i7:
Avís legal