location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8JK92EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44704
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 IoT Enterprise para Thin Clients
Warranty: La garantía limitada de 3 años (3-3-0) y la oferta de servicio incluyen 3 años de sustitución de unidad sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y limitaciones.
Long product name HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G :
The short editorial description of HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G

Thin Client HP t640, Windows 10 IoT Enterprise para Thin Clients, 8GB RAM, 128GB SSD
More>>>
HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G:
The official marketing text of HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G as supplied by the manufacturer

El Thin Client altamente seguro optimizado para la productividad en el espacio de trabajo
Afronta las cargas de trabajo de computación virtual y locales híbridas con el Thin Client HP t640. Protege los datos y los dispositivos a través de los flujos de trabajo gracias a las funciones de seguridad incorporadas. Elige el ajuste adecuado para los usuarios y entornos específicos gracias a una amplia gama de opciones de subsistemas.

Short summary description HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G:
This short summary of the HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G data-sheet is auto-generated and uses the product title and the first six key specs.

HP t640, 2,4 GHz, AMD Ryzen Embedded, R1505G, 3,3 GHz, 1 MB, 8 GB

Long summary description HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G:
This is an auto-generated long summary of HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G based on the first three specs of the first five spec groups.

HP t640. Freqüència de processador: 2,4 GHz, Família de processador: AMD Ryzen Embedded, Processador: R1505G. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2400 MHz. Capacitat d'emmagatzematge total: 128 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Vega 3. Estàndards Wi-Fi: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Tecnologia de cablatge: 10/100/1000Base-T(X), Model de controlador WLAN: Intel Dual Band Wireless-AC 9260

Maximiza lo que puedes lograr

Proporciona a tus trabajadores el rendimiento que supera cualquier tarea: un procesador AMD Ryzen™ R1505G[1], un sistema de memoria fluido y de alta velocidad y compatibilidad nativa para hasta tres monitores UHD/4K.

Seguridad refinada

Cifra los datos a medida que se transmiten entre el sistema de memoria y el procesador, protege el firmware y bloquea el acceso con un Thin Client inherentemente seguro que cuenta con AMD Memory Guard, un sistema operativo integrado, y un componente NIST SP800-193.

Flexibilidad moderna

Elige entre 35 opciones de subsistemas diferentes, incluidas redes inalámbricas o alámbricas y compatibilidad con periféricos heredados. Ubica convenientemente el Thin Client hasta en seis orientaciones diferentes gracias al montaje VESA que incorpora.[2]

Processador
Freqüència de processador *
2,4 GHz
Família de processador
AMD Ryzen Embedded
Processador
R1505G
Processador nombre de nuclis
2
Freqüència d'acceleració del processador
3,3 GHz
Cache L2
1 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Ranures de memòria
2x SO-DIMM
Disseny de memòria
2 x 4 GB
Màxima de memòria interna
32 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics en funcionament
AMD Radeon Vega 3
Àudio
Altaveus incorporats
Yes
Xarxes
Wi-Fi *
Yes
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Ethernet / connexió LAN *
Yes
Tecnologia de cablatge
10/100/1000Base-T(X)
Bluetooth
Yes
Versió Bluetooth
5.0
Model de controlador WLAN
Intel Dual Band Wireless-AC 9260
Fabricant del controlador WLAN
Intel
Tipus d'antena
2x2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports USB Tipus-C
2
Port de micròfon/auricular combo
Yes
Jack d'entrada DC
Yes
Quantitat d'interficies DisplayPorts
3
Disseny
Color de producte *
Negre
Exposar
Visualitzador inclòs *
No
Programari
Sistema operatiu subministrat *
Windows 10 IoT Enterprise
Arquitectura del sistema operatiu
64-bit
Gestió de l'energia
Font d'alimentació
45 W
Certificats
País d'origen
Xina
Pes i dimensions
Amplada
35 mm
Profunditat
196 mm
Alçada
196 mm
Pes
1 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Tipus de teclat
USB
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer HP t640 2,4 GHz Windows 10 IoT Enterprise 1 kg Negre R1505G:
Disclaimer

[1] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj.
[2] El hardware de montaje se vende por separado.

Avisos sobre especificaciones técnicas
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes.
El chipset de gráficos utiliza parte de la memoria total del sistema (RAM) para el rendimiento de los gráficos. La memoria del sistema dedicada al rendimiento de los gráficos no está disponible para el uso en otros programas.
Característica opcional o complementaria.
Las tarjetas inalámbricas son una característica opcional o complementaria y requieren puntos de acceso inalámbricos y servicios de Internet contratados por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
El software depende del sistema operativo instalado. Consulta las Especificaciones rápidas de este producto para obtener más detalles.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Las fuentes de alimentación externas, los cables de alimentación, los cables y periféricos no tienen nivel bajo de halógeno. Las piezas de servicio obtenidas después de la compra podrían no tener nivel bajo de halógeno.
Configuraciones de Energy Star disponibles.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de sus configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.