location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S01-pF3002ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8J8K4EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786689178 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1947
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Jul 2024 12:00:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-13100 (hasta 4,5 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 4 núcleos, 8 subprocesos)
  • - FreeDOS
  • - Gráficos Intel® UHD 730
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre :
The short editorial description of HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre

Slim Desktop S01-pF3002ns PC, FreeDOS, Intel® Core™ i3, 8GB RAM, 256GB SSD
More>>>
HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre:
The official marketing text of HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre as supplied by the manufacturer

Un sobremesa compacto y elegante a un precio irresistible
De manos de una marca en la que confían millones de personas, maximiza tu espacio con el sobremesa HP Slim que combina una tecnología probada con un diseño aún más compacto. Afronta tus tareas con un rápido procesador y guarda más contenido gracias al abundante espacio de almacenamiento. Conecta sin problemas tus otros dispositivos gracias a los prácticos y cómodos puertos frontales. Añade un poco de estilo a tu sala gracias a este ordenador compacto.

Short summary description HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre:
This short summary of the HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Desktop S01-pF3002ns, Intel® Core™ i3, i3-13100, 8 GB, DDR4-SDRAM, 256 GB, DOS gratuït

Long summary description HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre:
This is an auto-generated long summary of HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre based on the first three specs of the first five spec groups.

HP Slim Desktop S01-pF3002ns. Família de processador: Intel® Core™ i3, Processador: i3-13100. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 730. Wi-Fi. Sistema operatiu subministrat: DOS gratuït. Font d'alimentació: 180 W. Tipus de xassís: Mini Tower. Tipus de producte: PC. Pes: 3,02 kg. Color de producte: Negre

Gran capacidad de almacenamiento con un procesador fiable
Gran capacidad de almacenamiento con un procesador fiable

Completa fácilmente tus tareas a lo largo del día gracias a un fiable procesador Intel® y guarda todo tu contenido con el abundante almacenamiento que posee.

Diseño con varios puertos, pensado para ahorrar espacio
Diseño con varios puertos, pensado para ahorrar espacio

Elegante, estilizado y práctico, este ordenador fino cabe en cualquier lugar e incorpora puertos frontales.

Diseño probado y resistente, hecho para durar
Diseño probado y resistente, hecho para durar

Fiable y avalado por la confianza de muchos, los ordenadores HP se fabrican para durar y superan más de 230 pruebas individuales[1].

Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 256 GB de almacenamiento PCIe SSD.

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Puerto Ethernet

Cuando cuente con una conexión inalámbrica inestable, podrá conectar rápidamente su cable Ethernet para conseguir una experiencia uniforme de Internet cableado que supera cualquier problema inalámbrico.

Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas
Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas

Mucho más que una puntuación de rendimiento. Los procesadores Intel® Core™ de 13.ª generación avanzan en la informática del mundo real y ofrecen una multitarea más eficiente. [2]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel Core i3-13xxx
Processador *
i3-13100
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,5 GHz
Nuclis de rendiment
4
Freqüència turbo màxima del nucli de rendiment
4,5 GHz
Freqüència base de nucli de rendiment
3,4 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Potència base del processador
60 W
Potència turbo màxima
89 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 730
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Xarxes
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8821CE-M
Tipus d'antena
1x1
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
1 slot PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Mini Tower
Nom del color
Dark black
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Any d'introducció
2023
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
Intel H670
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Configuració de CPU (màx.)
1
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
180 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Pes i dimensions
Amplada *
95 mm
Profunditat *
303 mm
Alçada *
270 mm
Pes *
3,02 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
196 mm
Alçada d'embalatge
346 mm
Pes de paquet
6,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Cargols inclosos
Yes
Country Distributor
España 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Slim Desktop S01-pF3002ns Intel® Core™ i3 i3-13100 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Mini Tower PC Negre:
Disclaimer

[1] Los resultados obtenidos en el Proceso de prueba total de HP no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones del Proceso de prueba total de HP o cualquier daño accidental requieren un HP Care Pack opcional de protección contra daños accidentales.
[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja un mayor rendimiento.
Avisos sobre especificaciones técnicas
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.