location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-ca2051ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8H9J6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548461813 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2435
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 15 Jul 2024 01:33:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13400T (hasta 4,4 GHz con tecnología Intel® Turbo Boost, 20 MB de caché L3, 10 núcleos, 16 subprocesos)
  • - Windows 11 Home
  • - QHD (2560 x 1440) de 68,6 cm (27 pulg.) en diagonal, IPS, microborde de 3 caras, antirreflectante, 350 nits, 99 % sRBG
  • - NVIDIA® GeForce® GTX 1650 (GDDR5 de 4 GB dedicada)
  • - 16 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc :
The short editorial description of HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc

Pavilion 27-ca2051nsBundle AiO PC, Windows 11 Home, 27", Intel® Core™ i5, 16GB RAM, 1TB SSD, NVIDIA® GeForce® GTX 1650, QHD
More>>>
HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc:
The official marketing text of HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc as supplied by the manufacturer

Simplifica el trabajo y el juego en uno
El All-in-One HP Pavilion es todo lo que necesitas. Un sobremesa que se ha diseñado para mantener la productividad mientras juegas o haces streaming gracias a una pantalla con tecnología antiparpadeo[1] y una experiencia de audio sobrenatural. El filtro Low Blue Light evita que tus ojos se fatiguen y la cámara de privacidad es fantástica para las videoconferencias[2]. Siéntete bien con tu elección al contar con un diseño sostenible[3].

Short summary description HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc:
This short summary of the HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27-ca2051ns, 68,6 cm (27"), Quad HD, Intel® Core™ i5, 16 GB, 1 TB, Windows 11 Home

Long summary description HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc:
This is an auto-generated long summary of HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc based on the first three specs of the first five spec groups.

HP Pavilion 27-ca2051ns. Tipus de producte: PC tot en un. Pantalla diagonal: 68,6 cm (27"), Tipus HD: Quad HD, Resolució de pantalla: 2560 x 1440 Pixeles, Tipus de panell: IPS. Família de processador: Intel® Core™ i5. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics discret: NVIDIA® GeForce® GTX 1650, Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 730. Càmera integrada. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Blanc

Preparado para el entretenimiento y el streaming
Preparado para el entretenimiento y el streaming

Disfruta de tus momentos de ocio durante más tiempo gracias al filtro Low Blue Ligth, una pantalla antiparpadeo[1] y el audio de B&O.

Fomenta tu productividad
Fomenta tu productividad

Disfruta de conexiones seguras gracias a la cámara emergente de 5 MP[2] y de su potencia durante todo el día gracias a un procesador Intel®[4].

Los pequeños detalles son los que marcan la diferencia
Los pequeños detalles son los que marcan la diferencia

Diseñado a conciencia con plásticos reciclados posconsumo y el equivalente a 3 botellas de plástico destinadas a acabar en los océanos[5].

Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas

Mucho más que una puntuación de rendimiento. Los procesadores Intel® Core™ de 13.ª generación avanzan en la informática del mundo real y ofrecen una multitarea más eficiente. [4]

Gráficos NVIDIA® GeForce® GTX 1650

Con la revolucionaria arquitectura NVIDIA Turing™, los juegos y el contenido en streaming nunca volverán a ser lo mismo. Consigue toda la potencia que necesitas para obtener un rendimiento rápido, fluido y eficiente con NVIDIA® GeForce® GTX 1650. [7]

Antiparpadeo

Al usar la tecnología de atenuación de CC, que controla la iluminación ajustando la corriente directa en lugar de usando ciclos para la retroiluminación, conseguimos eliminar el parpadeo de la pantalla para obtener un visionado más cómodo. [8]

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Una calidad en la que confiar

La vida puede ser impredecible, pero no tu All-in-One de HP. Con la garantía de haber superado más de 230 pruebas individuales, nuestro All-in-One ofrece una durabilidad en la que puedes confiar y una fiabilidad con la que puedes contar. [10]

USB Type-C® con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-C® que ofrece una velocidad de transmisión de datos de 5 Gbps. Además, es reversible para que nunca tengas que preocuparte de conectarlo al revés. [11]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [12]

Memoria de doble canal

Con una tecnología de doble canal, dos canales trabajan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la RAM aumentando el rendimiento del sistema.

Una experiencia de sonido realmente potente

Los altavoces HP, optimizados con la colaboración de los expertos de B&O, ofrecen un sonido claro y nítido. No te limites a escuchar: deja que la experiencia inmersiva te envuelva.

Cámara HP True Vision 5MP

La cámara de alta calidad te permite disfrutar de unas videollamadas con toda la familia con la máxima nitidez y a una resolución máxima de 2.592x1.944. [2]

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural. [6]

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento PCIe SSD.

Almacenamiento Dropbox en la nube
Almacenamiento Dropbox en la nube

Almacena y sincroniza tu contenido en línea con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar con acceso a Internet. [13]

Exposar
Pantalla diagonal *
68,6 cm (27")
Resolució de pantalla *
2560 x 1440 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Quad HD
Brillantor de la pantalla
350 cd/m²
Tipus de panell
IPS
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-13400T
Processador nombre de nuclis
10
Fils de processador
16
Freqüència d'acceleració del processador
4,4 GHz
Nuclis de rendiment
6
Nuclis eficients
4
Freqüència turbo màxima del nucli de rendiment
4,4 GHz
Freqüència turbo màxima del nucli d'eficiència
3 GHz
Freqüència base de nucli de rendiment
1,3 GHz
Freqüència base de nucli eficient
1 GHz
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Potència base del processador
35 W
Potència turbo màxima
82 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
2 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1650
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 730
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
8 W
Fabricant d'altaveus
Bang & Olufsen
Àudio
Micròfon incorporat
Yes
Sistema d'àudio
B&O PLAY
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
2
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Snowflake white, natural silver stand
Color de producte *
Blanc
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Any d'introducció
2023
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Chipset de placa mare
Intel H670
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Configuració de CPU (màx.)
1
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision 5MP
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
180 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
614,1 mm
Profunditat (amb suport)
208,1 mm
Alçada (amb suport)
471,3 mm
Pes (amb suport)
8,3 kg
Pes
8,3 kg
Amplària d'embalatge
850 mm
Profunditat d'embalatge
295 mm
Alçada d'embalatge
705 mm
Pes de paquet
14,3 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Sense fils
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tipus de xassís
Tot en un
Mida de pantalla diagonal
68,6 cm
Font d'alimentació
180 W
Càmera d'infraroigs (IR)
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Pavilion 27-ca2051ns Intel® Core™ i5 i5-13400T 68,6 cm (27") 2560 x 1440 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA® GeForce® GTX 1650 Windows 11 Home Wi-Fi 6 (802.11ax) Blanc:
Disclaimer

[1] La funcionalidad antiparpadeo se implementa eliminando el parpadeo de la pantalla mediante la integración de la retroiluminación LED con atenuación de CC.
[2] Las características pueden requerir software u otras aplicaciones de terceros para proporcionar la funcionalidad descrita. Se requiere servicio de Internet, que no está incluido.
[3] Los ordenadores de sobremesa contienen plásticos destinados a acabar en los océanos en el marco del panel. Además, la cubierta trasera y las aberturas de ventilación contienen plástico reciclado postconsumo. El porcentaje de materiales reciclados que contiene cada componente varía según el producto.
[4] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor.
[5] Los ordenadores de sobremesa contienen plásticos destinados a acabar en los océanos en el marco del panel. Además, la cubierta trasera y las aberturas de ventilación contienen plástico reciclado postconsumo. El porcentaje de materiales reciclados que contiene cada componente varía según el producto. Basado en el análisis interno de HP con fecha de 28 de mayo de 2021. Cálculo basado en gramos por producto (utilizando 12,7 gramos por recipiente de agua embotellada de «servicio individual» de medio litro).
[6] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[7] ©2023 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos de autor son propiedad de sus respectivos propietarios. Consulta con el fabricante del ordenador la compatibilidad con tecnologías específicas de NVIDIA.
[8] La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.
[10] Los resultados obtenidos en el Proceso de prueba total de HP no son una garantía de rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones del Proceso de prueba total de HP o cualquier daño accidental requieren un HP Care Pack opcional para protección de daño accidental.
[11] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[12] El rendimiento real puede variar.
[13] 25 GB de almacenamiento en línea gratuito durante un año desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web www.dropbox.com. Se requiere acceso a Internet, no incluido.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Requiere acceso a Internet, no incluido. McAfee se encuentra preinstalado en el ordenador y requiere una cuenta para su activación. Servicio de suscripción requerido después de que finalice el periodo de prueba. La función VPN no está disponible ni en India, China, Siria ni Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Tendrás que desactivar permanentemente el modo S. Desactivar el modo S es gratuito, pero no podrás volver a activarlo.
Porcentaje del área de visión activa y no activa del área del bisel, sin incluir el altavoz.
Porcentaje de visualización activa y no activa hasta el área del bisel incluido el altavoz.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
La conexión Wi-Fi® a velocidades de gigabit se obtiene al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Revertir a LastPass básico después de 30 días.
TUV Low Blue Light es la prueba de especificación de calidad de conformidad para pantallas. Para obtener más información, consulta https://www.certipedia.com/?locale=en#search.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (salvo en China y los países sometidos a sanciones o identificados como restringidos por una ley o normativa vigente) para suscriptores nuevos y existentes mayores de 18 años. Haz clic en el icono de Adobe del menú de inicio para canjear un mes de suscripción de prueba gratuito a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. Si quieres que la suscripción se renueve automáticamente, puedes facilitar tu método de pago durante el registro. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que canceles. Si cancelas antes de que acabe el mes de prueba gratuito, no se te cobrará nada. Puedes cancelar tu suscripción en cualquier momento mediante la página de tu cuenta de Adobe, o poniéndote en contacto con el servicio de atención al cliente. Consulta los precios actuales de los productos de Adobe disponibles en esta oferta. Esta oferta no es válida en el caso de instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad del lugar en el que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
Duet for HP preinstalado en este ordenador. Desbloquee el uso en dispositivos secundarios mediante la descarga de la aplicación de la tienda iOS o Google Play y la conexión con el equipo. La entrada de datos mediante lápices táctiles/toques desde un dispositivo secundario requiere la actualización a la versión Duet Pro, disponible para su compra a través de la aplicación Duet for HP.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
El porcentaje de plástico reciclado posconsumo varía en función del producto. Porcentaje de plástico reciclado en función de la definición establecida en el estándar IEEE 1680.1-2018.
El porcentaje de plástico reciclado posconsumo varía en función del producto; el porcentaje de pintura al agua varía en función del producto.
La funcionalidad sin parpadeo permite eliminar el parpadeo de la pantalla mediante la integración de retroiluminación LED con atenuación de CC.