location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15s-fq1023ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8FD50EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441361421 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6970
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 11 Mar 2020
Product end of life date
Bullet Points HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1065G7 (8MB Cache, 1.3GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 SVA
  • - 12GB (2666MHz) DDR4-SDRAM (1 x 4 + 1 x 8) & 512GB SSD
Long product name HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata :
The short editorial description of HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata

Intel Core i7-1065G7 (8MB Cache, 1.3GHz), 12GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") HD 1366 x 768 SVA, Intel Iris Plus Graphics, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata:
The official marketing text of HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata as supplied by the manufacturer

Portátil elegante y fiable con una amplia pantalla
Permanece conectado a lo que más te importa gracias a una batería de larga duración[1] y a un diseño ligero y fino con bisel con microborde. Pensado para mantener la productividad y estar entretenido en cualquier parte, el portátil HP de 15,6" (39,6 cm) ofrece un rendimiento fiable y una amplia pantalla, que te permite retransmitir y navegar entre tareas con rapidez desde el alba hasta el ocaso.

Short summary description HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata:
This short summary of the HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15s-fq1023ns, Intel® Core™ i7, 1,3 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 12 GB, 512 GB

Long summary description HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata:
This is an auto-generated long summary of HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata based on the first three specs of the first five spec groups.

HP 15s-fq1023ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-1065G7, Freqüència de processador: 1,3 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 12 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® Iris Plus Graphics. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Plata

Llévalo a cualquier parte. Ve más.
Llévalo a cualquier parte. Ve más.

Gracias a su diseño ligero y fino, su pantalla de bisel con microborde de 6,5 mm y su relación entre la pantalla y el cuerpo del 81 %[2], lleva contigo a cualquier parte este ordenador para ver y hacer más.

Rendimiento fiable para el día a día
Rendimiento fiable para el día a día

Con potencia de sobra para tus días más ajetreados, este ordenador cuenta con un procesador Intel®[3] y un almacenamiento fiable basado en flash a un precio muy asequible.

Sé productivo y trabaja con comodidad. Todo el día.
Sé productivo y trabaja con comodidad. Todo el día.

Con una batería de larga duración[1] y tecnología de carga rápida, este portátil te permite trabajar, ver y estar conectado durante todo el día. Panel táctil integrado de precisión con compatibilidad multitáctil que acelera tanto la navegación como la productividad.

Windows 10
Windows 10

Haz grandes cosas con confianza y la sensación de un entorno familiar como Windows, solo que mejor.[4]

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

El almacenamiento flash basado en PCIe, disponible en capacidades de hasta 512 GB, es hasta 17 veces más rápido que una unidad de disco duro tradicional de 5400 rpm para portátil.[5]

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

El almacenamiento flash basado en PCIe, disponible en capacidades de hasta 512 GB, es hasta 17 veces más rápido que una unidad de disco duro tradicional de 5400 rpm para portátil.[6]

Una batería que da más libertad
Una batería que da más libertad

Take on your day without worrying about recharging. With up to 11 hours and 30 minutes of battery life, you can work, watch more, and spend more of your time totally untethered.[7]

Pantalla de alta definición
Pantalla de alta definición

Viva su mundo digital de una manera totalmente nueva. Disfrute de películas y fotografías con la gran calidad de imagen y los detalles de alta definición de 1 millón de píxeles.[8]

Opciones de RAM DDR4
Opciones de RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Conector USB 3.1
Conector USB 3.1

Con la conexión USB más popular del mundo, podrá conectar fácilmente cualquiera de sus dispositivos USB y disfrutar de velocidades de transferencia de datos diez veces más rápidas que con USB 2.0.

USB-C™
USB-C™

Carga tu dispositivo o conecta un monitor externo desde uno de los puertos USB-C™ con una velocidad de señal de 5 Gb/s. Además, es reversible, por lo que no tendrás que preocuparte de si lo conectas al revés.[9]

Dos altavoces orientados hacia adelante
Dos altavoces orientados hacia adelante

Aumente el volumen destinado a su música, películas o juegos favoritos. Cuando el audio está orientado directamente hacia usted usted, nada se interpone entre usted y su entretenimiento.

Cámara HD HP TrueVision
Cámara HD HP TrueVision

Obtenga una gran claridad cuando realice videoconferencias, incluso en situaciones de poca luz, y convierta cada una de ellas en una conversación cara a cara.[10]

Almacenamiento Dropbox en la nube
Almacenamiento Dropbox en la nube

Almacena y sincroniza tu contenido en línea con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar con acceso a Internet.[11]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
HD
Tipus de panell
SVA
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
39,6 cm
Pantalla dual
No
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 10. Generacije
Processador *
i7-1065G7
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,9 GHz
Freqüència de processador *
1,3 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Socket del processador
BGA 1526
Litografia de processador
10 nm
Modes operatius de processador
64-bit
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
1,5 GHz
TDP-up configurable
25 W
Configurable TDP-down
12 W
Freqüència de Configurable TDP-down
1 GHz
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Memòria
Memòria interna *
12 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 4 + 1 x 8 GB
Ranures de memòria
2x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® Iris Plus Graphics
Model d'adaptador de gràfics en funcionament *
Intel® Iris Plus Graphics
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x8A52
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Wi-Fi
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tipus d'antena
2x2
Model de controlador WLAN
Realtec RTL8822CE
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port de micròfon/auricular combo
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Programari Pre-instal · Lat
Dropbox
Programari de prova
Microsoft Office 365, McAfee LiveSafe
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
50 x 25 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0, AVX-512
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
196597
Special features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
Tipus d'altaveu HP
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Durada de la bateria
11,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada
358,5 mm
Profunditat
242 mm
Alçada
17,9 mm
Pes *
1,69 kg
Dades de l'embalatge
Amplària d'embalatge
305 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
69 mm
Pes de paquet
2,21 kg
Altres característiques
Adaptador de CA agrupades
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-06-17 21:35:13
Es ha coleccionado 24 opiniones de expertos para HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Portátil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Plata y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Review comments Score
gizcomputer.com
Updated:
2020-06-17 21:35:13
Acaba San Valentín y ya tenemos aquí la Campaña para celebrar el ¡Aniversario de HP Store! Selección de productos SIN IVA, que nos trae increíbles descuentos en portátiles, PCs, monitores, y todo tipo de accesorios y consumibles. Recuerda que esta Promoci...
Good Precio, Bonito diseño, Buen rendimiento, Equipo muy portable, Viene con ratón inalámbrico y maletín, Batería con carga rápida...
Bad La resolución de la pantalla, No trae puerto Ethernet...
69%
gizcomputer.com
Updated:
2020-06-17 21:35:13
Blanco, ligero y que te ayudará a ser más productivo, así es el ordenador portátil HP 15S-FQ1005NS de la marca HP. Con este ordenador, cumplir con tus tareas diarias será muy fácil.Con el HP Notebook 15S-FQ1005NS, estar conectado y ser productivo ahora...
Good Buena relación calidad-precio, Bonito diseño...
Bad Almacenamiento algo escaso...
65%
notebookcheck.org
Updated:
2020-06-17 21:35:13
El HP 15 se presenta como un portátil de oficina visualmente sencillo. Bajo el capó, sin embargo, se encuentra un procesador Core i7 de la arquitectura Ice Lake, incluyendo el más poderoso Intel Iris Plus GPU G7 integrado. Esto debería resultar en más cas...
Good carcasa de aluminio, Lector de tarjetas SD, buen wifi, un rendimiento decente de la CPU, SSD rápido, se mantiene bastante fresco...
Bad pocas conexiones, arreglo subóptimo, no hay thunderbolt, El teclado se siente "barato", anti-mantenimiento, un panel TN malo, Latencias del conductor, GPU estrangulada, un pobre control de los ventiladores, el aumento del consumo en reposo...
Bottom line HP 15s-fq1440ng, proporcionado porDesafortunadamente, no podemos hacer una recomendación de compra para los HP 15. Los clientes que no utilicen el portátil exclusivamente en un monitor externo (es decir, aproximadamente el 99 por ciento de todos los c...
78%
Disclaimer HP 15s-fq1023ns Intel® Core™ i7 i7-1065G7 Ordinador portàtil 39,6 cm (15.6") HD 12 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 10 Home Plata:
Disclaimer

[1] La duración de la batería Windows 10/ MM14 variará dependiendo de diversos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las características, el uso, la funcionalidad inalámbrica y los parámetros de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta bapco.com/products/mobilemark-2014/ para obtener más información.
[2] La pantalla se mide de acuerdo al área activa de imagen.
[3] Intel, el logotipo de Intel, Intel Inside, Intel Core y Core Inside son marcas comerciales de Intel Corporation o de sus filiales en Estados Unidos y en otros países.
[4] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulte www.microsoft.com.
[5] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor. Se requieren contenidos 4K para ver imágenes 4K completas. El tiempo de carga y la capacidad de respuesta del sistema dependen de la configuración del producto.
[6] Basado en pruebas internas de HP utilizando el software comparativo CrystalDiskMark. El rendimiento es secuencialmente más rápido (solo lectura) en comparación con unidades de disco duro de 5400 rpm tradicionales.
[7] Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See bapco.com/products/mobilemark-2014/ for details.
[8] Se requiere contenido de alta definición (HD) para ver imágenes en HD.
[9] USB Type-C™ y USB-C™ son marcas comerciales del Foro de Implementadores de USB.
[10] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[11] 25 GB de almacenamiento en línea gratuito durante un año desde la fecha de registro. Para obtener información detallada y términos de uso, incluyendo políticas de cancelación, visite el sitio web en www.dropbox.com. Se requiere servicio de Internet, no incluido.
[14] Se requiere acceso a Internet, no incluido.
[15] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50% de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta store.hp.com para obtener una lista completa de las características del producto.