location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
290
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290-a0024ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8BM56EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441185324 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jan 2020
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD A4 A4-9125 (1MB Cache, 2.3GHz)
  • - 4GB (1866MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Long product name HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre :
The short editorial description of HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre

AMD A4 A4-9125 (1MB Cache, 2.3GHz), 4GB DDR4-SDRAM, 256GB SSD, AMD Radeon R3, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre:
The official marketing text of HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre as supplied by the manufacturer

PC de sobremesa fiable con un generoso almacenamiento
Sorprendentemente delgado, este equipo que ahora espacio podría caber fácilmente tanto en su escritorio como debajo de él. Con un hardware potente, un rendimiento fiable y un almacenamiento generoso, la informática diaria es algo con lo que entusiasmarse.

Short summary description HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre:
This short summary of the HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 290-a0024ns, 2,3 GHz, AMD A4, A4-9125, 4 GB, 256 GB, Windows 10 Home

Long summary description HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre:
This is an auto-generated long summary of HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre based on the first three specs of the first five spec groups.

HP Slimline 290-a0024ns. Freqüència de processador: 2,3 GHz, Família de processador: AMD A4, Processador: A4-9125. Memòria interna: 4 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 1866 MHz. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon R3. Sistema operatiu subministrat: Windows 10 Home, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 65 W. Tipus de xassís: Mini Tower. Tipus de producte: PC. Color de producte: Negre

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD A4
Processador *
A4-9125
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
2,6 GHz
Freqüència de processador *
2,3 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Litografia de processador
28 nm
Potència de disseny tèrmic (TDP)
15 W
Número de processadors instal · Lats
1
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 4 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
1866 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Model d'adaptador de gràfics en funcionament *
AMD Radeon R3
Freqüència base d'adaptador de gràfics en funcionament
686 MHz
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
1 slot PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Mini Tower
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Sistema d'àudio
DTS Studio Sound
Canals de sortida d'àudio
5.1 canals
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 10 Home
Arquitectura del sistema operatiu
64-bit
Programari Pre-instal · Lat
Netflix
Programari de prova
McAfee LiveSafe, Microsoft Office 365
Software inclòs
Dropbox
Special features
HP JumpStart
Yes
Programari HP proporcionat
HP Audio Switch
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
65 W
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Pes i dimensions
Amplada *
95 mm
Profunditat *
295,7 mm
Alçada *
270 mm
Pes *
2,97 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
196 mm
Alçada d'embalatge
342 mm
Pes de paquet
6 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Disclaimer HP Slimline 290-a0024ns AMD A4 A4-9125 4 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Mini Tower PC Negre:
Disclaimer

[1] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulte www.microsoft.com. [2] Basado en pruebas internas de HP utilizando el software comparativo CrystalDiskMark. El rendimiento es secuencialmente más rápido (solo lectura) en comparación con unidades de disco duro de 5400 rpm tradicionales.