location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ef2001ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8B105EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337577800 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1260
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 06 Aug 2024 09:09:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1355U (hasta 5 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 10 núcleos, 12 subprocesos)
  • - Windows 11 Home
  • - Pantalla táctil 3K2K de 13,5" (34,3 cm) en diagonal
  • - Gráficos Intel® Iris® Xᵉ
  • - 16 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau :
The short editorial description of HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau

Spectre x360 2-in-1 Laptop 14-ef2001ns, Windows 11 Home, 13.5", Pantalla táctil, Intel® Core™ i7, 16GB RAM, 1TB SSD, 3K2K, Azul nocturno
More>>>
HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau:
The official marketing text of HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau as supplied by the manufacturer

Fabricado para combinar el rendimiento y el diseño que buscas
Un impresionante diseño satisface un potente rendimiento con el ordenador HP Spectre x360 de 13,5 pulgadas. El diseño de 360° gira para brindar la posición perfecta, al mismo tiempo que las funciones de la cámara dinámica te permiten mostrar tu mejor aspecto en directo. Este potente equipo te brinda una experiencia más evolucionada gracias al ordenador portátil con plataforma certificada Intel® Evo™[2] e Intel® Unison™[1] que te ofrece la libertad de trabajar en distintos sistemas operativos.

Short summary description HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau:
This short summary of the HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 14-ef2001ns, Intel® Core™ i7, 34,3 cm (13.5"), 3000 x 2000 Pixeles, 16 GB, 1 TB, Windows 11 Home

Long summary description HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau:
This is an auto-generated long summary of HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau based on the first three specs of the first five spec groups.

HP Spectre x360 14-ef2001ns. Tipus de producte: Híbrid (2 en 1), Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-1355U. Pantalla diagonal: 34,3 cm (13.5"), Tipus HD: 3K2K, Resolució de pantalla: 3000 x 2000 Pixeles, Pantalla sensible al tacte. Memòria interna: 16 GB, Tipus de memòria interna: LPDDR4x-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Blau

Una experiencia de videollamada dinámica y excepcional
Una experiencia de videollamada dinámica y excepcional

Consigue el mejor aspecto posible en HP Presence[3] con el filtro de apariencia, el ajuste de retroiluminación y el obturador de privacidad física.

Tecnología de última generación
Tecnología de última generación

Potente y versátil con un procesador Intel® Core™ de 13.ª generación, un diseño de 360° y una relación de aspecto de 3:2[4] para que puedas ver más empleando nuevas formas.

Los pequeños detalles son los que marcan la diferencia
Los pequeños detalles son los que marcan la diferencia

El diseño sostenible contiene plásticos destinados a acabar en los océanos, aluminio reciclado[5] y clasificaciones EPEAT® Gold y ENERGY STAR®[6].

Pantalla OLED

Gracias a la tecnología de pantalla que ilumina cada píxel por separado obtendrás negros más intensos para un mejor contraste, una profundidad de color mejorada y una mayor eficiencia energética que las pantallas LED tradicionales.

Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento PCIe SSD.

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas

Mucho más que una puntuación de rendimiento. Los procesadores Intel® Core™ de 13.ª generación avanzan en la informática del mundo real y ofrecen una multitarea más eficiente. [8]

Gráficos Intel® Iris® Xᵉ

Un rendimiento impresionante para la creación, el gaming y el entretenimiento. Un nuevo nivel de rendimiento gráfico y efectos visuales nítidos e impresionantes, con la comodidad de un portátil fino y ligero. [9]

Relación de aspecto de 3:2

Vea más de la web con menos desplazamiento. Una relación de aspecto de 3:2 proporciona una visión vertical optimizada para leer o navegar de forma más cómoda. [4]

Frecuencia de refresco variable

Obtén el mejor rendimiento en tus trabajos creativos sin sacrificar la duración de la batería. La tecnología VRR permite que el dispositivo ajuste de forma dinámica la frecuencia de refresco en base a los fotogramas por segundo del contenido que se esté visualizando.

Una experiencia excepcional en cualquier lugar

La plataforma Intel® Evo™ reúne la combinación perfecta de rendimiento, capacidad de respuesta, duración de la batería e imágenes impresionantes en una nueva clase de portátiles. Estos diseños están verificados por Intel para obtener una experiencia excepcional en el uso del portátil en cualquier lugar. [2]

Aprovecha al máximo tu suscripción 365

Microsoft 365 permite que tu vida sea más creativa, organizada y segura. 1 año de suscripción para los nuevos clientes de Microsoft 365. [11]

Carga rápida HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos. [12]

Tarjeta inalámbrica Wi-Fi 6E (2x2) con Bluetooth® 5.3

Gracias a la tarjeta inalámbrica Wi-Fi 6E con Bluetooth® 5.3, podrás disfrutar de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores. [13]

Teclado All-in-One

Controla tu privacidad, seguridad y multimedia con tan solo pulsar un botón. Con todas tus teclas de acceso directo en una zona podrás navegar sin problemas ni distracciones.

Registro EPEAT® Gold

Los productos con el registro EPEAT® Gold son los que cumplen todos los criterios requeridos por la EPEAT con la mejor calificación. EPEAT es la principal ecoetiqueta del mundo para electrónica.

Certificación ENERGY STAR®

Ahorra energía y dinero con ENERGY STAR®, la certificación de la EPA que garantiza que utilizarás menos energía y ahorrarás dinero donde más importa.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural. [7]

Diseño sostenible
Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [10]

HP Audio Boost
HP Audio Boost

Lleva tu experiencia de audio al siguiente nivel con la tecnología de amplificación inteligente, que te ofrecerá un sonido dinámico, claro y fuerte.

Disseny
Nom del color
Nocturne blue aluminum, celestial blue accents
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Blau
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Any d'introducció
2023
Nom de marca original
HP
Exposar
Pantalla diagonal *
34,3 cm (13.5")
Resolució de pantalla *
3000 x 2000 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
3K2K
Tipus de panell
OLED
Retroil·luminació LED
Yes
Relació d'aspecte nativa
3:2
Tipus de cristall de pantalla
Corning Glass
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
500 cd/m²
Mida de pantalla diagonal
34,3 cm
Espai de color RGB
DCI-P3
Gamma de colors
100%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 13. Generacije
Processador *
i7-1355U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
5 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
12 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR4x-SDRAM
Velocitat de rellotge de memòria
4266 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
4
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Càmera d'infraroigs (IR)
Yes
Càmera de privadesa
Yes
Tipus de privadesa
Obturador de privacitat
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Xarxes
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
MIMO
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
1
Cantidad de puertos Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
3
Rendiment
Chipset de placa mare
Intel® SoC
Brúixola electrònica
Yes
Acceleròmetre
Yes
Giroscopi
Yes
Sensor de temperatura
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Nom del color del teclat
azul nocturno
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Configuració de CPU (màx.)
1
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
Altaveus HP Quad
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision 5MP
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
4
Battery capacity *
66 Wh
Durada de la bateria
13,5 h
Temps de reproducció de vídeo continu
14,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Pes i dimensions
Amplada
298 mm
Profunditat
220,4 mm
Alçada
16,9 mm
Pes *
1,36 kg
Dades de l'embalatge
Amplària d'embalatge
148 mm
Profunditat d'embalatge
385 mm
Alçada d'embalatge
315 mm
Pes de paquet
3,41 kg
Contingut de l'embalatge
Borsa inclosa
Yes
Estilet
No
Altres característiques
Número d'altaveus
4
Sensor de colors
Yes
Disclaimer HP Spectre x360 14-ef2001ns Intel® Core™ i7 i7-1355U Híbrid (2 en 1) 34,3 cm (13.5") Pantalla sensible al tacte 3K2K 16 GB LPDDR4x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Home Blau:
Disclaimer

[1] La solución Intel® Unison™ actualmente solo está disponible en diseños Intel® Evo™ específicos en PC con Windows y solo se empareja con teléfonos Android o iOS; todos los dispositivos deben ejecutar una versión del sistema operativo compatible. Consulta intel.com/performance-evo para obtener más información detallada, incluidos los requisitos de configuración. Los resultados pueden variar.
[2] Intel y Core son marcas comerciales de Intel Corporation en Estados Unidos y otros países.
[3] Las características pueden requerir software u otras aplicaciones de terceros para proporcionar la funcionalidad descrita. Se requiere servicio de Internet, que no está incluido.
[4] Todas las especificaciones sobre rendimiento representan las especificaciones típicas de los fabricantes de componentes de HP; el rendimiento real puede ser superior o inferior.
[5] Ordenadores portátiles fabricados con materiales de plástico reciclado destinados a acabar en los océanos en la carcasa y el bisel del altavoz del producto, materiales de aluminio reciclado en la cubierta del producto y plástico reciclado posconsumo en las teclas del teclado. El porcentaje de materiales reciclados que contiene cada componente varía en función del producto.
[6] Basado en la mayoría de registros EPEAT® Gold y Silver al cumplir todos los criterios requeridos y alcanzar el 50 %-74 % de los puntos opcionales para EPEAT® Silver y el 75 %-100 % de los puntos opcionales para EPEAT® Gold según IEEE 1680.1-2018 EPEAT®. El estado varía en función del país. Para obtener más información, visita www.epeat.net.
[7] No todas las características se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulta http://www.windows.com.
[8] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[9] Intel e Iris son marcas comerciales de Intel Corporation o de sus filiales en Estados Unidos y/o en otros países. Intel, el logotipo Intel e Iris son marcas comerciales de Intel Corporation o o de sus filiales en Estados Unidos y/o en otros países.
[10] El porcentaje de plásticos destinados a acabar en los océanos y de plásticos reciclados postconsumo varía según el producto. Porcentaje de plásticos reciclados basado en la definición establecida en el estándar IEEE 1680.1-2018.
[11] Requiere una suscripción a Microsoft 365. Suscripción de un año incluida.
[12] Recarga la batería hasta un 50 % en 45 minutos cuando el sistema esté apagado (con el comando «shut down» [apagar]). Recomendado para su uso con el adaptador de HP suministrado con el portátil. No se recomienda utilizar un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % en función de la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[13] Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para funcionar en la banda de 6 GHz. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo está disponible en países donde se puede utilizar Wi-Fi 6E. Wi-Fi 6E se ha diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado. El funcionamiento de Bluetooth® 5.3 requiere la compatibilidad con el SO de Microsoft/Chrome OS. Hasta que la compatibilidad con el SO de Microsoft/Chrome OS se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o inferior.
Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Requiere acceso a Internet, no incluido. McAfee se encuentra preinstalado en el ordenador. Requiere una cuenta para su activación. Requiere la renovación de la suscripción tras el período de prueba. La funcionalidad VPN no se encuentra disponible en la India, China, Siria ni Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Deberás desactivar de manera permanente el modo S. Desactivar el modo S es gratuito, pero no podrás volver a activarlo.
La duración de la batería Windows MobileMark 18 variará dependiendo de numerosos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-2018/ para más información.
Recarga la batería hasta un 50 % en 45 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Duración de la batería probada por HP mediante reproducción continuada de vídeo FHD, resolución 1080p (1920x1080), brillo de 150 nits, nivel de audio del sistema al 17 % por defecto, nivel de audio del reproductor al 100 %, reproducido a pantalla completa desde almacenamiento local, auriculares conectados o vía altavoces (en caso de no haber conector de puerto de audio), Wi-Fi encendido, pero no conectado. La duración real de la batería variará dependiendo de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el tiempo.
Wi-Fi 6E está diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E para funcionar en la banda de 6 GHz; se vende por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Disponible en países donde se admite la banda de 6 GHz.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
TUV Low Blue Light es la prueba de especificación de calidad de conformidad para pantallas. Para obtener más información, consulta https://www.certipedia.com/?locale=en#search.
Revertir a LastPass básico después de 30 días.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (salvo en China y los países sometidos a sanciones o identificados como restringidos por una ley o normativa vigente) para suscriptores nuevos y existentes mayores de 18 años. Haz clic en el icono de Adobe del menú de inicio para canjear un mes de suscripción de prueba gratuito a determinados programas de Adobe. El software está vinculado al dispositivo y no es transferible. Si quieres que la suscripción se renueve automáticamente, puedes facilitar tu método de pago durante el registro. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que canceles. Si cancelas antes de que acabe el mes de prueba gratuito, no se te cobrará nada. Puedes cancelar tu suscripción en cualquier momento mediante la página de tu cuenta de Adobe, o poniéndote en contacto con el servicio de atención al cliente. Consulta los precios actuales de los productos de Adobe disponibles en esta oferta. Esta oferta no es válida en el caso de instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad del lugar en el que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
DisplayHDR™ es la prueba de especificación de conformidad de alto rendimiento para pantallas de VESA que especifica la calidad de alto rango dinámico (HDR). Para obtener más información, visita http://displayhdr.org.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
Eyesafe® Display for Low Blue Light es la prueba de especificación de calidad de conformidad para pantallas. Para obtener más información, consulta https://eyesafe.com.
Duet for HP preinstalado en este ordenador. Desbloquee el uso en dispositivos secundarios mediante la descarga de la aplicación de la tienda iOS o Google Play y la conexión con el equipo. La entrada de datos mediante lápices táctiles/toques desde un dispositivo secundario requiere la actualización a la versión Duet Pro, disponible para su compra a través de la aplicación Duet for HP.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Portátiles fabricados con material de metal reciclado en la cubierta del producto. El porcentaje de metal reciclado varía según el producto.
Las tijeras del teclado están fabricadas con un material renovable y natural basado en el enfoque de balance de masa. Las teclas del teclado contienen plástico reciclado posconsumo. El porcentaje de materiales reciclados después de su consumo que contiene cada componente varía según el producto.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft o ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o versiones anteriores.