location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8A4C6EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961087192 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3308
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Oct 2024 08:17:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2024
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1370P (hasta 5,2 GHz con tecnología Intel® Turbo Boost, 24 MB de caché L3, 14 núcleos, 20 subprocesos)
  • - Windows 11 Pro
  • - Pantalla táctil WUXGA de 14" (35,6 cm) en diagonal
  • - Gráficos Intel® Iris® Xᵉ
  • - 64 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones. Servicio de asistencia incluido: Soporte para hardware de PC portátil HP de 3 años de respuesta in situ al siguiente día laborable. Para consultar las condiciones, visite https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385ESE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123ESE.pdf
Long product name HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Portátil HP EliteBook 840 G10 de 14 pulgadas, 14", Pantalla táctil, Windows 11 Pro, Intel® Core™ i7, 64GB RAM, 1TB SSD, WUXGA
More>>>
HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

El ordenador perfecto para el trabajo híbrido
Elimina las incertidumbres relativas a la configuración de tu ordenador para el trabajo híbrido y da lo mejor de ti durante las reuniones online con el ordenador HP EliteBook 840.

Short summary description HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G10, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1200 Pixeles, 64 GB, 1 TB, Windows 11 Pro

Long summary description HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP EliteBook 840 G10. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-1370P. Pantalla diagonal: 35,6 cm (14"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles, Pantalla sensible al tacte. Memòria interna: 64 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Generació de la xarxa mòbil: 5G. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Optimización del rendimiento basada en inteligencia artificial

HP Context Aware ofrece una optimización basada en inteligencia artificial para maximizar el rendimiento, la comodidad y la capacidad de respuesta.[6]

Cámara IR de 5 MP

Conecta con la gente de una manera mucho más personal gracias a las funciones integradas de videoconferencia del ordenador HP EliteBook 840.

Protegido por HP Wolf Security

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente.[5]

Protege nuestro futuro compartido

Este equipo contiene al menos un 50 % de plástico reciclado posconsumo en las teclas.[7]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador multinúcleo Intel® de 13.ª generación

Disfruta de la combinación perfecta de potencia, agilidad de rendimiento y valor con un procesador Intel® Core™ de 13.ª generación para manejar múltiples tareas de trabajo sin problemas y de manera fiable gracias a sus varios núcleos de procesamiento. [2]

Diseñado para dónde le lleve la vida

Exprésate bajo casi cualquier iluminación al utilizar la pantalla táctil ultrabrillante para visualización en exteriores gracias al antirreflectante y a los sensores de iluminación ambiental.

Tu huella digital es tu contraseña

Olvídese de seguir usando nombres de usuario y contraseñas. Será tan sencillo como iniciar sesión en Windows y en los sitios web usando un sensor de huella dactilar opcional.

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determinan dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con la velocidad de datos gigabit de Wi-Fi 6E. [1]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6. [3]

Recuperación automática ante ataques de firmware

Los ataques de firmware pueden destruir por completo tu ordenador. Protégete con la BIOS con recuperación automática de HP: HP Sure Start Gen7 recupera la BIOS automáticamente de ataques de malware, rootkits y daños.

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [4]

Se limpia rápidamente gracias a la tecnología inteligente

Atienda rápidamente a los pacientes gracias a la aplicación HP Easy Clean, que desactiva la pantalla táctil, el teclado y el clickpad para que puedan desinfectarse mientras el sistema sigue encendido. [8]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Any d'introducció
2023
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
WUXGA
Tipus de panell
IPS
Pantalla antireflectora
Yes
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 13. Generacije
Processador *
i7-1370P
Processador nombre de nuclis
14
Fils de processador
20
Freqüència d'acceleració del processador
5,2 GHz
Nuclis de rendiment
6
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
5,2 GHz
Freqüència turbo màxima del nucli d'eficiència
3,9 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Potència base del processador
28 W
Potència turbo màxima
64 W
Memòria
Memòria interna *
64 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5200 MHz
Disseny de memòria
2 x 32 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
64 GB
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Càmera
Resolució de la càmera frontal (numèrica)
5 MP
Càmera d'infraroigs (IR)
Yes
Xarxes
Generació de la xarxa mòbil
5G
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
Yes
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
Comunicació de camp proper (NFC)
Yes
Controlador WWAN
Intel® 5G Solution 5000
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
Teclado HP Premium
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP Webcam 5MP
Programari HP proporcionat
HP Hotkey Support; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Smart Support; HP Services Scan
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
51 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Lector d'empremtes dactilars
Yes
Lector de targetes intel·Ligent
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Certificats
Certificats de conformitat
GS mark
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
315,6 mm
Profunditat
224 mm
Alçada
19,2 mm
Pes *
1,36 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
449 mm
Alçada d'embalatge
305 mm
Contingut de l'embalatge
Estilet
No
Altres característiques
Número d'altaveus
2
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)
Avís legal HP EliteBook 840 G10 Intel® Core™ i7 i7-1370P Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte WUXGA 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Avís legal

[2] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[5] HP Wolf Security para empresas requiere Windows 10 Pro y versiones posteriores, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos Pro, Elite, estaciones de trabajo y de puntos de venta minorista de HP. Consulta la información detallada del producto para conocer las funciones de seguridad que se incluyen.
[6] Disponible en determinados ordenadores HP con Windows 10 o versiones posteriores, y procesadores Intel.
[7] El porcentaje del contenido de plástico reciclado está basado en la definición incluida en la norma IEEE 1680.1-2018.
[1] Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para poder funcionar en la banda de 6 GHz. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo se encuentra disponible en países donde se puede utilizar Wi-Fi 6E. Wi-Fi® a velocidades de datos de gigabit se obtiene con Wi-Fi 6E (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador.Requiere un enrutador inalámbrico, vendido por separado, que admita canales de 160 MHz.
[3] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Si las especificaciones finales difieren de las especificaciones en fase de borrador, podría afectar a la capacidad del ordenador para comunicarse con otros dispositivos con el estándar 802.11ax. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico (no incluido) compatible con canales de 160 MHz.
[4] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[8] HP Easy Clean requiere Windows 10 RS3 y solo desactivará el teclado, la pantalla táctil y el clickpad. Los puertos no se desactivan. Consulta las instrucciones de limpieza en la guía de usuario.
Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de obtener el máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 30 GB (para Windows 10 y 11) están reservados para el software de recuperación del sistema.
Se necesita un punto de acceso inalámbrico y servicio de Internet, no incluidos. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11.
Para una funcionalidad completa de Intel® vPro™, se necesita Windows, un procesador compatible con vPro, una tarjeta WLAN compatible con vPro y hTpm 2.0 independiente. Consulta https://www.intel.com/content/www/us/en/architecture-and-technology/vpro/vpro-platform-general.html.
El módulo WWAN es una función opcional, requiere configuración de fábrica y un contrato de prestación de servicios independiente. Ponte en contacto con tu proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura de tu zona. Las velocidades de conexión variarán en función de la ubicación, el entorno, las condiciones de red y otros factores. LTE 4G no se encuentra disponible en todos los productos ni en todas las regiones.
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores o proyectores.
Intel® Iris® X Las capacidades gráficas requieren que el sistema esté configurado con procesadores Intel® Core™ i5 o i7 y memoria de doble canal. Intel® Iris® X Los gráficos con procesadores Intel® Core™ i5 o 7 y la memoria de un solo canal solo funcionarán como gráficos UHD.
El teclado retroiluminado es una característica opcional.
Se vende aparte o como característica opcional.
El cable HDMI se vende por separado.
Se requiere contenido HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
La pantalla de privacidad integrada HP Sure View Reflect es una función opcional que se debe configurar en el momento de la compra y que se ha diseñado para que funcione en orientación horizontal.
HP Smart Support requiere la instalación de HP TechPulse. Para obtener más información sobre cómo activar o descargar HP Smart Support, visita http://www.hp.com/smart-support.
HP Services Scan se encuentra disponible con Windows Update en determinados productos y permite comprobar los derechos de cada dispositivo de hardware para establecer si se ha adquirido un servicio activado mediante HP TechPulse. Además, permite descargar el software correspondiente automáticamente. HP TechPulse es una plataforma de telemetría y análisis que brinda información crítica acerca de los dispositivos y aplicaciones, y no se vende como un servicio independiente. HP TechPulse sigue una estricta normativa RGPD y cuenta con las certificaciones ISO27001, ISO27701, ISO27017 y SOC2 Type2 sobre seguridad de la información. Se requiere acceso a Internet con conexión al portal TechPulse. Visita http://www.hpdaas.com/requirements para conocer todos los requisitos del sistema o desactivar esta función. No se aplica en China.
HP Support Assistant requiere Windows y acceso a Internet.
HP Connect para Microsoft Endpoint Manager está disponible en Azure Market Place para HP Pro, HP Elite, HP Z y ordenadores para el punto de venta gestionados con Microsoft Endpoint Manager. Se requiere una suscripción a Microsoft Endpoint Manager, vendido por separado. Se necesita una conexión de red.
HP Manageability Integration Kit se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant disponible en determinados equipos HP con el kit HP Manageability gestionados a través del Microsoft System Center Configuration Manager. El kit de integración HP Manageability se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery se encuentra disponible en los ordenadores de sobremesa y ordenadores portátiles Z de HP, HP Elite y HP Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta alámbrica. Nota: para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para obtener más información, consulta https://support.hp.com/us-en/document/c05115630.
HP Sure Click requiere Windows 10 Pro, o superior, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense se encuentra disponible en ordenadores HP seleccionados con sistemas operativos Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro o Windows 11 Enterprise OS25. HP Sure Run Gen5 se encuentra disponible en ordenadores HP seleccionados y requiere Windows 10 y versiones posteriores.26. HP Sure Recover Gen5 con Embedded Reimaging es una función opcional que requiere que Windows 10 o versiones posteriores se configuren en el momento de la compra. Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. La recuperación basada en red mediante Wi-Fi solo se encuentra disponible en ordenadores con el módulo Wi-Fi de Intel.
HP Sure Run Gen5 se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o versiones posteriores.
HP Sure Recover Gen5 con Embedded Reimaging es una función opcional que requiere que Windows 10 o versiones posteriores se configuren en el momento de la compra. Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. La recuperación basada en red mediante Wi-Fi solo se encuentra disponible en ordenadores con el módulo Wi-Fi de Intel.
HP Sure Start Gen7 está disponible en determinados ordenadores HP y requiere Windows 10 o superior.
HP Sure Admin requiere Windows 10 o versiones posteriores, HP BIOS, HP Manageability Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación para móvil de autenticación de acceso local HP Sure Admin, disponible en Apple Store o Play Store.
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP Elite y Pro.
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y la configuración.
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
El módulo de firmware Absolute se envía desactivado y solo se puede activar con la compra de una suscripción de licencia y la activación completa del agente de software. Las suscripciones de licencia se pueden comprar por periodos de varios años. El servicio es limitado. Ponte en contacto con Absolute para obtener información sobre la disponibilidad fuera de Estados Unidos. Se aplican determinadas condiciones. Para obtener más información, visita: https://www.absolute.com/about/legal/agreements/absolute/.
La activación del ordenador de núcleo seguro requiere un procesador Intel® vPro®, AMD Ryzen™ Pro o un procesador Qualcomm® con SD850 o versiones posteriores, y 8 GB o más de memoria del sistema. El ordenador de núcleo seguro se habilita en fábrica.
El sensor de huellas HP es una función opcional que debe configurarse en el momento de la compra.
En el caso de las baterías nuevas, los vatios-hora (Wh) reales de la batería pueden diferir de la capacidad de diseño y pueden tener una capacidad de carga total que difiere hasta en 10 puntos, lo que es típico en las baterías de iones de litio. La capacidad de la batería disminuye de forma natural con el tiempo y el uso, en función de varios factores, como los ajustes de gestión del estado de la batería, la vida útil, la temperatura, el entorno, las aplicaciones cargadas, las funciones, la configuración del sistema y los ajustes de energía.
La disponibilidad puede variar según el país.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía en función del país. Para obtener más información, visita www.epeat.net.
Intel vPro® requiere Windows 10 Pro de 64 bits o versiones posteriores, un procesador compatible con vPro, un conjunto de chips compatible con vPro, LAN con cable habilitada para vPro y/o Wi-Fi 6E WLAN y TPM 2.0. Algunas funciones requieren un software adicional de terceros para su funcionamiento. Las funciones de vPro® Essentials y Enterprise pueden variar. Consulta http://intel.com/vpro.
HDMI 2.1 compatible con una resolución de hasta 4K a 60 Hz.
Microsoft Office se vende por separado y requiere acceso a Internet para su activación.
HP Power Manager requiere Windows 10 y versiones posteriores, y se puede descargar en la tienda de Microsoft.
La duración de la batería Windows MM18 variará dependiendo de diversos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las características, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta www.bapco.com para obtener más información.