location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
863J4ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961445619 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5427
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Sep 2024 00:22:17
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-13900H (hasta 5,4 GHz con tecnología Intel® Turbo Boost, 24 MB de caché L3, 14 núcleos, 20 subprocesos)
  • - Windows 11 Pro
  • - Monitor WQUXGA de 40,6 cm (16 pulgadas) en diagonal
  • - NVIDIA® GeForce RTX™ 4080 (GDDR6X de 12 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones. Servicio de asistencia incluido: Soporte de hardware HP de 3 años con recogida y devolución para Notebook. Para consultar las condiciones, visite https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-9399ESE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123ESE.pdf
Long product name HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Ordenador estación de trabajo móvil HP ZBook Studio G10 de 16 pulgadas, Windows 11 Pro, Intel® Core™ i9, 32GB RAM, 1TB SSD, NVIDIA® GeForce® RTX™ 4080
More>>>
HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Inmersión profunda. Dimensión perfecta
Para que la inspiración no te encuentre desprevenido. El increíblemente elegante ZBook Studio que cabe cómodamente en tu bolso y que te ofrece un gran rendimiento profesional, se ha diseñado para que rindas al máximo y puedas mantener la concentración. Ahora podrás crear montajes complejos, renderizar en tiempo real o visualizar datos desde cualquier lugar.

Short summary description HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio 16 G10, Intel® Core™ i9, 2,6 GHz, 40,6 cm (16"), 3840 x 2400 Pixeles, 32 GB, 1 TB

Long summary description HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP ZBook Studio 16 G10. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i9, Processador: i9-13900H, Freqüència de processador: 2,6 GHz. Pantalla diagonal: 40,6 cm (16"), Tipus HD: WQUXGA, Resolució de pantalla: 3840 x 2400 Pixeles. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Rendimiento de categoría profesional para tus proyectos más importantes

Lleva tus flujos de trabajo en 3D más lejos con una CPU Intel®? [1], tarjeta gráfica o gráficos integrados[2] y memoria actualizada.

Visualiza más contenido con menos desplazamiento

Da vida a tus proyectos con una pantalla muy luminosa y una relación de aspecto 16:10 para ver más contenido vertical.

Crea y colabora mientras te desplazas

Trabaja mejor en un portátil ligero con una batería de larga duración y el software de cancelación de ruido por IA.[5]

Un portátil de trabajo que querrás para jugar

Disfruta de partidas rápidas y sin trompicones con una GPU NVIDIA RTX™ profesional o GeForce RTX™.[2] Ilumina tus teclas favoritas y crea mapas de teclas personalizados con el software Z Light Space[9] y un teclado RGB con retroiluminación LED RGB por tecla.[8]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador Intel® Core™ i9

Obtenga un rendimiento de gama alta para tareas intensivas como el renderizado o la edición de vídeos con el procesador Intel® Core™ i9. [1]

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD. [3]

Carga rápida HP

La carga ultrarrápida recarga del 0 al 50 % en solo 30 minutos. [4]

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,6 cm (16")
Resolució de pantalla *
3840 x 2400 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WQUXGA
Tipus de panell
IPS
Relació d'aspecte nativa
16:10
Pantalla antireflectora
Yes
Brillantor de la pantalla
500 cd/m²
Mida de pantalla diagonal
40,6 cm
Espai de color RGB
DCI-P3
Gamma de colors
100%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i9
Generació de processadors
Intel® Core™ i9 13. Generacije
Processador *
i9-13900H
Processador nombre de nuclis
14
Fils de processador
20
Freqüència d'acceleració del processador
5,4 GHz
Freqüència de processador *
2,6 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5600 MHz
Disseny de memòria
2 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
64 GB
Canals de memòria
Dos canals
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4080
Memòria d'adaptador de gràfics discret
12 GB
Tipus de memòria gràfica discreta
GDDR6X
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Número d'adaptadors de gràfics discrets
1
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
4
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
Connector d’entrada DC
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
86 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
200 W
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
TCO
Pes i dimensions
Amplada
356 mm
Profunditat
242 mm
Alçada
19 mm
Pes *
1,73 kg
Dades de l'embalatge
Amplària d'embalatge
552 mm
Profunditat d'embalatge
69 mm
Alçada d'embalatge
345 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
4
Country Distributor
España 2 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)
Avís legal HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Estació de treball mòbil 40,6 cm (16") WQUXGA 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Avís legal

[1] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Función opcional que se debe configurar en el momento de la compra.
[5] La reducción de ruido por IA se ofrece de manera automática a través de las actualizaciones de Windows o se puede descargar en https://support.hp.com/es-es/drivers donde esté disponible. Requiere Windows 10 o superior, compatible con auriculares analógicos, micrófono y altavoces de PC internos. DNN Noise Reduction puede configurarse a través de la aplicación HP Audio Control.
[8] El teclado RGB es una característica opcional configurable. Disponible únicamente en Estados Unidos, Reino Unido, Alemania y Francia.
[9] La prueba MIL STD no está diseñada para demostrar adecuación a los requisitos contractuales del Ministerio de Defensa de Estados Unidos ni para uso militar. Los resultados obtenidos no son una garantía del rendimiento futuro en estas condiciones de prueba. El daño o daño accidental ocurrido bajo estas condiciones de prueba requiere un HP Care Pack para protección de daño accidental opcional.
[3] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
[4] Recarga la batería hasta un 50 % en 30 minutos cuando el sistema esté apagado o en modo en espera. Se requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez la carga haya alcanzado el 50 % de su capacidad, recuperará la velocidad normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema.
Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía en función del hardware, el software y la configuración general del sistema. Visita http://www.intel.com/technology/turboboost para obtener más información.
De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores ni proporciona controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
El bloqueo de seguridad de HP es una función opcional que se debe configurar de fábrica y requiere que se configure una contraseña de supervisor antes de su uso.
El multinúcleo se ha diseñado para mejorar el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no son indicios de un rendimiento superior.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB (para Windows) están reservados para el software de recuperación del sistema.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combinas distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
El puerto USB-C multifunción funciona con tarjetas gráficas independientes y tarjetas gráficas Intel(r) Iris Xe. Nota: en el caso de Nvidia Gfx independiente, puede admitir HDMI 2.1 salvo la GPU de la SKU QN20-P1 (compatibilidad con HDMI 2.0).
Gestiona y controla el rendimiento y el estado de la batería, y personaliza las opciones de carga con el panel de control del administrador de energía de HP fácil de utilizar.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Y se encuentra disponible en países donde se admite Wi-Fi 6E.
Se requiere contenido UHD para ver imágenes UHD.
Se requiere contenido HD para ver imágenes HD.
La autenticación facial de Windows Hello utiliza una cámara especialmente configurada para imágenes de infrarrojo (IR) cercano para autenticar y desbloquear dispositivos Windows, así como para desbloquear tu Microsoft Passport.
Las configuraciones UMA e independientes admiten 4 pantallas independientes (tanto tarjetas gráficas Intel como NVIDIA); el modo UMA/IND debe cerrar la tapa o solo se admiten externamente 3 pantallas como máximo. Resolución máxima = 8K @ 60 Hz (miniDP) 4K @ 60 Hz (puerto de salida Type-C mediante adaptador Type-C a DP), 4K @ 60 Hz (puerto de salida Type-C mediante adaptador Type-C a DP) O BIEN 4K @ 60 Hz (DP1) y 2,5K @ 60 Hz (DP2) y FHD (VGA) O BIEN 4K @ 60 Hz (un puerto DP) y 4K @ 60Hz (puerto de salida Type-C con un adaptador Type-C a DP).
El servicio de asistencia inteligente de HP recopila automáticamente la telemetría necesaria en el arranque inicial del producto para ofrecer datos de configuración en lo que respecta al dispositivo e información sobre el estado. Esta función se encuentra disponible previamente instalada en determinados productos mediante los servicios de configuración de fábrica de HP; o bien se puede descargar. Para obtener más información sobre cómo activar el servicio de asistencia inteligente de HP o descargarlo, visita http://www.hp.com/smart-support.
La memoria de vídeo compartida (UMA) utiliza parte de la memoria total del sistema para el funcionamiento de vídeo. La memoria del sistema destinada al rendimiento del vídeo no está disponible para otros programas.
HP Services Scan se encuentra disponible con Windows Update en determinados productos y permite comprobar los derechos de cada dispositivo de hardware para establecer si se ha adquirido un servicio activado mediante HP TechPulse. Además, permite descargar el software correspondiente automáticamente. HP TechPulse es una plataforma de telemetría y análisis que brinda información crítica acerca de los dispositivos y aplicaciones. Visita http://www.hpdaas.com/requirements para conocer todos los requisitos del sistema o desactivar esta función. No se aplica en China.
Las configuraciones de la GPU pueden limitarse a configuraciones de GPU/memoria específicas.
El teclado HP RGB Z Command solo se encuentra disponible en Estados Unidos, Reino Unido, Francia y Alemania. No se encuentra disponible con el panel de privacidad.
Data Science Stack está disponible en determinados SKU solamente.
En el caso de las baterías nuevas, los vatios-hora (Wh) reales de la batería pueden diferir de la capacidad de diseño y pueden tener una capacidad de carga total que difiere hasta en 10 puntos, lo que es típico en las baterías de iones de litio. La capacidad de la batería disminuye de forma natural con el tiempo y el uso, en función de varios factores, como los ajustes de gestión del estado de la batería, la vida útil, la temperatura, el entorno, las aplicaciones cargadas, las funciones, la configuración del sistema y los ajustes de energía.
Las opciones del monitor pueden limitarse a configuraciones de CPU/GPU específicas.
HP Z Light Space es una característica opcional, requiere Windows 10 o superior y debe configurarse durante la compra del hardware.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
Disponible en determinados equipos HP con Windows 10 o superior y procesadores Intel.
Miracast es una tecnología inalámbrica que el ordenador puede utilizar para proyectar tu pantalla en televisores, proyectores y reproductores de transmisión multimedia que también admiten Miracast. Puedes utilizar Miracast para compartir lo que haces en el ordenador y reproducir una presentación de diapositivas. Para obtener más información: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
Otras NVIDIA dGPU: admite descodificación HD, DX12, HDMI 2.1, mDP 1.4, HDCP 2.3 mediante DP de hasta 5K @ 60 Hz (sin DSC) o 8K @ 60 (con DSC y requiere 2 cabezales de pantalla), y a través de HDMI con un máximo de 8K @ 60 Hz (con DSC y requiere 2 cabezales de pantalla)
HP Connection Optimizer requiere Windows 10.
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y la configuración.
El agente Absolute se suministra desactivado y se activará cuando los clientes activen una suscripción adquirida. Las suscripciones se pueden adquirir por plazos de varios años. El servicio es limitado, consulta con Absolute acerca de la disponibilidad fuera de los EE. UU. La garantía de recuperación de Absolute es una garantía limitada. Se aplican determinadas condiciones. Para conocer todos los detalles, visita: http://www.absolute.com/company/legal/agreements/computrace-agreement. La eliminación de datos es un servicio opcional facilitado por Absolute Software. Si se utiliza, la garantía de recuperación queda anulada. Para poder utilizar el servicio de eliminación de datos, los clientes deben firmar primero un preacuerdo de autorización y obtener un PIN o adquirir uno o más tokens RSA SecurID de Absolute Software.
El HP Manageability Integration Kit se puede descargar en http://www.hp.com/go/clientmanagement
El bloqueo de seguridad para la ranura de seguridad se vende por separado.
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP Elite y Pro.
HP Sure Start Gen6 se encuentra disponible en determinados ordenadores HP.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
La Carga rápida HP recarga hasta el 50 % de la batería en 30 minutos con el sistema apagado o en modo de espera. Se requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez que la carga haya alcanzado el 50 % de su capacidad, se recuperará la velocidad normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema.
El adaptador de alimentación de 150 W no está disponible con la tarjeta gráfica Nvidia RTX™
HP Sure Admin requiere Windows 10 o versiones posteriores, HP BIOS, HP Management Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación de autenticación de acceso local HP Sure Admin para móvil que se encuentra disponible en Apple Store o Play Store.
HP Easy Clean requiere Windows 10 RS3 y solo desactivará el teclado, la pantalla táctil y el clickpad. Los puertos no se desactivan. Consulta la guía del usuario para ejecutar la limpieza.
Determinados productos de HP están mejorados con HP Presence. Las funciones varían dependiendo de la plataforma. Las funciones de conferencias de HP requieren Windows y la aplicación myHP más reciente, disponible de manera inalámbrica o para su descarga a través de sofpaq en el sitio web de soporte de HP. Disponibilidad prevista para primavera de 2023.
El lector de soportes MicroSD 7.1 admite tarjetas SD 4.0 a velocidades SD 3.0 con cualquier host SD 7.0. Se prevé la disponibilidad de la tarjeta SD 7.0 a lo largo del 2022.