location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
862J5ET
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8238
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 13 Sep 2024 00:28:41
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700H (hasta 5,0 GHz con tecnología Intel® Turbo Boost, 24 MB de caché L3, 14 núcleos, 20 subprocesos)
  • - Windows 11 Pro
  • - Pantalla FHD de 15,6" (39,6 cm) en diagonal
  • - NVIDIA RTX™ A500 GPU para portátil (GDDR6 dedicada de 4 GB)
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones. Servicio de asistencia incluido: Servicio de 1 año de HP Wolf Pro Security Edition. Para consultar las condiciones, visite https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1150ESE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123ESE.pdf
Long product name HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Ordenador de estación de trabajo portátil HP ZBook Power G10 de 15,6 pulgadas Wolf Pro Security Edition, 15.6", Windows 11 Pro, Intel® Core™ i7, 16GB RAM, 512GB SSD, NVIDIA® FHD
More>>>
HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Potencia con certificación profesional a tu alcance
Da un paso más y accede al rendimiento y la seguridad profesionales del ZBook a un precio increíblemente asequible. Da un impulso a tu productividad en este dispositivo duradero pero con altas prestaciones, que incorpora funciones de colaboración avanzadas y componentes de nivel profesional para ejecutar aplicaciones de software profesionales para CAD, diseño 3D, modelado, renderización y más.

Short summary description HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Power 15.6 G10, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 16 GB, 512 GB

Long summary description HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP ZBook Power 15.6 G10. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-13700H, Freqüència de processador: 2,4 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Potencia para cualquier flujo de trabajo profesional

Solventa con eficacia las cargas de trabajo 3D con una GPU integrada o independiente[1], una CPU Intel® CPU[2], y unas configuraciones con amplia capacidad de memoria.

Chasis integral de aluminio resistente

Diseñado para superar las exigentes pruebas para certificación militar[6], este equipo está hecho para durar con un ligero toque de distinción.

Conecta. Comunica. Colabora

Con la batería de larga duración, el software de cancelación de ruidos por IA[8] para bloquear cualquier distracción sonora de fondo y un dispositivo tan potente que te permite ejecutar aplicaciones de software profesionales, podrás trabajar y colaborar con eficacia allá donde estés.

Certificado, seguro y compatible

Consigue un equipo de nivel profesional certificado para trabajar con aplicaciones profesionales y que incluye HP Wolf Security for Business[11].

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador Intel® Core™ i7

Ejecute varios programas de uso extensivo de la CPU de forma simultánea sin sacrificar el rendimiento con un procesador Intel® Core™ i7. [3]

Pantalla FHD de 15,6" (39,6 cm)

Obtenga imágenes claras y definidas en alta definición completa. Trabaje cómodamente sin reflejos en una pantalla antirreflectante.

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD. [4]

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Nom de marca original
HP
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 13. Generacije
Processador *
i7-13700H
Processador nombre de nuclis
14
Fils de processador
20
Freqüència d'acceleració del processador
5 GHz
Freqüència de processador *
2,4 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5200 MHz
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
64 GB
Canals de memòria
Dos canals
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA RTX A500
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Número d'adaptadors de gràfics discrets
1
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Tipus HD de càmera frontal
HD
Càmera
Càmera d'infraroigs (IR)
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Cantidad de puertos Thunderbolt 4
1
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
Connector d’entrada DC
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Étanche
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Model de dispositiu d'entrada
Clavier HP Premium
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
150 W
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Lector de targetes intel·Ligent
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
TCO
Pes i dimensions
Amplada
359,4 mm
Profunditat
233,9 mm
Alçada
22,8 mm
Pes *
2 kg
Dades de l'embalatge
Amplària d'embalatge
552 mm
Profunditat d'embalatge
69 mm
Alçada d'embalatge
345 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Avís legal HP ZBook Power 15.6 G10 Intel® Core™ i7 i7-13700H Estació de treball mòbil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Avís legal

[1] Característica opcional que debe configurarse en el momento de la compra.
[6] La prueba no está diseñada para demostrar adecuación a los requisitos contractuales del Ministerio de Defensa de los Estados Unidos ni para el uso militar. Los resultados obtenidos no son una garantía del rendimiento futuro bajo estas condiciones de prueba. Los daños accidentales requieren un paquete opcional HP Care Pack para protección de daños accidentales.
[8] La cancelación de ruidos por IA se ofrece de manera automática a través de las actualizaciones de Windows o se puede descargar desde https://support.hp.com/us-en/drivers. Requiere Windows 10 o superior, compatible con auriculares analógicos, micrófono y altavoces de PC internos. El ajuste de la cancelación de ruidos por IA puede configurarse a través de la aplicación HP Audio Control. 10. Wi-Fi 6E es una característica opcional que debe configurarse en el momento de la compra. Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Disponible en países donde se admite Wi-Fi 6E.
[11] HP Wolf Security for Business requiere Windows 10 o superior, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos HP Pro, HP Elite y estaciones de trabajo HP. Consulta la información detallada del producto para obtener información sobre las funciones de seguridad incluidas.
[3] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[4] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulte www.intel.com/technology/turboboost.
De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores ni proporciona controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
El rendimiento maximizado de dos canales requiere unidades SODIMM del mismo tamaño y velocidad en ambos canales de memoria.
Intel® permite arquitecturas diseñadas con cuatro ranuras DIMM para ejecutarse a 3200 MT/s.
Capacidades de memoria máxima en sistemas operativos Windows de 64 bits. Con sistemas operativos Windows de 32 bits, es posible que no esté disponible toda la memoria por encima de los 3 GB debido a los requisitos de recursos del sistema.
En unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 35 GB (para Windows 10) están reservados para el software de recuperación del sistema.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E, se vende por separado, y Windows 10 para funcionar en la banda de 6 GHz. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores y está disponible en países donde se admite Wi-Fi 6E.
HP Cloud Recovery está disponible en los ordenadores portátiles y de sobremesa HP Elite y Pro con procesadores Intel® o AMD y requiere una conexión de red abierta por cable. Nota: Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para obtener información más detallada, visita https://support.hp.com/us-en/document/c05115630.
Las funcionalidades de los gráficos Intel® Iris® X requieren un sistema configurado con procesadores Intel® Core™ i5 o i7 y memoria de doble canal. Los gráficos Intel® Iris® X con procesadores Intel® Core™ i5 o 7 y memoria de canal único funcionarán solo como gráficos UHD.
Se requiere contenido FHD y HD para ver imágenes FHD o HD respectivamente.
La autenticación facial de Windows Hello utiliza una cámara especialmente configurada para imágenes de infrarrojo cercano (IR) para autenticar y desbloquear dispositivos Windows, así como para desbloquear su Microsoft Passport.
HP Sure Click requiere Windows 10. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
El adaptador de alimentación de 150 W solo está disponible con tarjetas gráficas independientes.
Se requiere contenido QHD para ver imágenes QHD.
HP BIOSphere Gen6 requiere Windows 10 y está disponible en determinados ordenadores HP Pro y Elite. Las funciones pueden variar dependiendo de la plataforma y de las configuraciones.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
El brillo real será más bajo con HP Sure View o la pantalla táctil.
Intel vPro® requiere Windows 10 Pro de 64 bits o versiones superiores, un procesador compatible con vPro, un conjunto de chips habilitado para vPro, LAN con cable habilitada para vPro o WLAN Wi-Fi 6E y TPM 2.0. Algunas funciones requieren un software adicional de terceros para su funcionamiento. Las funciones de vPro® Essentials y Enterprise pueden variar. Visita http://intel.com/vpro.
Este sistema está preinstalado con el software Windows 10 Pro y también incluye una licencia para Windows 11 Pro y una provisión para software de recuperación. Solo puedes utilizar una versión del software Windows a la vez. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de tus datos.
Miracast es una tecnología inalámbrica que el ordenador puede utilizar para proyectar tu pantalla en televisores, proyectores y reproductores de transmisión multimedia que también admiten Miracast. Puedes utilizar Miracast para compartir lo que haces en el ordenador y reproducir una presentación de diapositivas. Para obtener más información: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
HP Performance Advisor está listo y preparado para ayudarte a obtener el máximo rendimiento de tu estación de trabajo HP a partir del primer día... y todos los días desde entonces. Para descargar u obtener más información: https://www8.hp.com/us/en/workstations/performance-advisor.html
El kit de integración de gestión de HP se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Módulo Absolute Persistence: el agente Absolute se suministra desactivado y se activará cuando los clientes activen una suscripción adquirida. Las suscripciones se pueden adquirir por plazos de varios años. El servicio es limitado, consulta con Absolute acerca de la disponibilidad fuera de los EE. UU. La garantía de recuperación de Absolute es una garantía limitada. Se aplican determinadas condiciones. Para conocer todos los detalles, visita: http://www.absolute.com/company/legal/agreements/computrace-agreement. La eliminación de datos es un servicio opcional facilitado por Absolute Software. Si se utiliza, la garantía de recuperación queda anulada. Para poder utilizar el servicio de eliminación de datos, los clientes deben firmar primero un preacuerdo de autorización y obtener un PIN o adquirir uno o más tokens RSA SecurID de Absolute Software.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combinas distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
Determinados productos de HP están mejorados con HP Presence. Las funciones varían dependiendo de la plataforma. Las funciones de conferencias de HP requieren Windows y la aplicación myHP más reciente, disponible de manera inalámbrica o para su descarga a través de sofpaq en el sitio web de soporte de HP. Disponibilidad prevista para primavera de 2023.
El bloqueo de seguridad para la ranura de seguridad se vende por separado.
HP Support Assistant requiere acceso a Internet.
HP Connection Optimizer requiere Windows 10.
La batería es interna y el cliente no podrá sustituirla. Mantenimiento por garantía. Las baterías tienen una garantía limitada de un año por defecto, a excepción de las baterías de larga duración, que tendrán la misma garantía limitada de 1 o 3 años al igual que la plataforma.
HP Sure Start Gen6 está disponible en determinados ordenadores HP y requiere Windows 10
HP Services Scan se ofrece con Windows Update en productos seleccionados y comprobará los derechos de cada dispositivo de hardware para establecer si se ha adquirido un servicio activado mediante HP TechPulse. Además, descargará el software correspondiente automáticamente. HP TechPulse es una plataforma de telemetría y análisis que proporciona información crítica relativa a los dispositivos y aplicaciones. Visita http://www.hpdaas.com/requirements para obtener más información sobre todos los requisitos del sistema o desactivar esta función. No se aplica en China.
En el caso de las baterías nuevas, los vatios-hora (Wh) reales de la batería pueden diferir de la capacidad de diseño y pueden tener una capacidad de carga total que difiere hasta en 10 puntos, lo que es típico en las baterías de iones de litio. La capacidad de la batería disminuye de forma natural con el tiempo y el uso, en función de varios factores, como los ajustes de gestión del estado de la batería, la vida útil, la temperatura, el entorno, las aplicaciones cargadas, las funciones, la configuración del sistema y los ajustes de energía.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
Las fuentes de alimentación externas, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
Micrófono de matriz dual al equiparse con la webcam opcional y el micrófono opcional frontal.
Secure Erase - Para los métodos descritos en la publicación especial 800-88, Método de saneamiento «definido», del Instituto Nacional de Estándares y Tecnología. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
HP Sure Recover Gen3 está disponible en determinados equipos de HP y requiere una conexión de red abierta. Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de utilizar HP Sure Recover para evitar la pérdida de datos. La recuperación basada en la red mediante Wi-Fi solo está disponible en los ordenadores que tengan un módulo Wi-Fi Intel.
La ranura de almacenamiento 1 puede admitir unidades PCIe Gen3 y Gen4.
Requiere un procesador Intel® vPro®, AMD Ryzen™ Pro o un procesador Qualcomm® con SD850 o posterior y requiere 8 GB o más de memoria del sistema. La funcionalidad del ordenador de núcleo seguro se puede habilitar de fábrica.
La duración de la batería variará según el modelo de producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta la comparativa de baterías MobileMark18 https://bapco.com/products/mobilemark-2018/ para obtener más información.
La velocidad máxima de Thunderbolt™ 4 y USB4™ de 40 Gbps se dividirá entre las distintas secuencias de trabajo de los datos.
Este producto incluye una licencia de un (1) año de HP Wolf Pro Security Edition, que incluye HP Sure Click Pro y HP Sure Sense Pro. La licencia del software HP Wolf Pro Security Edition se acoge a las condiciones del Contrato de licencia para el usuario final (CLUF) de HP, que se encuentra en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 con las siguientes modificaciones: «7. Plazo. Salvo resolución de otro tipo en virtud de los términos de este CLUF, la licencia de HP Wolf Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) se hace efectiva tras la activación y se mantendrá en vigor durante los doce (12) meses siguientes («Plazo inicial»). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o a un partner de canal de HP, o (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, aunque sin actualizaciones de software futuras ni soporte de HP».