location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-1055ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
835G9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497365306 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4549
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Mar 2024 00:39:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13400F (hasta 4,6 GHz con tecnología Intel® Turbo Boost, 20 MB de caché L3, 10 núcleos, 16 subprocesos)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3050 (GDDR6 de 8 GB dedicada)
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre :
The short editorial description of Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre

Victus by HP 15L Gaming Desktop TG02-1055ns PC, Windows 11 Home, Intel® Core™ i5, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3050
More>>>
Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre:
The official marketing text of Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre as supplied by the manufacturer

Un ordenador gaming que se adapta a todas tus necesidades
Elige el ordenador de sobremesa gaming HP Victus y lo tendrás todo en un solo equipo. Juega a tu máximo nivel con un procesador Intel®[1,2] y gráficos impresionantes. Alterna con fluidez entre trabajo y streaming con el último sistema operativo Windows 11, 9 puertos USB y montones de almacenamiento. Controla la iluminación RGB y otras características de rendimiento en OMEN Gaming Hub.

Short summary description Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre:
This short summary of the Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP TG02-1055ns, Intel® Core™ i5, i5-13400F, 16 GB, DDR4-SDRAM, 512 GB, Windows 11 Home

Long summary description Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre:
This is an auto-generated long summary of Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre based on the first three specs of the first five spec groups.

Victus by HP TG02-1055ns. Família de processador: Intel® Core™ i5, Processador: i5-13400F. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 3050. Wi-Fi. Sistema operatiu subministrat: Windows 11 Home. Font d'alimentació: 350 W. Tipus de xassís: Tower. Tipus de producte: PC. Pes: 6,31 kg. Color de producte: Negre

Potentes especificaciones para elevar tu nivel de juego
Potentes especificaciones para elevar tu nivel de juego

Juega a tu máximo nivel con un procesador Intel®[1], gráficos impresionantes y, además, conectividad Bluetooth® y Wi-Fi.

Un equipo para todas tus necesidades
Un equipo para todas tus necesidades

Despacha tareas y ocio con Windows 11, 9 puertos USB y montones de almacenamiento, todo en un paquete de diseño moderno.

Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento SSD M.2 PCIe NVMe™.

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

NVIDIA® GeForce RTX™ 3050

Accede a la potencia de RTX de 2.ª generación con la arquitectura galardonada de NVIDIA Ampere. La inteligencia artificial y las nuevas optimizaciones del sistema permiten ofrecer ordenadores para juegos más eficientes en formatos nuevos e innovadores. [4]

USB Type-A con velocidad de señal de 10 Gbps

Conecte el almacenamiento externo a este puerto USB Type-A, que presenta una velocidad de señalización de datos de 10 Gbps/s. [5]

Conéctate sin esfuerzo

Disfruta de una ultrarrápida velocidad de datos gigabit con un combo Wi-Fi 6 (2x2) y Bluetooth® 5.3 [6]

HP QuickDrop

Transfiere fotos, vídeos, documentos y más de forma inalámbrica entre tu ordenador y tu dispositivo móvil.

Libere el valor de su compra de HP

myHP ofrece una configuración y un registro sencillos, y te ayuda a personalizar, optimizar y proteger tu dispositivo con sugerencias, recomendaciones y ajustes de fácil acceso.

Chasis de metal

Contempla y siente una mayor sensación de artesanía gracias a un diseño de chasis angular totalmente metálico, acentos pulidos y materiales de gran calidad hechos para durar.

Disfruta 1 mes de juegos de alta calidad

Disfruta de 1 mes de acceso ilimitado a más de 100 juegos de ordenador de alta calidad. Al añadirse juegos todo el tiempo, siempre encontrarás algo nuevo a lo que jugar. [8]

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio totalmente renovado, hasta nuevas formas de conectar con tu gente, noticias, juegos y contenidos favoritos, Windows 11 es el lugar en el que puedes pensar, expresar y crear de forma natural. [3]

Diseño sostenible
Diseño sostenible

Este producto incluye materiales como pintura a base de agua en el diseño, porque los pequeños detalles marcan una gran diferencia. [7]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-13400F
Processador nombre de nuclis
10
Fils de processador
16
Freqüència d'acceleració del processador
4,6 GHz
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 3050
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Quantitat de ports HDMI de l'adaptador gràfic
1
Quantitat de ports VGA (D-Sub) de l'adaptador gràfic
1
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Nom del color
Mica silver metal
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Any d'introducció
2023
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
Intel H670
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
350 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Certificació 80 PLUS
80 PLUS Gold
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
EPEAT Gold
Pes i dimensions
Amplada *
155 mm
Profunditat *
297,3 mm
Alçada *
337 mm
Pes *
6,31 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,64 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Cargols inclosos
Yes
Altres característiques
Número de memòria interna lliure de ranures d'expansió
1
Country Distributor
España 1 distributor(s)
Disclaimer Victus by HP TG02-1055ns Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Windows 11 Home Tower PC Negre:
Disclaimer

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Este dispositivo se ha diseñado para un óptimo rendimiento. Actualizar el ordenador puede afectar a la cobertura de la garantía.

[3] No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows se actualiza y habilita automáticamente. Requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com.
[4] ©2023 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos de autor son propiedad de sus respectivos propietarios. Consulta con el fabricante del ordenador la compatibilidad con tecnologías específicas de NVIDIA.
[5] El rendimiento real puede variar.
[6] Oferta de 1 mes de prueba por 1 $: las ofertas promocionales pueden ser solo para nuevos miembros o no ser válidas para todos los miembros. Asimismo, pueden estar solamente disponibles por un tiempo limitado. Ofertas no válidas en Rusia y Turquía; pueden aplicarse otras restricciones geográficas. Se requiere una tarjeta de crédito y una cuenta de Xbox. Una vez finalizado el periodo promocional, la suscripción prosigue al precio normal vigente (sujeto a cambios), a menos que se cancele, más impuestos aplicables. Para dejar de recibir cargos, cancela la suscripción o desactiva los pagos periódicos en tu cuenta de Microsoft (account.microsoft.com/services) o en tu consola Xbox antes del siguiente periodo de facturación. Para obtener más información, consulta: https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. La compra de Xbox Game Pass Ultimate actualiza automáticamente tus suscripciones existentes de Xbox Live Gold, Xbox Game Pass (PC o consola) o EA Play a Xbox Game Pass Ultimate con un ratio de conversión en función de los días restantes. Descubre cómo funciona en www.xbox.com/gamepass. Para obtener más información, visita la web de Microsoft: https://www.xbox.com/en-US/legal/subscription-terms.
[7] El porcentaje de pintura con base de agua varía según el producto.
[8] Oferta de 1 mes de prueba por 1 $: las ofertas promocionales pueden ser solo para nuevos miembros o no ser válidas para todos los miembros. Asimismo, pueden estar solamente disponibles por un tiempo limitado. Ofertas no válidas en Rusia y Turquía; pueden aplicarse otras restricciones geográficas. Se requiere una tarjeta de crédito y una cuenta de Xbox. Una vez finalizado el periodo promocional, la suscripción prosigue al precio normal vigente (sujeto a cambios), a menos que se cancele, más impuestos aplicables. Para dejar de recibir cargos, cancela la suscripción o desactiva los pagos periódicos en tu cuenta de Microsoft (account.microsoft.com/services) o en tu consola Xbox antes del siguiente periodo de facturación. Para obtener más información, consulta: https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. La compra de Xbox Game Pass Ultimate actualiza automáticamente tus suscripciones existentes de Xbox Live Gold, Xbox Game Pass (PC o consola) o EA Play a Xbox Game Pass Ultimate con un ratio de conversión en función de los días restantes. Descubre cómo funciona en www.xbox.com/gamepass. Para obtener más información, visita la web de Microsoft: https://www.xbox.com/en-US/legal/subscription-terms.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Requiere acceso a Internet, no incluido. McAfee se encuentra preinstalado en el ordenador y requiere una cuenta para su activación. Servicio de suscripción requerido después de que finalice el periodo de prueba. La función VPN no está disponible ni en India, China, Siria ni Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Tendrás que desactivar permanentemente el modo S. Desactivar el modo S es gratuito, pero no podrás volver a activarlo.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
La conexión Wi-Fi® a velocidades de gigabit se obtiene al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Revertir a LastPass básico después de 30 días.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El porcentaje de pintura con base de agua varía según el producto.
Xbox Game Pass se vende por separado. Requiere tarjeta de crédito. A menos que canceles, se te cobrará la tarifa normal de suscripción en el momento en que finalice el periodo promocional. Se aplican términos, exclusiones y límites de streaming. Xbox Cloud Gaming (beta): determinados dispositivos y regiones. Una vez finalizado el periodo, se requiere una suscripción activa para jugar a los juegos y al modo multijugador en línea. El catálogo de juegos varía con el tiempo, región y dispositivo. Los DLC se venden por separado; si se elimina un juego del catálogo o finaliza tu suscripción, necesitarás adquirir el juego por separado para poder usar el DLC. Si dispones de un Xbox Live Gold o un Game Pass para consola o PC, los días restantes de tu suscripción o suscripciones se convertirán en Ultimate por medio de un ratio de conversión. Los futuros canjes de códigos también están sujetos al ratio de conversión. Todas las conversiones a Ultimate son definitivas. Más información y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados para Xbox Game Pass salvo Rusia. Digital Direct: tu contenido digital se entregará en tu dispositivo directamente durante la configuración; sin necesidad de códigos.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft o ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o versiones anteriores.