location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7YL05EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441035681 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14843
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2020
Product end of life date
Bullet Points HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8365U (6MB Cache, 1.6GHz)
  • - 8GB (2666MHz) DDR4-SDRAM & 512GB SSD
Long product name HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre :
The short editorial description of HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre

Intel Core i5-8365U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 512GB SSD, DVD-RW, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre:
The official marketing text of HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre as supplied by the manufacturer

Da el salto a nuestro sobremesa Z más asequible.El rendimiento de primera clase está ahora a tu alcance con un sobremesa que cuenta con certificación para software profesional. Desde diseño básico CAD en 2D/3D a la creación de contenido de realidad virtual, obtendrás velocidad y eficiencia en tus flujos de trabajo profesionales. Más allá de un ordenador empresarial. Da el salto a un Z.

Short summary description HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre:
This short summary of the HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G5, 1,6 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre:
This is an auto-generated long summary of HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre based on the first three specs of the first five spec groups.

HP Z1 G5. Freqüència de processador: 1,6 GHz, Família de processador: Intel® Core™ i5, Processador: i5-8365U. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD±RW. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 620. Sistema operatiu subministrat: Windows 10 Pro, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 65 W. Tipus de xassís: Tower. Tipus de producte: PC

Selecciona los componentes perfectos para el trabajo que realizas

¿Diseñas con software profesional como Autodesk y SolidWorks? Elige una tarjeta gráfica NVIDIA Quadro® certificada[1] para un rendimiento optimizado. ¿O creas para realidad virtual? Opta por una tarjeta gráfica NVIDIA GeForce® GTX[1] y estarás listo para la realidad virtual desde el principio.

Optimiza el rendimiento de tu software profesional

Trabaja con la confianza de saber que tu sobremesa ha sido probado y certificado para tus aplicaciones más importantes. Hemos trabajado en estrecha colaboración con los principales proveedores de software para ofrecerte un rendimiento impecable y fiable en cualquier etapa de tu flujo de trabajo.

Protege los datos. Protege la privacidad.

Las características de seguridad avanzadas son estándares en cada torre Z1 Entry. Protecciones de sistema como HP Client Security Manager Gen4[2] y HP Sure Start Gen4[3], la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, por lo que tus datos e identidad también lo están.

Windows 10 Pro 64

Trabaje sin que afecte al rendimiento o la seguridad con Windows 10 Pro, con la tecnología de colaboración y conectividad de HP.

Procesador Intel® Core™ i5

Experimente un rendimiento potente y computación perfecta en sus tareas diarias y necesidades de mayor rendimiento con el procesador Intel® Core™ i5.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
8th gen Intel® Core™ i5
Processador *
i5-8365U
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,1 GHz
Freqüència de processador *
1,6 GHz
Socket del processador
BGA 1528
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Bus del sistema
4 GT/s
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Whiskey Lake
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
1,9 GHz
TDP-up configurable
25 W
Configurable TDP-down
10 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x4, 2x2, 1x2+2x1, 4x1
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
32 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM, LPDDR3-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2400, 2133 MHz
Amplada de banda de memòria suportada pel processador (màx.)
37,5 GB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD±RW
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 620
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
32 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3EA0
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX200
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
4
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Quantitat d'interficies DisplayPorts
3
Versió de DisplayPort
1.2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
2
Ranures PCI Express x16 (Gen 3.x)
2
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Empresa
Chipset de placa mare
Intel Q370
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Mida del paquet del processador
46x24 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
193555
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel My wifi Technology
Yes
Intel Identity Protection Technology
Yes
Special features
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
65 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
154 mm
Profunditat *
370 mm
Alçada *
365 mm
Pes *
9,86 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Pantalla diagonal
35,6 cm (14")
Tipus de panell
IPS
Ratolí inclòs
Yes
Teclat inclòs
Yes
Bateria
Número de cel · Les de bateria
4
Altres característiques
Pantalla sensible al tacte
Yes
Mida de pantalla diagonal
35,6 cm
Disclaimer HP Z1 G5 Intel® Core™ i5 i5-8365U 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Tower PC Negre:
Disclaimer

[1] Se vende por separado o como característica complementaria. [2] HP Client Security Manager Gen4 requiere Windows y procesadores Intel® o AMD de 8.ª generación. [3] HP Sure Start Gen4 se encuentra disponible en los productos HP Elite y en las estaciones de trabajo de HP equipadas con procesadores Intel® o AMD de 8.ª generación. [4] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.