location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S01-aF0002ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7VM72EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441039702 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10349
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Feb 2020
Product end of life date
Bullet Points HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Pentium Silver J5005 (4MB Cache, 1.5GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre :
The short editorial description of HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre

Intel Pentium Silver J5005 (4MB Cache, 1.5GHz), 8GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 605, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre:
The official marketing text of HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre as supplied by the manufacturer

Diseño más delgado. Rendimiento en el que puedes confiar.
Aprovecha al máximo tu espacio gracias a un fiable ordenador compacto. Diseñado para ocupar menos espacio donde lo necesites, el ordenador de sobremesa HP Slim ofrece la tecnología y fiabilidad en la que puedes confiar, con un diseño compacto que se adapta a cualquier lugar.

Short summary description HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre:
This short summary of the HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Desktop S01-aF0002ns, 1,5 GHz, Intel® Pentium® Silver, J5005, 8 GB, 512 GB, Windows 10 Home

Long summary description HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre:
This is an auto-generated long summary of HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre based on the first three specs of the first five spec groups.

HP Slim Desktop S01-aF0002ns. Freqüència de processador: 1,5 GHz, Família de processador: Intel® Pentium® Silver, Processador: J5005. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2400 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 605. Sistema operatiu subministrat: Windows 10 Home, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 65 W. Tipus de xassís: Tower. Tipus de producte: PC. Color de producte: Negre

Diseñado para un rendimiento durante todo el día
Diseñado para un rendimiento durante todo el día

Todo lo que haces parece rápido gracias al rendimiento de un procesador Intel fiable[2]. Almacena más cosas que te gusten gracias a un amplio almacenamiento para tus fotos, vídeos y documentos.

Diseño elegante que ahorra espacio
Diseño elegante que ahorra espacio

Gracias a su diseño de bisel delgado, este ordenador se adapta perfectamente a donde trabajes o juegues. Con un atrevido diseño geométrico y todos los puertos que necesitas en la parte frontal, es la combinación perfecta de formato y funcionalidad.

Una marca en la que puedes confiar. Diseñado para durar.
Una marca en la que puedes confiar. Diseñado para durar.

Durante 80 años, te hemos apoyado. Con millones de clientes, la marca HP antepone por encima de todo una tecnología fiable. Por eso nuestros ordenadores pasan más de 230 pruebas individuales[1] para garantizar que obtienes un ordenador fiable y potente que va a durar.

Compatibilidad de pantalla doble
Compatibilidad de pantalla doble

Añade una segunda pantalla para obtener una experiencia informática más envolvente. Con dos monitores, puedes incrementar tu productividad, aumentar tu experiencia de juego o simplemente facilitar la multitarea.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Pentium® Silver
Processador *
J5005
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
2,8 GHz
Freqüència de processador *
1,5 GHz
Socket del processador
BGA 1090
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L2
Litografia de processador
14 nm
Modes operatius de processador
32-bit, 64-bit
Nom de codi de processador
Gemini Lake
Potència de disseny tèrmic (TDP)
10 W
Tjunction
105 °C
Versió de ranures PCI Express
2.0
Número màxim de carrils PCI Express
6
PCI Express сonfigurations
1x4+1x2, 2x1+1x2+1x2, 4x1
Número de processadors instal · Lats
1
Execució pas a pas
B0
Màxim de memòria interna suportada pel processador
8 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM, LPDDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2400 MHz
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
1x DIMM
Velocitat de rellotge de memòria
2400 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 605
Freqüència base d'adaptador de gràfics en funcionament
250 MHz
Freqüència burst d'adaptador de gràfics en funcionament
800 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
800 MHz
Memòria d'adaptador de gràfics en funcionament màxima
8 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
ID d'adaptador de gràfics en funcionament
0x3184
Número d'unitats d'execució
18
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Número de badies de 3,5"
1
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® H370
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 10 Home
Arquitectura del sistema operatiu
64-bit
Programari Pre-instal · Lat
Netflix
Programari de prova
Microsoft Office 365, McAfee LiveSafe
Software inclòs
Dropbox
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Mida del paquet del processador
25 x 24 mm
Codi de processador
SR3S3
Configuració de CPU (màx.)
1
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de la tecnologia Intel Smart Response
0,00
Processor ARK ID
128984
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
No
Processador sense conflictes
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
65 W
Sostenibilitat
Certificats de sostenibilitat
EPEAT Bronze, ENERGY STAR
Pes i dimensions
Amplada *
95 mm
Profunditat *
303 mm
Alçada *
270 mm
Pes *
3,02 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
196 mm
Alçada d'embalatge
346 mm
Pes de paquet
6,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Cable d'alimentació inclòs
Yes
Disclaimer HP Slim Desktop S01-aF0002ns Intel® Pentium® Silver J5005 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 10 Home Tower PC Negre:
Disclaimer

[1] Los resultados obtenidos en el Proceso de prueba total de HP no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones del Proceso de prueba total de HP o cualquier daño accidental requieren un HP Care Pack opcional de protección contra daños accidentales. [2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los usuarios o aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia de reloj pueden variar en función de la carga de trabajo de las aplicaciones y de las configuraciones de tu hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior. [3] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulte www.microsoft.com. [4] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. Es posible que no todos los clientes ni las aplicaciones de software tengan la capacidad de beneficiarse del uso de esta tecnología. El rendimiento puede variar en función de las configuraciones del hardware y del software. Intel y Core son marcas comerciales de Intel Corporation en Estados Unidos y otros países. [5] Basado en pruebas internas de HP utilizando el software comparativo CrystalDiskMark. El rendimiento es secuencialmente más rápido (solo lectura) en comparación con unidades de disco duro de 5400 rpm tradicionales.