location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Laptop 17-cm2007ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7P6X2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192867303 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1723
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700HX (hasta 5,0 GHz con tecnología Intel® Turbo Boost, 30 MB de caché L3, 16 núcleos, 24 subprocesos)
  • - Windows 11 Home
  • - Pantalla QHD de 17,3" (43,9 cm)
  • - GPU de portátil NVIDIA® GeForce RTX™ 4060 (GDDR6 de 8 GB dedicada)
  • - 16 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre :
The short editorial description of OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre

OMEN by HP Laptop 17-cm2007ns, Windows 11 Home, 17.3", Intel® Core™ i7, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4060, QHD, Negro sombra
More>>>
OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
The official marketing text of OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre as supplied by the manufacturer

Experiencia de juego arrolladora, en cualquier momento y lugar
Con el portátil gaming OMEN by HP de 17,3 pulgadas, equipado con un procesador Intel® Core™ de 13.ª generación[1] y una tarjeta gráfica NVIDIA® GeForce RTX™, tu juego alcanzará nuevas cotas. Despliega tu mejor juego en cualquier lugar sobre la pantalla con una alta frecuencia de actualización y un diseño de alta resolución con bisagra flotante. Personaliza tu experiencia de juego con OMEN Gaming Hub, mientras que mantienes todo bien refrigerado gracias a la tecnología OMEN Tempest Cooling[2].

Short summary description OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
This short summary of the OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 17-cm2007ns, Intel® Core™ i7, 43,9 cm (17.3"), 2560 x 1440 Pixeles, 16 GB, 1 TB, Windows 11 Home

Long summary description OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
This is an auto-generated long summary of OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre based on the first three specs of the first five spec groups.

OMEN by HP 17-cm2007ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-13700HX. Pantalla diagonal: 43,9 cm (17.3"), Tipus HD: Quad HD, Resolució de pantalla: 2560 x 1440 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics, Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 3060. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Negre

Mantén la mente fría bajo presión
Mantén la mente fría bajo presión

Con la tecnología OMEN Tempest Cooling[2], que evita el sobrecalentamiento, incluso aunque suba la temperatura de tu juego.

Frecuencia de actualización rápida durante los juegos
Frecuencia de actualización rápida durante los juegos

Juega desde cualquier lugar en la pantalla de 17,3 pulgadas con alta resolución y alta frecuencia de refresco, además del teclado mecánico óptico.

Pantalla con certificación Eyesafe®

Las pantallas con certificación Eyesafe® cumplen los requisitos TÜV low blue light y los estándares Eyesafe® para proteger tu vista de la dañina luz azul sin distorsionar los colores. Los portátiles con pantallas Eyesafe® integradas ayudan a reducir el cansancio ocular y mejoran el confort de los ojos al trabajar durante prolongados períodos de tiempo.

HP QuickDrop
HP QuickDrop

Transfiere fotos, vídeos, documentos y más de forma inalámbrica entre tu ordenador y tu dispositivo móvil.

Una experiencia de audio excepcional

Con dos altavoces de HP, Mejora de audio de HP y sintonización personalizada de los expertos de Bang & Olufsen, el entretenimiento cobra vida con un sonido que puede sentir. Despierte sus sentidos con una experiencia de audio en el PC perfecta.

Compatible con MU-MIMO
Compatible con MU-MIMO

Si tiene varios dispositivos de MU-MIMO en su casa, MU-MIMO funciona en combinación con un enrutador MU-MIMO para maximizar el tráfico de red para una experiencia en línea más fluida.

ExpressVPN

Oculta tu dirección IP y cifra los datos de tu red para que nadie pueda ver lo que haces. Reduce la amenaza de los hackers incluso cuando navegues en una red Wi-Fi pública.

McAfee® LiveSafe™

Incluye 1 año de suscripción gratuita al servicio McAfee® LiveSafe™. El servicio McAfee® LiveSafe™ aporta solidez a tu vida digital al proteger tus datos, tu identidad y todos tus dispositivos para que puedas conectarte con total tranquilidad.

Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento SSD M.2 PCIe NVMe™.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Windows 11 ofrece un espacio tranquilo y creativo en el que puedes dedicarte a tus pasiones a través de una novedosa experiencia. Desde un menú de Inicio rejuvenecido hasta nuevas formas de conectarte con tus personas, noticias, juegos y contenido favorito, Windows 11 es el lugar para pensar, expresar y crear de forma natural. [3]

Amplía el rendimiento para que tu PC pueda compatibilizar aún más tareas

Ve más allá de la velocidad bruta del procesador. Gracias a los procesadores Intel® Core™ de 13.ª generación, Intel ha mejorado aún más su diseño híbrido. Un mayor rendimiento del núcleo equivale a tareas dedicadas más fáciles y rápidas. Una mayor eficiencia de los núcleos equivale a un mejor rendimiento en la multitarea. Los mismos gráficos excelentes y la mejor conectividad de su categoría conllevan una pantalla totalmente inmersiva y conexiones alámbricas e inalámbricas ultrarrápidas. [4]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [5]

Pantalla IPS QHD antirreflejos

Sumérgete en la cautivadora resolución QHD de la pantalla con tecnología IPS. Esta pantalla incorpora además un eficiente filtro antirreflejos que contribuye a darte una experiencia de entretenimiento asombrosa. [6]

Antiparpadeo

Al usar la tecnología de atenuación de CC, que controla la iluminación ajustando la corriente directa en lugar de usando ciclos para la retroiluminación, conseguimos eliminar el parpadeo de la pantalla para obtener un visionado más cómodo. [7]

Disfruta 1 mes de juegos de alta calidad

Utiliza la app de Xbox para jugar a cientos de juegos de PC de gran calidad con tus amigos, incluidos los títulos más nuevos, y consigue una suscripción a EA Play. Al añadirse juegos todo el tiempo, siempre encontrarás algo nuevo a lo que jugar. Xbox Game Pass Ultimate también te permite jugar a videojuegos en tu ordenador Windows mediante la nube. Además, podrás hablar con tus amigos en el PC, el móvil o la consola Xbox. [8]

Tecnología DTS: X® Ultra

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier auricular, esta tecnología ofrece modos de audio especialmente adaptados a diferentes tipos de juegos para proporcionar una inmersión que origine la mejor experiencia de entretenimiento posible. [9]

Plásticos procedentes de los océanos

El diseño de nuestro portátil, fabricado teniendo en cuenta el medio ambiente, incluye materiales sostenibles como plásticos procedentes de los océanos en la carcasa de los altavoces o aluminio reciclado. [10]

Wi-Fi 6E

Gracias a la tecnología Wi-Fi 6E, podrás disfrutar de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores. [11]

Cámara HP Wide Vision HD

Con un campo de visión de 88 grados y ángulo ancho, podrás disfrutar de chats increíblemente detallados con toda tu familia o grupo de amigos. [12]

Personaliza tu experiencia con el OMEN Gaming Hub
Personaliza tu experiencia con el OMEN Gaming Hub

Tu centro para mejorar la jugabilidad; controla cualquier ajuste de rendimiento, las opciones de iluminación y más.

Disseny
Nom del color
Shadow black cover and base, shadow black aluminum keyboard frame
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
Any d'introducció
2023
Nom de marca original
HP
Exposar
Pantalla diagonal *
43,9 cm (17.3")
Resolució de pantalla *
2560 x 1440 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Quad HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
43,9 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Resposta de pantalla pujada / caiguda
3 ms
Freqüència màxima d'actualització
165 Hz
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 13. Generacije
Processador *
i7-13700HX
Processador nombre de nuclis
16
Fils de processador
24
Freqüència d'acceleració del processador
5 GHz
Memòria cau de processador
30 MB
Tipus de memòria cau de processador
Smart Cache
Tipus de Bus
DMI4
Configurable TDP-down
45 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 8 GB
Memory slots (available)
2
Número de memòria interna lliure de ranures d'expansió
2
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 3060
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Xarxes
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
MIMO
Yes
Tipus MIMO
Multi User MIMO
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Mini DisplayPort quantity
1
Quantitat de ports Thunderbolt 3
1
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
Intel HM770
Sensor de temperatura
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Color de retroil·luminació de teclat
RGB
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Intel Flex Memory Access
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Durada de la bateria
5,25 h
Temps de reproducció de vídeo continu
6,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Pes de la bateria
315 g
Gestió de l'energia
Potència de dissipació de adaptador AC
330 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver
Pes i dimensions
Amplada
397,1 mm
Profunditat
262 mm
Alçada
27 mm
Pes *
2,78 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
624 mm
Alçada d'embalatge
345 mm
Pes de paquet
5,45 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Country Distributor
España 1 distributor(s)
Disclaimer OMEN by HP 17-cm2007ns Intel® Core™ i7 i7-13700HX Ordinador portàtil 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
Disclaimer

[1] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no es una medida que indique un rendimiento superior. Intel y el logotipo Intel son marcas comerciales de Intel Corporation o de sus filiales en Estados Unidos y/o en otros países.
[2] La solución térmica varía en función de la configuración.

[3] No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows se actualiza y habilita automáticamente. Requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com.
[4] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor.
[5] ©2023 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos de autor son propiedad de sus respectivos propietarios.
[6] Se requiere contenido de Quad high-definition (QHD) para ver imágenes QHD.
[7] Esta funcionalidad elimina el parpadeo de la pantalla mediante la integración de la retroiluminación LED con atenuación de CC.
[8] Oferta de 1 mes de prueba por 1 $: las ofertas promocionales pueden ser solo para nuevos miembros o no ser válidas para todos los miembros. Asimismo, pueden estar solamente disponibles por un tiempo limitado. Ofertas no válidas en Rusia y Turquía; pueden aplicarse otras restricciones geográficas. Se requiere una tarjeta de crédito y una cuenta de Xbox. Una vez finalizado el periodo promocional, la suscripción prosigue al precio normal vigente (sujeto a cambios), a menos que se cancele, más impuestos aplicables. Para dejar de recibir cargos, cancela la suscripción o desactiva los pagos periódicos en tu cuenta de Microsoft (account.microsoft.com/services) o en tu consola Xbox antes del siguiente periodo de facturación. Para obtener más información, consulta: https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. La compra de Xbox Game Pass Ultimate actualiza automáticamente tus suscripciones existentes de Xbox Live Gold, Xbox Game Pass (PC o consola) o EA Play a Xbox Game Pass Ultimate con un ratio de conversión en función de los días restantes. Descubre cómo funciona en www.xbox.com/gamepass. Para obtener más información, visita la web de Microsoft: https://www.xbox.com/en-US/legal/subscription-terms.
[9] Escuchar el equipo estéreo personal al máximo volumen durante largos periodos de tiempo puede dañar el oído del usuario. Para reducir el riesgo de daño del oído, reduzca el volumen y la cantidad de tiempo que escucha al máximo volumen.
[10] El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto. Portátiles fabricados con material de aluminio reciclado en la cubierta del producto. El porcentaje de aluminio reciclado varía según el producto.
[11] Requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6E (802.11ax) es compatible con especificaciones anteriores a 802.11. Wi-Fi 6E es parte de Wi-Fi Certified. Solo disponible en países donde Wi-Fi 6E (tribanda: 2,4 GHz/5 GHz/6 GHz) es compatible. Wi-Fi 6E se ha diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico; se vende por separado. Las especificaciones para Wi-Fi 6E son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6E.
[12] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Requiere acceso a Internet, no incluido. McAfee se encuentra preinstalado en el ordenador. Requiere una cuenta para su activación. Requiere la renovación de la suscripción tras el período de prueba. La funcionalidad VPN no se encuentra disponible en la India, China, Siria ni Corea del Norte. McAfee no es compatible con Windows 11 en modo S. Deberás desactivar de manera permanente el modo S. Desactivar el modo S es gratuito, pero no podrás volver a activarlo.
La duración de la batería Windows MobileMark 18 variará dependiendo de numerosos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-2018/ para más información.
Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Duración de la batería probada por HP mediante reproducciones continuadas de vídeo FHD, resolución 1080p (1920 x 1080), brillo de 150 nits, nivel de audio del sistema al 17 %, nivel de audio del reproductor al 100 %, reproducido a pantalla completa desde almacenamiento local, auriculares conectados, Wi-Fi activo pero no conectado. La duración real de la batería variará dependiendo de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el tiempo.
Wi-Fi 6E está diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E para funcionar en la banda de 6 GHz; se vende por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Disponible en países donde se admite la banda de 6 GHz.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
TUV Low Blue Light es la prueba de especificación de calidad de conformidad para pantallas. Para obtener más información, consulta https://www.certipedia.com/?locale=en#search.
Revertir a LastPass básico después de 30 días.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
Eyesafe® Display for Low Blue Light es la prueba de especificación de calidad de conformidad para pantallas. Para obtener más información, consulta https://eyesafe.com.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Portátiles fabricados con material de metal reciclado en la cubierta del producto. El porcentaje de metal reciclado varía según el producto.
Las teclas del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo que contiene cada componente varía según el producto.
Para un rendimiento óptimo y que puedas cargar la batería mientras juegas y procesas imágenes, utiliza el adaptador de alimentación que se entrega con el ordenador. Puedes utilizar el adaptador Type-C de 100 W/20 V o la batería externa cuando trabajes con tareas que consuman pocos recursos. La carga cuando el sistema esté apagado solo se puede realizar con el adaptador Type-C de 20 V o con la batería externa.
Xbox Game Pass se vende por separado. Requiere tarjeta de crédito. A menos que canceles, se te cobrará la tarifa normal de suscripción en el momento en que finalice el periodo promocional. Se aplican términos, exclusiones y límites de streaming. Xbox Cloud Gaming (beta): determinados dispositivos y regiones. Una vez finalizado el periodo, se requiere una suscripción activa para jugar a los juegos y al modo multijugador en línea. El catálogo de juegos varía con el tiempo, región y dispositivo. Los DLC se venden por separado; si se elimina un juego del catálogo o finaliza tu suscripción, necesitarás adquirir el juego por separado para poder usar el DLC. Si dispones de un Xbox Live Gold o un Game Pass para consola o PC, los días restantes de tu suscripción o suscripciones se convertirán en Ultimate por medio de un ratio de conversión. Los futuros canjes de códigos también están sujetos al ratio de conversión. Todas las conversiones a Ultimate son definitivas. Más información y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados para Xbox Game Pass salvo Rusia. Digital Direct: tu contenido digital se entregará en tu dispositivo directamente durante la configuración; sin necesidad de códigos.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
El funcionamiento de Bluetooth® 5.3 requiere compatibilidad con un sistema operativo Microsoft o ChromeOS. Hasta que la compatibilidad con los sistemas operativos de Microsoft ChromeOS no se encuentre disponible, Bluetooth® 5.3 funcionará como Bluetooth® 5.2 o versiones anteriores.