location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G5 Intel® Core™ i5 i5-8265U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KN13EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14627
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2020
Product end of life date
Product Brochure/Datasheet (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 650 G5 Intel® Core™ i5 i5-8265U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Plata
  • - Intel® Core™ i5 i5-8265U 1,6 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles IPS Retroil·luminació LED 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD) DVD±RW
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Liti-Ion (Li-Ion) 48 Wh 45 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP ProBook 650 G5 Intel® Core™ i5 i5-8265U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This short summary of the HP ProBook 650 G5 Intel® Core™ i5 i5-8265U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 650 G5, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 8 GB, 256 GB

Long summary description HP ProBook 650 G5 Intel® Core™ i5 i5-8265U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata:
This is an auto-generated long summary of HP ProBook 650 G5 Intel® Core™ i5 i5-8265U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 10 Pro Plata based on the first three specs of the first five spec groups.

HP ProBook 650 G5. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i5, Processador: i5-8265U, Freqüència de processador: 1,6 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD±RW. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Plata

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
220 cd/m²
Cobertura sRGB (típica)
67%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
8th gen Intel® Core™ i5
Processador *
i5-8265U
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,9 GHz
Freqüència de processador *
1,6 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
BGA 1528
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Whiskey Lake
Tipus de Bus
OPI
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
1,8 GHz
TDP-up configurable
25 W
Configurable TDP-down
10 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x4, 2x2
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
32 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe, PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Mòdul de memòria Intel® Optane™ instal·lat
Yes
Capacitat del mòdul de memòria Intel® Optane™
16 GB
Tipus d'unitat òptica *
DVD±RW
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
32 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3EA0
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Tipus d'antena
2x2
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.0
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat de ports VGA (D-Sub)
1
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
Connector d’entrada DC
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
1
Teclat
Dispositiu assenyalat
Clickpad
Distribució del teclat
QWERTY
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Característiques especials del processador
Intel My wifi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
46x24 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Versió de l'Intel TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
149088
Intel® Optane™ Memory Ready
Yes
Special features
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Eines de seguretat HP
HP DriveLock + Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Start Gen5; HP BIOSphere Gen5; HP Client Security Gen5; HP Sure Sense
Eines de gestió HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
48 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
377 mm
Profunditat
257 mm
Alçada
23,9 mm
Pes *
2,18 kg
Dades logístiques
Codi del Sistema harmonitzat (HS)
84713000
Altres característiques
Adaptador de CA agrupades
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 19:15:52
Es ha coleccionado 1 opiniones de expertos para HP ProBook 650 G5 Intel® Core™ i5 i5-8265U Portátil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Plata pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%