location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G7 Intel® Core™ i3 i3-8130U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 4 (802.11n) Windows 10 Home Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7DC56EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441546262 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8039
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP 250 G7 Intel® Core™ i3 i3-8130U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 4 (802.11n) Windows 10 Home Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Plata
  • - Intel® Core™ i3 i3-8130U 2,2 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles SVA Retroil·luminació LED 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB Dispositiu d'estat sòlid (SSD) DVD±RW
  • - Intel® UHD Graphics 620
  • - Wi-Fi 4 (802.11n) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Liti-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP 250 G7 Intel® Core™ i3 i3-8130U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 4 (802.11n) Windows 10 Home Plata:
This short summary of the HP 250 G7 Intel® Core™ i3 i3-8130U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 4 (802.11n) Windows 10 Home Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G7, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 8 GB, 256 GB

Long summary description HP 250 G7 Intel® Core™ i3 i3-8130U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 4 (802.11n) Windows 10 Home Plata:
This is an auto-generated long summary of HP 250 G7 Intel® Core™ i3 i3-8130U Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 4 (802.11n) Windows 10 Home Plata based on the first three specs of the first five spec groups.

HP 250 G7. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i3, Processador: i3-8130U, Freqüència de processador: 2,2 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD±RW. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Plata

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
SVA
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
220 cd/m²
Mida de pantalla diagonal
39,6 cm
Pantalla dual
No
Espai de color RGB
NTSC
Gamma de colors
45%
Cobertura NTSC (típica)
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
8th gen Intel® Core™ i3
Processador *
i3-8130U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,4 GHz
Freqüència de processador *
2,2 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Kaby Lake
Potència de disseny tèrmic (TDP)
15 W
Configurable TDP-down
10 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Ranures de memòria
1x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
NVMe
Yes
Tipus d'unitat òptica *
DVD±RW
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 620
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1000 MHz
Memòria d'adaptador de gràfics en funcionament màxima
32 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 4 (802.11n)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tipus d'antena
1x1
Model de controlador WLAN
Realtek RTL8821CE
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
4.2
Xarxes
Miracast
Yes
Connectivitat
Quantitat de ports USB 2.0 *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port DVI
No
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Tipus de port de càrrega
Connector d’entrada DC
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel My wifi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 x 42 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
137977
Special features
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (90%)
90 min
Pes de la bateria
180 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
376 mm
Profunditat
246 mm
Alçada
22,5 mm
Pes *
1,78 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Altres característiques
Adaptador de CA agrupades
Yes