location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M01-F2024ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
743J4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029206077 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2030
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 21 Jun 2024 13:29:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2023
Product end of life date
Bullet Points HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 3 4300G (reloj base a 3,8 GHz, aumento máximo del reloj hasta 4,0 GHz, 4 MB de caché L3, 4 núcleos)
  • - Windows 11 Home
  • - Gráficos AMD Radeon™
  • - 8 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre :
The short editorial description of HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre

Desktop M01-F2024ns PC, Windows 11 Home, AMD Ryzen™ 3, 8GB RAM, 512GB SSD
More>>>
HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre:
The official marketing text of HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre as supplied by the manufacturer

Un sobremesa moderno y fiable
De la marca en la que confían millones de personas, este sobremesa HP aúna un diseño moderno con tecnología probada. Aborda las tareas diarias con la fiabilidad de un procesador AMD y aprovecha la gran capacidad de almacenamiento para guardar todo tu contenido favorito. Conecta dispositivos sin complicaciones gracias a la práctica ubicación de sus puertos. Añade un toque de distinción a tu habitación con este elegante ordenador.

Short summary description HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre:
This short summary of the HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP M01-F2024ns, 3,8 GHz, AMD Ryzen™ 3, 4300G, 8 GB, 512 GB, Windows 11 Home

Long summary description HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre:
This is an auto-generated long summary of HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre based on the first three specs of the first five spec groups.

HP M01-F2024ns. Freqüència de processador: 3,8 GHz, Família de processador: AMD Ryzen™ 3, Processador: 4300G. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Sistema operatiu subministrat: Windows 11 Home. Font d'alimentació: 310 W. Tipus de xassís: Mini Tower. Tipus de producte: PC. Pes: 4,71 kg. Color de producte: Negre

Montones de almacenamiento, con capacidad de procesamiento fiable
Montones de almacenamiento, con capacidad de procesamiento fiable

Trabaja todo el día sin esfuerzo gracias a la fiabilidad de los procesadores AMD y aprovecha una gran capacidad de almacenamiento para guardar tu contenido.

HP QuickDrop

Transfiere fotos, vídeos, documentos y más de forma inalámbrica entre tu ordenador y tu dispositivo móvil.

Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento PCIe SSD.

RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Puerto Ethernet

Cuando cuente con una conexión inalámbrica inestable, podrá conectar rápidamente su cable Ethernet para conseguir una experiencia uniforme de Internet cableado que supera cualquier problema inalámbrico.

Procesadores de ordenador de sobremesa AMD Ryzen™ serie 4000

Los procesadores de ordenador de sobremesa AMD Ryzen™ de la serie 4000 priorizan ante todo el alto rendimiento en tu experiencia con el ordenador. Para ello, te proporcionan la velocidad que necesitas para agilizar el cambio de una tarea a otra y unos gráficos excepcionales para que te diviertas mientras se ejecutan de forma discreta y sin molestarte. [3]

Oferta de Adobe

Consigue un mes gratis de las aplicaciones más creativas y productivas de Adobe con la compra de un ordenador de HP. Crea todo lo que te imagines: fotos, vídeos, gráficos, páginas web, PDF, entre otros. Comienza con la aplicación que mejor se adapte a tus necesidades. [4]

802.11 a/c (1x1) WLAN y Bluetooth® 4.2
802.11 a/c (1x1) WLAN y Bluetooth® 4.2

Permanezca conectado a los accesorios Wi-Fi y Bluetooth® con la tecnología inalámbrica. [5]

SuperSpeed USB Type-A con velocidad de transmisión de datos de 10 Gbps

Conecta tu almacenamiento externo mediante este puerto SuperSpeed USB Type-A, con una velocidad de transmisión de datos de 10 Gbps. [6]

Diseño probado y resistente, hecho para durar
Diseño probado y resistente, hecho para durar

Fiable y avalado por la confianza de muchos, los ordenadores HP se fabrican para durar y superan más de 230 pruebas individuales[1].

Estilo clásico con múltiples puertos
Estilo clásico con múltiples puertos

El elegante diseño de este ordenador resulta no solo atrevido, sino también práctico, con sus puertos cuidadosamente ubicados en el frente.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Windows 11 ofrece un espacio tranquilo y creativo en el que puedes dedicarte a tus pasiones a través de una novedosa experiencia. Desde un menú de Inicio rejuvenecido hasta nuevas formas de conectarte con tus personas, noticias, juegos y contenido favorito, Windows 11 es el lugar para pensar, expresar y crear de forma natural. [2]

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 3
Processador *
4300G
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4 GHz
Freqüència de processador *
3,8 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8821CE
Tipus d'antena
1x1
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini Tower
Nom del color
Dark black
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Any d'introducció
2022
País d'origen
Xina
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
AMD B550A
Placa base factor de forma
mini ITX
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
310 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Pes i dimensions
Amplada *
155,4 mm
Profunditat *
303 mm
Alçada *
337,4 mm
Pes *
4,71 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,2 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Cargols inclosos
Yes
Altres característiques
Número de memòria interna lliure de ranures d'expansió
1
Disclaimer HP M01-F2024ns AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Mini Tower PC Negre:
Disclaimer

[1] Los resultados obtenidos en el Proceso de prueba total de HP no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones del Proceso de prueba total de HP o cualquier daño accidental requieren un HP Care Pack opcional de protección contra daños accidentales.

[2] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[3] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj. Conforme a las pruebas de laboratorio de AMD de mayo de 2020 en las que se usó el punto de referencia de 3D Mark TimeSpy para medir el rendimiento de los gráficos de los procesadores de ordenador de sobremesa Ryzen 7 4700G, Ryzen 5 4600G y Ryzen 3 4300G en comparación con los procesadores de ordenador de sobremesa de Intel Core i7-9700, Core i5-9400 y Core i3-9100. El rendimiento puede variar. 3DMark es una marca registrada de Futuremark Corporation.
[4] Oferta disponible en todo el mundo (salvo en China y los países sujetos a embargos o identificados como restringidos por leyes o normativas aplicables) para suscriptores nuevos y existentes mayores de 18 años. Haz clic en el icono de Adobe del menú inicio para canjear un mes de suscripción de prueba gratuito a determinados programas de Adobe. El software se encuentra vinculado al dispositivo y no es transferible. Si deseas que la suscripción se renueve automáticamente, puedes facilitar tu método de pago durante el registro. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que decidas cancelarla. Si cancelas antes de que acabe el mes de prueba gratuito, no se te cobrará nada. Puedes cancelar tu suscripción en cualquier momento desde la página de tu cuenta de Adobe o poniéndote en contacto con el servicio de atención al cliente. Consulta los precios actuales de los productos de Adobe disponibles en esta oferta. Esta oferta no es válida en el caso de instituciones educativas, fabricantes de equipos originales y clientes con licencias por volumen. Sujeta a disponibilidad en el lugar en el que resida el destinatario. Se pueden aplicar términos y condiciones adicionales. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
[5] Se requiere un punto de acceso inalámbrico y servicio de Internet. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. En caso de que las especificaciones definitivas difieran de las provisionales, la comunicación del portátil con otros dispositivos WLAN 802.11ac podrá verse afectada. Bluetooth® es una marca comercial perteneciente a su propietario y utilizada por HP Inc. bajo licencia.
[6] El rendimiento real puede variar.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
Revertir a LastPass básico después de 30 días.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (salvo China y los países sometidos a sanciones o identificados como restringidos por una ley o normativa vigente) para suscriptores nuevos y existentes mayores de 18 años. Haz clic en el icono de Adobe del menú de inicio para canjear un mes de suscripción de prueba gratis a determinados programas de Adobe. El software estará vinculado al dispositivo y no se podrá trasladar a otro. Si quieres que la suscripción se renueve automáticamente, puedes proporcionar tu método de pago al registrarte. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que canceles. Si cancelas antes de que acabe el mes de prueba gratis, no se te cobrará nada. Puedes cancelar tu suscripción cuando quieras mediante la página de tu cuenta de Adobe o poniéndote en contacto con atención al cliente. Consulta los precios actuales de Adobe Spark y del resto de productos de Adobe disponibles en esta oferta. Oferta no válida para organismos educativos, fabricantes de equipos originales y clientes con licencias por volumen. Sujeto a disponibilidad del lugar donde resida el destinatario. Se pueden aplicar otras condiciones. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y activa automáticamente. Se requiere internet de alta velocidad y cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com