location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
20
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-c412ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6VR68EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905015351 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10373
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Sep 2019
Product end of life date
Bullet Points HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD A4-9125 (1MB Cache, 2.3GHz)
  • - 49.5 cm (19.5") Full HD 1920 x 1080 VA
  • - 4GB (2133MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc :
The short editorial description of HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc

AMD A4-9125 (1MB Cache, 2.3GHz), 4GB DDR4-SDRAM, 1000GB HDD, 49.5 cm (19.5") Full HD 1920 x 1080 VA, AMD Radeon R3, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Home 64-bit
More>>>
HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc:
The official marketing text of HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc as supplied by the manufacturer

Rediseñado. Fiable. Preparado para ti.
Tanto si tu familia busca navegar por la red, hacer streaming o afrontar la próxima gran tarea, este Todo-en-Uno económico ha sido rediseñado para ofrecer a cada uno lo que necesita. Un toque de color y un rendimiento fiable y de confianza hacen de tu sala de estar el lugar perfecto para reunirse.

Short summary description HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc:
This short summary of the HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20 -c412ns, 49,5 cm (19.5"), Full HD, AMD A4, 4 GB, 1 TB, Windows 10 Home

Long summary description HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc:
This is an auto-generated long summary of HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc based on the first three specs of the first five spec groups.

HP 20 -c412ns. Tipus de producte: PC tot en un. Pantalla diagonal: 49,5 cm (19.5"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Forma de la pantalla: Plana, Tipus de panell: VA. Família de processador: AMD A4, Freqüència de processador: 2,3 GHz. Memòria interna: 4 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: HDD. Càmera integrada. Sistema operatiu subministrat: Windows 10 Home. Color de producte: Blanc

Potencia para tu día a día
Potencia para tu día a día

Con un rápido procesador, una gran cantidad de almacenamiento y una pantalla de 19,5 pulg. (49,53 cm) antirreflectante con retroiluminación WLED, potenciarás el contenido y ofrecerás una vista increíble a toda la familia. Ahora todo el mundo puede conectarse sin ralentizaciones.

Una calidad en la que confiar
Una calidad en la que confiar

Con más de 100 pruebas[2], puede confiar en tu HP todo-en-uno para ayudar a tu familia con cualquier tarea, proyectos escolares y maratones de películas durante todo el día.

Un estallido de personalidad
Un estallido de personalidad

Un poco de color puede darle vida a toda una habitación, por eso hemos rediseñado nuestro Todo-en-Uno con un nuevo elegante soporte y un colorido patrón ondulado.

Conector USB 3.0
Conector USB 3.0

No son necesarios adaptadores con el conector USB 3.0 de tamaño completo. Conecte fácilmente cualquiera de los periféricos USB existentes sin tener que pagar extra por llaves innecesarias.

Conector USB 2.0
Conector USB 2.0

No son necesarios adaptadores con el conector clásico de USB 2.0. Conecte fácilmente cualquiera de los periféricos USB existentes sin tener que pagar extra por llaves innecesarias.

Cara a cara desde cualquier lugar
Cara a cara desde cualquier lugar

Disfrute de detalles nítidos y claridad de conversaciones de vídeo con las llamadas de conferencia para el trabajo o familia ampliadas. Con una cámara web fantástica, nunca fue tan fácil permanecer en contacto y realizar el trabajo.

Opciones de RAM DDR4
Opciones de RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Almacenamiento de unidad de disco duro
Almacenamiento de unidad de disco duro

No se preocupe por el crecimiento de su colección de películas digitales, canciones e imágenes. Con las opciones de almacenamiento masivo, podrá guardarlo todo y seguir disponiendo de una gran cantidad de espacio libre.

Dos altavoces orientados hacia adelante
Dos altavoces orientados hacia adelante

Aumente el volumen destinado a su música, películas o juegos favoritos. Cuando el audio está orientado directamente hacia usted usted, nada se interpone entre usted y su entretenimiento.

Windows 10
Windows 10

Haz grandes cosas con confianza y la sensación de un entorno familiar como Windows, solo que mejor. [3]

Exposar
Pantalla diagonal *
49,5 cm (19.5")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Tipus de panell
VA
Forma de la pantalla
Plana
Pantalla antireflectora
Yes
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD A4
Generació de processadors
7th Generation AMD A4-Series APUs
Processador *
A4-9125
Processador nombre de nuclis
2
Fils de processador
2
Freqüència d'acceleració del processador
2,6 GHz
Freqüència de processador *
2,3 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2133 MHz
Disseny de memòria
1 x 4 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Velocitat de rotació de disc dur
7200 RPM
Interfície de disc dur
SATA
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
AMD Radeon R3
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Tecnologies Dolby
DTS Studio Sound
Càmera
Càmera integrada *
Yes
Xarxes
Wi-Fi *
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8821CE
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Jack d'entrada DC
Yes
Disseny
Color de producte *
Blanc
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari de prova
Microsoft Office 365
Software inclòs
Dropbox, Netflix, McAfee LiveSafe
Special features
HP JumpStart
Yes
Tipus d'altaveu HP
HP Dual Speakers
HP Audio Switch
Yes
Càmera frontal HP
HP Webcam
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Ploma
Llapis inclòs
No
Pes i dimensions
Amplada (amb suport)
495 mm
Profunditat (amb suport)
184 mm
Alçada (amb suport)
370 mm
Pes (amb suport)
4,4 kg
Amplària d'embalatge
594 mm
Profunditat d'embalatge
227 mm
Alçada d'embalatge
476 mm
Pes de paquet
6,92 kg
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Compatibilitat 3D
No
Mida de pantalla diagonal
49,5 cm
Mode d'autonomia
No
Pantalla extraïble
No
Disclaimer HP 20 -c412ns AMD A4 A4-9125 49,5 cm (19.5") 1920 x 1080 Pixeles PC tot en un 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Blanc:
Disclaimer

[1] El Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. [2] Los resultados obtenidos en el Proceso de prueba total de HP (HP Total Test Process) no son una garantía del rendimiento futuro bajo estas condiciones de pruebas. Los daños ocurridos bajo las condiciones de pruebas del Proceso de prueba total de HP (HP Total Test Process) o cualquier daño accidental requieren un Care Pack de Protección contra Daños Accidentales de HP opcional. [3] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows 10 se actualiza automáticamente. Esta función está siempre activada. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones. Consulte www.microsoft.com.