location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TP04EA#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24006
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 IoT Enterprise 64-bit
  • - AMD GX-420GI (2GHz)
  • - 8GB (1866MHz) DDR4-SDRAM (2 x 4) & 128GB Flash
Long product name HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI :
The short editorial description of HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI

AMD GX-420GI (2GHz), 8GB DDR4-SDRAM, 128GB Flash, AMD Radeon R7E, LAN, WLAN, Bluetooth, Windows 10 IoT Enterprise 64-bit
More>>>
HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI:
The official marketing text of HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI as supplied by the manufacturer

El partner perfecto para llevar a su empresa a la nube
Optimice sus implementaciones en la nube con el potente, altamente configurable y largo ciclo de vida de HP t630 Thin Client. Soporte su negocio hoy y en el futuro con el procesamiento de cuatro núcleos[1], la compatibilidad de pantalla doble UHD/4K y opciones para conectividad de dispositivo, de red y almacenamiento local.[2]

Short summary description HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI:
This short summary of the HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI data-sheet is auto-generated and uses the product title and the first six key specs.

HP t630, 2 GHz, AMD G, GX-420GI, 2,2 GHz, 2 MB, 8 GB

Long summary description HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI:
This is an auto-generated long summary of HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI based on the first three specs of the first five spec groups.

HP t630. Freqüència de processador: 2 GHz, Família de processador: AMD G, Processador: GX-420GI. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 1866 MHz. Capacitat d'emmagatzematge total: 128 GB, Suport d'emmagatzematge: Flash. Model d'adaptador de gràfics en funcionament: AMD Radeon R7E. Estàndards Wi-Fi: Wi-Fi 5 (802.11ac), Tecnologia de cablatge: 10/100/1000Base-T(X)

Processador
Freqüència de processador *
2 GHz
Família de processador
AMD G
Processador
GX-420GI
Processador nombre de nuclis
4
Freqüència d'acceleració del processador
2,2 GHz
Cache L2
2 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
1866 MHz
Ranures de memòria
2x SO-DIMM
Disseny de memòria
2 x 4 GB
Màxima de memòria interna
32 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
Flash
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics en funcionament
AMD Radeon R7E
Àudio
Altaveus incorporats
Yes
Xarxes
Wi-Fi *
Yes
Estàndards Wi-Fi
Wi-Fi 5 (802.11ac)
Ethernet / connexió LAN *
Yes
Tecnologia de cablatge
10/100/1000Base-T(X)
Bluetooth
Yes
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
1
Quantitat de ports USB 2.0 *
4
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat d'interficies DisplayPorts
2
Quantitat de ports sèrie
1
Quantitat de ports PS / 2
2
Disseny
Color de producte *
Plata, Negre
Exposar
Visualitzador inclòs *
No
Programari
Sistema operatiu subministrat *
Windows 10 IoT Enterprise
Arquitectura del sistema operatiu
64-bit
Gestió de l'energia
Font d'alimentació
65 W
Tensió d'entrada de CA
100 - 240 MB/s
Freqüència d'entrada de CA
50 - 60 Hz
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang de temperatura (T-T)
-30 - 60 °C
Rang d'humitat
20 - 80%
Humitat d'emmagatzematge
10 - 90%
Certificats
País d'origen
Xina
Pes i dimensions
Amplada
120 mm
Profunditat
220 mm
Alçada
251 mm
Pes
1,52 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Avís legal HP t630 2 GHz Windows 10 IoT Enterprise 1,52 kg Plata, Negre GX-420GI:
Avís legal

[1] El Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[2] Las características opcionales se venden aparte o como características adicionales.
[3] HP True Graphics requiere un HP Thin Client con sistema operativo HP ThinPro 5.0 o superior (el SO combinado con HP Smart Zero Core comienza a v5.0), tecnología de procesamiento AMD, e infraestructura de desktop virtual ®—XenApp® o XenDesktop® v7.0 o superior, o WES 7E 32-bit/Windows 10 IoT con un receptor Citrix® 4.4 e infraestructura de desktop virtual Citrix® —XenApp® o XenDesktop® v7.0 o superior. HP True Graphics está preinstalado a partir del SO HP ThinPro 5.2. Consulte las especificaciones rápidas del producto para ver la compatibilidad exacta.
[4] HP Easy Shell está disponible actualmente en HP Thin Clients con SO Windows Embedded.
[5] Office 365 se vende por separado. Servicio de Internet se necesita para un acceso en la nube y de la aplicación y se vende por separado.
[6] Las fuentes de alimentación externas, los cables de alimentación, los cables y los periféricos tienen un nivel bajo de halógeno. Es posible que las piezas de servicio obtenidas después de la compra no tengan niveles bajos de halógenos.
[7] Los HP Care Packs se venden por separado. Los niveles de servicio y los tiempos de respuesta para los HP Care Packs pueden variar según su ubicación geográfica. El servicio comienza en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más detalles, visite www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones de servicio de HP aplicables o indicados al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se ven afectados en ningún modo por los términos y condiciones de los servicios de HP o por la garantía limitada de HP, incluida con su producto HP.