location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC portátil HP EliteBook 845 G9 de 14 pulgadas
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6T1J3EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029026002 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2211
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Nov 2023
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 6600U (aumento máximo del reloj hasta 4,5 GHz, 16 MB de caché L3, 6 núcleos, 12 subprocesos)
  • - Windows 11 Pro
  • - Pantalla WUXGA de 14" (35,6 cm) en diagonal
  • - Gráficos AMD Radeon™ 660M
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones. Servicio de asistencia incluido: Soporte de hardware HP de 3 años con devolución a almacén para Notebook. Para consultar las condiciones, visite https://cpc2.ext.hp.com
Long product name HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata

PC portátil HP EliteBook 845 G9 de 14 pulgadas, 14", Windows 11 Pro, AMD Ryzen™ 5, 16GB RAM, 512GB SSD, WUXGA
More>>>
HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Trabaja donde te necesiten
Elimina la dificultad de trabajar de forma remota con el HP EliteBook 845. Ha sido diseñado para encajar a la perfección en la IT empresarial y dispone de características que deleitan a los usuarios. Este portátil profesional brinda nuevas funcionalidades en las conferencias con HP Presence[3], la productividad y la seguridad que son fáciles de gestionar en los entornos de trabajo híbrido.

Short summary description HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata:
This short summary of the HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 845 G9, AMD Ryzen™ 5, 2,9 GHz, 35,6 cm (14"), 1920 x 1200 Pixeles, 16 GB, 512 GB

Long summary description HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP EliteBook 845 G9. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: AMD Ryzen™ 5, Processador: 6600U, Freqüència de processador: 2,9 GHz. Pantalla diagonal: 35,6 cm (14"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon 660M. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Monitor con una relación de aspecto de 16:10 y 14 pulgadas en diagonal

El rendimiento sigue mejorando con las nuevas tecnologías que potencian al HP EliteBook 845.

Optimiza la configuración de audio y vídeo

Personaliza los ajustes de la tecnología HP Presence[3] en materia de audio, vídeo y mucho más en la aplicación myHP.[6]

Cámara HD

Conecta con las personas de una forma más personal gracias a las características de videoconferencia integradas en el HP EliteBook 845.

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Proteja su privacidad

Nunca te preguntarás si alguien te está viendo gracias a la tranquilidad añadida que ofrece la cámara de privacidad integrada de HP, con un obturador físico que protege frente a vigilancias malintencionadas.

Mantenga a los hackers visuales en la oscuridad

Evita de forma inmediata que las miradas indiscretas vean el contenido de tu pantalla con HP Sure View Reflect que genera un reflejo de color cobrizo al visualizar la pantalla desde los laterales, haciendo imposible su visualización. [1]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6. [2]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [5]

Protege nuestro futuro compartido

La caja de embalaje externa del ordenador es de origen 100 % sostenible[9].

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Any d'introducció
2022
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA
Tipus de panell
IPS
Pantalla antireflectora
Yes
Brillantor de la pantalla
1000 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5
Processador *
6600U
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,5 GHz
Freqüència de processador *
2,9 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
64 GB
Número de memòria interna lliure de ranures d'expansió
1
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon 660M
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Xarxes
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Realtek RTL8852BE
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports USB4 Gen 3x2
2
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Rendiment
Sensor Hall
Yes
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
Teclado HP Premium
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP Sure View
Yes
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP Webcam
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
51 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
315,6 mm
Profunditat
224 mm
Alçada
19,2 mm
Pes *
1,4 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
449 mm
Alçada d'embalatge
305 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Country Distributor
España 2 distributor(s)
Disclaimer HP EliteBook 845 G9 AMD Ryzen™ 5 6600U Ordinador portàtil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Pro Plata:
Disclaimer

[3] Algunos productos de HP están mejorados con HP Presence. Las características varían en función de la plataforma.
[6] Requiere un sistema operativo Windows.
[9] El embalaje de la caja exterior se compone íntegramente de fibras de origen sostenible certificadas y recicladas. El material del embalaje está realizado con fibras de madera 100 % recicladas y de materiales orgánicos. Más del 90 % del plástico utilizado en la fabricación de las almohadillas de plástico es reciclado.

[1] Pantalla de privacidad integrada HP Sure View Reflect diseñada para la orientación horizontal.
[2] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Si las especificaciones finales difieren de las especificaciones en fase de borrador, podría afectar a la capacidad del ordenador para comunicarse con otros dispositivos con el estándar 802.11ax. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico (no incluido) compatible con canales de 160 MHz.
[5] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.

Avisos sobre especificaciones técnicas
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj.
La velocidad del procesador indica el modo de obtener el máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E, se vende por separado, y Windows 11 para funcionar en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo está disponible en países donde se puede utilizar Wi-Fi 6E.
Se necesita un punto de acceso inalámbrico y servicio de Internet, no incluidos. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11.
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores o proyectores.
El módulo WWAN es una función opcional, requiere configuración de fábrica y un contrato de prestación de servicios independiente. Ponte en contacto con tu proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura de tu zona. Las velocidades de conexión variarán en función de la ubicación, el entorno, las condiciones de red y otros factores. LTE 4G no se encuentra disponible en todos los productos ni en todas las regiones.
USB SuperSpeed de 20 Gbps no se encuentra disponible con Thunderbolt™ 4.
Se requieren contenidos HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
La pantalla de privacidad integrada HP Sure View Reflect es una función opcional que debe configurarse en el momento de la compra y que ha sido diseñada para funcionar en orientación horizontal.
El brillo real será menor con la pantalla táctil o con Sure View.
HP Support Assistant requiere Windows y acceso a Internet.
HP QuickDrop requiere acceso a Internet y un ordenador con Windows 10 o superior preinstalado con la aplicación HP QuickDrop. Además de un dispositivo ya sea Android (tablet o teléfono) con Android 7 o superior con la aplicación HP QuickDrop para Android, o bien un dispositivo iOS (tablet o teléfono) con iOS 12 o superior con la aplicación HP QuickDrop para iOS.
Los paquetes de controladores HP no se entregan preinstalados, pero están disponibles para su descarga en http://www.hp.com/go/clientmanagement.
Puedes descargar el HP Manageability Integration Kit en http://www.hp.com/go/clientmanagement.
El agente Absolute se suministra desactivado y se activará cuando los clientes activen una suscripción adquirida. Las suscripciones se pueden adquirir por plazos de uno a varios años. El servicio es limitado, consulta con Absolute acerca de la disponibilidad fuera de los EE. UU. La garantía de recuperación Absolute es una garantía limitada. Se aplican determinadas condiciones. Para conocer todos los detalles, visita: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete es un servicio opcional ofrecido por Absolute Software. Si se utiliza, la garantía de recuperación queda anulada. Para poder utilizar el servicio Data Delete, los clientes deben firmar primero un preacuerdo y obtener un PIN o adquirir uno o más tokens RSA SecurID de Absolute Software.
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
HP Sure Click requiere Windows 10 Pro o superior, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense se encuentra disponible en determinados ordenadores HP con SO Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro o Windows 11 Enterprise.
HP Sure Admin requiere Windows 10 o superior, HP BIOS, HP Management Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación de autenticación de acceso local HP Sure Admin para smartphone, disponible en la Apple Store o en la Play Store.
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y la configuración.
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP Elite y Pro.
El ordenador de núcleo seguro requiere un procesador Intel® vPro®, AMD Ryzen™ Pro o Qualcomm® con SD850 o posterior, junto con 8 GB o más de memoria del sistema. La funcionalidad de ordenador de núcleo seguro se puede habilitar de fábrica.
HP Sure Start Gen7 está disponible en determinados ordenadores HP y requiere Windows 10 o superior.
HP Sure Run Gen5 se encuentra disponible en ordenadores HP seleccionados y requiere Windows 10 o superior.
HP Sure Recover Gen5 con creación de nuevas imágenes integrada es una función opcional que requiere Windows 10 y se debe configurar en el momento de la compra. Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. La recuperación basada en la red mediante Wi-Fi solo está disponible en ordenadores con el módulo Wi-Fi de Intel.
El sensor de huellas HP es una función opcional que debe configurarse en el momento de la compra.
Las horas de vatio-hora de batería reales (Wh) variarán según la capacidad del diseño. La capacidad de la batería disminuye de forma natural con la vida útil, el tiempo, el uso, el entorno, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
La disponibilidad puede variar según el país.
Opciones de garantía limitada de 1 y 3 años y de garantía limitada de 90 días en software en función del país. Las baterías tienen de forma predeterminada una garantía limitada de un año. Para obtener más información sobre las baterías, visita http://www.hp.com/support/batterywarranty/. El servicio in situ y la cobertura ampliada también están disponibles. Los servicios HP Care Pack son contratos opcionales de servicios ampliados que van más allá de las garantías limitadas estándares. Para elegir el nivel adecuado de servicio para tu producto HP, utiliza la herramienta de búsqueda de servicios HP Care Pack en: http://www.hp.com/go/cpc.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combinas distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
Compatibilidad con capacidad de gestión DASH (característica AIM-T) de AMD Radeon™? APU PRO y SO HP Windows y BIOS versión 01.02.01. La guía del usuario de AIM-T se puede encontrar aquí: www.amd.com/DASH en la sección Descargas.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Tanto el embalaje exterior como el embalaje corrugado está realizado con fibras 100 % recicladas y son de origen sostenible certificado.
Las almohadillas de plástico están realizadas con >90 % de plásticos reciclados.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018
El material de embalaje de celulosa moldeada se ha fabricado con fibras de madera 100 % recicladas y materiales orgánicos.
La duración de la batería MM18 variará en función de numerosos factores, como el modelo del producto, la configuración, las aplicaciones cargadas, las características, el uso, la funcionalidad inalámbrica y los parámetros de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta http://www.bapco.com para obtener más información.
HP Smart Support recopila automáticamente la telemetría necesaria en el arranque inicial del producto para ofrecer datos de configuración en lo que respecta al dispositivo e información sobre el estado. Esta función se encuentra disponible preinstalada en determinados productos mediante los servicios de configuración de fábrica de HP; o también se puede descargar. Para obtener más información sobre cómo activar HP Smart Support o descargarlo, visite http://www.hp.com/smart-support.