location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-n0012ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6P001EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786309168 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5640
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 6800H (aumento máximo del reloj hasta 4,7 GHz, 16 MB de caché L3, 8 núcleos, 16 subprocesos)
  • - Windows 11 Home
  • - Pantalla FHD de 16,1" (40,9 cm) en diagonal
  • - GPU de portátil NVIDIA® GeForce RTX™ 3050 Ti (GDDR6 de 4 GB dedicada)
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre :
The short editorial description of HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre

OMEN Gaming Laptop 16-n0012ns, Windows 11 Home, 16.1", AMD Ryzen™ 7, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3050 Ti, FHD, Mica plata
More>>>
HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
The official marketing text of HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre as supplied by the manufacturer

Máxima potencia combinada con máxima refrigeración.
El portátil OMEN está preparado para ir contigo al fin del mundo. Disfruta de la potencia de un sobremesa con un procesador AMD[1] y de una tarjeta gráfica moderna, ambos regulados por OMEN Tempest Cooling. La pantalla es igualmente impresionante con alta resolución y TUV Eyesafe Low Blue Light[2]. Este portátil gaming te permite ampliarlo gracias a los distintos puertos USB[3,4].

Short summary description HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
This short summary of the HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 16-n0012ns, AMD Ryzen™ 7, 3,2 GHz, 40,9 cm (16.1"), 1920 x 1080 Pixeles, 16 GB, 512 GB

Long summary description HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
This is an auto-generated long summary of HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre based on the first three specs of the first five spec groups.

HP OMEN 16-n0012ns. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: AMD Ryzen™ 7, Processador: 6800H, Freqüència de processador: 3,2 GHz. Pantalla diagonal: 40,9 cm (16.1"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon 680M. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Negre

HP QuickDrop

Transfiere fotos, vídeos, documentos y más de forma inalámbrica entre tu ordenador y tu dispositivo móvil.

Una experiencia de audio excepcional
Una experiencia de audio excepcional

Con dos altavoces de HP, Mejora de audio de HP y sintonización personalizada de los expertos de Bang & Olufsen, el entretenimiento cobra vida con un sonido que puede sentir. Despierte sus sentidos con una experiencia de audio en el PC perfecta.

Compatible con MU-MIMO

Si tiene varios dispositivos de MU-MIMO en su casa, MU-MIMO funciona en combinación con un enrutador MU-MIMO para maximizar el tráfico de red para una experiencia en línea más fluida.

McAfee® LiveSafe™

Incluye 1 año de suscripción gratuita al servicio McAfee® LiveSafe™. El servicio McAfee® LiveSafe™ aporta solidez a tu vida digital al proteger tus datos, tu identidad y todos tus dispositivos para que puedas conectarte con total tranquilidad.

Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento PCIe SSD.

Memoria de doble canal

Con una tecnología de doble canal, dos canales trabajan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la RAM aumentando el rendimiento del sistema.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Windows 11 ofrece un espacio tranquilo y creativo en el que puedes dedicarte a tus pasiones a través de una novedosa experiencia. Desde un menú de Inicio rejuvenecido hasta nuevas formas de conectarte con tus personas, noticias, juegos y contenido favorito, Windows 11 es el lugar para pensar, expresar y crear de forma natural. [5]

Procesadores AMD Ryzen™ serie 6000

La velocidad se une a la resistencia cuando juegas con un portátil gaming con procesadores AMD Ryzen™. Controla el rendimiento en estado puro que necesitas para ganar sin comprometer la duración de la batería. [6]

Tecnología AMD FreeSync™

Experimenta la diferencia que supone una jugabilidad fluida y con capacidad de respuesta. Gracias a AMD FreeSync™, las interrupciones en pantalla, los retrasos de entrada y el tearing son cosa del pasado, al sincronizarse la frecuencia de actualización con la GPU. [7]

Pantalla FHD antirreflectante de 144 Hz

Reduce los frustrantes retrasos y las imágenes de efecto fantasma con una pantalla que combina una velocidad de actualización de 144 Hz y una resolución 1080p para una experiencia de juego suave y definida. [8]

Tecnología DTS: X® Ultra

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier auricular, esta tecnología ofrece modos de audio especialmente adaptados a diferentes tipos de juegos para proporcionar una inmersión que origine la mejor experiencia de entretenimiento posible. [9]

Plásticos procedentes de los océanos

El diseño de nuestro portátil, fabricado teniendo en cuenta el medio ambiente, incluye materiales sostenibles como plásticos procedentes de los océanos en la carcasa de los altavoces o aluminio reciclado. [10]

Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros portátiles de forma más sostenible recubriendo las teclas con plástico reciclado posconsumo. [11]

Carga rápida HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apague su dispositivo y eleve su batería de 0 al 50% en unos 30 minutos. [12]

Conéctate sin esfuerzo

Gracias a la tecnología Wi-Fi 6E, podrás disfrutar de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores. [13]

Cámara HP Wide Vision HD
Cámara HP Wide Vision HD

Con un campo de visión de 88 grados y ángulo ancho, podrás disfrutar de chats increíblemente detallados con toda tu familia o grupo de amigos. [14]

SuperSpeed USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo mediante este puerto SuperSpeed USB Type-A, con una velocidad de transmisión de datos de 5 Gbps. [15]

ExpressVPN

Oculta tu dirección IP y cifra los datos de tu red para que nadie pueda ver lo que haces. Reduce la amenaza de los hackers incluso cuando navegues en una red Wi-Fi pública. [16]

Potencia de sobremesa
Potencia de sobremesa

Tanto el procesador[1] como la gráfica estarán bien refrigerados incluso en los juegos más exigentes gracias a OMEN Tempest Cooling.

Pantalla inmersiva de 16,1"
Pantalla inmersiva de 16,1"

Sumérgete en una enorme pantalla con microborde en 3 lados, de alta resolución y TUV Eyesafe Low Blue Light[2].

Utiliza todos tus periféricos
Utiliza todos tus periféricos

Conecta una unidad externa, GPU adicionales o tu smartphone mediante los distintos puertos USB[4].

Disseny
Nom del color
Mica silver cover and base, mica silver aluminum keyboard frame
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
Any d'introducció
2022
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,9 cm (16.1")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
40,9 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Freqüència màxima d'actualització
144 Hz
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Processador *
6800H
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,7 GHz
Freqüència de processador *
3,2 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x SO-DIMM
Memory slots (available)
2
Número de memòria interna lliure de ranures d'expansió
2
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 3050 Ti
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
AMD Radeon 680M
NVIDIA Max-Q
Yes
AMD FreeSync
Yes
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
MediaTek MT7922
Fabricant del controlador WLAN
MediaTek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
MIMO
Yes
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
3
Rendiment
Chipset de placa mare
AMD SoC
Sensor de temperatura
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Zona retroil·luminada del teclat
1-zone RGB
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Home
Software inclòs
McAfee LiveSafe; Dropbox
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Durada de la bateria
9 h
Temps de reproducció de vídeo continu
11,75 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Pes de la bateria
290 g
Gestió de l'energia
Potència de dissipació de adaptador AC
200 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Silver
Pes i dimensions
Amplada
369 mm
Profunditat
248 mm
Alçada
23 mm
Pes *
2,35 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
552 mm
Alçada d'embalatge
345 mm
Pes de paquet
3,86 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Disclaimer HP OMEN 16-n0012ns AMD Ryzen™ 7 6800H Ordinador portàtil 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Negre:
Disclaimer

[1] Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia del reloj.
[2] Certificación Eyesafe. Para obtener más información, consulta https://www.tuv.com/world/en/eye-comfort.html.
[3] USB Type-C® y USB-C® son marcas registradas del Foro de implementadores de USB.
[4] Para lograr un rendimiento y una capacidad de carga óptimos mientras se juega o se renderiza, utiliza el adaptador de alimentación que se suministra con el equipo. Puedes utilizar el adaptador Type-C® de 100 W/20 V o el cargador portátil al ejecutar tareas poco exigentes. El sistema de carga en apagado solo es compatible con un cargador portátil o adaptador Type-C® de 20 V.

[5] No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
[6] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
[7] FreeSync™ solo está disponible al conectarse mediante Display Port o HDMI. FreeSync™ es una tecnología de AMD que se habilita en monitores FHD o QHD y se ha diseñado para eliminar tanto el parpadeo como el tearing en juegos y vídeos gracias a que es capaz de bloquear la tasa de refresco de un monitor a la frecuencia de fotogramas de la tarjeta gráfica. Requiere monitor, gráficos AMD Radeon™ o APU AMD de la serie A compatibles con DisplayPort™ Adaptive-Sync. Requiere AMD Catalyst™ 15.2 Beta (o superior). Las tasas de refresco adaptables varían según la pantalla.
[8] Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
[9] Escuchar el equipo estéreo personal al máximo volumen durante largos periodos de tiempo puede dañar el oído del usuario. Para reducir el riesgo de daño del oído, reduzca el volumen y la cantidad de tiempo que escucha al máximo volumen.
[10] El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto. Portátiles fabricados con material de aluminio reciclado en la cubierta del producto. El porcentaje de aluminio reciclado varía según el producto.
[11] El porcentaje de plástico reciclado posconsumo que contienen las teclas varía según el producto.
[12] Recarga tu batería hasta un 50 % en 30 minutos cuando el sistema esté apagado (utilizando el comando «apagar»). Recomendado para su uso con el adaptador de HP que se suministra con el ordenador portátil; no se recomienda con un cargador de batería de menor capacidad. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar +/-10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[13] Requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Wi-Fi 6 se ha diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con canales de 80 MHz y más. Wi-Fi 6 (802.11ax) no está disponible en Bielorrusia, donde los ajustes Wi-Fi se optimizarán conforme a los requisitos normativos locales (802.11ac).
[14] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.
[15] El rendimiento real puede variar.
[16] Prueba gratuita de 30 días, cel servicio será de pago tras el periodo de prueba. Cada suscripción de pago te otorga una (1) licencia de uso que podrás usar en tres (3) dispositivos en cualquier momento. Consulta www.expressvpn.com para obtener más información.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 1 año de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
La duración de la batería Windows MobileMark 18 variará dependiendo de numerosos factores como el modelo del producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y el paso del tiempo. Consulta https://bapco.com/products/mobilemark-2018/ para más información.
Recarga la batería hasta un 50 % en 30 minutos cuando el sistema está apagado (al utilizar el comando «apagar»). Recomendado para usarlo con el adaptador de HP suministrado con el portátil; no recomendado con un cargador de batería de capacidad menor. Cuando la carga haya alcanzado el 50 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/- 10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las características del producto.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
El diseño Max-Q de NVIDIA® puede contribuir a reducir el calor y el ruido del sistema en ordenadores portátiles con un factor de forma más compacto. El factor de forma y el grosor del sistema pueden variar. El rendimiento general de los gráficos puede ser menor que otras soluciones gráficas alternativas no basadas en el diseño Max-Q.
Duración de la batería probada por HP mediante reproducciones continuadas de vídeo FHD, resolución 1080p (1920 x 1080), brillo de 150 nits, nivel de audio del sistema al 17 %, nivel de audio del reproductor al 100 %, reproducido a pantalla completa desde almacenamiento local, auriculares conectados, Wi-Fi activo pero no conectado. La duración real de la batería variará dependiendo de la configuración y la capacidad máxima disminuirá de forma natural con el uso y el tiempo.
Wi-Fi 6E está diseñado para admitir una velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E (vendido por separado) para funcionar en la banda de 6 GHz. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo disponible en países donde se puede utilizar Wi-Fi 6E.
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (salvo China y los países sometidos a sanciones o identificados como restringidos por una ley o normativa vigente) para suscriptores nuevos y existentes mayores de 18 años. Haz clic en el icono de Adobe del menú de inicio para canjear un mes de suscripción de prueba gratis a determinados programas de Adobe. El software estará vinculado al dispositivo y no se podrá trasladar a otro. Si quieres que la suscripción se renueve automáticamente, puedes proporcionar tu método de pago al registrarte. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que canceles. Si cancelas antes de que acabe el mes de prueba gratis, no se te cobrará nada. Puedes cancelar tu suscripción cuando quieras mediante la página de tu cuenta de Adobe o poniéndote en contacto con atención al cliente. Consulta los precios actuales de Adobe Spark y del resto de productos de Adobe disponibles en esta oferta. Oferta no válida para organismos educativos, fabricantes de equipos originales y clientes con licencias por volumen. Sujeto a disponibilidad del lugar donde resida el destinatario. Se pueden aplicar otras condiciones. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
FreeSync™ solo está disponible cuando está conectado a un puerto DisplayPort o HDMI. FreeSync es una tecnología de AMD habilitada en pantallas FHD o QHD y diseñada para eliminar el parpadeo o «screen tearing» de juegos y vídeos bloqueando la velocidad de actualización de la pantalla a la frecuencia de fotogramas de la tarjeta gráfica. Requiere monitor, AMD Radeon™ Graphics y/o APU AMD de la serie A compatibles con DisplayPort™ Adaptive-Sync. Requiere AMD Catalyst™ 15.2 Beta (o superior). Las frecuencias de actualización adaptativas varían según el monitor.
El peso y las medidas del sistema pueden variar en función de la configuración y los ajustes de fabricación.
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
Portátiles fabricados con material de metal reciclado en la cubierta del producto. El porcentaje de metal reciclado varía según el producto.
Los componentes del teclado contienen plástico reciclado posconsumo. El porcentaje de plástico reciclado posconsumo que contiene cada componente varía según el producto.
Para un rendimiento óptimo y que puedas cargar la batería mientras juegas y procesas imágenes, utiliza el adaptador de alimentación que se entrega con el ordenador. Puedes utilizar el adaptador Type-C de 100 W/20 V o la batería externa cuando trabajes con tareas que consuman pocos recursos. La carga cuando el sistema esté apagado solo se puede realizar con el adaptador Type-C de 20 V o con la batería externa.
Xbox Game Pass se vende por separado. Requiere tarjeta de crédito. A menos que canceles, se te cobrará la tarifa normal de suscripción en el momento en que finalice el periodo promocional. Se aplican términos, exclusiones y límites de streaming. Xbox Cloud Gaming (beta): determinados dispositivos y regiones. Una vez finalizado el periodo, se requiere una suscripción activa para jugar a los juegos y al modo multijugador en línea. El catálogo de juegos varía con el tiempo, región y dispositivo. Los DLC se venden por separado; si se elimina un juego del catálogo o finaliza tu suscripción, necesitarás adquirir el juego por separado para poder usar el DLC. Si dispones de un Xbox Live Gold o un Game Pass para consola o PC, los días restantes de tu suscripción o suscripciones se convertirán en Ultimate por medio de un ratio de conversión. Los futuros canjes de códigos también están sujetos al ratio de conversión. Todas las conversiones a Ultimate son definitivas. Más información y requisitos del sistema disponibles en www.xbox.com/gamepass. Oferta válida en todos los mercados para Xbox Game Pass salvo Rusia. Digital Direct: tu contenido digital se entregará en tu dispositivo directamente durante la configuración; sin necesidad de códigos.
La funcionalidad antiparpadeo elimina el parpadeo de la pantalla mediante la integración de retroiluminación o emisiones LED con atenuación de CC. El panel OLED funciona con atenuación de CC por encima de 100 nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.