location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
290
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290-p0022ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6HW51EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808507410 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6674
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Aug 2019
Product end of life date
Bullet Points HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i3-8100 (6MB Cache, 3.6GHz)
  • - AMD Radeon 520 (2GB GDDR5)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 256GB SSD
Warranty: 1 año de garantía limitada para piezas, mano de obra y servicio de recogida y devolución.
Long product name HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre :
The short editorial description of HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre

Intel Core i3-8100 (6MB Cache, 3.6GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, Intel UHD Graphics 630, AMD Radeon 520 (2GB GDDR5), LAN, WLAN, Bluetooth, FreeDOS
More>>>
HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre:
The official marketing text of HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre as supplied by the manufacturer

PC de sobremesa fiable con un generoso almacenamiento
Sorprendentemente delgado, este equipo que ahora espacio podría caber fácilmente tanto en su escritorio como debajo de él. Con un hardware potente, un rendimiento fiable y un almacenamiento generoso, la informática diaria es algo con lo que entusiasmarse.

Short summary description HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre:
This short summary of the HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slimline 290-p0022ns, 3,6 GHz, Intel® Core™ i3, i3-8100, 8 GB, 1,26 TB, DOS gratuït

Long summary description HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre:
This is an auto-generated long summary of HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre based on the first three specs of the first five spec groups.

HP Slimline 290-p0022ns. Freqüència de processador: 3,6 GHz, Família de processador: Intel® Core™ i3, Processador: i3-8100. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2400 MHz. Capacitat d'emmagatzematge total: 1,26 TB, Suport d'emmagatzematge: HDD+SSD. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630, Model d'adaptador de gràfics discret: AMD Radeon 520. Sistema operatiu subministrat: DOS gratuït. Font d'alimentació: 180 W. Tipus de xassís: Mini Tower. Tipus de producte: PC. Color de producte: Negre

Diseñado para ajustarse y destacar
Diseñado para ajustarse y destacar

Tanto si alardea de torre como si la oculta, el PC de sobremesa HP Slim ha sido diseñado para integrarse sin dominar su espacio, gracias a un diseño elegante y a un patrón de micropuntos.

Conecte y guarde todo
Conecte y guarde todo

Con cientos de puertos, compatibilidad con doble monitor y un gran almacenamiento, este sobremesa está preparado para reproducir tus programas favoritos, almacenar todas tus fotos y conectarle con cualquier cosa que le guste.

Salida de sonido envolvente 5.1

Con todos los puertos necesarios para un sonido envolvente 5.1 real, darás a tu música, películas o programas favoritos una calidad de sonido más matizada e inmersiva, simplemente al conectar una configuración de altavoz de sonido envolvente.

Gran rendimiento diario
Gran rendimiento diario

Multi-task efficiently and manage all your day-to-day demands with an Intel® processor.[1]

Procesador Intel® Core™ de 8.ª generación
Procesador Intel® Core™ de 8.ª generación

Mejora del rendimiento con una capacidad de respuesta del sistema más fluida y con tiempos de carga rápidos que proporciona una experiencia de PC excepcional. Con una increíble resolución de hasta 4K, disfruta de contenidos de alta calidad o incluso crea los tuyos propios.[2]

Almacenamiento de unidad de disco duro
Almacenamiento de unidad de disco duro

No se preocupe por el crecimiento de su colección de películas digitales, canciones e imágenes. Con las opciones de almacenamiento masivo, podrá guardarlo todo y seguir disponiendo de una gran cantidad de espacio libre.

802.11 a/c (1x1) WLAN y Bluetooth® 4.2
802.11 a/c (1x1) WLAN y Bluetooth® 4.2

Permanezca conectado a los accesorios Wi-Fi y Bluetooth® con la tecnología inalámbrica.[1]

Opciones de RAM DDR4
Opciones de RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Compatibilidad de pantalla doble
Compatibilidad de pantalla doble

Añade una segunda pantalla para obtener una experiencia informática más envolvente. Con dos monitores, puedes incrementar tu productividad, aumentar tu experiencia de juego o simplemente facilitar la multitarea.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
8th gen Intel® Core™ i3
Processador *
i3-8100
Processador nombre de nuclis
4
Fils de processador
4
Freqüència de processador *
3,6 GHz
Socket del processador
LGA 1151 (sòcol H4)
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Bus del sistema
8 GT/s
Tipus de Bus
DMI3
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Coffee Lake
Potència de disseny tèrmic (TDP)
65 W
Tjunction
100 °C
Versió de ranures PCI Express
3.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Número de processadors instal · Lats
1
Màxim de memòria interna suportada pel processador
64 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2400 MHz
Amplada de banda de memòria suportada pel processador (màx.)
37,5 GB/s
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2400 MHz
ECC
No
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,26 TB
Suport d'emmagatzematge *
HDD+SSD
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
2
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
AMD
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
AMD Radeon 520
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR5
Número d'adaptadors de gràfics discrets
1
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x3E91
Número d'unitats d'execució
23
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Xarxes
Tipus d'antena
1x1
Bluetooth
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
1 slot PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Mini Tower
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® H370
Sistema d'àudio
DTS Studio Sound
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Escalabilitat
1S
Configuració de CPU (màx.)
1
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
0,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió de l'Intel TSX-NI
0,00
Processor ARK ID
126688
Intel® Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Processador sense conflictes
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
180 W
Pes i dimensions
Amplada *
100 mm
Profunditat *
320 mm
Alçada *
277 mm
Pes *
2,97 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
196 mm
Alçada d'embalatge
342 mm
Pes de paquet
6 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 02:55:26
Es ha coleccionado 1 opiniones de expertos para HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 FreeDOS Mini Tower PC Negro y la calificación media es 65 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Review comments Score
gizcomputer.com
Updated:
2020-06-11 05:14:19
Si buscas un PC de sobremesa para trabajar sin extras que lo encarezcan, no te pierdas este artículo sobre el HP 290-p0010ns. Este ordenador de HP te ayudará a cumplir con tus quehaceres del día a día con unas buenas y equilibradas prestaciones.El HP 29...
Good Buena relación calidad-precio...
Bad Ofrece el rendimiento justo para tareas de ofimática, Sus componentes son complicados de actualizar...
65%
Avís legal HP Slimline 290-p0022ns Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,26 TB HDD+SSD AMD Radeon 520 DOS gratuït Mini Tower PC Negre:
Avís legal

[1] Se requiere un punto de acceso inalámbrico y servicio de Internet. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Las especificaciones para WLAN 802.11ac son provisionales y no definitivas. En caso de que las especificaciones definitivas difieran de las provisionales, la comunicación del portátil con otros dispositivos WLAN 802.11ac podrá verse afectada. Bluetooth® es una marca comercial perteneciente a su propietario y utilizada bajo licencia por HP Inc.
[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de Intel no es una medida que indique un rendimiento mayor. Se requieren contenidos 4K para ver imágenes 4K completas. El tiempo de carga y la capacidad de respuesta del sistema dependen de la configuración del producto.