location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14b-nb0004ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6H6Q0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548973989 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1720
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-1115G4 (hasta 4,1 GHz con tecnología Intel® Turbo Boost, 6 MB de caché L3, 2 núcleos, 4 subprocesos)
  • - ChromeOS
  • - Pantalla FHD de 14" (35,6 cm) en diagonal
  • - Gráficos Intel® UHD
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata :
The short editorial description of HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata

Chromebook 14b-nb0004ns, ChromeOS, 14", Intel® Core™ i3, 8GB RAM, 256GB SSD, FHD
More>>>
HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata:
The official marketing text of HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata as supplied by the manufacturer

Tus aplicaciones preferidas, a pleno rendimiento
El HP Chromebook 14b de 14 pulgadas ofrece el máximo nivel en productividad y entretenimiento en un solo dispositivo. Incorpora un procesador Intel®[1] y gran capacidad de almacenamiento, y te permite completar a gran velocidad tus tareas cotidianas o disfrutar de tus contenidos durante todo el día. La seguridad está garantizada en este ordenador portátil HP con interruptor de privacidad para la cámara. Disfruta de tus contenidos con la máxima fidelidad gracias a sus altavoces, ajustados por expertos en sonido de B&O.

Short summary description HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata:
This short summary of the HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14b-nb0004ns, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 Pixeles, 8 GB, 256 GB, ChromeOS

Long summary description HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata:
This is an auto-generated long summary of HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata based on the first three specs of the first five spec groups.

HP Chromebook 14b-nb0004ns. Tipus de producte: Chromebook, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i3, Processador: i3-1115G4. Pantalla diagonal: 35,6 cm (14"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Sistema operatiu subministrat: ChromeOS. Color de producte: Plata. Pes: 1,5 kg

Listo para tus contenidos
Listo para tus contenidos

Disfruta de tus contenidos en primera fila y cómodamente desde tu portátil con altavoces a tu medida, ajustados por expertos de B&O.

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 256 GB de almacenamiento PCIe SSD.

Obturador de cámara

No más cintas ni pegatinas antiestéticas para ocultar tus momentos privados. Garantiza tu privacidad y seguridad con una cubierta física visible que apaga la cámara de tu ordenador cuando no está en uso.

Teclado completo

El teclado de tamaño completo te permite trabajar en cualquier lugar. Además, el recorrido de 1,5 mm de teclas brinda comodidad y la máxima productividad.

HP Imagepad con movimientos multitáctiles

Este auténtico panel multitáctil es compatible con gestos de cuatro dedos y te permite desplazarte, hacer zoom y navegar con un sencillo toque.

Una experiencia excepcional en cualquier lugar

Los procesadores Intel® Core™ de 11.ª generación te ofrecen la combinación perfecta de características para que nada pueda detenerte. Haz las cosas más rápido con un alto rendimiento, una capacidad de respuesta instantánea y la mejor conectividad de su categoría. [2]

Gráficos Intel® UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel® UHD notarás la diferencia en todo lo que hagas. [3]

Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos. [4]

Óptima duración de la batería para los días más largos

Mantente conectado hasta el final del día con hasta 11 horas y 30 minutos de duración de la batería. La duración de la batería prolongada implica poder extender tus horas de uso sin necesidad de recargar. [5]

Carga rápida HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apague su dispositivo y eleve su batería de 0 al 90% en unos 90 minutos. [6]

Conéctate sin esfuerzo

Disfruta de una experiencia inalámbrica más fluida con la combinación Wi-Fi CERTIFIED 6™ (2x2) y Bluetooth® 5; todas las conexiones serán sólidas y la velocidad de transferencia de archivos será hasta tres veces mayor gracias a Wi-Fi 5. [7]

Conexión SuperSpeed USB Type-C® + monitor + velocidad de conexión de 5 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C® con una velocidad de señal de 5 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente. [8]

Cámara HP Wide Vision HD
Cámara HP Wide Vision HD

Con un campo de visión de 88 grados y ángulo ancho, podrás disfrutar de chats increíblemente detallados con toda tu familia o grupo de amigos. [9]

Disseny
Tipus de producte *
Chromebook
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
País d'origen
Xina
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel® Core™ i3 11. Generacije
Processador *
i3-1115G4
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
4,1 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Freqüència de TDP-up configurable
3 GHz
TDP-up configurable
28 W
Configurable TDP-down
12 W
Freqüència de Configurable TDP-down
1,7 GHz
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
8 GB
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Xarxes
Bluetooth
Yes
Versió Bluetooth
5.0
MIMO
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
ChromeOS
Característiques especials del processador
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Imagepad
Yes
Càmera frontal HP
HP Wide Vision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
58 Wh
Durada de la bateria
11,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (90%)
90 min
Pes de la bateria
230 g
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Silver
Pes i dimensions
Amplada
323,6 mm
Profunditat
221 mm
Alçada
16,5 mm
Pes *
1,5 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
483 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,18 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Disclaimer HP Chromebook 14b-nb0004ns Intel® Core™ i3 i3-1115G4 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) ChromeOS Plata:
Disclaimer

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.

[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja un mayor rendimiento.
[3] Se requiere contenido de alta definición (HD) para ver imágenes HD. La salida de gráficos podría verse limitada por la resolución máxima de la pantalla. Se requieren contenidos 4K para ver imágenes en 4K completas.
[4] Se requiere contenido de Full high-definition (FHD) para ver imágenes FHD.
[5] Pruebas realizadas por HP power_LoadTest en un sistema con Google Chrome OS. La duración de la batería varía y la capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Consulte http://www.chromium.org/chromium-os/testing/power-testing para ver los detalles de las pruebas.
[6] Recarga la batería hasta un 90 % en 90 minutos cuando el sistema esté apagado (con el comando «shut down» [apagar]). Se recomienda su uso con el adaptador de HP suministrado con el portátil. No se recomienda utilizar un cargador de batería de capacidad menor. Después de que la carga haya alcanzado el 90 % de la capacidad, la velocidad de carga volverá a la normalidad. El tiempo de carga puede variar en +/-10 % según la tolerancia del sistema. Disponible en determinados productos HP. Consulta http://store.hp.com para obtener una lista completa de las funciones del producto.
[7] Se requiere un punto de acceso inalámbrico y servicio de Internet; vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi CERTIFIED 6™ (802.11ax) es compatible con especificaciones anteriores a 802.11. Wi-Fi CERTIFIED 6™ ha sido diseñado para admitir velocidad de datos gigabit al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un router inalámbrico, que se vende por separado, compatible con 80 MHz y canales más altos. Wi-Fi CERTIFIED 6™ (802.11ax) no está disponible en Bielorrusia donde los ajustes Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
[8] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[9] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.

Avisos sobre especificaciones técnicas
Esta oferta de suscripción a Google One (Oferta) te proporciona ventajas gratuitas por la suscripción durante un período de doce meses desde el día en que se haya canjeado la Oferta. Una vez que hayas canjeado la oferta, puedes confirmar la fecha de finalización de la Oferta en la página de suscripciones de Google Play Store. La Oferta requiere una cuenta de Google Payments. La Oferta tiene fecha de vencimiento y debe canjearse antes del 31 de enero de 2023. La Oferta está limitada a nuevos usuarios de Google One en Australia, Canadá (excepto Quebec), Dinamarca, Finlandia, Francia, Alemania, Japón, Holanda, Nueva Zelanda, Noruega, Suecia, Reino Unido y Estados Unidos que hayan comprado un nuevo dispositivo Chromebook antes del 31 de enero de 2023, incluido. Para obtener más información, consulta www.google.com/chromebook/offers/.
Pruebas realizadas por HP utilizando la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso y el paso del tiempo. Consulta http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
Recharges your battery up to 90% within 90 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 90% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Wi-Fi 6 está diseñado para admitir velocidad de datos gigabit cuando se transfieren archivos entre dos dispositivos conectados al mismo router. Requiere un router inalámbrico, que se vende por separado, que admite 80 MHz y canales superiores.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones 802.11 anteriores.
Wi-Fi 6 (802.11ax) no es compatible con Bielorrusia, donde las configuraciones de Wi-Fi se optimizarán para los requisitos de regulación locales (802.11ac).
Todas las especificaciones sobre rendimiento representan las especificaciones características facilitadas por los fabricantes de componentes de HP; el rendimiento real puede variar por encima o por debajo del valor.
por ciento del área de visualización activa y no activa al área de visualización activa más el borde. Medir con la tapa en posición vertical al escritorio.
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad del diseño. La capacidad de la batería disminuirá de forma natural con la vida útil, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.