location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
860 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6F5X1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548948734 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4798
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Oct 2024 22:31:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1255U (hasta 4,7 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 10 núcleos, 12 subprocesos)
  • - Windows 11 Pro (preinstalado con Windows 10 Pro con derecho a cambiar a una versión anterior)
  • - Pantalla WUXGA de 40,6 cm (16") en diagonal
  • - Gráficos Intel® Iris® Xᵉ
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones. Servicio de asistencia incluido: Soporte para hardware de PC portátil HP de 3 años de respuesta in situ al siguiente día laborable. Para consultar las condiciones, visite https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U4391E&selectedCountry=ES&lang=es_ES
Long product name HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Ordenador portátil HP EliteBook 860 G9 Wolf Pro Security Edition de 16 pulgadas, 16", Windows 11 Pro (preinstalado con Windows 10 Pro con derecho a cambiar a una versión anterior), Intel® Core™ i7, 16GB RAM, 512GB SSD, WUXGA
More>>>
HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Redefine los estándares corporativos
El ordenador HP EliteBook 860 te permitirá deshacerte de los obstáculos propios del trabajo híbrido. Este ordenador portátil para uso empresarial ofrece nuevas funciones mejoradas de videoconferencia gracias a HP Presence[3], una mayor productividad y una gestión sencilla de la seguridad en entornos de trabajo híbrido.

Short summary description HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 860 G9, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 Pixeles, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP EliteBook 860 G9. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i7, Processador: i7-1255U. Pantalla diagonal: 40,6 cm (16"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics. Generació de la xarxa mòbil: 4G. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Cámara HD

Conecta con la gente de una manera mucho más personal gracias a las funciones integradas de videoconferencia del ordenador HP EliteBook 860.

Pantalla 16:10 de 16 pulgadas en diagonal

El rendimiento del ordenador HP EliteBook 860 no deja de mejorar con la incorporación de nueva tecnología.

Se ajusta al entorno

El software HP Context Aware facilita la optimización del equipo basada en inteligencia artificial para maximizar su rendimiento, comodidad y capacidad de respuesta.[7]

Protegido por HP Wolf Security

Los equipos HP Wolf Pro Security Edition entrelazan HP Sure Click Pro con HP Sure Sense Pro para brindar una cobertura más profunda que las versiones estándares mediante una licencia de usuario de 1 o 3 años con soporte de HP.[5] Esto crea una sólida y sencilla solución que no requiere un entorno de PC gestionado por la TI.

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

La seguridad es la máxima prioridad

HP Wolf Pro Security Edition proporciona protección preconfigurada en los PC empresariales para pequeñas y medianas empresas. [2]

Mantenga a los hackers visuales en la oscuridad

Evita de forma inmediata que las miradas indiscretas vean el contenido de tu pantalla con HP Sure View Reflect que genera un reflejo de color cobrizo al visualizar la pantalla desde los laterales, haciendo imposible su visualización. [4]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [9]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Grandes prestaciones, gran portabilidad

Disfruta de la combinación excepcional de rendimiento receptivo, conectividad y velocidad con el procesador Intel® Core™ de 12.ª generación para ejecutar, crear y conectarte con rapidez y confianza. [1]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determinan dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con la velocidad de datos gigabit de Wi-Fi 6E. [6]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6. [8]

Recuperación automática ante ataques de firmware

Los ataques de firmware pueden destruir por completo tu ordenador. Protégete con la BIOS con recuperación automática de HP: HP Sure Start Gen7 recupera la BIOS automáticamente de ataques de malware, rootkits y daños.

Tu huella digital es tu contraseña

Olvídese de seguir usando nombres de usuario y contraseñas. Será tan sencillo como iniciar sesión en Windows y en los sitios web usando un sensor de huella dactilar opcional.

Se limpia rápidamente gracias a la tecnología inteligente

Atienda rápidamente a los pacientes gracias a la aplicación HP Easy Clean, que desactiva la pantalla táctil, el teclado y el clickpad para que puedan desinfectarse mientras el sistema sigue encendido. [11]

Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Any d'introducció
2022
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,6 cm (16")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA
Tipus de panell
IPS
Pantalla antireflectora
Yes
Brillantor de la pantalla
1000 cd/m²
Mida de pantalla diagonal
40,6 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 12. Generacije
Processador *
i7-1255U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,7 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
12 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Número de memòria interna lliure de ranures d'expansió
1
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Xarxes
Generació de la xarxa mòbil
4G
4G estàndard
LTE-TDD & LTE-FDD
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
Yes
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
Xarxes
Controlador WWAN
Intel® XMM™ 7560 LTE Advanced Pro Cat 16
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Odporność na zalanie
Dispositiu assenyalat
Clickpad
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
Klawiatura HP Premium
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Sure View
Yes
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Webcam 5MP
Programari HP proporcionat
HP Image Assistant; HP Hotkey Support; HP MAC Address Manager; HP Easy Clean; myHP; HP Privacy Settings; Touchpoint Customizer for Commercial; HP Notifications; HP QuickDrop; Tile App; HP Quick Touch; HP PC Hardware Diagnostics Windows
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
51 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Certificats
Certificats de conformitat
GS mark
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
358,7 mm
Profunditat
251 mm
Alçada
19,2 mm
Pes *
1,76 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
552 mm
Alçada d'embalatge
345 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Estilet
No
Altres característiques
Gestió de potència
Yes
Número d'altaveus
2
Avís legal HP EliteBook 860 G9 Intel® Core™ i7 i7-1255U Ordinador portàtil 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Avís legal

[3] Algunos productos de HP están mejorados con HP Presence. Las características varían en función de la plataforma.
[5] HP Wolf Pro Security Edition (incluidos HP Sure Click Pro y HP Sure Sense Pro) se encuentra disponible previamente cargado en determinadas SKU y, según el producto HP que se adquiera, incluye una licencia de pago de 1 o 3 años. El software HP Wolf Pro Security Edition se ha autorizado conforme a las condiciones de la licencia del contrato de licencia para el usuario final (EULA, por sus siglas en inglés) del software HP Wolf Security que se puede encontrar en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 debido a que ese EULA se ha modificado conforme a lo siguiente: «7. Plazo. A menos que se rescinda antes, de conformidad con los términos contenidos en este EULA, la licencia de HP Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) entra en vigor después de la activación y seguirá en vigor durante un plazo de licencia de doce (12) o treinta y seis (36) meses («Plazo inicial»). Al final del plazo inicial, podrá (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o un partner de canal de HP, o (b) seguir utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, pero sin las actualizaciones de software futuras ni el servicio de asistencia de HP».
[7] Disponible en determinados ordenadores HP con Windows 10 o versiones posteriores, y procesadores Intel.

[1] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] Este producto incluye una licencia de un (1) año de HP Wolf Pro Security Edition, que incluye HP Sure Click Pro y HP Sure Sense Pro. La licencia del software HP Wolf Pro Security Edition se acoge a las condiciones del Contrato de licencia para el usuario final (CLUF) de HP, que se encuentra en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 con las siguientes modificaciones: «7. Plazo. Salvo resolución de otro tipo en virtud de los términos de este CLUF, la licencia de HP Wolf Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) se hace efectiva tras la activación y se mantendrá en vigor durante los doce (12) meses siguientes («Plazo inicial»). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o a un partner de canal de HP, o (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, aunque sin actualizaciones de software futuras ni soporte de HP».
[4] Pantalla de privacidad integrada HP Sure View Reflect diseñada para la orientación horizontal.
[6] Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para poder funcionar en la banda de 6 GHz. La disponibilidad de los puntos públicos de acceso inalámbrico es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo se encuentra disponible en países donde se puede utilizar Wi-Fi 6E. Wi-Fi® a velocidades de datos de gigabit se obtiene con Wi-Fi 6E (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador.Requiere un enrutador inalámbrico, vendido por separado, que admita canales de 160 MHz.
[8] Se requiere un punto de acceso inalámbrico y servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con las especificaciones 802.11 anteriores. Las especificaciones de Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del ordenador con otros dispositivos 802.11ax pueda verse afectada. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, que admita canales de 160 MHz.
[9] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[11] La aplicación HP Easy Clean requiere Windows 10 RS3. Se deshabilitarán únicamente el teclado, la pantalla táctil y el ClickPad. No se deshabilitarán los puertos. Consulta las instrucciones de limpieza en la guía de usuario.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de obtener el máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Solo se encuentra disponible en países donde se puede utilizar Wi-Fi 6E.
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores, proyectores.
El módulo WWAN es una función opcional, requiere configuración de fábrica y un contrato de prestación de servicios por separado. Contacta con el proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura en tu zona. Las velocidades de conexión variarán según la ubicación, el entorno, las condiciones de red y otros factores. 4G LTE no está disponible en todos los productos, ni en todas las regiones.
El módulo Gigabit categoría 16 4G LTE es opcional y debe configurarse en fábrica. Módulo diseñado para velocidades de descarga de hasta 1 Gbps a medida que los operadores implementan agregación de 5 operadores y ancho de banda de canal de 100 MHz. Requiere activación y contrato de servicio que se debe adquirir por separado. Compatible con tecnología 3G HSPA. Ponte en contacto con tu proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura en tu zona. Las velocidades de conexión, carga y descarga variarán en función de la red, ubicación, entorno, condiciones de red y otros factores. LTE 4G no se encuentra disponible en todos los productos ni en todas las regiones.
USB SuperSpeed de 20 Gbps no se encuentra disponible con Thunderbolt™ 4.
Intel vPro® requiere Windows 10 Pro de 64 bits o versiones posteriores, un procesador compatible con vPro, un conjunto de chips compatible con vPro, LAN con cable habilitada para vPro y/o WLAN Wi-Fi 6E y TPM 2.0. Algunas funciones requieren un software adicional de terceros para su funcionamiento. Las funciones de vPro® Essentials y Enterprise varían. Visita http://intel.com/vpro.
La ranura SIM no es accesible por el usuario sin una configuración WWAN.
Las capacidades gráficas de Intel® Iris® Xᵉ requieren que el sistema esté configurado con procesadores Intel® Core™ i5 o i7 y memoria de doble canal. Los gráficos Intel® Iris® Xᵉ con procesadores Intel® Core™ i5 o 7 y memoria de canal único funcionarán solo como gráficos UHD.
Se requiere contenido HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
La pantalla de privacidad integrada HP Sure View Reflect es una función opcional que debe configurarse en el momento de la compra y que ha sido diseñada para funcionar en orientación horizontal.
El brillo real será menor con la pantalla táctil o Sure View.
HP Support Assistant requiere Windows y acceso a Internet.
Los paquetes de controladores HP no se entregan preinstalados, pero están disponibles para su descarga en http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit se puede descargar desde http://www.hp.com/go/clientmanagement.
El módulo de firmware Absolute se envía desactivado y solo se puede activar con la compra de una suscripción de licencia y la activación completa del agente de software. Las suscripciones de licencia se pueden adquirir por plazos de uno a varios años. El servicio está limitado. Consulta con Absolute si existe disponibilidad fuera de Estados Unidos. Se aplican determinadas condiciones. Para obtener más información, visita: https://www.absolute.com/about/legal/agreements/absolute/
El método de saneamiento «preciso» HP Secure Erase se refiere a los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
La duración de la batería Windows MM18 variará en función de diversos factores, como el modelo de producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y paso del tiempo. Consulta www.bapco.com para obtener más información.
HP Sure Click requiere Windows 10 Pro o superior o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense está disponible en determinados equipos HP con sistemas operativos Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro o Windows 11 Enterprise.
HP Sure Start Gen7 se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o versiones posteriores.
HP Sure Run Gen5 se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o versiones posteriores.
HP Sure Recover Gen5 con restablecimiento de imagen integrado es una función opcional que requiere Windows 10 y debe configurarse durante la compra. Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. La recuperación basada en red mediante Wi-Fi solo se encuentra disponible en ordenadores con el módulo Wi-Fi de Intel.
HP Sure Admin requiere Windows 10 o superior, HP BIOS, HP Management Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación de autenticación de acceso local HP Sure Admin para smartphone, disponible en la Apple Store o en la Play Store.
Las funciones de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y de las configuraciones del equipo.
HP Quick Drop requiere acceso a Internet y un ordenador con Windows 10 o versiones posteriores en el que se encuentre previamente instalada la aplicación HP QuickDrop, un dispositivo Android (teléfono o tablet) que funcione con Android 7 o versiones posteriores con la aplicación HP QuickDrop para Android, y/o un dispositivo iOS (teléfono o tablet) que funcione con iOS 12 o versiones posteriores con la aplicación HP QuickDrop para iOS.
La disponibilidad puede variar según el país.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta de HP Care Pack pueden variar en función de la ubicación geográfica. El servicio se inicia en la fecha de compra del hardware. Se aplican restricciones y limitaciones. Para obtener más información, visita www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones del servicio de HP aplicables que se han facilitado o indicado al cliente en el momento de la compra. El cliente puede tener derechos adicionales de acuerdo con las leyes locales aplicables y estos derechos no se ven afectados en modo alguno por los términos y condiciones del servicio de HP o la garantía limitada de HP facilitados con el producto de HP.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información visite www.epeat.net.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
El asistente de revisiones de HP se encuentra disponible en determinados ordenadores HP con HP Manageability Kit que se gestionan a través de Microsoft System Center Configuration Manager. HP Manageability Integration Kit se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
La recuperación en la nube de HP se encuentra disponible para Z by HP, ordenadores de sobremesa y ordenadores portátiles HP Elite y Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta y por cable. Nota: Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para obtener más información, visita https://support.hp.com/us-en/document/c05115630.
HP Connect para el administrador de dispositivos de Microsoft se encuentra disponible en Azure Market Place para ordenadores HP Pro, Elite, Z y de punto de venta gestionados con el administrador de dispositivos de Microsoft. Se requiere una suscripción al administrador de dispositivos de Microsoft que se encuentra disponible por separado. Se necesita una conexión a la red.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combina distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
El sensor de huellas dactilares de HP es una función opcional que debe configurarse en el momento de la compra.
Los vatios-hora (Wh) reales de la batería variarán en función de la capacidad de diseño. La capacidad de la batería disminuirá de forma natural con el tiempo de almacenamiento, el tiempo, el uso, el medio ambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
El ordenador de núcleo seguro requiere un procesador Intel® vPro®, AMD Ryzen™ Pro o Qualcomm® con SD850 o posterior, junto con 8 GB o más de memoria del sistema. La funcionalidad de ordenador de núcleo seguro se puede habilitar de fábrica.
Este producto incluye una licencia de un (1) año de HP Wolf Pro Security Edition, que incluye HP Sure Click Pro y HP Sure Sense Pro. La licencia del software HP Wolf Pro Security Edition se acoge a las condiciones del Contrato de licencia para el usuario final (CLUF) de HP, que se encuentra en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 con las siguientes modificaciones: «7. Plazo. Salvo resolución de otro tipo en virtud de los términos de este CLUF, la licencia de HP Wolf Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) se hace efectiva tras la activación y se mantendrá en vigor durante los doce (12) meses siguientes («Plazo inicial»). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o a un partner de canal de HP, o (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, aunque sin actualizaciones de software futuras ni soporte de HP».
HP Smart Support recopila automáticamente la telemetría necesaria en el arranque inicial del producto para ofrecer datos de configuración en lo que respecta al dispositivo e información sobre el estado. Esta función se encuentra disponible preinstalada en determinados productos mediante los servicios de configuración de fábrica de HP; o también se puede descargar. Para obtener más información sobre cómo activar HP Smart Support o descargarlo, visite http://www.hp.com/smart-support.