location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x360
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis 11 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6F2G5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029323637 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2742
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N5100 (frecuencia de ráfaga de hasta 2,8 GHz, 4 MB de caché L3, 4 núcleos)
  • - Windows 11 Pro
  • - Pantalla táctil HD de 11,6" (29,5 cm) en diagonal
  • - Gráficos Intel® UHD
  • - 8 GB memory; 128 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre :
The short editorial description of HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre

PC portátil HP Pro x360 Fortis G9 de 11 pulgadas, 11.6", pantalla táctil, Windows 11 Pro, Intel® Celeron®, 8GB RAM, 128GB SSD, HD
More>>>
HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre:
The official marketing text of HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre as supplied by the manufacturer

Productividad infalible con un diseño x360 reforzado y versátil
Portátil HP Pro x360 Fortis de 11,6 pulgadas: fiabilidad y rendimiento en un diseño reforzado. Sus 360º de flexibilidad y la intuitiva pantalla táctil brindan una experiencia productiva e interactiva. Tranquilidad total con las características de seguridad y gestión que ponen las cosas fáciles al departamento de IT.

Short summary description HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre:
This short summary of the HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x360 Fortis 11 G9, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 8 GB, 128 GB

Long summary description HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre:
This is an auto-generated long summary of HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre based on the first three specs of the first five spec groups.

HP Pro x360 Fortis 11 G9. Tipus de producte: Híbrid (2 en 1), Factor de forma: Convertible (Plegable). Família de processador: Intel® Celeron®, Processador: N5100, Freqüència de processador: 1,1 GHz. Pantalla diagonal: 29,5 cm (11.6"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 128 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Negre

La durabilidad reducirá el tiempo de inactividad.

Protege tu dispositivo frente al uso y desgaste diarios con el refuerzo integrado que ayuda a mantener el ritmo incluso en los días de máxima actividad.

360 grados de flexibilidad

Gestiona tareas en cualquier entorno gracias al versátil diseño 360º.

Facilidad de gestión que pone las cosas fáciles al departamento de IT

Gestiona y protege tu HP Pro x360 Fortis con características que facilitan la gestión de sencillo manejo[3] y HP Wolf Security.[4]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Proteja su privacidad

Nunca te preguntarás si alguien te está viendo gracias a la tranquilidad añadida que ofrece la cámara de privacidad integrada de HP, con un obturador físico que protege frente a vigilancias malintencionadas.

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

Trabaje sin interrupciones

Mantén una elevada productividad y reduce el tiempo de inactividad gracias a las características plenamente integradas y automatizadas del ecosistema de firmware HP BIOSphere Gen6. Tus ordenadores estarán más protegidos gracias a las actualizaciones automáticas y análisis de seguridad. [1]

Acelere los aspectos básicos de la gestión de IT

El kit de integración HP Manageability acelera la creación de imágenes y la gestión de hardware, BIOS y seguridad a través del Microsoft System Center Configuration Manager. [3]

Conecta tu PC y dispositivos móviles

Transfiere documentos, fotos, vídeos, notas, sitios web, direcciones y mucho más de forma inalámbrica entre tus dispositivos móviles y tu PC al utilizar la sencilla aplicación HP QuickDrop. [2]

Disseny
Nom del color
Jack black
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Negre
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Diari
Nom de marca original
HP
Exposar
Pantalla diagonal *
29,5 cm (11.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Superfície de pantalla
Setinat
Pantalla antireflectora
Yes
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
29,5 cm
Espai de color RGB
NTSC
Gamma de colors
50%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N5100
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
2,8 GHz
Freqüència de processador *
1,1 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
8 GB
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
128 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
128 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
128 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Càmera de privadesa
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Dual Band Wireless-AC 9560
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
Connector d’entrada DC
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Resistente a liquidi e infiltrazioni
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat resistent a esquitxades
Yes
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Intel® 64
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Adaptador Smart AC HP
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
42 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (90%)
90 min
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Ranura de bloqueig del cable
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
297 mm
Profunditat
203,7 mm
Alçada
21,2 mm
Pes *
1,47 kg
Dades de l'embalatge
Amplària d'embalatge
67 mm
Profunditat d'embalatge
435 mm
Alçada d'embalatge
260 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Estilet
Yes
Altres característiques
Número d'altaveus
2
Disclaimer HP Pro x360 Fortis 11 G9 Intel® Celeron® N5100 Híbrid (2 en 1) 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB DDR4-SDRAM 128 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 5 (802.11ac) Windows 11 Pro Negre:
Disclaimer

[3] El kit de integración HP Manageability se puede descargar desde http://www.hp.com/go/clientmanagement.
[4] HP Wolf Security for Business requiere Windows 10 o superior, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos HP Pro, HP Elite, estaciones de trabajo HP y sistemas para puntos de venta HP. Consulta la información detallada del producto para obtener información sobre las funciones de seguridad y los requisitos del SO.

[1] HP BIOSphere Gen6 requiere Windows 10 y está disponible en determinados ordenadores HP Pro y Elite. Las funciones pueden variar dependiendo de la plataforma y de las configuraciones.
[2] Requiere acceso a Internet y un ordenador con Windows 10 preinstalado con la aplicación HP QuickDrop. Además de un dispositivo ya sea Android (tablet o teléfono) con Android 7 o superior con la aplicación HP QuickDrop para Android, o bien un dispositivo iOS (tablet o teléfono) con iOS 12 o superior con la aplicación HP QuickDrop para iOS.

Avisos sobre especificaciones técnicas
No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows se actualiza y habilita automáticamente. Requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Visite http://www.windows.com.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
De conformidad con la política de soporte de Microsoft, HP no ofrece soporte en los sistemas operativos Windows 8 o Windows 7 en productos configurados con procesadores Intel y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combinas distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de la frecuencia de burst varía dependiendo del hardware, el software y la configuración general del sistema.
Se requiere un punto de acceso inalámbrico y servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11 ac) es compatible con especificaciones anteriores a 802.11.
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores, proyectores.
El término Ethernet «10/100/1000» o «Gigabit» indica compatibilidad con el estándar 802.3ab de la IEEE para redes Gigabit Ethernet y no conlleva una velocidad real de 1 Gb/s. Para una transmisión de alta velocidad se requiere conexión a un servidor Gigabit Ethernet e infraestructura de red.
Se requiere contenido FHD/HD para ver imágenes FHD/HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
El brillo real será menor con la pantalla táctil o con Sure View.
HP Support Assistant requiere Windows y acceso a Internet.
Puedes descargar el HP Manageability Integration Kit en http://www.hp.com/go/clientmanagement.
El módulo de firmware Absolute se envía desactivado y solo se puede activar con la compra de una suscripción de licencia y la activación completa del agente de software. Las suscripciones de licencia se pueden adquirir por plazos de uno a varios años. El servicio está limitado. Consulta con Absolute si existe disponibilidad fuera de Estados Unidos. Se aplican determinadas condiciones. Para todos los detalles, visita: https://www.absolute.com/about/legal/agreements/absolute/ .
HP Quick Drop requiere acceso a Internet y un ordenador con Windows 10 o superior preinstalado con la aplicación HP QuickDrop. Además de un dispositivo ya sea Android (tablet o teléfono) con Android 7 o superior con la aplicación HP QuickDrop para Android, o bien un dispositivo iOS (tablet o teléfono) con iOS 12 o superior con la aplicación HP QuickDrop para iOS.
HP Sure Admin requiere Windows 10 o superior, HP BIOS, HP Management Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación de autenticación de acceso local HP Sure Admin para smartphone, disponible en el Apple Store o en Play Store.
HP Sure Sense está disponible en ordenadores HP seleccionados con sistemas operativos Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro o Windows 11 Enterprise.
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y la configuración.
HP Sure Start Gen7 está disponible en determinados ordenadores HP y requiere Windows 10 o superior.
Los vatios-hora (Wh) reales de la batería variarán en función de la capacidad de diseño. La capacidad de la batería disminuirá de forma natural con el tiempo de almacenamiento, el tiempo, el uso, el medio ambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
La disponibilidad puede variar según el país.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Pack pueden variar en función de la ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Es posible que se apliquen algunas restricciones y limitaciones. Para obtener más información, visita http://www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y las condiciones de servicio de HP aplicables o que se indiquen al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se verán afectados en ningún modo por los términos y condiciones de servicios de HP o por la garantía limitada de HP incluida con su producto HP.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
El material de relleno de pulpa moldeada está realizado con fibras de madera y materiales orgánicos 100 % reciclados.
El 100 % de la caja exterior y el material de relleno corrugado está elaborado a partir de fibras de origen sostenible, certificadas y recicladas.
Fuentes de alimentación externa, módulos WWAN, cables de alimentación, cables y periféricos no incluidos.
Este sistema está preinstalado con el software Windows 10 Pro y también incluye una licencia para Windows 11 Pro y una provisión para software de recuperación. Solo puede utilizar una versión del software Windows cada vez. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debe realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de datos.
WWAN es una función opcional, requiere configuración de fábrica y un contrato de prestación de servicios comprado por separado. Contacta con el proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura en tu zona. 4G LTE no está disponible en todos los productos, ni en todas las regiones.
HP Connect para Microsoft Endpoint Manager está disponible en Azure Market Place para HP Pro, HP Elite, HP Z y ordenadores para el punto de venta gestionados con Microsoft Endpoint Manager. Se requiere una suscripción a Microsoft Endpoint Manager que se vende por separado. Se necesita una conexión a la red.
HP Patch Assistant disponible en determinados ordenadores HP con el HP Manageability Kit, gestionados a través de Microsoft System Center Configuration Manager. El HP Manageability Integration Kit se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery está disponible para ordenadores y portátiles Z by HP, HP Elite y HP Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta por cable. Nota: Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para obtener información más detallada, visita https://support.hp.com/us-en/document/c05115630.
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
Recarga en 90 minutos hasta un 90 % cuando el sistema está apagado o en modo de espera cuando se utiliza con el adaptador de alimentación proporcionado con el portátil. Después de que la carga haya alcanzado el 90 % de capacidad, la velocidad de carga volverá a la velocidad normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema.
HP Drive Lock y Automatic Drive Lock solo son compatibles con unidades NVMe.
La duración de la batería Windows MM18 variará en función de diversos factores, como el modelo de producto, la configuración, las aplicaciones cargadas, las funciones, el uso, la funcionalidad inalámbrica y los ajustes de gestión de energía. La capacidad máxima de la batería disminuye de forma natural con el uso y paso del tiempo. Consulta www.bapco.com para obtener más información.
El soporte HP Smart recopila automáticamente la telemetría necesaria durante el arranque inicial del producto para ofrecer los datos de configuración del dispositivo y del estado y se encuentra disponible preinstalado en determinados productos, a través de los servicios de configuración de fábrica de HP; o mediante descarga. Para obtener más información sobre cómo habilitar el soporte HP Smart o realizar su descarga, visita http://www.hp.com/smart-support .