location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B8L0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192739266 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6426
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Apr 2024 01:49:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Feb 2024
Product end of life date
Bullet Points HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1235U (hasta 4,4 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 10 núcleos, 12 subprocesos)
  • - Windows 11 Pro
  • - Pantalla WUXGA de 14" (35,6 cm) en diagonal
  • - GPU para portátil NVIDIA® T550 (GDDR6 de 4 GB dedicada)
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 3 años (3/3/0) incluye 3 años de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Ordenador de estación de trabajo portátil HP ZBook Firefly G9 de 14 pulgadas, 14", Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD, T550, WUXGA
More>>>
HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Aumenta el rendimiento en lugar del tamaño.
El rendimiento de nivel profesional se combina con una movilidad real en este ordenador portátil increíblemente elegante y potente. Mantén tus niveles de productividad al máximo independientemente de donde te encuentres con el procesador, la tarjeta gráfica integrada o independiente, la cámara y el audio mejorados por inteligencia artificial y una impresionante pantalla: todo lo que necesitas para colaborar y gestionar proyectos en cualquier lugar.

Short summary description HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Firefly 14 G9, Intel® Core™ i5, 1,3 GHz, 35,6 cm (14"), 1920 x 1200 Pixeles, 16 GB, 512 GB

Long summary description HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP ZBook Firefly 14 G9. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i5, Processador: i5-1235U, Freqüència de processador: 1,3 GHz. Pantalla diagonal: 35,6 cm (14"), Tipus HD: WUXGA, Resolució de pantalla: 1920 x 1200 Pixeles. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel Iris Xe Graphics. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Actualización a un rendimiento de nivel profesional

Di adiós a las caídas del sistema y practica la multitarea sin la más mínima traba con una CPU Intel®[1] y una GPU integrada o independiente.[2]

Trabaja durante todo el día. En cualquier lugar.

Productividad allá donde estés con nuestro Zbook más móvil. Con un peso inicial de tan solo 1,5 kg[4], este elegante dispositivo está pensado para la movilidad.

Conecta. Comunica. Colabora.

Trabaja con eficacia desde cualquier lugar con la cámara de 5 MP con encuadre automático[10] y unos amplificadores de audio independientes para bloquear los ruidos de fondo.

Sumérgete en tu trabajo

Cuanto más puedes ver, más puedes hacer. La relación de aspecto de 16:10 reduce la necesidad de desplazar el cursor al mostrar más contenido vertical que una pantalla con una relación de aspecto de 16:9. Ahora podrás ver una mayor parte de los programas y aplicaciones que utilizas a diario.

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Procesador Intel® Core™ i5

Experimente un rendimiento potente y computación perfecta en sus tareas diarias y necesidades de mayor rendimiento con el procesador Intel® Core™ i5. [3]

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD. [7]

Carga rápida HP

La carga ultrarrápida recarga del 0 al 50 % en solo 30 minutos. [8]

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
WUXGA
Tipus de panell
IPS
Relació d'aspecte nativa
16:10
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 12. Generacije
Processador *
i5-1235U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,4 GHz
Freqüència de processador *
1,3 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
12 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
4800 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
64 GB
Número de memòria interna lliure de ranures d'expansió
1
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA T550
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Número d'adaptadors de gràfics discrets
1
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Wi-Fi
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Xarxes
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.0b
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Model de dispositiu d'entrada
Teclado silencioso HP Premium
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
51 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
TCO
Pes i dimensions
Amplada
315,6 mm
Profunditat
224,3 mm
Alçada
19,9 mm
Pes *
1,47 kg
Dades de l'embalatge
Amplària d'embalatge
449 mm
Profunditat d'embalatge
69 mm
Alçada d'embalatge
305 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Country Distributor
Lithuania 1 distributor(s)
Avís legal HP ZBook Firefly 14 G9 Intel® Core™ i5 i5-1235U Estació de treball mòbil 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA T550 Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Avís legal

[1] El multinúcleo se ha diseñado para mejorar el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no son indicios de un rendimiento superior. Función configurable opcional que se debe configurar en el momento de la compra.
[2] Característica opcional que debe configurarse en el momento de la compra.
[4] El peso más bajo. El peso variará en función de la configuración.
[7] Wi-Fi 6E es una función opcional y debe configurarse en el momento de la compra.
[10] Requiere la aplicación myHP y el sistema operativo Windows.

[3] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[7] Para discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows 10) del espacio en disco para el software de recuperación del sistema.
[8] Recarga hasta la mitad de la batería en menos de 30 minutos cuando el sistema está apagado o en modo en espera. Se requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez alcanzada una capacidad del 50 %, la velocidad de carga vuelve a la normalidad. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulte www.intel.com/technology/turboboost.
De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo Windows 8 o Windows 7 en los productos que se configuran con Intel y AMD de 7.ª generación y procesadores posteriores ni proporciona controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
El término «10/100/1000» o «Gigabit» Ethernet indica la compatibilidad con el estándar IEEE 802.3ab para Gigabit Ethernet y no conlleva una velocidad operativa real de 1 Gb/s. Para lograr una transmisión de alta velocidad, se requiere una conexión a una infraestructura de servidores y redes Gigabit Ethernet
El Wi-Fi 6E necesita un enrutador Wi-Fi 6E para funcionar en la frecuencia de 6 GHz; se vende por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. El Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Disponible en países compatibles con Wi-Fi 6E.
WWAN es una función opcional que requiere una configuración de fábrica y un contrato de prestación de servicios adquirido por separado. Ponte en contacto con tu proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura. Las velocidades de conexión variarán en función de la ubicación, el entorno, las condiciones de red y otros factores. 4G LTE no se encuentra disponible en todos los productos ni en todas las regiones.
panel HP DreamColor disponible en 2021 Q2.
Las configuraciones UMA e independientes admiten 3 pantallas independientes al estar en la base de acoplamiento ultracompacta HP (se vende por separado) - Máxima resolución = 2500 a 60 Hz (DP1), 2 500 a 60 Hz (DP2) y FHD (VGA), y además admite 3 pantallas independientes al estar en la base HP Thunderbolt G2 (se vende por separado) - Máxima resolución = 2500 a 60 Hz (DP1), 2500 a 60 Hz (DP2) y FHD (VGA) o 4K a 60 Hz (un puerto DP) y 4K a 60 Hz (puerto de salida Type-C mediante el adaptador de Type C a DP).
Se requieren contenidos HD para ver imágenes HD.
La autenticación facial de Windows Hello utiliza una cámara especialmente configurada para imágenes de infrarrojo cercano (IR) para autenticar y desbloquear dispositivos Windows, así como para desbloquear su Microsoft Passport.
Gestiona y controla el rendimiento y el estado de la batería, y personaliza las opciones de carga con el panel de control del administrador de energía de HP fácil de utilizar.
Registro EPEAT® donde proceda. El registro EPEAT varía en función del país. Para ver el estado de registro por país, consulta www.epeat.net. Busca la palabra clave «generador» para conocer la disponibilidad de accesorios para generadores solares en la tienda de opciones de terceros de HP en http://www.hp.com/go/options.
Fuentes de alimentación externa, módulos WWAN, cables de alimentación, cables y periféricos no incluidos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
HP Support Assistant: requiere Windows y acceso a Internet.
HP ZCentral Remote Boost no está preinstalado en las estaciones de trabajo Z, pero se puede descargar y ejecutar en todos los equipos de sobremesa y portátiles Z sin necesidad de comprar una licencia. Con los dispositivos emisores que no sean Z, se requiere la compra de la licencia individual permanente o la licencia concurrente permanente por cada versión que se ejecute de forma simultánea y la compra del soporte del software ZCentral Remote Boost. RGS requiere un sistema operativo Windows, RHEL (7 u 8), UBUNTU 18.04 LTS o HP ThinPro 7. El sistema operativo MacOS (10.13 o más reciente) solo es compatible en la parte receptora. Requiere acceso a Internet. Puede descargar el software en el enlace hp.com/ZCentralRemoteBoost.
Soporte solo vía web
Tile™ requiere Windows 10. Algunas funciones requieren una suscripción opcional a Tile Premium. La función de anillo no se encuentra disponible en los ordenadores portátiles HP Elite G8. La aplicación Tile para Windows 10 se puede descargar en la tienda de Windows. Aplicación para dispositivos móviles disponible en App Store y Google Play. Requiere iOS 11 o versiones posteriores, o bien Android 6.0 o versiones posteriores. Para obtener más información, consulta https://support.thetileapp.com/hc/en-us/articles/200424778. HP Tile funcionará siempre y cuando el ordenador tenga carga en la batería.
Miracast es una tecnología inalámbrica que el PC puede utilizar para proyectar tu pantalla en televisores, proyectores y reproductores de transmisión multimedia que también admiten Miracast. Puedes utilizar Miracast para compartir lo que haces en el PC y reproducir una presentación de diapositivas. Para obtener más información: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
Software HP Performance Advisor. Para descargar u obtener más información: https://www8.hp.com/us/en/workstations/performance-advisor.html
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y la configuración.
HP Sure Admin requiere Windows 10 o versiones posteriores, HP BIOS, HP Management Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación de autenticación de acceso local HP Sure Admin para móvil que se encuentra disponible en Apple Store o Play Store. El administrador de seguridad del cliente de HP Gen7 requiere Windows y se encuentra disponible en determinados equipos HP Pro y Elite.
HP Connection Optimizer requiere Windows 10.
Admite decodificación HD, DX12, HDMI 1.4, HDCP 2.2 vía DP hasta 4K a 60 Hz y vía HDMI hasta 4K a 30 Hz
La memoria de vídeo compartida (UMA) utiliza parte de la memoria total del sistema para el funcionamiento de vídeo. La memoria del sistema destinada al rendimiento del vídeo no está disponible para otros programas.
HP Sure Click requiere Windows 10 Pro o superior, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
En el caso de sistemas configurados con más de 3 GB de memoria y un SO de 32 bits, es posible que no se encuentre disponible toda la memoria por necesidades de recursos del sistema. La asignación de memoria de más de 4 GB requiere un sistema operativo de 64 bits. Los módulos de memoria admiten tasas de transferencia de datos de hasta 4800 MT/s; la tasa de transferencia de datos real la determina sel procesador configurado del sistema. Consulta las especificaciones del procesador para obtener información sobre la tasa de transferencia de datos de la memoria compatible.
HP Sure Run Gen4 se encuentra disponible en equipos HP seleccionados y requiere Windows 10 o versiones posteriores.
El ordenador de núcleo seguro requiere un procesador Intel® vPro® o AMD Ryzen™ Pro. Requiere 8 GB o más de memoria del sistema. La funcionalidad del ordenador de núcleo seguro se puede activar de fábrica.
La pantalla de privacidad integrada HP Sure View Reflect es una función opcional que debe configurarse en el momento de la compra y que ha sido diseñada para funcionar en orientación horizontal.
HP Sure Sense se encuentra disponible en determinados equipos HP con sistemas operativos Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro o Windows 11 Enterprise.
myHP requiere un SO Windows.
Se vende por separado o como característica opcional.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
El HP Manageability Integration Kit se puede descargar en http://www.hp.com/go/clientmanagement
HP Secure Erase para los métodos descritos en el método de saneamiento «Clear» de la publicación especial 800-88 del instituto nacional de estándares y tecnología. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
HP Sure Recover Gen4 con creación de imágenes integrada es una función opcional que requiere Windows 10 y versiones posteriores, y se debe configurar en el momento de la compra. Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. La recuperación basada en red mediante Wi-Fi solo se encuentra disponible en ordenadores con el módulo Wi-Fi de Intel.
HP Tamper Lock es una función opcional que debe configurarse de fábrica y requiere que se establezca una contraseña de supervisor antes de utilizarse.
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP Elite y Pro.
HP Sure Start Gen6 se encuentra disponible en ordenadores HP seleccionados y requiere Windows 10 o versiones posteriores.
El módulo LTE Gigabit de categoría 16 de 4G es opcional y debe configurarse en fábrica. Módulo diseñado para velocidades de descarga de hasta 1 Gbps a medida que los operadores implementan una agregación de 5 operadores y un ancho de banda de canal de 100 MHz. Requiere activación y contrato de servicio que se adquiere por separado. Compatible con tecnologías HSPA 3G anteriores. Ponte en contacto con tu proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura. Las velocidades de descarga, carga y conexión variarán en función del lugar, entorno, condiciones de red y otros factores. LTE 4G no se encuentra disponible en todos los productos ni en todas las regiones.
Soporte solo vía web
El porcentaje de los plásticos procedentes de los océanos en cada componente varía según el producto.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
El material del embalaje está realizado en fibras de madera 100 % recicladas y de materiales orgánicos.
Tanto el embalaje exterior como el embalaje corrugado está realizado con fibras 100 % recicladas y son de origen sostenible certificado.
HP Quick Drop requiere acceso a Internet y un PC con Windows 10 preinstalado con la aplicación HP QuickDrop. Además de un dispositivo ya sea Android (tablet o teléfono) con Android 7 o superior con la aplicación HP QuickDrop para Android, o bien un dispositivo iOS (tablet o teléfono) con iOS 12 o superior con la aplicación HP QuickDrop para iOS.