location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G6 24inch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B1R2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548884711 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1450
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Oct 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10500T (frecuencia base de 2,3 GHz, hasta 3,8 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 6 núcleos)
  • - Windows 11 Pro
  • - FHD (1920 x 1080) de 23,8" (60,5 cm), IPS, antirreflectante, 250 nits, 72 % NTSC
  • - Gráficos Intel® UHD 630
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre :
The short editorial description of HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre

ProOne 440 G6 24inch All-in-One PC, 23.8", Windows 11 Pro, Intel® Core™ i5, 8GB RAM, 256GB SSD, FHD
More>>>
HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre:
The official marketing text of HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre as supplied by the manufacturer

Preparado para entornos de trabajo versátiles
El ordenador All-in-One HP ProOne 440 24, fácil de utilizar, elegante y de múltiples prestaciones, ofrece un diseño actual y un rendimiento, una capacidad de colaboración, una seguridad y una manejabilidad de nivel empresarial.

Short summary description HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre:
This short summary of the HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 440 G6 24inch, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre:
This is an auto-generated long summary of HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre based on the first three specs of the first five spec groups.

HP ProOne 440 G6 24inch. Tipus de producte: PC tot en un. Pantalla diagonal: 60,5 cm (23.8"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: IPS. Família de processador: Intel® Core™ i5, Freqüència de processador: 2,3 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Càmera integrada. Tipus d'unitat òptica: DVD±RW. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Negre

Funcionalidad para un mundo multidispositivos

Ofrece a los usuarios diversas opciones de dispositivos, según su forma de trabajar, para que mantengan su productividad. Gana en flexibilidad con el All-in-One HP ProOne 440 24, que puedes utilizar como PC principal o como monitor adicional de otro PC de sobremesa o portátil.[3]

Diseño compacto y elegante

El diseño y las líneas limpias hacen que este AiO sea adecuado para un mostrador o entornos de trabajo con limitaciones de espacio.

Seguridad y capacidad de gestión exclusiva de HP

Evita sufrir violaciones de seguridad de datos y reduce el tiempo de inactividad con HP Sure Sense[4], HP Sure Click[5] y HP BIOSphere Gen5.[6] Simplifica la gestión gracias al HP Manageability Integration Kit.[7]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

Rapidez en el rendimiento, la conectividad y la capacidad de respuesta

La combinación excepcional de rendimiento receptivo, conectividad y velocidad con el procesador Intel® Core™ de 10.ª generación para ejecutar, crear y conectar con rapidez y confianza. [2]

Trabaje sin interrupciones

Mantén una elevada productividad y reduce el tiempo de inactividad gracias a las características plenamente integradas y automatizadas del ecosistema de firmware HP BIOSphere Gen6. Tus ordenadores estarán más protegidos gracias a las actualizaciones automáticas y análisis de seguridad. [1]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [8]

Sólidas opciones

Elige un procesador de alto rendimiento Intel® Core™ de 10.ª generación[2], con potente memoria y gráficos.

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Tipus HD *
Full HD
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 10. Generacije
Processador *
i5-10500T
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
3,8 GHz
Freqüència de processador *
2,3 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Freqüència de Configurable TDP-down
1,7 GHz
Configurable TDP-down
25 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2666 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
DVD±RW
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Àudio
Altaveus incorporats *
Yes
Micròfon incorporat
Yes
Xip d'àudio
Realtek ALC3252
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Càmera de privadesa
Yes
Tipus de privadesa
Automàtic
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
2
Quantitat d'interficies DisplayPorts
1
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Negre
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Chipset de placa mare
Intel Q470
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Pes i dimensions
Amplada (amb suport)
539,3 mm
Profunditat (amb suport)
233 mm
Alçada (amb suport)
511 mm
Pes (amb suport)
7,75 kg
Pes
7,75 kg
Amplària d'embalatge
660 mm
Profunditat d'embalatge
245 mm
Alçada d'embalatge
462 mm
Pes de paquet
11,6 kg
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tipus de xassís
Tot en un
Mida de pantalla diagonal
60,5 cm
Visualitzador inclòs
Yes
Tipus de teclat
USB
Número de memòria interna lliure de ranures d'expansió
1
Elegibilitat de la plataforma Intel® vPro™
No
Disclaimer HP ProOne 440 G6 24inch Intel® Core™ i5 i5-10500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6 (802.11ax) Negre:
Disclaimer

[2] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[3] El segundo PC se vende por separado.
[4] HP Sure Sense requiere Windows 10.
[5] HP Sure Click requiere Windows 10 Pro o Enterprise. Para obtener los detalles completos, consulta https://bit.ly/2PrLT6A_SureClick.
[6] HP BIOSphere Gen5 está disponible en determinados equipos HP Pro y Elite. Las funciones pueden variar dependiendo de la plataforma y de las configuraciones.
[7] El kit de integración HP Manageability se puede descargar desde http://www8.hp.com/us/en/ads/clientmanagement/overview.html.

[1] HP BIOSphere Gen6 requiere Windows 10 y está disponible en determinados ordenadores HP Pro y Elite. Las funciones pueden variar dependiendo de la plataforma y de las configuraciones.
[8] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 36 GB (para Windows) del espacio en disco para el software de recuperación del sistema.
Debe configurarse en el momento de la compra.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
El producto no es compatible con Windows 8 ni Windows 7. De conformidad con la política de soporte de Microsoft, HP no ofrece soporte en los sistemas operativos Windows 8 o Windows 7 en productos configurados con procesadores Intel® y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Se requiere un punto de acceso inalámbrico y servicio de Internet. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11 ac) es compatible con especificaciones anteriores a 802.11.
Soporte HP para Miracast nativo: Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores o proyectores.
Los paquetes de controladores HP no se entregan preinstalados, pero están disponibles para su descarga en http://www.hp.com/go/clientmanagement.
Tecnología de protección de identidad de Intel® (Intel® IPT): los modelos configurados con procesadores Intel® Core™ tienen la posibilidad de utilizar una protección de seguridad avanzada para las transacciones en línea. Intel® IPT utilizado de forma conjunta con los sitios web participantes, proporciona una autenticación de identidad doble mediante la adición de un componente de hardware, además del nombre de usuario habitual y la contraseña. Intel® IPT se inicia a través de un módulo HP Client Security.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Las fuentes de alimentación externas, todos los cables y los periféricos no presentan un nivel de halógeno bajo. Las piezas de recambio obtenidas después de la compra podrían no tener nivel de halógeno bajo.
Es posible que no todas las fuentes de alimentación estén disponibles en todas las regiones.
La disponibilidad puede variar según el país.
La bahía SATA de 2,5" puede albergar tanto unidades HDD como SSD.
Los puertos son opcionales, se puede elegir entre DisplayPort™ 1.4, HDMI 2.0 o en serie y deben configurarse en el momento de la compra.
La tasa de transferencia de datos real está determinada tanto por el procesador configurado del sistema como por el módulo de memoria instalado.
HP Drive Lock no es compatible con unidades NVMe.
HP BIOSphere Gen6 está disponible en determinados equipos HP Pro y Elite. Consulta las especificaciones del producto para obtener más información. Las funciones pueden variar en función de la plataforma y de las configuraciones.
La tecnología Intel® Turbo Boost requiere un PC con un procesador con capacidad Intel Turbo Boost. El rendimiento Intel Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
El método de saneamiento «preciso» Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology.
HP Password Manager requiere Internet Explorer, Chrome™ o Firefox. Puede que algunas aplicaciones y sitios web no sean compatibles. Es posible que el usuario tenga que habilitar o permitir el complemento/extensión en el navegador de Internet.
HP Support Assistant requiere Windows y acceso a Internet.
Se requiere Windows Defender Opt in, Windows 10 y conexión a Internet para las actualizaciones.
HP Client Security Manager Gen6 requiere Windows y está disponible en determinados equipos HP Pro y Elite. Consulta las especificaciones del producto para obtener más información.
Requiere una suscripción a Ivanti Management Suite.
HP Sure Click requiere Windows 10 Pro o Enterprise. Para obtener los detalles completos, consulta https://bit.ly/2PrLT6A_SureClick
Kit de integración HP Management para Microsoft System Center Configuration Management Gen 2: puede descargarse en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Certificación Skype Empresarial: se vende por separado o como característica opcional.
Para un rendimiento pleno de Intel® vPro™ se requiere Windows, un procesador compatible con vPro, un conjunto de chips o superior habilitado para vPro y una tarjeta WLAN habilitada para vPro. Algunas funcionalidades, como la tecnología de gestión Intel Active o la tecnología Intel Virtualization, requieren software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de «dispositivos virtuales» para la tecnología de Intel vPro depende de proveedores de software de terceros. La compatibilidad de esta generación de hardware basado en la tecnología de Intel vPro con futuras «aplicaciones virtuales» está aún por determinar.
Se vende por separado o como característica opcional.
La memoria Intel® Optane™ se vende por separado. La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema. Disponible en sobremesas y portátiles comerciales y en determinadas estaciones de trabajo HP (HP Z240 Torre/SFF, Z2 Mini, ZBook Studio, 15 y 17 G5). Además requiere un HDD SATA, un procesador Intel® Core™ de 7.ª generación o superior o un procesador de la familia de productos Intel® Xeon® E3-1200 V6 o superior, versión de BIOS con compatibilidad Intel® Optane™, Windows 10 versión 1703 o superior, conector 2280-S1-B-M tipo M.2 en un controlador PCIe reasignado a PCH, así como lanes en una configuración x2 o x4 con teclas B-M que cumplan las especificaciones NVMe™ 1.1 y un controlador de tecnología Intel® de almacenamiento rápido (Intel® RST) 15.5.
HP Cloud Recovery está disponible en los PC portátiles y de sobremesa HP Elite y Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta por cable. Nota: Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc., antes de su uso para evitar la pérdida de datos. Para obtener información más detallada, visita https://support.hp.com/us-en/document/c05115630.
Pantalla táctil: Se vende por separado o como característica opcional.
HP Sure Sense requiere Windows 10.
DriveLock para almacenamiento no funciona con almacenamiento autocifrado o basado en Optane.
Combo de auriculares y micrófono OMTP y CTIA.
Regístrate y empieza a utilizar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos no estarán disponibles a menos que se haya incluido una suscripción antes de que finalice el periodo de prueba gratuita de 90 días. Consulta www.xerox.com/docusharego para obtener más información.