location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
205 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B1Q5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548884667 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1427
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 3 4300U (reloj a 2,7 GHz, aumento máximo del reloj hasta 3,7 GHz, 4 MB de caché L3, 4 núcleos)
  • - Windows 11 Pro
  • - FHD (1920 x 1080) de 21,5" (54,6 cm), IPS, antirreflectante, 250 nits, 45 % NTSC
  • - Gráficos AMD Radeon™
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre :
The short editorial description of HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre

205 G4 All-in-One-PC, 21.5", Windows 11 Pro, AMD Ryzen™ 3, 8GB RAM, 256GB SSD, FHD
More>>>
HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre:
The official marketing text of HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre as supplied by the manufacturer

All-in-one asequible
El diseño limpio y sencillo del asequible ordenador All-in-One HP 205 22 combina a la perfección con tu área de trabajo. El veloz procesador AMD[2] te ayudará a llevar tu negocio, y la pantalla de 21,5 pulgadas tiene espacio de sobra para colaborar con tus compañeros de trabajo.

Short summary description HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre:
This short summary of the HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP 205 G4, 54,6 cm (21.5"), Full HD, AMD Ryzen™ 3, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre:
This is an auto-generated long summary of HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre based on the first three specs of the first five spec groups.

HP 205 G4. Tipus de producte: PC tot en un. Pantalla diagonal: 54,6 cm (21.5"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: IPS. Família de processador: AMD Ryzen™ 3, Freqüència de processador: 2,7 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Càmera integrada. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Negre

Diseño profesional y elegante

El ordenador All-in-One HP 205 22, equipado con nuestra nueva y elegante pantalla con microborde en tres lados, ocupa menos espacio en tu escritorio y mantiene un precio asequible. Está diseñado para que puedas empezar a utilizarlo sin perder tiempo: tan solo sácalo de la caja, ponlo donde quieras, enchúfalo y a trabajar.

Preparado para trabajar

Trabaja con la confianza de un procesador AMD potente que se encarga de tus tareas diarias a un precio excelente.

Tecnología flexible e impresionante

El ordenador All-in-One HP 205 22 cuenta con opciones flexibles que se adaptan a las necesidades de tu negocio. Disfruta de un procesador AMD[2], una unidad rápida y una memoria veloz.

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Ayude a proteger los datos críticos

El chip de seguridad integrado del módulo de plataforma de confianza (TPM, por sus siglas en inglés) ofrece claves de cifrado basadas en hardware para proteger los datos, el correo electrónico y las credenciales de usuario.

Vídeo y privacidad excelentes

Capture fotos y vídeos con un asombroso nivel de detalle con la cámara web extraíble de 5 mpx. al mismo tiempo que protege su privacidad. La cámara web extraíble funciona únicamente cuando se extrae. Ocúltela para impedir grabaciones accidentales o maliciosas.

Exposar
Pantalla diagonal *
54,6 cm (21.5")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 3
Processador *
4300U
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,7 GHz
Freqüència de processador *
2,7 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Màxima de memòria interna *
32 GB
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Altaveus incorporats *
Yes
Micròfon incorporat
Yes
Xip d'àudio
Realtek ALC3247
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Xarxes
Wi-Fi *
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8821CE
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Bluetooth *
Yes
Versió Bluetooth
4.2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Negre
Ranura de bloqueig del cable
Yes
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Programari HP proporcionat
HP PC Hardware Diagnostics UEFI; HP Cloud Recovery
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Pes i dimensions
Amplada (amb suport)
490,3 mm
Profunditat (amb suport)
380,7 mm
Alçada (amb suport)
204,5 mm
Pes (amb suport)
5,7 kg
Pes
5,7 kg
Amplària d'embalatge
593 mm
Profunditat d'embalatge
478 mm
Alçada d'embalatge
243 mm
Pes de paquet
8,16 kg
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Certificats
Halogen baix
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Contingut de l'embalatge
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tipus de xassís
Tot en un
Mida de pantalla diagonal
54,6 cm
Visualitzador inclòs
Yes
Tipus de teclat
USB
Número de badies de 3,5"
1
Número de memòria interna lliure de ranures d'expansió
1
Disclaimer HP 205 G4 AMD Ryzen™ 3 4300U 54,6 cm (21.5") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 5 (802.11ac) Negre:
Disclaimer

[2] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.

Avisos sobre especificaciones técnicas
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
NOTA: el producto no es compatible con Windows 8 ni Windows 7. De conformidad con la política de soporte de Microsoft, HP no ofrece soporte en los sistemas operativos Windows 8 o Windows 7 en productos configurados con procesadores Intel® y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Se requiere un punto de acceso inalámbrico y servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11 ac) es compatible con especificaciones anteriores a 802.11.
Se requieren contenidos HD para ver imágenes HD.
NOTA: Las tarjetas gráficas integradas AMD Radeon™ Vega varían según el procesador.
Los teclados y ratones son características opcionales o complementarias.
Se requiere una suscripción a McAfee LiveSafe™.
La función TPM no es compatible en equipos preconfigurados con FreeDOS y Linux.
En determinados países, los equipos preconfigurados con el SO Windows se enviarán con TPM desactivado.
Fuentes alimentación externas, cables alimentación, cables y periféricos con poco halógeno. Las piezas de servicio obtenidas después de la compra podrían no tener nivel bajo de halógeno.
La tasa de transferencia de datos real está determinada tanto por el procesador configurado del sistema como por el módulo de memoria instalado.
HP Cloud Recovery está disponible para PC de sobremesa y portátiles HP Elite y Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta y con cable. Nota: Para evitar la pérdida de datos, debe realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para más información, consulte: https://support.hp.com/us-en/document/c05115630.
Todas las especificaciones representan las especificaciones típicas facilitadas por los fabricantes de componentes de HP; el rendimiento real puede ser superior o inferior.
Regístrate y empieza a utilizar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos no estarán disponibles a menos que se haya incluido una suscripción antes de que finalice el periodo de prueba gratuita de 90 días. Consulta www.xerox.com/docusharego para obtener más información.