location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B1Q4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548884537 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 936
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Oct 2023
Product end of life date
Bullet Points HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10500 (frecuencia base de 3,1 GHz, hasta 4,5 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 6 núcleos)
  • - Windows 11 Pro
  • - Intel® HD Graphics 630
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre :
The short editorial description of HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre

290 G4 Microtower PC Bundle, Windows 11 Pro, Intel® Core™ i5, 8GB RAM, 256GB SSD
More>>>
HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre:
The official marketing text of HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre as supplied by the manufacturer

Maximice su inversión
Lleve a cabo sus tareas diarias por un precio asequible con el HP 290 MT. Obtenga la fiable potencia informática que necesita al tiempo que minimiza el coste total de propiedad, eso es una inversión inteligente.

Short summary description HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre:
This short summary of the HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP 290 G4, 3,1 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre:
This is an auto-generated long summary of HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre based on the first three specs of the first five spec groups.

HP 290 G4. Freqüència de processador: 3,1 GHz, Família de processador: Intel® Core™ i5, Processador: i5-10500. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD±RW. Model d'adaptador de gràfics en funcionament: Intel® HD Graphics 630. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 180 W. Tipus de xassís: Micro Tower. Tipus de producte: PC. Color de producte: Negre

Procesamiento potente

Optimiza el rendimiento con un procesador Intel®[3], rápidos gráficos y abundante memoria, además de ranuras PCIe x1 y PCIe x16 para futuras ampliaciones.

Estilo progresista

Tres bahías y dos ranuras de altura completa, entre las que se incluyen las ranuras PCIe x16 y PCIe x1, proporcionan la posibilidad de ampliación en el futuro.

Ayuda a preservar la seguridad de los datos

Ayuda a proteger tu inversión y tus datos con un TPM independiente o de firmware, HP DriveLock[5] y un bloqueo físico de seguridad. Se obtiene una seguridad adicional gracias a un sensor de intrusión opcional y a un sistema de bloqueo de cable integrado que garantiza la seguridad de tus dispositivos con cable.

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Ayude a proteger los datos críticos

El chip de seguridad integrado del módulo de plataforma de confianza (TPM, por sus siglas en inglés) ofrece claves de cifrado basadas en hardware para proteger los datos, el correo electrónico y las credenciales de usuario.

Rapidez en el rendimiento, la conectividad y la capacidad de respuesta

La combinación excepcional de rendimiento receptivo, conectividad y velocidad con el procesador Intel® Core™ de 10.ª generación para ejecutar, crear y conectar con rapidez y confianza. [3]

Preparado para trabajar

El HP 290 MT conforma un potente ordenador con un diseño de doble ventilador, perfecto para realizar las tareas del día a día.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 10. Generacije
Processador *
i5-10500
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,5 GHz
Freqüència de processador *
3,1 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD±RW
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 630
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Quantitat de ports sèrie
1
Ranures d'expansió
1 slot PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Micro Tower
Col · locació suportada
Vertical
Disseny
Número de badies de 3,5"
2
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
Intel H470
Xip d'àudio
Realtek ALC3601
Altaveus incorporats
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Documentació d'hp
Yes
Programari HP proporcionat
HP Audio Switch; HP Setup Integrated OOBE Win10; HP System Event Utility
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
180 W
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
155 mm
Profunditat *
303 mm
Alçada *
337 mm
Pes *
4,7 kg
Amplària d'embalatge
287 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
499 mm
Pes de paquet
8 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Número de memòria interna lliure de ranures d'expansió
1
Tipus de teclat
USB
Disclaimer HP 290 G4 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Micro Tower PC Negre:
Disclaimer

[3] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[5] HP DriveLock solo admite el almacenamiento principal.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
La disponibilidad completa de 4 GB de memoria, o más, requiere un sistema operativo de 64 bits. Con sistemas operativos Windows de 32 bits, la cantidad de memoria utilizable depende de la configuración, así que, por encima de 3 GB, es posible que no esté disponible toda la memoria debido a las necesidades de recursos del sistema. Los módulos de memoria admiten tasas de transferencia de datos de hasta 2933 MT/s; la tasa de transferencia de datos real está determinada por el procesador configurado del sistema. Consulta las especificaciones del procesador para la tasa de transferencia de datos de la memoria compatible.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB (para Windows) del espacio en disco para el software de recuperación del sistema.
Las unidades ópticas se venden como una característica opcional o complementaria. La copia de material con copyright está estrictamente prohibida. Las velocidades reales pueden variar. La compatibilidad de medios de doble capa varía con algunos reproductores de DVD y unidades de DVD-ROM domésticos.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Un lector de tarjetas SD 3 en 1: característica opcional.
4 puertos de serie: opcionales vía ranura PCIe, solo disponible en una región específica.
(1) lector de tarjetas SD 3 en 1: se vende por separado o como característica opcional.
Los puertos HDMI/VGA se cubrirán al configurar un procesador gráfico externo en el equipo enviado.
Puerto PS/2: opcional.
Puerto de serie disponible solo en SKU seleccionadas.
Las tarjetas inalámbricas son una característica opcional o complementaria y requieren puntos de acceso inalámbricos y servicios de Internet contratados por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Para una funcionalidad Intel® vPro™ completa, se requiere: Windows, un procesador vPro compatible, el chipset habilitado para vPro y una tarjeta de LAN alámbrica habilitada para vPro y TPM 2.0 dedicada. Consulta http://intel.com/vpro.
Se requiere contenido HD para ver imágenes HD.
El software integrado Wi-Di de Intel está disponible solo en determinados modelos y requiere un proyector, televisor o monitor de ordenador comprados por separado con un receptor Wi-Di integrado o externo. Los receptores Wi-Di externos se conectan al proyector, televisor o monitor de ordenador a través de un cable HDMI o VGA estándar, que también se vende por separado.
Los teclados y ratones son características opcionales o complementarias.
Teclado compacto profesional antimicrobiano con cable USB: solo China.
Ratón antimicrobiano USB: solo China.
Ratón reforzado USB de HP: solo APJ.
McAfee LiveSafe™: requiere suscripción.
Cable de bloqueo de seguridad admitido (se vende por separado).
La función TPM es compatible en el equipo preconfigurado con FreeDOS y se establecerá por defecto como activa en el menú de configuración de la BIOS en el caso de que el equipo sea dTPM. En el caso de que el equipo sea fTPM, dicha opción estará desactivada en el menú de configuración de la BIOS.
Cable de bloqueo físico para una mejor gestión de los cables.
Es posible que no todas las fuentes de alimentación estén disponibles en todas las regiones.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
El producto no es compatible con Windows 8 ni Windows 7. De conformidad con la política de soporte de Microsoft, HP no ofrece soporte en los sistemas operativos Windows 8 o Windows 7 en productos configurados con procesadores Intel® de 8.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La tecnología Intel® Turbo Boost requiere un PC con un procesador con capacidad Intel Turbo Boost. El rendimiento Intel Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
Algunas funciones de vPro, como la tecnología de gestión Intel Active o la tecnología Intel Virtualization, requieren software adicional de terceros para funcionar. La disponibilidad de futuras aplicaciones de «dispositivos virtuales» para la tecnología de Intel vPro depende de proveedores de software de terceros. La compatibilidad con futuras «aplicaciones virtuales» está aún por determinar.
SuperSpeed USB con velocidad de señal de 10 Gbps = USB 3.2 Gen2. SuperSpeed USB con velocidad de señal de 5 Gbps = USB 3.2 Gen1.
Regístrate y empieza a utilizar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos no estarán disponibles a menos que se haya incluido una suscripción antes de que finalice el periodo de prueba gratuita de 90 días. Consulta www.xerox.com/docusharego para obtener más información.