location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B1Q1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548884506 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1139
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-10105 (frecuencia base de 3,7 GHz, hasta 4,4 GHz con tecnología Intel® Turbo Boost, 6 MB de caché L3, 4 núcleos, 8 subprocesos)
  • - Windows 11 Pro
  • - Gráficos Intel® UHD 630
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre :
The short editorial description of HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre

290 G3 Small Form Factor PC Bundle, Windows 11 Pro, Intel® Core™ i3, 8GB RAM, 256GB SSD
More>>>
HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre:
The official marketing text of HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre as supplied by the manufacturer

Maximice su inversión
Realiza tu trabajo diario a un precio asequible con el HP 290 SFF. Obtén la potencia de computación que necesitas y en la que puedes confiar al mismo tiempo que minimizas el coste total de la adquisición. Hacerlo ahora es una inversión inteligente.

Short summary description HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre:
This short summary of the HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP 290 G3, 3,7 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre:
This is an auto-generated long summary of HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre based on the first three specs of the first five spec groups.

HP 290 G3. Freqüència de processador: 3,7 GHz, Família de processador: Intel® Core™ i3, Processador: i3-10105. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2666 MHz. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Tipus d'unitat òptica: DVD±RW. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics 630. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 180 W. Tipus de xassís: SFF. Tipus de producte: PC. Color de producte: Negre

Procesamiento potente

Optimiza el rendimiento con un procesador Intel®[3], rápidos gráficos y abundante memoria, además de ranuras PCIe x1 y PCIe x16 para futuras ampliaciones.

Estilo progresista

Dos bahías y dos ranuras de altura completa, entre las que se incluyen las ranuras PCIe x16 y PCIe x1, proporcionan la posibilidad de ampliación en el futuro.

Ayuda a preservar la seguridad de los datos

Ayuda a proteger tu inversión y tus datos con un TPM de firmware, HP DriveLock y un bloqueo físico de seguridad. Se obtiene una seguridad adicional gracias a un sensor de intrusión opcional y a un sistema de bloqueo de cable integrado que garantiza la seguridad de tus dispositivos con cable.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel® Core™ i3 10. Generacije
Processador *
i3-10105
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,4 GHz
Freqüència de processador *
3,7 GHz
Memòria cau de processador
6 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
DVD±RW
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Quantitat de ports sèrie
1
Ranures d'expansió
1 slot PCI Express
1
Ranures d'expansió
16 slots de PCI Express
1
Disseny
Tipus de xassís *
SFF
Número de badies de 3,5"
1
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
Intel B460
Xip d'àudio
Realtek ALC3601
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Documentació d'hp
Yes
Programari HP proporcionat
HP Audio Switch; HP Setup Integrated OOBE Win10; HP System Event Utility
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
180 W
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
95 mm
Profunditat *
303 mm
Alçada *
270 mm
Pes *
4,2 kg
Amplària d'embalatge
196 mm
Profunditat d'embalatge
498 mm
Alçada d'embalatge
346 mm
Pes de paquet
6 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Número de memòria interna lliure de ranures d'expansió
1
Tipus de teclat
USB
Disclaimer HP 290 G3 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro SFF PC Negre:
Disclaimer

Avisos sobre especificaciones técnicas
No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS, para beneficiarse al máximo de la funcionalidad Windows. Windows 10 se actualiza automáticamente y la opción se encuentra siempre habilitada. Las actualizaciones podrían estar sujetas a tarifas del proveedor de servicios de Internet, así como a requisitos adicionales. Consulta http://www.windows.com.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Se requieren contenidos HD para ver imágenes HD.
El software integrado Wi-Di de Intel está disponible solo en determinados modelos y requiere un proyector, televisor o monitor de ordenador comprados por separado con un receptor Wi-Di integrado o externo. Los receptores Wi-Di externos se conectan al proyector, televisor o monitor de ordenador a través de un cable HDMI o VGA estándar, que también se vende por separado.
Para sistemas configurados con más de 3 GB de memoria y un SO de 32 bits, puede no estar disponible toda la memoria por necesidades de recursos del sistema. La asignación de memoria de más de 4 GB requiere de un sistema operativo de 64 bits. Los módulos de memoria admiten tasas de transferencia de datos de hasta 2933 MT/s; la tasa de transferencia de datos real está determinada por el procesador configurado del sistema. Consulta las especificaciones del procesador para la tasa de transferencia de datos de la memoria compatible.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Las unidades ópticas se venden como una característica opcional o complementaria. La copia de material con copyright está estrictamente prohibida. Las velocidades reales pueden variar. La compatibilidad de medios de doble capa varía con algunos reproductores de DVD y unidades de DVD-ROM domésticos.
Las tarjetas inalámbricas son una característica opcional o complementaria y requieren punto de acceso inalámbrico y servicio de Internet contratados por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos.
(1) Conector gráfico PCI Express x16; (1) Conector adicional PCI Express x1.
McAfee LiveSafe™: requiere suscripción.
1 PS/2 opcional.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Ratón USB HP antimicrobiano: solo China.
SuperSpeed USB 5 Gbps = USB 3.2 Gen 1.
El producto no es compatible con Windows 8 o Windows 7. De conformidad con la política de compatibilidad de Microsoft, HP no admite el sistema operativo Windows 8 o Windows 7 en los productos que se configuran con procesadores Intel® de 8.ª generación y posteriores ni proporciona ningún controlador para Windows 8 o Windows 7 en http://www.support.hp.com
Teclado profesional compacto antimicrobiano con cable USB: solo China.
Los teclados y ratones son características opcionales o complementarias.
Cable de bloqueo de seguridad admitido (se vende por separado).
Ratón reforzado USB: solo para APJ.
Detector de intrusos opcional.
Puerto paralelo opcional: opcional a través de la ranura PCIe x1.
La tecnología Intel® Turbo Boost requiere un PC con un procesador con capacidad Intel Turbo Boost. El rendimiento Intel Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
Fuente de alimentación interna de 180 W, hasta un 85% de eficiencia, PFC activo: solo en determinadas regiones.
4 puertos de serie: opcionales a través de una ranura PCIe que solo se encuentra disponible en una región determinada.
Algunas funciones de vPro, como la tecnología de gestión Intel Active o la tecnología de virtualización de Intel, requieren un software adicional de terceros para su funcionamiento. La disponibilidad de futuras aplicaciones de «dispositivos virtuales» para la tecnología de Intel vPro depende de proveedores de software de terceros. La compatibilidad con futuras «aplicaciones virtuales» está aún por determinar.
Cable de bloqueo físico para una mejor gestión de los cables.
La memoria Intel® Optane™ se vende por separado. La aceleración del sistema de memoria Intel® Optane™ no reemplaza ni aumenta la DRAM del sistema. Disponible en sobremesas y portátiles comerciales y en determinadas estaciones de trabajo HP (HP Z240 Torre/SFF, Z2 Mini, ZBook Studio, 15 y 17 G5). Además requiere un HDD SATA, un procesador Intel® CoreTM de 7.ª generación o superior o un procesador de la familia de productos Intel® Xeon® E3-1200 V6 o superior, versión de BIOS con compatibilidad Intel® Optane™, Windows 10 versión 1703 o superior, conector 2280-S1-B-M tipo M.2 en un controlador PCIe reasignado a PCH, así como lanes en una configuración x2 o x4 con teclas B-M que cumplan las especificaciones NVMe™ 1.1 y un controlador de tecnología Intel® de almacenamiento rápido (Intel® RST) 15.5.
Regístrate y empieza a utilizar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos no estarán disponibles a menos que se haya incluido una suscripción antes de que finalice el periodo de prueba gratuita de 90 días. Consulta www.xerox.com/docusharego para obtener más información.
Un lector de tarjetas SD 3 en 1: se vende por separado o como característica opcional.