location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-d1035ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
660Z5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548230518 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1555
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-11700T (frecuencia base de 1,4 GHz, hasta 4,6 GHz con tecnología Intel® Turbo Boost, 16 MB de caché L3, 8 núcleos)
  • - Windows 11 Home
  • - UHD 4K, 27" (68,6 cm) en diagonal, IPS, bisel micro-edge de 3 caras, antirreflectante, 350 nits, HDR 400, 72 % NTSC (3840 x 2160)
  • - NVIDIA® GeForce® MX350 (GDDR5 de 4 GB dedicada)
  • - 16 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc :
The short editorial description of HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc

Pavilion 27-d1035ns Bundle PC, Windows 11 Home, 27", Intel® Core™ i7, 16GB RAM, 1TB SSD, NVIDIA® GeForce® MX350, 4K UHD
More>>>
HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc:
The official marketing text of HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc as supplied by the manufacturer

Rendimiento innovador. Estilo vanguardista.
Su impecable diseño, potencia y rendimiento hacen que el HP Pavilion All-in-One sea perfecto para afrontar proyectos de lo más exigentes y disfrutar de maratones de cine, todo ello sin dejar de lado la elegancia. La combinación perfecta entre forma y funcionalidad, ideal para cualquier espacio.

Short summary description HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc:
This short summary of the HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27-d1035ns, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 11 Home

Long summary description HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc:
This is an auto-generated long summary of HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc based on the first three specs of the first five spec groups.

HP Pavilion 27-d1035ns. Tipus de producte: PC tot en un. Pantalla diagonal: 68,6 cm (27"), Tipus HD: 4K Ultra HD, Resolució de pantalla: 3840 x 2160 Pixeles, Tipus de panell: IPS. Família de processador: Intel® Core™ i7, Freqüència de processador: 1,4 GHz. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics discret: NVIDIA GeForce MX350. Càmera integrada. Sistema operatiu subministrat: Windows 11 Home. Color de producte: Blanc

Luces, cámara y toda la acción
Luces, cámara y toda la acción

Disfruta del mejor asiento en tu hogar. Los altavoces envueltos en tejido acústico y ajustados por los expertos de B&O ofrecen una increíble calidad de sonido. Además, con una resolución hasta 4K[1] con DisplayHDR™[2] 400 opcional, cada escena cobrará vida con unos detalles asombrosos. Escucha música en tu smartphone fácilmente con HP Audio Stream.[3]

Elaborado a conciencia
Elaborado a conciencia

Creado para los más exigentes. Con una pantalla con microborde, un diseño fino y elegante y relieves de piel, este ordenador destila en sofisticación. Los puertos, colocados cómodamente en el lateral y en la parte posterior del dispositivo, permiten un acceso sencillo y reducen el desorden de cables.

Porque la tranquilidad importa
Porque la tranquilidad importa

Disfruta de películas y series y navega sin preocupaciones con una cámara de privacidad emergente que se oculta de forma segura cuando no se utiliza. Afronta tus días más ajetreados con el rendimiento de un procesador fiable y guarda una mayor cantidad de todo lo que te gusta gracias a una amplia capacidad de almacenamiento para todas tus fotos, vídeos y documentos.

Exposar
Pantalla diagonal *
68,6 cm (27")
Resolució de pantalla *
3840 x 2160 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
4K Ultra HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
350 cd/m²
Tipus de panell
IPS
Tecnologia d'alt rang dinàmic (HDR - High Dynamic Range)
DisplayHDR 400
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 11. Generacije
Processador *
i7-11700T
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,6 GHz
Freqüència de processador *
1,4 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Freqüència de Configurable TDP-down
0,9 GHz
Configurable TDP-down
25 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2933 MHz
Disseny de memòria
1 x 16 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce MX350
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 750
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
10 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Càmera de privadesa
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Xarxes
Model de controlador WLAN
Realtek RTL8822CE
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
2
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Blanc
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Chipset de placa mare
Intel H470
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP Webcam
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
180 W
Pes i dimensions
Amplada (amb suport)
614,1 mm
Profunditat (amb suport)
208 mm
Alçada (amb suport)
475,8 mm
Pes (amb suport)
8,9 kg
Amplària d'embalatge
744 mm
Profunditat d'embalatge
238 mm
Alçada d'embalatge
583 mm
Pes de paquet
13,7 kg
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
68,6 cm
Càmera d'infraroigs (IR)
Yes
Disclaimer HP Pavilion 27-d1035ns Intel® Core™ i7 i7-11700T 68,6 cm (27") 3840 x 2160 Pixeles PC tot en un 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Windows 11 Home Wi-Fi 5 (802.11ac) Blanc:
Disclaimer

[1] Se requieren contenidos 4K para ver imágenes 4K completas.
[2] DisplayHDR™ es la especificación de alto rendimiento de pantallas y monitores otorgada por VESA para calidad HDR (Alto rango dinámico). Visita http://displayhdr.org para obtener más información.
[3] Compatible con dispositivos con Android 5.0 y posteriores, e iPhone con iOS 11. El Bluetooth debe estar activado en los ajustes para detectar el dispositivo y se pueden aplicar cargos por datos. [5] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[6] Oferta disponible en todo el mundo (salvo China y los países sometidos a sanciones o identificados como restringidos por una ley o normativa vigente) para suscriptores nuevos y existentes mayores de 18 años. Haz clic en el icono de Adobe del menú de inicio para canjear un mes de suscripción de prueba gratis a determinados programas de Adobe. El software estará vinculado al dispositivo y no se podrá trasladar a otro. Si quieres que la suscripción se renueve automáticamente, puedes proporcionar tu método de pago al registrarte. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que canceles. Si cancelas antes de que acabe el mes de prueba gratis, no se te cobrará nada. Puedes cancelar tu suscripción cuando quieras mediante la página de tu cuenta de Adobe o poniéndote en contacto con atención al cliente. Consulta los precios actuales de Adobe Spark y del resto de productos de Adobe disponibles en esta oferta. Oferta no válida para organismos educativos, fabricantes de equipos originales y clientes con licencias por volumen. Sujeto a disponibilidad del lugar donde resida el destinatario. Se pueden aplicar otras condiciones. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.
[7] Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
[8] 25 GB de almacenamiento en línea gratuito durante un año desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web www.dropbox.com. Requiere acceso a Internet, no incluido.
[9] Las funciones pueden requerir software u otras aplicaciones de terceros para proporcionar las funciones descritas.

Avisos sobre especificaciones técnicas
25 GB de almacenamiento gratuito en Dropbox durante 12 meses desde la fecha de registro. Para obtener información detallada y los términos de uso, incluidas las políticas de cancelación, visita el sitio web de Dropbox en https://www.dropbox.com/help/space/hp-promotion. Requiere acceso a Internet, no incluido.
Incluye 30 días de suscripción gratuita al servicio McAfee LiveSafe. Requiere acceso a Internet; no incluido. Requiere una suscripción tras la fecha de vencimiento.
Porcentaje de visualización activa y no activa hasta el área del bisel incluido el altavoz.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 5 (802.11ac) es compatible con especificaciones anteriores a Wi-Fi 5.
Revertir a LastPass básico después de 30 días.
Debe activarse en un plazo de 180 días a partir de la activación de Windows.
Oferta disponible en todo el mundo (salvo China y los países sometidos a sanciones o identificados como restringidos por una ley o normativa vigente) para suscriptores nuevos y existentes mayores de 18 años. Haz clic en el icono de Adobe del menú de inicio para canjear un mes de suscripción de prueba gratis a determinados programas de Adobe. El software estará vinculado al dispositivo y no se podrá trasladar a otro. Si quieres que la suscripción se renueve automáticamente, puedes proporcionar tu método de pago al registrarte. Al añadir un método de pago, tu suscripción se renovará automáticamente con el precio establecido en la fecha de tu renovación hasta que canceles. Si cancelas antes de que acabe el mes de prueba gratis, no se te cobrará nada. Puedes cancelar tu suscripción cuando quieras mediante la página de tu cuenta de Adobe o poniéndote en contacto con atención al cliente. Consulta los precios actuales de Adobe Spark y del resto de productos de Adobe disponibles en esta oferta. Oferta no válida para organismos educativos, fabricantes de equipos originales y clientes con licencias por volumen. Sujeto a disponibilidad del lugar donde resida el destinatario. Se pueden aplicar otras condiciones. SIN VALIDEZ DONDE LO PROHÍBA O LO RESTRINJA LA LEY.