location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT21-0000ss
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65D42EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548172221 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2245
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5600X (aumento máximo del reloj hasta 4,6 GHz, 32 MB de caché L3, 6 núcleos, 12 subprocesos)
  • - FreeDOS
  • - NVIDIA® GeForce RTX™ 3060 (GDDR6 de 12 GB dedicada)
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre :
The short editorial description of HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre

OMEN 40L Desktop GT21-0000ss PC, FreeDOS, AMD Ryzen™ 5, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3060
More>>>
HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre:
The official marketing text of HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre as supplied by the manufacturer

Potencia para llevar tu juego a otro nivel
El ordenador de sobremesa gaming OMEN by HP 40L es el compañero definitivo para vivir tus partidas más espectaculares. Además de contar con la tecnología del último procesador de AMD[1] y con gráficos avanzados, el ordenador de sobremesa OMEN dispone de un excelente sistema de refrigeración que evita que se sobrecaliente. El diseño del ordenador de sobremesa OMEN permite actualizarlo de forma sencilla y sin herramientas, y su hardware ofrece un rendimiento de máximo nivel que satisfará las necesidades de tus juegos más exigentes.

Short summary description HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre:
This short summary of the HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN GT21-0000ss, 3,7 GHz, AMD Ryzen™ 5, 5600X, 16 GB, 512 GB, DOS gratuït

Long summary description HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre:
This is an auto-generated long summary of HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre based on the first three specs of the first five spec groups.

HP OMEN GT21-0000ss. Freqüència de processador: 3,7 GHz, Família de processador: AMD Ryzen™ 5, Processador: 5600X. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3733 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 3060. Sistema operatiu subministrat: DOS gratuït. Font d'alimentació: 600 W. Tipus de xassís: Tower. Tipus de producte: PC. Pes: 18,7 kg. Color de producte: Negre

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub ayuda a aprovechar mejor elementos como las mejoras del software, los controles de hardware e incluso los servicios activos.

Almacenamiento PCIe SSD

Con una tecnología de doble canal, dos canales trabajan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la RAM aumentando el rendimiento del sistema.

Memoria de doble canal

Con una tecnología de doble canal, dos canales trabajan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la RAM aumentando el rendimiento del sistema.

Exhibe tu hardware

Un panel lateral de cristal templado exhibe tus componentes internos con efectos de iluminación RGB. Un revestimiento protector EMI transparente ayuda a reducir el riesgo de interferencia magnética o eléctrica con otros dispositivos.

Procesador de escritorio AMD Ryzen™ de la serie 5000
Procesador de escritorio AMD Ryzen™ de la serie 5000

Tanto si estás jugando a las últimas novedades, diseñando el próximo rascacielos o resolviendo problemas científicos, necesitas un potente procesador que pueda hacer frente a dichas tareas, y mucho más. Sin duda, los procesadores para ordenadores de sobremesa AMD Ryzen™ de la serie 5000 han establecido un nuevo estándar para artistas y gamers. [1]

NVIDIA® GeForce RTX™ 3060

GeForce RTX™ 3060 te permite disfrutar de los últimos juegos con la potencia de Ampere, la arquitectura RTX de 2.ª generación de NVIDIA. Disfruta de un rendimiento increíble con Ray Tracing Cores mejorados y Tensor Cores, nuevos multiprocesadores de streaming y memoria G6 de alta velocidad. [2]

SuperSpeed USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo mediante este puerto SuperSpeed USB Type-A, con una velocidad de transmisión de datos de 5 Gbps. [3]

SuperSpeed USB Type-C® con velocidad de transmisión de datos de 10 Gbps

Conecta tu almacenamiento externo mediante este puerto SuperSpeed USB Type-C®, con una velocidad de transmisión de datos de 10 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas al revés. [4]

Diseño sostenible
Diseño sostenible

Este producto incluye materiales como pintura a base de agua en el diseño, porque los pequeños detalles marcan una gran diferencia. [5]

Mantén la mente fría bajo presión
Mantén la mente fría bajo presión

Los ventiladores, colocados estratégicamente, evitan que se sobrecaliente incluso cuando el juego empieza a consumir gran cantidad de recursos.

Diseño sin necesidad de herramientas
Diseño sin necesidad de herramientas

Amplía y actualiza la memoria, las unidades de almacenamiento y las ranuras de expansión interiores fácilmente para adaptarlas a tus necesidades.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5
Processador *
5600X
Processador nombre de nuclis
6
Fils de processador
12
Freqüència d'acceleració del processador
4,6 GHz
Freqüència de processador *
3,7 GHz
Memòria cau de processador
32 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
3733 MHz
ECC
No
No ECC
Yes
Fabricant de memòria interna
HyperX
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 3060
Memòria d'adaptador de gràfics discret
12 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Nom del color
Black, glass side panel, dark chrome logo
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Il·luminació de memòria RGB
Yes
Any d'introducció
2021
País d'origen
Xina
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
AMD B550
Placa base factor de forma
micro ATX
Sistema d'àudio
DTS:X Ultra
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel® Extreme Memory Profile (XMP)
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
600 W
Certificació 80 PLUS
80 PLUS Gold
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Pes i dimensions
Amplada *
204 mm
Profunditat *
470 mm
Alçada *
467 mm
Pes *
18,7 kg
Amplària d'embalatge
592 mm
Profunditat d'embalatge
328 mm
Alçada d'embalatge
582 mm
Pes de paquet
19,3 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Altres característiques
Número de memòria interna lliure de ranures d'expansió
2
Disclaimer HP OMEN GT21-0000ss AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower PC Negre:
Disclaimer

[1] Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.

[2] ©2021 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos son propiedad de sus respectivos propietarios.
[3] El rendimiento real puede variar.
[4] El rendimiento real puede variar. USB Type-C® y USB-C® son marcas comerciales registradas de USB Implementers Forum.
[5] El porcentaje de pintura con base de agua varía según el producto.

Avisos sobre especificaciones técnicas
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
La conexión Wi-Fi® a velocidades de gigabit se obtiene al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Para obtener los mejores resultados con HP Sleep and Charge, utiliza un cable estándar con protocolo de carga USB o un adaptador de cable con un dispositivo externo.
El porcentaje de pintura con base de agua varía según el producto.