location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 25L Desktop GT12-1035ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
635M6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337937871 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1594
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 20 Dec 2022 19:03:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-11700F (frecuencia base de 2,5 GHz, hasta 4,9 GHz con tecnología Intel® Turbo Boost, 16 MB de caché L3, 8 núcleos)
  • - FreeDOS
  • - NVIDIA® GeForce RTX™ 3060 (GDDR6 de 12 GB dedicada)
  • - 16 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre :
The short editorial description of HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre

OMEN 25L Desktop GT12-1035ns PC, FreeDOS, Intel® Core™ i7, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3060
More>>>
HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre:
The official marketing text of HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre as supplied by the manufacturer

Conéctalo y juega mejor
Contempla a tu nuevo mejor amigo, tu compañero de juegos, tu colega en las competiciones: el ordenador de sobremesa OMEN 25L cuenta con un procesador Intel® extremadamente rápido y una potente tarjeta gráfica, para que puedas jugar a tu nivel y te sientas bien mientras lo haces. Solo tienes que abrir la caja y participar en las competiciones. No te dará tiempo a decir: «qué bueno soy».

Short summary description HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre:
This short summary of the HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 25L Desktop GT12-1035ns PC, 2,5 GHz, Intel® Core™ i7, i7-11700F, 16 GB, 1 TB, DOS gratuït

Long summary description HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre:
This is an auto-generated long summary of HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre based on the first three specs of the first five spec groups.

HP OMEN 25L Desktop GT12-1035ns PC. Freqüència de processador: 2,5 GHz, Família de processador: Intel® Core™ i7, Processador: i7-11700F. Memòria interna: 16 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics discret: NVIDIA GeForce RTX 3060. Sistema operatiu subministrat: DOS gratuït, Arquitectura del sistema operatiu: 64-bit. Font d'alimentació: 750 W. Tipus de xassís: Tower. Tipus de producte: PC. Color de producte: Negre

Empieza a jugar de verdad
Empieza a jugar de verdad

El ordenador de sobremesa gaming OMEN 25L se ha diseñado por y para el placer de las persecuciones, para no dejar nunca atrás a un amigo y para brindarte emocionantes aventuras y momentos de acción en tus ratos libres. Conoce a tu nuevo mejor amigo, con un potente procesador Intel ® y una potente tarjeta gráfica. Y a tu nuevo mejor fan, el que estará siempre en primera línea refrigerando todo el equipo.

Haz lo que quieras
Haz lo que quieras

La creciente lista de personalización y optimización de funciones que ofrece OMEN Gaming Hub te proporciona la capacidad de abstraerte y personalizar tus juegos. Gracias a OMEN Light Studio, podrás personalizar todo con tu toque personal.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Processador *
i7-11700F
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,9 GHz
Freqüència de processador *
2,5 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
ECC
No
Fabricant de memòria interna
HyperX
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 3060
Memòria d'adaptador de gràfics discret
12 GB
Tipus de memòria gràfica discreta
GDDR6
Model d'adaptador de gràfics en funcionament *
No disponible
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Connectivitat
Quantitat d'interficies DisplayPorts
3
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 4.x)
1
Ranures PCI Express x16 (Gen 1.x)
1
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Il·luminació de memòria RGB
Yes
Any d'introducció
2021
País d'origen
Xina
Rendiment
Posicionament al mercat
Jocs de vídeo
Placa base factor de forma
micro ATX
Sistema d'àudio
DTS:X Ultra
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Arquitectura del sistema operatiu
64-bit
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Intel® Extreme Memory Profile (XMP)
Yes
Gestió de l'energia
Font d'alimentació *
750 W
Pes i dimensions
Amplada *
165 mm
Profunditat *
369 mm
Alçada *
433 mm
Pes *
11,5 kg
Amplària d'embalatge
480 mm
Profunditat d'embalatge
299 mm
Alçada d'embalatge
542 mm
Pes de paquet
14,6 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Altres característiques
Interfície d'adaptador gràfic
PCIe x16
Disclaimer HP OMEN 25L Desktop GT12-1035ns PC Intel® Core™ i7 i7-11700F 16 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3060 DOS gratuït Tower Negre:
Disclaimer

[1] Multi-Core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de Intel no refleja una medida del rendimiento superior.
[2] ©2021 NVIDIA Corporation. NVIDIA, el logotipo de NVIDIA, GeForce y GeForce RTX son marcas comerciales o marcas comerciales registradas de NVIDIA Corporation en Estados Unidos y en otros países. El resto de marcas comerciales y derechos son propiedad de sus respectivos propietarios.
[3] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo se encuentra disponible en países compatibles con 802.11ax. Wi-Fi 6 (802.11ax) no es compatible en Ucrania, Rusia ni Indonesia, países en los que la solución DRS de Intel desactivará el Wi-Fi 6 (802.11ax) y lo degradará a 802.11ac.

Avisos sobre especificaciones técnicas
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
La conexión Wi-Fi® a velocidades de gigabit se obtiene al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico, que se vende por separado, compatible con canales de 160 MHz.
Se requiere un punto de acceso inalámbrico y un servicio de Internet, que se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Se requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos Wi-Fi 6. Solo disponible en países donde se puede utilizar 802.11ax.
Wi-Fi 6 (802.11ax) no se encuentra disponible en Ucrania, Rusia ni Indonesia. Los ajustes de Wi-Fi se optimizarán conforme a los requisitos de la normativa local (802.11ac).
Basado en el registro EPEAT® de Estados Unidos y conforme a IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.