location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62V02EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786916977 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4902
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2023
Product end of life date
Product Brochure/Datasheet (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-11900H (hasta 4,9 GHz con tecnología Intel® Turbo Boost, 24 MB de caché L3, 8 núcleos)
  • - Windows 11 Pro
  • - Pantalla FHD de 15,6" (39,6 cm) en diagonal
  • - NVIDIA®️ GeForce RTX™️ 3070 (GDDR6 de 8 GB dedicada)
  • - 32 GB memory; 1 TB SSD storage
Warranty: La garantía limitada de 3 años (3/3/0) incluye 3 años de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris :
The short editorial description of HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris

ZBook Studio 15.6 inch G8 Mobile Workstation, 15.6", Windows 11 Pro, Intel® Core™ i9, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3070, FHD
More>>>
HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris:
The official marketing text of HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris as supplied by the manufacturer

Potencia para liberar la mente creativa
Hemos diseñado el ZBook Studio meticulosamente, del teclado a la pantalla, pensando en flujos de trabajo que requieren un alto rendimiento. Renderiza o mira tus creaciones en tiempo real, colabora de forma remota o juega desde donde quieras. Es mucha potencia integrada en un envase tan pequeño. Al fin hay un dispositivo capaz de seguirte el ritmo.

Short summary description HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris:
This short summary of the HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio G8, Intel® Core™ i9, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixeles, 32 GB, 1 TB

Long summary description HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris:
This is an auto-generated long summary of HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris based on the first three specs of the first five spec groups.

HP ZBook Studio G8. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i9, Processador: i9-11900H, Freqüència de processador: 2,5 GHz. Pantalla diagonal: 39,6 cm (15.6"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 32 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 1 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Gris

Cargado con toda la potencia que necesitas para trabajar

Con los gráficos NVIDIA® y procesadores Intel® Core™, puedes crear animaciones en segundos y renderizar o ver tus creaciones en tiempo real. Además, con ZCentral Remote Boost puedes compartir esta potencia con tus compañeros de trabajo cuando lo necesiten.[2]

Fino, ligero y diseñado para rendir donde quieras

Con un peso inferior a 1,8 kg,[5] batería de larga duración y supresión de ruido integrada, este elegante ordenador está diseñado para que puedas trabajar y jugar desde cualquier lugar. ¿Necesitas quedarte donde estás? Los altavoces optimizados de Bang & Olufsen te envuelven en un audio de sonido rico en matices.

Un portátil de trabajo que querrás para jugar

¡Vamos! Trabaja y juega en el mismo portátil con el rendimiento de Z y la potencia de los gráficos NVIDIA®. Ahora nada te detendrá, ya estés renderizando gráficos en 3D o poniendo a prueba el último título que ha salido al mercado.

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Gris
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Any d'introducció
2022
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i9
Generació de processadors
Intel® Core™ i9 12. Generacije
Processador *
i9-11900H
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,9 GHz
Freqüència de processador *
2,5 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
35 W
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
A bord
Disseny de memòria
1 x 32 GB
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
32 GB
Número de memòria interna lliure de ranures d'expansió
1
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 3070
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Sistema d'àudio
Bang & Olufsen
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Mini DisplayPort quantity
1
Cantidad de puertos Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Teclat
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Color de retroil·luminació de teclat
RGB
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Actualització gratuïta del Windows 11
Yes
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
200 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Pes i dimensions
Amplada
359,4 mm
Profunditat
233,9 mm
Alçada
22,8 mm
Pes *
1,79 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Disclaimer HP ZBook Studio G8 Intel® Core™ i9 i9-11900H Estació de treball mòbil 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro Gris:
Disclaimer

Avisos sobre especificaciones técnicas