location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 17.3 G8 Intel® Core™ i9 i9-11950H Estació de treball mòbil 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62U68EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786548567 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1024
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP ZBook Fury 17.3 G8 Intel® Core™ i9 i9-11950H Estació de treball mòbil 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Estació de treball mòbil Petxina de cloïssa Gris
  • - Intel® Core™ i9 i9-11950H 2,6 GHz
  • - 43,9 cm (17.3") Full HD 1920 x 1080 Pixeles IPS 16:9
  • - 64 GB DDR4-SDRAM 3200 MHz 2 x 32 GB
  • - 2 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA RTX A4000 8 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Polímer de liti (LiPo) 94 Wh 200 W
  • - Windows 10 Pro
More>>>
Short summary description HP ZBook Fury 17.3 G8 Intel® Core™ i9 i9-11950H Estació de treball mòbil 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris:
This short summary of the HP ZBook Fury 17.3 G8 Intel® Core™ i9 i9-11950H Estació de treball mòbil 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 17.3 G8, Intel® Core™ i9, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 Pixeles, 64 GB, 2 TB

Long summary description HP ZBook Fury 17.3 G8 Intel® Core™ i9 i9-11950H Estació de treball mòbil 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris:
This is an auto-generated long summary of HP ZBook Fury 17.3 G8 Intel® Core™ i9 i9-11950H Estació de treball mòbil 43,9 cm (17.3") Full HD 64 GB DDR4-SDRAM 2 TB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A4000 Wi-Fi 6 (802.11ax) Windows 10 Pro Gris based on the first three specs of the first five spec groups.

HP ZBook Fury 17.3 G8. Tipus de producte: Estació de treball mòbil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i9, Processador: i9-11950H, Freqüència de processador: 2,6 GHz. Pantalla diagonal: 43,9 cm (17.3"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles. Memòria interna: 64 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 2 TB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics. Sistema operatiu subministrat: Windows 10 Pro. Color de producte: Gris

Disseny
Tipus de producte *
Estació de treball mòbil
Color de producte *
Gris
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Rendiment
Any d'introducció
2022
País d'origen
Xina
Exposar
Pantalla diagonal *
43,9 cm (17.3")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
43,9 cm
Espai de color RGB
NTSC
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i9
Generació de processadors
11th gen Intel® Core™ i9
Processador *
i9-11950H
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5 GHz
Freqüència de processador *
2,6 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 32 GB
Ranures de memòria
4x SO-DIMM
Màxima de memòria interna *
128 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
2 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
2 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
2 TB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA RTX A4000
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Càmera
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Càmera d'infraroigs (IR)
Yes
Càmera de privadesa
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0b
Mini DisplayPort quantity
1
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
Connector d’entrada DC
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Càrrega en suspensió d'USB
Yes
Rendiment
Chipset de placa mare
Intel WM590
Teclat
Característiques especials de teclat
Étanche
Dispositiu assenyalat
DualPoint
Distribució del teclat
QWERTY
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Model de dispositiu d'entrada
Clavier silencieux HP Premium
Programari
Sistema operatiu subministrat *
Windows 10 Pro
Special features
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
8
Battery capacity *
94 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
200 W
Seguretat
Ranura de bloqueig del cable
Yes
Lector d'empremtes dactilars
Yes
Lector de targetes intel·Ligent
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
398,4 mm
Profunditat
267,1 mm
Alçada
26,9 mm
Pes *
2,76 kg