location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628D4ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961446005 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3855
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 28 Jun 2024 01:52:42
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13500 (hasta 4,8 GHz con tecnología Intel® Turbo Boost, 24 MB de caché L3, 14 núcleos, 20 subprocesos)
  • - Windows 11 Pro
  • - FHD (1920 x 1080) de 23,8 pulg. (60,5 cm), IPS, antirreflectante, Low Blue Light, 250 nits, 72 % NTSC
  • - Gráficos Intel® UHD 770
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata :
The short editorial description of HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata

Ordenador All-in-One HP EliteOne 840 G9, 23.8", Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD, FHD
More>>>
HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata:
The official marketing text of HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata as supplied by the manufacturer

Estate presente incluso cuando no estás
El ordenador multifunción HP EliteOne 840 permite a tu equipo dar lo mejor de sí con experiencias que deleitan a los usuarios y al departamento de IT. Con un nuevo y elegante diseño, el procesador Intel® más reciente[2] y un nuevo conjunto de herramientas de colaboración de gama alta, podrás abordar todos tus exigentes proyectos y conferencias virtuales.

Short summary description HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata:
This short summary of the HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 840 G9, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata:
This is an auto-generated long summary of HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata based on the first three specs of the first five spec groups.

HP EliteOne 840 G9. Tipus de producte: PC tot en un. Pantalla diagonal: 60,5 cm (23.8"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: IPS. Família de processador: Intel® Core™ i5. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 770. Càmera integrada. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

HP Auto Frame[5]

Da vida a tus reuniones con las funciones de vídeo y audio superiores.[4]

Potente procesador Intel®[2]

Realiza multitarea con facilidad gracias al procesador Intel®[2] más reciente, almacenamiento masivo y una ágil memoria DDR5.

Protegido por HP Wolf Security

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente.[6]

Protege nuestro futuro compartido

Al menos, un 50 % de todo el plástico utilizado en este equipo es plástico reciclado posconsumo.[7]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6. [4]

Proteja los procesos de seguridad críticos

Mantenga los procesos y aplicaciones esenciales en marcha, incluso si el malware intenta ponerlos fuera de servicio, gracias a la protección con recuperación automática de HP Sure Run.

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [6]

Acelere los aspectos básicos de la gestión de IT

El kit de integración HP Manageability acelera la creación de imágenes y la gestión de hardware, BIOS y seguridad a través del Microsoft System Center Configuration Manager. [8]

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-13500
Processador nombre de nuclis
14
Fils de processador
20
Freqüència d'acceleració del processador
4,8 GHz
Nuclis de rendiment
6
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,8 GHz
Freqüència turbo màxima del nucli d'eficiència
3,5 GHz
Freqüència base de nucli de rendiment
2,5 GHz
Freqüència base de nucli eficient
1,8 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Potència base del processador
65 W
Potència turbo màxima
154 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Màxima de memòria interna *
64 GB
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
4800 MHz
Disseny de memòria
1 x 16 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports USB4 Gen 3x2 *
1
Quantitat de ports USB 3.2 Gen 2x2 tipus C
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat d'interficies DisplayPorts
1
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Plata
Any d'introducció
2023
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Empresa
Chipset de placa mare
Intel Q670
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Tipus d'altaveu HP
HP Dual Speakers
HP Support Assistant
Yes
Càmera frontal HP
HP Webcam 5MP
Segment HP
Empresa
Gestió de l'energia
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
539,6 mm
Profunditat (amb suport)
238 mm
Alçada (amb suport)
558,1 mm
Pes (amb suport)
9,26 kg
Pes
9,26 kg
Amplària d'embalatge
628 mm
Profunditat d'embalatge
186 mm
Alçada d'embalatge
675 mm
Pes de paquet
12,5 kg
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Tipus de xassís
Tot en un
Mida de pantalla diagonal
60,5 cm
Visualitzador inclòs
Yes
Country Distributor
España 3 distributor(s)
México 1 distributor(s)
Disclaimer HP EliteOne 840 G9 Intel® Core™ i5 i5-13500 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Wi-Fi 6E (802.11ax) Plata:
Disclaimer

[2] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[4] Requiere un sistema operativo Windows 11.
[6] HP Wolf Security for Business requiere Windows 10, Windows 11 Pro o versiones posteriores, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos HP Pro, Elite, estaciones de trabajo y TPV retail. Consulta la información detallada del producto para obtener más información sobre las funciones de seguridad que incluye, así como sobre los requisitos del SO.
[7] El porcentaje del contenido de plástico reciclado está basado en la definición incluida en la norma IEEE 1680.1-2018.
[4] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Si las especificaciones finales difieren de las especificaciones en fase de borrador, podría afectar a la capacidad del ordenador para comunicarse con otros dispositivos con el estándar 802.11ax. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico (no incluido) compatible con canales de 160 MHz.
[6] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[8] El kit de integración HP Manageability se puede descargar desde http://www.hp.com/go/clientmanagement.
Avisos sobre especificaciones técnicas
Para una funcionalidad Intel®️ vPro®️ completa, se requiere Windows 11 Pro de 64 bits, un procesador vPro compatible, un conjunto de chips habilitado para vPro y una tarjeta WLAN o LAN con cable habilitada para vPro y TPM 2.0. Algunas funciones requieren un software adicional de terceros para su funcionamiento. Visita http://intel.com/vpro.
El producto no es compatible con Windows 8 ni Windows 7. De conformidad con la política de soporte de Microsoft, HP no ofrece soporte en los sistemas operativos Windows 8 o Windows 7 en productos configurados con procesadores Intel® y AMD de 7.ª generación ni posteriores, así como tampoco proporciona los controladores para Windows 8 o Windows 7 en http://www.support.hp.com.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Los módulos de memoria DDR5 admiten velocidades de transferencia de datos de hasta 5600 MT/s en procesadores i5-14600, i7-14700 e i9-14900. El resto de procesadores admiten hasta 4800 MT/s conforme a las directrices de diseño de Intel. La tasa de transferencia de datos real la determina la configuración del sistema.
Todas las ranuras de memoria son accesibles/actualizables por el cliente.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 30 GB del disco (en Windows) para el software de recuperación del sistema.
Se vende aparte o como característica opcional.
HP Connect para Microsoft Endpoint Manager está disponible en Azure Market Place para HP Pro, HP Elite, HP Z y ordenadores para el punto de venta gestionados con Microsoft Endpoint Manager. Se requiere una suscripción a Microsoft Endpoint Manager, se vende por separado. Se necesita una conexión a la red.
HP Patch Assistant disponible en determinados equipos HP con el kit HP Manageability gestionados a través del Microsoft System Center Configuration Manager. El kit de integración HP Manageability se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
El kit de integración HP Manageability se puede descargar en http://www.hp.com/go/clientmanagement.
myHP requiere un SO Windows.
HP QuickDrop requiere acceso a Internet y un ordenador con Windows 10 o superior preinstalado con la aplicación HP QuickDrop. Además de un dispositivo ya sea Android (tablet o teléfono) con Android 7 o superior con la aplicación HP QuickDrop para Android, o bien un dispositivo iOS (tablet o teléfono) con iOS 12 o superior con la aplicación HP QuickDrop para iOS.
HP Support Assistant requiere Windows y acceso a Internet.
El soporte HP Smart recopila automáticamente la telemetría necesaria durante el arranque inicial del producto para ofrecer los datos de configuración del dispositivo y del estado y se encuentra disponible preinstalado en determinados productos, a través de los servicios de configuración de fábrica de HP; o mediante descarga. Para obtener más información sobre cómo habilitar el soporte HP Smart o realizar su descarga, visita http://www.hp.com/smart-support
HP Sure Click requiere Windows 10 Pro o superior, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense se encuentra disponible en determinados ordenadores HP con SO Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro o Windows 11 Enterprise.
HP Sure Run Gen5 se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o superior.
HP Sure Recover Gen5 con restablecimiento de imagen integrado es una función opcional que requiere Windows 10 o superior y que debe configurarse en el momento de la compra. Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. La recuperación basada en red mediante wifi solo está disponible en los ordenadores que tengan un módulo wifi de Intel.
HP Sure Start Gen7 está disponible en determinados ordenadores HP y requiere Windows 10 o superior.
HP Sure Admin requiere Windows 10 o superior, HP BIOS, el kit de integración HP Manageability (disponible en http://www.hp.com/go/clientmanagement) y la aplicación de autenticación de acceso local HP Sure Admin para smartphone, disponible en el Apple Store o en Play Store.
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP Elite y Pro.
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y la configuración.
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
El módulo de firmware Absolute se envía desactivado y solo se puede activar con la compra de una licencia de suscripción y la activación completa del agente de software. Las licencias de suscripción se pueden adquirir por plazos de uno a varios años. El servicio está limitado. Consulta con Absolute si existe disponibilidad fuera de Estados Unidos. Se aplican determinadas condiciones. Para obtener más información, visita: https://www.absolute.com/about/legal/agreements/absolute/.
Fuentes de alimentación externa, módulos WWAN, cables de alimentación, cables y periféricos no incluidos. Las piezas de recambio obtenidas después de la compra podrían no tener un bajo contenido en halógenos.
El porcentaje de plásticos destinados a terminar en el océano que contiene cada componente varía según el producto.
El porcentaje del contenido de plástico reciclado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
El porcentaje de plástico de circuito cerrado ITE derivado se basa en la definición establecida en el estándar IEEE 1680.1-2018.
A partir del 1 de noviembre de 2023, todos los envíos requerirán la instalación de Windows en SSD para brindar a los usuarios una mejor experiencia. Los discos duros solo se pueden configurar como unidades de datos adicionales y no como unidades de arranque.
Se requiere un punto de acceso inalámbrico y servicio de Internet que se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6 es compatible con especificaciones anteriores a 802.11.
El ordenador multifunción HP 800 G9 requiere un procesador Intel® de 13.ª generación para admitir la conexión Wi-Fi 6E y un rúter Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La conexión Wi-Fi 6E es compatible con especificaciones anteriores de 802.11. Disponible en los países que admiten Wi-Fi 6E. El ordenador multifunción HP 800 G9 sin procesadores Intel® de 13.ª generación no es compatible con el estándar Wi-Fi 6E y no funciona en la banda de 6 GHz. El producto es compatible con la banda de 6 GHz y otros rúteres que se venden por separado y que tienen capacidad para funcionar en la banda de 2,4 y de 5 GHz, de conformidad con las especificaciones Wi-Fi 6 y 802.11 anteriores. El rendimiento real depende de las condiciones de la red y de la configuración del rúter. Se requiere servicio de Internet y los puntos de acceso inalámbricos públicos son limitados. Añadir: Se requiere un punto de acceso inalámbrico y servicio de Internet que se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. La funcionalidad Wi-Fi 7 (802.11BE) requiere Windows 11 2024, procesadores Intel® Core™ de 14.ª generación y un rúter Wi-Fi 7 que se venden por separado. La conexión Wi-Fi 7 es compatible con especificaciones anteriores a 802.11. Disponible en países donde se admite Wi-Fi 7. Las especificaciones de 802.11BE son provisionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales ya que es posible que la comunicación del dispositivo pueda verse afectada con otros dispositivos 802.11BE.