location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623P0ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961098440 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6697
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 05 Sep 2024 00:27:30
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13500T (hasta 4,6 GHz con tecnología Intel® Turbo Boost, 24 MB de caché L3, 14 núcleos, 20 subprocesos)
  • - Windows 11 Pro
  • - FHD (1920 x 1080) de 23,8 pulg. (60,5 cm), IPS, antirreflectante, Low Blue Light, 250 nits, 72 % NTSC
  • - Gráficos Intel® UHD 770
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre :
The short editorial description of HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre

Ordenador All-in-One HP ProOne 440 G9, 23.8", Windows 11 Pro, Intel® Core™ i5, 8GB RAM, 256GB SSD, FHD
More>>>
HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre:
The official marketing text of HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre as supplied by the manufacturer

Rendimiento de clase profesional. Diseño All-in-One
El ordenador multifunción HP ProOne 440 ofrece a los usuarios rendimiento, seguridad y escalabilidad comerciales con un diseño que ahorra espacio. Este ordenador cuenta con los procesadores Intel®[2] más recientes y está protegido por una seguridad siempre activa[4] en la que puedes confiar.

Short summary description HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre:
This short summary of the HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 440 G9, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre:
This is an auto-generated long summary of HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre based on the first three specs of the first five spec groups.

HP ProOne 440 G9. Tipus de producte: PC tot en un. Pantalla diagonal: 60,5 cm (23.8"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Tipus de panell: IPS. Família de processador: Intel® Core™ i5, Freqüència de processador: 1,6 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 770. Càmera integrada. Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Negre

Cámara de 5 MP con TNR

Capta todos los detalles de distintos entornos gracias a la cámara de 5 MP[3] que incluye reducción de ruido temporal.

Procesador Intel® Core™

Mantén la productividad durante todo el día gracias a la torre HP Pro 480 que cuenta con el procesador Intel® Core™ más reciente.[2]

Protegido por HP Wolf Security

HP Wolf Security for Business crea una defensa siempre activa mediante hardware resiliente.[4]

Embalaje reciclable de la caja exterior

Con registro EPEAT®[5] y certificación ENERGY STAR®, además de embalaje exterior reciclable y de origen 100 % sostenible[6].

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Recuperación automática ante ataques de firmware

Los ataques de firmware pueden destruir por completo tu ordenador. Protégete con la BIOS autorreparadora de HP. HP Sure Start Gen6 soluciona automáticamente problemas relacionados con malware, rootkits o corrupción.

Trabaje sin interrupciones

Mantén una elevada productividad y reduce el tiempo de inactividad gracias a las características plenamente integradas y automatizadas del ecosistema de firmware HP BIOSphere Gen6. Tus ordenadores estarán más protegidos gracias a las actualizaciones automáticas y análisis de seguridad. [1]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [3]

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant. [4]

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-13500T
Processador nombre de nuclis
14
Fils de processador
20
Freqüència d'acceleració del processador
4,6 GHz
Freqüència de processador *
1,6 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Màxima de memòria interna *
64 GB
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Àudio
Altaveus incorporats *
Yes
Micròfon incorporat
Yes
Xip d'àudio
Realtek ALC3252
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Tipus de privadesa
Automàtic
Xarxes
Wi-Fi *
No
Xarxes
Estàndard de Wi-FI principal *
No disponible
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Quantitat d'interficies DisplayPorts
1
Port de micròfon/auricular combo
Yes
Jack d'entrada DC
Yes
Disseny
Color de producte *
Negre
Ranura de bloqueig del cable
Yes
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Chipset de placa mare
Intel Q670
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Gestió de l'energia
Potència de dissipació de adaptador AC
120 W
Pes i dimensions
Amplada (amb suport)
539,3 mm
Profunditat (amb suport)
225 mm
Alçada (amb suport)
379,4 mm
Pes (amb suport)
7,77 kg
Pes
7,77 kg
Amplària d'embalatge
660 mm
Profunditat d'embalatge
240 mm
Alçada d'embalatge
462 mm
Pes de paquet
12,7 kg
Condicions ambientals
Interval de temperatura de funcionament (T-T)
10 - 35 °C
Rang d'humitat
5 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Cablejat
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Tipus de xassís
Tot en un
Mida de pantalla diagonal
60,5 cm
Visualitzador inclòs
Yes
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)
Avís legal HP ProOne 440 G9 Intel® Core™ i5 i5-13500T 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre:
Avís legal

[2] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[3] Característica opcional que debe configurarse en el momento de la compra.
[4] HP Wolf Security for Business requiere Windows 10 u 11 Pro o versiones posteriores, incluye diversas funciones de seguridad de HP, y se encuentra disponible en productos HP Pro, Elite, estaciones de trabajo y TPV retail. Consulta la información detallada del producto para conocer las funciones de seguridad que se incluyen.
[5] Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado de EPEAT® varía en función del país. Para obtener más información, visita http://www.epeat.net.
[6] El embalaje exterior de la caja se ha fabricado completamente a base de fibras recicladas y de origen sostenible. Los embalajes amortiguadores se han fabricado con fibras de madera 100 % recicladas y materiales orgánicos. Todos los embalajes de plástico se han fabricado con más de un 90 % de plástico reciclado.
[1] HP BIOSphere Gen6 requiere Windows 10 y está disponible en determinados ordenadores HP Pro y Elite. Las funciones pueden variar dependiendo de la plataforma y de las configuraciones.
[3] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
[4] Requiere acceso a Internet.
Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Intel vPro® requiere Windows 10 Pro de 64 bits o superior, un procesador vPro compatible, un chipset vPro habilitador, una tarjeta LAM alámbrica o WLAN Wi-Fi 6E habilitada para vPro y TPM 2.0. Algunas funciones requieren un software adicional de terceros para su funcionamiento. Las características de vPro® Essentials y Enterprise varían. Consulta http://intel.com/vpro.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no es una medida que indique un rendimiento superior.
La tecnología Intel® Turbo Boost requiere un PC con un procesador con capacidad Intel Turbo Boost. El rendimiento de Intel Turbo Boost varía en función del hardware, el software y la configuración general del sistema. Para obtener más información, consulta www.intel.com/technology/turboboost.
En sistemas configurados con más de 3 GB de memoria y un SO de 32 bits, puede no estar disponible toda la memoria por necesidades de recursos del sistema. La asignación de memoria de más de 4 GB requiere de un sistema operativo de 64 bits. Los módulos de memoria admiten velocidades de transferencia de datos de hasta 2666 MT/s; la velocidad de transferencia de datos real viene determinada por el procesador configurado del sistema. Consulta las especificaciones del procesador para la velocidad de transferencia de datos de la memoria compatible.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 36 GB (Windows 10) del espacio en disco para el software de recuperación del sistema.
Debe configurarse en el momento de la compra.
La bahía SATA de 2,5" puede albergar tanto unidades HDD como SSD.
Combo auriculares/micrófono OMTP y CTIA.
Los puertos son opcionales, posibilidad de DisplayPort™ 1.4, HDMI 2.0 o puerto de serie, y deben configurarse en el momento de la compra.
Requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11.
La disponibilidad puede variar según el país.
Los paquetes de controladores HP no se entregan preinstalados, pero están disponibles para su descarga en http://www.hp.com/go/clientmanagement.
Ivanti Management Suite: requiere suscripción.
Kit de integración HP Management para Microsoft System Center Configuration Management Gen 2: puede descargarse en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery está disponible en los ordenadores portátiles y de sobremesa HP Elite y Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta por cable. Nota: Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para obtener información más detallada, visita https://support.hp.com/us-en/document/c05115630.
Simplifica el registro y empieza a utilizar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos dejarán de estar disponibles a menos que se realice una suscripción antes del período de 90 días gratuitos. Para más información, visita www.xerox.com/docusharego.
HP Smart Support requiere que HP TechPulse esté instalado. Para obtener más información sobre cómo activar o descargar HP Smart Support, visita http://www.hp.com/smart-support.
Requiere Windows 10 o versiones posteriores y la configuración del reconocimiento facial mediante Windows Hello.
HP Sure Start Gen6 se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o versiones posteriores.
HP Sure Recover se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o versiones posteriores y una conexión de red abierta. Debes realizar copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de utilizar HP Sure Recover para evitar perder tus datos. La recuperación basada en red mediante Wi-Fi solo se encuentra disponible en ordenadores con el módulo Wi-Fi de Intel.
HP Sure Run Gen5 se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o versiones posteriores.
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP Elite y Pro.
HP Sure Click requiere Windows 10 o versiones posteriores. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
Es posible que no todas las fuentes de alimentación estén disponibles en todas las regiones.
Basado en el registro estadounidense EPEAT® de conformidad con IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Esta unidad no reproduce discos HD-DVD. No compatible con DVD-RAM. Las velocidades reales pueden variar. No copies materiales protegidos por leyes de derechos de autor. Los discos de doble capa pueden almacenar más datos que los discos de una sola capa. Es posible que los discos grabados con esta unidad no sean compatibles con muchas de las unidades y reproductores de DVD de una sola capa actuales.
El brillo real será más bajo con HP Sure View y con la pantalla táctil.
Wi-Fi 6E requiere un enrutador wifi 6E, vendido por separado, para funcionar en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo disponible en países donde se puede utilizar Wi-Fi 6E.
A partir del 1 de noviembre de 2023, todos los envíos requerirán la instalación de Windows en SSD para brindar a los usuarios una mejor experiencia. Los discos duros solo se pueden configurar como unidades de datos adicionales y no como unidades de arranque.
Procesador i5-13400 solo disponible en la región de APJ.
HP Sure Click requiere Windows 10 o versiones posteriores. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense se encuentra disponible en ordenadores HP seleccionados y no se encuentras disponible con Windows 10 Home.
HP BIOSphere Gen6 requiere Windows 10 o versiones posteriores y se encuentra disponible en equipos HP Pro y Elite seleccionados. Las funciones pueden variar dependiendo de la plataforma y de las configuraciones.
HP Manageability Integration Kit se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.