location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623N5ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961098372 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4557
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 30 Jul 2024 21:45:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13500 (hasta 4,8 GHz con tecnología Intel® Turbo Boost, 24 MB de caché L3, 14 núcleos, 20 subprocesos)
  • - Windows 11 Pro
  • - Gráficos Intel® UHD 770
  • - 8 GB memory; 256 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/1) incluye 1 año de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre :
The short editorial description of HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre

Paquete de ordenador de sobremesa HP Pro Torre 290 G9, Windows 11 Pro, Intel® Core™ i5, 8GB RAM, 256GB SSD
More>>>
HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre:
The official marketing text of HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre as supplied by the manufacturer

Maximice su inversión
La torre HP Pro 290 te ayuda a optimizar recursos de empresa. Al integrar un potente procesador Intel®[2], herramientas esenciales y funciones de seguridad profesionales, este ordenador de precio asequible y fácil de configurar te ofrece un diseño funcional y escalable para crecer al ritmo de tu negocio.

Short summary description HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre:
This short summary of the HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 290 G9, Intel® Core™ i5, i5-13500, 8 GB, DDR4-SDRAM, 256 GB, Windows 11 Pro

Long summary description HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre:
This is an auto-generated long summary of HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre based on the first three specs of the first five spec groups.

HP Pro 290 G9. Família de processador: Intel® Core™ i5, Processador: i5-13500. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 770. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 180 W. Tipus de xassís: Tower. Tipus de producte: PC. Pes: 4,7 kg. Color de producte: Negre

Procesamiento potente

Gestiona fácilmente el día a día de tu negocio con un procesador Intel®[2], potente memoria, almacenamiento y gráficos.

Posibilidad de ampliación para el futuro

Tres bahías y tres ranuras de altura completa proporcionan capacidad de ampliación de cara al futuro.

Ayuda a preservar la seguridad de los datos

Ayuda a proteger tu inversión y tus datos con firmware TPM, HP Drive Lock[4] y la seguridad física que proporciona una ranura de bloqueo.[5]

Protege nuestro futuro compartido

La caja exterior de la torre HP Pro 290 G9 es reciclable y de origen sostenible en un 92 %.[7]

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant. [1]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-13500
Processador nombre de nuclis
14
Fils de processador
20
Freqüència d'acceleració del processador
4,8 GHz
Nuclis de rendiment
6
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
4,8 GHz
Freqüència turbo màxima del nucli d'eficiència
3,5 GHz
Freqüència base de nucli de rendiment
2,5 GHz
Freqüència base de nucli eficient
1,8 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Potència base del processador
65 W
Potència turbo màxima
154 W
Memòria
Memòria interna *
8 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
1 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
4
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
1
Ranures PCI Express x16 (Gen 4.x)
1
Disseny
Tipus de xassís *
Tower
Número de badies de 3,5"
2
Color de producte *
Negre
Any d'introducció
2023
Rendiment
Posicionament al mercat
Productivitat demostrada
Chipset de placa mare
Intel H670
Xip d'àudio
Realtek ALC3867
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Programari HP proporcionat
HP Audio Switch; HP Documentation; HP Setup Integrated OOBE Win10; HP Support Assistant; HP System Event Utility
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
180 W
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 40 °C
Rang d'humitat
10 - 90%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
155 mm
Profunditat *
303 mm
Alçada *
337 mm
Pes *
4,7 kg
Amplària d'embalatge
287 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
499 mm
Pes de paquet
8 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Pro 290 G9 Intel® Core™ i5 i5-13500 8 GB DDR4-SDRAM 256 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Tower PC Negre:
Disclaimer

[2] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[4] HP Drive Lock no es compatible con unidades NVMe.
[5] Se requiere bloqueo por solenoide y cable, no incluidos.
[7] El embalaje de la caja exterior se ha fabricado con un 92 % de fibras recicladas y de origen sostenible certificado. El material de embalaje de celulosa moldeada se ha fabricado con fibras de madera 100 % recicladas y materiales orgánicos.
[1] Requiere acceso a Internet.
Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
Intel vPro® requiere Windows 10 Pro de 64 bits o superior, un procesador compatible con vPro, chipset compatible con vPro, LAN con cable habilitada para vPro y/o Wi-Fi 6E WLAN y TPM 2.0. Algunas funciones requieren un software adicional de terceros para su funcionamiento. Las características de vPro® Essentials y Enterprise varían. Consulta http://intel.com/vpro.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no es una medida que indique un rendimiento superior.
La tecnología Intel® Turbo Boost requiere un PC con un procesador con capacidad Intel Turbo Boost. El rendimiento Intel Turbo Boost varía, dependiendo del hardware, el software y la configuración general del sistema. Visite www.intel.com/technology/turboboost para más información.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Las unidades ópticas se venden como una característica opcional o complementaria. La copia de material con copyright está estrictamente prohibida. Las velocidades reales pueden variar. La compatibilidad de soportes de doble capa varía con algunos reproductores de DVD y unidades de DVD-ROM domésticas.
La tarjeta se vende por separado.
4 puertos de serie: opcionales vía ranura PCIe, solo disponible para regiones específicas.
Los puertos HDMI/VGA se cubrirán al configurar un procesador gráfico externo en el equipo enviado.
Se requiere una suscripción a McAfee LiveSafe™.
Solo tienes que inscribirte y empezar a usar Xerox® DocuShare® Go. Sin tarjeta de crédito. Sin compromiso. Los datos dejarán de estar disponibles a menos que se haya escogido una suscripción antes de que finalice el período de prueba gratuita de 90 días. Para más información, visita www.xerox.com/docusharego.
Cable de bloqueo de seguridad admitido (se vende por separado).
La función TPM será compatible con equipos preconfigurados con FreeDOS, y se definirá de forma predeterminada como activada en el menú de configuración del BIOS si el equipo es dTPM, pero se definirá por defecto como desactivada en el menú de configuración de la BIOS si la máquina es fTPM.
Bloqueo físico del cable para gestión de cables.
Es posible que no todas las fuentes de alimentación estén disponibles en todas las regiones.
Basado en el registro EPEAT® de Estados Unidos de conformidad con IEEE 1680.1-2018 EPEAT®. El estatus EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
Porcentaje de plástico reciclado en función de la definición establecida en el estándar IEEE 1680.1-2018.
Disponible únicamente en determinados SKU.
A partir del 1 de noviembre de 2023, los ordenadores HP con Windows requieren que Windows se instale en unidades SSD. Los discos duros solo se pueden configurar como unidades de datos adicionales y no como unidades de arranque.