location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5Z6B7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548935123 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9566
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Sep 2024 08:16:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1235U (hasta 4,4 GHz con tecnología Intel® Turbo Boost, 12 MB de caché L3, 10 núcleos, 12 subprocesos)
  • - Windows 11 Pro (preinstalado con Windows 10 Pro con derecho a cambiar a una versión anterior)
  • - Pantalla táctil WUXGA+ de 13,5" (34,3 cm) en diagonal
  • - Gráficos Intel® Iris® Xᵉ
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones. Servicio de asistencia incluido: Soporte de hardware de PC portátil HP de 3 años de respuesta al siguiente día laborable in situ para NB. Para consultar las condiciones, visite https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U4418E&selectedCountry=ES&lang=es_ES
Long product name HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata :
The short editorial description of HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Ordenador portátil HP Elite Dragonfly G3 Wolf Pro Security Edition de 13,5 pulgadas, 13.5", pantalla táctil, Windows 11 Pro (preinstalado con Windows 10 Pro con derecho a cambiar a una versión anterior), Intel® Core™ i5, 16GB RAM, 512GB SSD, WUXGA+
More>>>
HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
The official marketing text of HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata as supplied by the manufacturer

Libertad para trabajar como quieras
Cambia la dinámica de la sala con el diseño meticuloso y ultraligero del HP Elite Dragonfly con HP Wolf Security for Business.[5] Este portátil de hermoso diseño proporciona una increíble experiencia de colaboración mediante HP Presence[4] con audio cristalino mediante inteligencia artificial y una pantalla HD. Aumenta la productividad gracias a un potente procesador Intel® Core™[2], una conexión Wi-Fi 6E[9] e inteligencia contextual.

Short summary description HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This short summary of the HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly G3, Intel® Core™ i5, 3,3 GHz, 34,3 cm (13.5"), 1920 x 1280 Pixeles, 16 GB, 512 GB

Long summary description HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
This is an auto-generated long summary of HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata based on the first three specs of the first five spec groups.

HP Elite Dragonfly G3. Tipus de producte: Ordinador portàtil, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Core™ i5, Processador: i5-1235U, Freqüència de processador: 3,3 GHz. Pantalla diagonal: 34,3 cm (13.5"), Tipus HD: WUXGA+, Resolució de pantalla: 1920 x 1280 Pixeles, Pantalla sensible al tacte. Memòria interna: 16 GB, Tipus de memòria interna: LPDDR5-SDRAM. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Sistema operatiu subministrat: Windows 11 Pro. Color de producte: Plata

Cámara de 5 MP con filtro de apariencia[7]

Colabora en cualquier entorno con el audio nítido y cristalino de Bang & Olufsen.

Pantalla de 13,5 pulgadas con relación de aspecto 3:2

Visualiza más contenido en la pantalla con menos desplazamientos en una pantalla de 13,5 pulgadas con relación de aspecto 3:2.

Diseño excepcional y ultraligero

El ordenador HP Elite Dragonfly ofrece una movilidad que supera las expectativas en un diseño excepcional.

HP Sure Sense

El malware evoluciona de forma rápida y los antivirus tradicionales no siempre reconocen los nuevos ataques. Protege tu ordenador de ataques nunca antes vistos con HP Sure Sense, que utiliza la IA de aprendizaje profundo para proporcionar una protección excepcional frente a malware avanzado.

No deje que nada se interponga en su camino

Trabaja todo el día con Windows 10 Pro y las sólidas características de seguridad, colaboración y conectividad de HP. [1]

La seguridad es la máxima prioridad

HP Wolf Pro Security Edition proporciona protección preconfigurada en los PC empresariales para pequeñas y medianas empresas. [3]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6. [6]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click. [8]

Protegido por HP Wolf Security

Los equipos HP Wolf Pro Security Edition entrelazan HP Sure Click Pro con HP Sure Sense Pro para brindar una cobertura más profunda que las versiones estándares mediante una licencia de usuario de 1 o 3 años con soporte de HP.[5] Esto crea una sólida y sencilla solución que no requiere un entorno de PC gestionado por la TI.

Disseny
Nom del color
Natural silver
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Any d'introducció
2022
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
34,3 cm (13.5")
Resolució de pantalla *
1920 x 1280 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
WUXGA+
Tipus de panell
IPS
Pantalla antireflectora
Yes
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
34,3 cm
Espai de color RGB
sRGB
Gamma de colors
100%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 12. Generacije
Processador *
i5-1235U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
4,4 GHz
Freqüència de processador *
3,3 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Configurable TDP-down
12 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR5-SDRAM
Velocitat de rellotge de memòria
6400 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
16 GB
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Iris Xe Graphics
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Sistema d'àudio
B&O PLAY
Fabricant d'altaveus
Bang & Olufsen
Càmera
Càmera frontal
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Xarxes
Versió Bluetooth
5.2
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Cantidad de puertos Thunderbolt 4
2
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
Teclado HP Premium
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Característiques especials del processador
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Segment HP
Empresa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
68 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Lector d'empremtes dactilars
Yes
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
297,4 mm
Profunditat
220,4 mm
Alçada
16,4 mm
Pes *
990 g
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
449 mm
Alçada d'embalatge
305 mm
Country Distributor
Switzerland 1 distributor(s)
Avís legal HP Elite Dragonfly G3 Intel® Core™ i5 i5-1235U Ordinador portàtil 34,3 cm (13.5") Pantalla sensible al tacte WUXGA+ 16 GB LPDDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata:
Avís legal

[2] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[4] HP Presence requiere la aplicación myHP y el sistema operativo Windows.
[5] HP Wolf Pro Security Edition (incluidos HP Sure Click Pro y HP Sure Sense Pro) se encuentra disponible previamente cargado en determinadas SKU y, según el producto HP que se adquiera, incluye una licencia de pago de 1 o 3 años. El software HP Wolf Pro Security Edition se ha autorizado conforme a las condiciones de la licencia del contrato de licencia para el usuario final (EULA, por sus siglas en inglés) del software HP Wolf Security que se puede encontrar en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 debido a que ese EULA se ha modificado conforme a lo siguiente: «7. Plazo. A menos que se rescinda antes, de conformidad con los términos contenidos en este EULA, la licencia de HP Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) entra en vigor después de la activación y seguirá en vigor durante un plazo de licencia de doce (12) o treinta y seis (36) meses («Plazo inicial»). Al final del plazo inicial, podrá (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o un partner de canal de HP, o (b) seguir utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, pero sin las actualizaciones de software futuras ni el servicio de asistencia de HP».
[9] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6E (802.11ax) son profesionales y no definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada.

[1] No todas las características se encuentran disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios independientes y, con el tiempo, quizás existan requisitos adicionales para las actualizaciones. Consulta http://www.windows.com. Este sistema se entrega preinstalado con el software Windows 10 Pro e incluye una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. El cambio de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de datos.
[3] Este producto incluye una licencia de un (1) año de HP Wolf Pro Security Edition, que incluye HP Sure Click Pro y HP Sure Sense Pro. El software HP Wolf Pro Security Edition está autorizado bajo las condiciones de la licencia del contrato de licencia para el usuario final (EULA) de HP que puede encontrarse en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 modificado por lo siguiente: «7. Plazo. Salvo terminación anterior de otro tipo en virtud de los términos de este EULA, la licencia de HP Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) se hace efectiva tras la activación y estará en vigor durante doce (12) meses más («Plazo inicial»). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación de la edición HP Wolf Pro Security en HP.com, HP Sales o a un partner de canal de HP, o (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, pero sin actualizaciones de software futuras ni soporte de HP.»
[6] Se requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) son provisionales y no definitivas. Si las especificaciones finales difieren de las especificaciones en fase de borrador, podría afectar a la capacidad del ordenador para comunicarse con otros dispositivos con el estándar 802.11ax. La conexión Wi-Fi® a velocidades de gigabit se obtiene con Wi-Fi 6 (802.11ax) al transferir archivos entre dos dispositivos conectados al mismo enrutador. Requiere un enrutador inalámbrico (no incluido) compatible con canales de 160 MHz.
[8] HP Sure Click es compatible con Microsoft® Internet Explorer y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF solo en modo de lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
La velocidad del procesador indica el modo de obtener el máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Consulte www.intel.com/technology/turboboost para obtener más información.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E, se vende por separado, y Windows 11 para funcionar en la banda de 6 GHz. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6E es compatible con especificaciones anteriores a 802.11. Además, solo está disponible en países donde se puede utilizar Wi-Fi 6E.
Intel vPro® requiere Windows 10 Pro de 64 bits o superior, un procesador vPro compatible, un chipset vPro habilitador, una tarjeta LAM alámbrica o WLAN Wi-Fi 6E habilitada para vPro y TPM 2.0. Algunas funciones requieren un software adicional de terceros para su funcionamiento. Las características de vPro® Essentials y Enterprise varían. Visita http://intel.com/vpro.
Miracast es una tecnología inalámbrica que puede utilizar en su equipo para proyectar y transmitir su pantalla en televisores o proyectores.
El módulo 5G de Intel® es opcional y debe configurarse de fábrica. Módulo diseñado para redes 5G NR NSA (no autónomas) a medida que los operadores implementen las nuevas redes de acceso universal de radio terrestre y de conectividad de radio dual (ENDC) tanto en los canales de ancho de banda de 100 MHz de 5G NR y LTE, mediante el uso de 256QAM 4x4 según define 3GPP. El módulo requiere activación y un contrato de servicio que se debe adquirir por separado. Contacta con el proveedor de servicios para obtener más información sobre la disponibilidad y el área de cobertura en tu zona. Las velocidades de conexión, carga y descarga de datos variarán en función de la red, ubicación, entorno, condiciones de red y otros factores. Compatible con tecnologías 4G LTE y 3G HSPA. Está previsto que el módulo 5G esté disponible en determinados países y plataformas, si el operador lo permite.
USB SuperSpeed de 20 Gbps no se encuentra disponible con Thunderbolt™ 4.
La ranura SIM no es accesible por el usuario sin una configuración WWAN.
Las capacidades de los gráficos Intel® Iris® Xᵉ requieren que el sistema se configure con procesadores Intel® Core™ i5 o i7 y una memoria de doble canal. Los gráficos Intel® Iris® Xᵉ con procesadores Intel® Core™ i5 o 7 y la memoria de un solo canal funcionarán únicamente como gráficos UHD.
El teclado retroiluminado es una característica opcional.
Se requiere contenido HD para ver imágenes HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
La pantalla de privacidad integrada HP Sure View Reflect es una función opcional que debe configurarse en el momento de la compra y que ha sido diseñada para funcionar en orientación horizontal.
El brillo real será más bajo con la pantalla táctil o Sure View.
HP Support Assistant requiere Windows y acceso a Internet.
HP QuickDrop requiere acceso a Internet y un ordenador con Windows 10, o superior, preinstalado con la aplicación HP QuickDrop. Además de un dispositivo ya sea Android (tablet o teléfono) con Android 7 o superior con la aplicación HP QuickDrop para Android, o bien un dispositivo iOS (tablet o teléfono) con iOS 12 o superior con la aplicación HP QuickDrop para iOS.
El kit de integración HP Manageability se puede descargar desde http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Connect para el gestor de dispositivos de Microsoft se encuentra disponible en Azure Market Place para ordenadores HP Pro, Elite, Z y terminales de punto de venta gestionados con el gestor de dispositivos de Microsoft. Se requiere una suscripción al gestor de dispositivos de Microsoft, que se vende por separado. Se necesita una conexión de red.
HP Patch Assistant disponible en determinados equipos HP con el kit HP Manageability gestionados a través del Microsoft System Center Configuration Manager. El kit de integración HP Manageability se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery está disponible en los ordenadores de sobremesa y portátiles Z de HP, HP Elite y HP Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta alámbrica. Nota: Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para más información, consulta: https://support.hp.com/us-en/document/c05115630.
HP Sure Click requiere Windows 10 Pro, o superior, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense está disponible en determinados ordenadores HP con sistemas operativos Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro o Windows 11 Enterprise.
HP Sure Run Gen5 se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o versiones posteriores.
HP Sure Recover Gen5 con restablecimiento de imagen integrado es una función opcional que requiere Windows 10 o superior y que debe configurarse en el momento de la compra. Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de su uso para evitar la pérdida de datos. La recuperación basada en red mediante wifi solo está disponible en los ordenadores que tengan un módulo Wi-Fi de Intel.
HP Sure Start Gen7 está disponible en determinados ordenadores HP y requiere Windows 10 o superior.
HP Sure Admin requiere Windows 10 o versiones posteriores, HP BIOS, HP Manageability Integration Kit (disponible en http://www.hp.com/go/clientmanagement) y la aplicación para móvil de autenticación de acceso local HP Sure Admin, disponible en Apple Store o Play Store.
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP Elite y Pro.
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y la configuración.
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
El módulo de firmware Absolute se envía desactivado y solo se puede activar con la compra de una licencia de suscripción y la activación completa del agente de software. Las licencias de suscripción se pueden adquirir por plazos de uno a varios años. El servicio está limitado. Consulta con Absolute si existe disponibilidad fuera de Estados Unidos. Se aplican determinadas condiciones. Para obtener más información, visita: https://www.absolute.com/about/legal/agreements/absolute/
El ordenador de núcleo seguro habilitado requiere un procesador Intel® vPro®, AMD Ryzen™ Pro o Qualcomm® con SD850 o superior, junto con 8 GB o más de memoria del sistema. El ordenador de núcleo seguro está habilitado de fábrica.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad de diseño. La capacidad de la batería disminuirá de forma natural con el tiempo de almacenamiento, el tiempo, el uso, el medio ambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Recarga la batería hasta el 50 % en 30 minutos cuando el sistema está apagado o en modo en espera. Requiere un adaptador de alimentación con una capacidad de 65-100 vatios. Una vez que la carga haya alcanzado el 50 % de su capacidad, recuperará la velocidad normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema.
La disponibilidad puede variar según el país.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Pack pueden variar en función de la ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Se aplican restricciones y limitaciones. Para más información, visita http://www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones del servicio de HP aplicables que se han facilitado o indicado al cliente en el momento de la compra. El cliente puede tener derechos adicionales de acuerdo con las leyes locales aplicables y estos derechos no se ven afectados en modo alguno por los términos y condiciones del servicio de HP o la garantía limitada de HP facilitados con el producto de HP.
Basado en el registro estadounidense EPEAT® de conformidad con IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para más información, visita www.epeat.net.
El porcentaje de los plásticos destinados a acabar en los océanos de cada componente varía según el producto.
Tanto el embalaje exterior como el embalaje corrugado se han fabricado con fibras 100 % recicladas y son de origen sostenible certificado.
Este producto incluye una licencia de un (1) año de HP Wolf Pro Security Edition, que incluye HP Sure Click Pro y HP Sure Sense Pro. La licencia del software HP Wolf Pro Security Edition se acoge a las condiciones del Contrato de licencia para el usuario final (CLUF) de HP, que se encuentra en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 con las siguientes modificaciones: «7. Plazo. Salvo resolución de otro tipo en virtud de los términos de este CLUF, la licencia de HP Wolf Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) se hace efectiva tras la activación y se mantendrá en vigor durante los doce (12) meses siguientes («Plazo inicial»). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o a un partner de canal de HP, o (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, aunque sin actualizaciones de software futuras ni soporte de HP».
HP Smart Support recopila automáticamente la telemetría necesaria en el arranque inicial del producto para ofrecer datos de configuración en lo que respecta al dispositivo e información sobre el estado. Esta función se encuentra disponible preinstalada en determinados productos mediante los servicios de configuración de fábrica de HP; o también se puede descargar. Para obtener más información sobre cómo activar HP Smart Support o descargarlo, visite http://www.hp.com/smart-support.