location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro c645 C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5Q7F0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548266678 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4294
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon™ Silver 3050C (reloj base a 2,3 GHz, aumento máximo del reloj de hasta 3,2 GHz, 4 MB de caché L3, 2 núcleos, 2 subprocesos)
  • - ChromeOS
  • - Pantalla táctil FHD de 14" (35,6 cm) en diagonal
  • - Gráficos AMD Radeon™
  • - 8 GB memory; 64 GB eMMC storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata :
The short editorial description of HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata

Chromebook HP Pro c645, ChromeOS, 14", pantalla táctil, AMD Athlon™ Silver, 8GB RAM, 64GB eMMC, FHD
More>>>
HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata:
The official marketing text of HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata as supplied by the manufacturer

Un elegante Chromebook diseñado para ofrecerte potencia y seguridad
Cumple con los proyectos y reuniones de tu jornada con fluidez gracias al Chromebook HP Pro c645, que te ofrece rapidez y elegancia. Conéctate y trabaja fácilmente en equipo con un impresionante procesador AMD [1] y la seguridad de la Cámara de privacidad HP.

Short summary description HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata:
This short summary of the HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook Pro c645 C, AMD Athlon Silver, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 Pixeles, 8 GB, 64 GB

Long summary description HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata:
This is an auto-generated long summary of HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata based on the first three specs of the first five spec groups.

HP Chromebook Pro c645 C. Tipus de producte: Chromebook, Factor de forma: Petxina de cloïssa. Família de processador: AMD Athlon Silver, Processador: 3050C, Freqüència de processador: 2,3 GHz. Pantalla diagonal: 35,6 cm (14"), Tipus HD: Full HD, Resolució de pantalla: 1920 x 1080 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM. Capacitat d'emmagatzematge total: 64 GB, Suport d'emmagatzematge: eMMC. Sistema operatiu subministrat: ChromeOS. Color de producte: Plata

Portabilidad elegante y profesional

Presume de estilo allá donde vayas con este Chromebook con carcasa de aluminio, elegante y, al mismo tiempo, de fácil transporte. Trabaja en equipo y de forma colaborativa con la pantalla de 14 pulgadas y con una bisagra que te permite abrir tu equipo hasta en un ángulo de 180°.

Seguridad integral

Impide el hackeo remoto de la cámara con la Cámara de privacidad HP. Este dispositivo, diseñado para durar, se somete a las pruebas MIL-STD 810H[3] e incorpora un teclado resistente a salpicaduras de hasta 350 ml (12 oz).[4]

Características intuitivas e idóneas para la empresa

Trabaja cómodamente en equipo y en múltiples pestañas gracias al impresionante rendimiento gráfico de un procesador AMD[1], a un chasis que permite una apertura en 180°, a su cámara integrada y a Audio by Bang & Olufsen. Disfruta de una conectividad estable con la LAN inalámbrica HP Extended Range[5].

Disseny
Nom del color
Pike silver aluminum
Tipus de producte *
Chromebook
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Computació al núvol
Any d'introducció
2022
Elegibilitat de la plataforma Intel® vPro™
No
País d'origen
Xina
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Athlon Silver
Processador *
3050C
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,2 GHz
Freqüència de processador *
2,3 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
A bord
Ranures de memòria
1x SO-DIMM
Màxima de memòria interna *
8 GB
Número de memòria interna lliure de ranures d'expansió
1
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
64 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
64 GB
Interfície d'unitat flash
Flash
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Sistema d'àudio
B&O PLAY
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Càmera
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX200
Fabricant del controlador WLAN
Intel
Ethernet / connexió LAN
No
Bluetooth
Yes
Versió Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Tipus de port de càrrega
USB Tipus C
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Anti-crochetage et étanche
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat estil illa
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
ChromeOS
Special features
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
58 Wh
Pes de la bateria
220 g
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Ranura de bloqueig del cable
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
TCO, ENERGY STAR
Pes i dimensions
Amplada
324 mm
Profunditat
221 mm
Alçada
16,5 mm
Pes *
1,54 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
449 mm
Alçada d'embalatge
305 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Número d'altaveus
2
Disclaimer HP Chromebook Pro c645 C AMD Athlon Silver 3050C 35,6 cm (14") Pantalla sensible al tacte Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Plata:
Disclaimer

Avisos sobre especificaciones técnicas
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
El rendimiento del aumento máximo del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj.
Para unidades de almacenamiento, GB = 1000 millones de bytes. La capacidad real formateada es menor. Hasta 5,1 GB no utilizables por el usuario.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Se requiere contenido FHD/HD para ver imágenes FHD/HD.
Las resoluciones dependen de la capacidad del monitor y de las configuraciones de resolución y profundidad del color.
La oferta de Google Drive está vinculada a este dispositivo y no es transferible. No disponible con la inscripción de actualización de Chrome Enterprise. Si se devuelve el dispositivo, se retirará el almacenamiento adicional. Para canjear la oferta, debes disponer de Chrome OS™ 23 o posterior. Requiere acceso a Internet, no incluido. Puedes encontrar más información sobre reembolsos de planes de almacenamiento, renovaciones, cancelaciones y caducidades en el sitio web de Google: https://support.google.com/chromebook/answer/2703646?hl=en
La actualización de Chrome Enterprise se vende por separado y requiere una configuración inicial, una suscripción, la consola de administración de Google y el dominio de tu organización. Consulta https://support.google.com/a/answer/60216.
El bloqueo se vende por separado.
Pruebas realizadas por HP mediante la prueba de carga de alimentación de Google Chrome OS. La duración de la batería varía y su capacidad máxima disminuye de forma natural con el uso, el paso del tiempo y la activación de la optimización de la batería. Consulta http://www.chromium.org/chromium-os/testing/power-testing para obtener más información sobre las pruebas.
Recarga la batería hasta un 90 % en 90 minutos cuando el sistema esté apagado o en modo en espera. Requiere un adaptador de alimentación con una capacidad mínima de 65 vatios. Una vez que la carga haya alcanzado el 50 % de su capacidad, recuperará la velocidad normal. El tiempo de carga puede variar un +/-10 % en función de la tolerancia del sistema.
La disponibilidad puede variar según el país.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Pack pueden variar en función de la ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Es posible que se apliquen algunas restricciones y limitaciones. Para obtener más información, visita www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y condiciones del servicio de HP aplicables que se han proporcionado o indicado al cliente en el momento de la compra. El cliente puede tener derechos adicionales de acuerdo con las leyes locales aplicables y estos derechos no se ven afectados de ninguna forma por los términos y condiciones del servicio de HP o la garantía limitada de HP proporcionada con tu producto HP.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
El teclado retroiluminado es una función opcional.
El sensor de huellas HP es una función opcional y debe configurarse en el momento de la compra.
Las fuentes de alimentación externas, todos los cables y los periféricos no presentan un nivel de halógeno bajo. Las piezas de recambio obtenidas después de la compra podrían no tener nivel de halógeno bajo.
Los vatios-hora (WH) reales de la batería variarán en función de la capacidad de diseño. La capacidad de la batería disminuirá de forma natural con el tiempo de almacenamiento, el tiempo, el uso, el medioambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.