location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook 11 G9 Education Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5P9Q6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122938445 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 990
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 18 Jul 2024 01:14:21
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N5100 (frecuencia de ráfaga de hasta 2,8 GHz, 4 MB de caché L3, 4 núcleos)
  • - ChromeOS
  • - Pantalla táctil HD de 11,6" (29,5 cm) en diagonal
  • - Gráficos Intel® UHD
  • - 8 GB memory; 64 GB eMMC storage
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año para piezas y mano de obra. No incluye reparación in situ. Los términos y condiciones varían según el país. Se aplican determinadas restricciones y exclusiones.
Long product name HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) :
The short editorial description of HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax)

Chromebook 11 G9 Education Edition, ChromeOS, 11.6", Intel® Celeron®, 8GB RAM, 64GB eMMC, HD
More>>>
HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax):
The official marketing text of HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) as supplied by the manufacturer

El summum de la sencillez en un Chromebook. Diseñado para la educación.
Saca todo el potencial. Este Chromebook de 11" cuenta con un perfil fino y un resistente diseño, además de contar con ChromeOS, un sistema operativo seguro y fácil de usar. El procesador Intel® Celeron® más reciente[2] está diseñado para brindar un gran rendimiento y fiabilidad, y gracias a la compatibilidad USB-C® está preparado de cara al futuro.

Short summary description HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax):
This short summary of the HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11 G9 Education Edition, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 Pixeles, 8 GB, 64 GB

Long summary description HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax):
This is an auto-generated long summary of HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) based on the first three specs of the first five spec groups.

HP Chromebook 11 G9 Education Edition. Tipus de producte: Chromebook, Factor de forma: Petxina de cloïssa. Família de processador: Intel® Celeron®, Processador: N5100, Freqüència de processador: 1,1 GHz. Pantalla diagonal: 29,5 cm (11.6"), Tipus HD: HD, Resolució de pantalla: 1366 x 768 Pixeles, Pantalla sensible al tacte. Memòria interna: 8 GB, Tipus de memòria interna: LPDDR4x-SDRAM. Capacitat d'emmagatzematge total: 64 GB, Suport d'emmagatzematge: eMMC. Model d'adaptador de gràfics en funcionament: Intel® UHD Graphics

Diseñado para brindar fiabilidad. Fabricado para proporcionar durabilidad.

Olvídate de los tiempos de inactividad gracias a un Chromebook de < 19 mm (< 0,75 in) de grosor que resiste caídas desde hasta 122 cm (48,03 in)[4] y que ha superado las pruebas MIL-STD 810H[5] y de educación de HP.[3] Asimismo, el teclado es a prueba de extracción de teclas y es resistente tanto a derrames como al polvo.

Gran rendimiento para durar mucho más del día lectivo

Transmite y accede a los libros de texto, pruebas y más de forma rápida gracias al procesador Intel® Celeron® más reciente[2] y a ChromeOS. Trabaja de forma ininterrumpida gracias a una batería de larga duración y a la tecnología de Carga rápida de HP, que carga la batería al 90 % en 90 minutos.[6]

El aprendizaje se produce en cualquier parte

Participa en animadas discusiones virtuales y colabora de forma interactiva con estudiantes y profesores con una webcam HD. Con Wi-Fi 6[8], compatible con MU-MIMO[10] y con LAN inalámbrica HP de rango ampliado[11] para una rápida y fiable conectividad, incluso en redes inalámbricas concurridas.

Conectividad universal y carga con USB-C™

Utilice el puerto USB-C™ para acceder y cargar sus accesorios USB-C™ desde su Chromebook™ o cargar su Chromebook™ desde cualquier adaptador USB-C™.

Elementos de diseño mejorados

Contribuye a evitar la degradación, la intrusión de agua y la manipulación indebida con un teclado resistente a arañazos, pequeños derrames y extracción de teclas.

Aplicaciones y contenido para un aprendizaje más extenso

Lleve el aprendizaje hacia nuevas direcciones gracias al acceso a la Google Play™ Store y a las aplicaciones Android™, que incluyen miles de aplicaciones educativas innovadoras fáciles de gestionar y que se pueden compartir de manera instantánea. [1]

Disseny
Tipus de producte *
Chromebook
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Computació al núvol
Elegibilitat de la plataforma Intel® vPro™
No
Nom de marca original
HP
Exposar
Pantalla diagonal *
29,5 cm (11.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
HD
Tipus de panell
IPS
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
29,5 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Celeron®
Processador *
N5100
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
2,8 GHz
Freqüència de processador *
1,1 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
LPDDR4x-SDRAM
Velocitat de rellotge de memòria
4266 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
64 GB
Suport d'emmagatzematge *
eMMC
Memòria flash
64 GB
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics en funcionament *
Yes
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats
Yes
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Mode alternatiu DisplayPort USB Tipus-C
Yes
USB Power Delivery
Yes
Teclat
Característiques especials de teclat
Anti-crochetage et étanche
Teclat numèric *
No
Teclat estil illa
Yes
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Special features
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
2
Battery capacity *
47 Wh
Seguretat
Ranura de bloqueig del cable
Yes
Protecció de contrasenya
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
295 mm
Profunditat
205,3 mm
Alçada
18,8 mm
Dades de l'embalatge
Amplària d'embalatge
67 mm
Profunditat d'embalatge
435 mm
Alçada d'embalatge
260 mm
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Chromebook 11 G9 Education Edition Intel® Celeron® N5100 29,5 cm (11.6") Pantalla sensible al tacte HD 8 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax):
Disclaimer

[2] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[3] Los resultados obtenidos no son una garantía del rendimiento futuro bajo estas condiciones de prueba. Los daños accidentales requieren un HP Care Pack para protección de daño accidental opcional.
[4] Prueba desde 122 cm sobre madera contrachapada y desde 76 cm sobre hormigón. La prueba de caída no garantiza un rendimiento futuro bajo las mismas condiciones. Cualquier daño accidental requiere un HP Care Pack para protección de daño accidental opcional.
[5] La prueba MIL-STD no tiene como finalidad demostrar que son aptas para el Departamento de defensa de EE. UU. o para fines militares. Los resultados obtenidos no son una garantía del rendimiento futuro bajo estas condiciones de prueba. Los daños accidentales requieren un HP Care Pack para protección de daño accidental opcional.
[6] Recarga la batería hasta el 90 % de su capacidad en 90 minutos cuando el sistema está apagado o en modo en espera si se utiliza con el adaptador de potencia que incluye el ordenador portátil y no se conectan dispositivos externos. Una vez cargado el 90 % de la batería, la velocidad de carga vuelve a ser normal. El tiempo de carga puede variar un +/-10 % en función de la tolerancia del sistema.
[8] Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos WLAN 802.11ax. Solo disponible en países donde 802.11ax es compatible.
[10] MU-MIMO (múltiple entrada múltiple salida) es una tecnología inalámbrica que utiliza múltiples transmisores y receptores para mejorar la transferencia de datos. MIMO requiere un enrutador MU-MIMO, vendido por separado.
[11] Basado en pruebas internas respecto al producto de la generación anterior con un modulo LAN inalámbrico 802.11ac.
[1] Se requiere acceso a Internet y se vende por separado. Algunas aplicaciones pueden requerir compra.
Avisos sobre especificaciones técnicas
La velocidad del procesador indica el modo de máximo rendimiento; los procesadores se ejecutarán a velocidades más bajas en modo de optimización de la batería.
Para unidades de almacenamiento, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Hasta 30 GB (para Windows 10) están reservados para el software de recuperación del sistema.
Se necesita un punto de acceso inalámbrico y servicio de Internet, no incluidos. La disponibilidad de puntos de acceso inalámbrico públicos es limitada. Wi-Fi 6 es compatible con especificaciones anteriores a 802.11. Las especificaciones para Wi-Fi 6 (802.11ax) están en fase de borrador y no son definitivas. Las especificaciones definitivas pueden diferir de las provisionales, ya que es posible que la comunicación del portátil con otros dispositivos 802.11ax pueda verse afectada.
Chromecast debe adquirirse por separado.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía en función del hardware, software y configuración general del sistema. Consulte http://www.intel.com/technology/turboboost/ para obtener más información.
Basado en pruebas internas frente a un producto de la generación precedente con modulo LAN inalámbrico 802.11ac.
HP Classroom Manager se vende por separado. El control y el bloqueo de dispositivos desde el escritorio del profesor requiere la compra de HP Classroom Manager.
La actualización Chrome Education requiere una configuración inicial, una suscripción, Google Admin Console y el dominio de tu organización. Consulta https://support.google.com/a/answer/60216.
El bloqueo se vende por separado.
Recarga en 90 minutos hasta un 90 % cuando el sistema está apagado o en modo de espera cuando se utiliza con el adaptador de alimentación proporcionado con el portátil. Una vez la carga haya alcanzado el 90 % de su capacidad, recuperará la velocidad normal. El tiempo de carga puede variar en torno a un 10 % en función de la tolerancia del sistema.
Los HP Care Pack se venden por separado. Los niveles de servicio y tiempos de respuesta para los HP Care Pack pueden variar en función de la ubicación geográfica. El servicio comienza en la fecha de adquisición del hardware. Es posible que se apliquen algunas restricciones y limitaciones. Para obtener más información, visita www.hp.com/go/cpc. Los servicios de HP se rigen por los términos y las condiciones de servicio de HP aplicables o que se indiquen al cliente en el momento de la compra. El cliente puede tener derechos legales adicionales, según las leyes locales aplicables, y tales derechos no se verán afectados en ningún modo por los términos y condiciones de servicios de HP o por la garantía limitada de HP incluida con su producto HP.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Los vatios-hora (Wh) reales de la batería variarán en función de la capacidad de diseño. La capacidad de la batería disminuirá de forma natural con el tiempo de almacenamiento, el tiempo, el uso, el medio ambiente, la temperatura, la configuración del sistema, las aplicaciones cargadas, las funciones, los parámetros de gestión de energía y otros factores.
Las fuentes externas de alimentación, los cables de alimentación, los cables y los periféricos no son de bajo contenido en halógenos. Es posible que las piezas de servicio obtenidas después de la compra no sean de bajo contenido en halógenos.
Tanto el embalaje exterior como el embalaje corrugado está realizado con fibras 100 % recicladas y son de origen sostenible certificado.
Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no es una medida que indique un rendimiento superior.