location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t740 Thin Client Bundle 3,25 GHz 1,33 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t740 Thin Client Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0Z8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122068234 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4037
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 13 Aug 2024 00:30:26
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t740 Thin Client Bundle 3,25 GHz 1,33 kg
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ V1756B (reloj base a 3,25 GHz, aumento máximo del reloj hasta 3,6 GHz, 4 MB de caché L3, 4 núcleos)
  • - HP ThinPro
  • - Gráficos AMD Radeon™
Warranty: La garantía limitada de 3 años (3-3-0) y la oferta de servicio incluyen 3 años de sustitución de unidad sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y limitaciones.
Long product name HP t740 Thin Client Bundle 3,25 GHz 1,33 kg :
The short editorial description of HP t740 Thin Client Bundle 3,25 GHz 1,33 kg

Paquete Thin Client HP t740, HP ThinPro, AMD Ryzen™, 8GB RAM, 64GB eMMC
More>>>
HP t740 Thin Client Bundle 3,25 GHz 1,33 kg:
The official marketing text of HP t740 Thin Client Bundle 3,25 GHz 1,33 kg as supplied by the manufacturer

El Thin Client diseñado para impulsar los flujos de trabajo con grandes cargas gráficas
Ofrece un rendimiento potente y seguro en entornos locales, virtuales y en la nube de uso intensivo de gráficos con el Thin Client HP t740, nuestro Thin Client de sobremesa más potente que admite hasta seis monitores 4K.[1]

Short summary description HP t740 Thin Client Bundle 3,25 GHz 1,33 kg:
This short summary of the HP t740 Thin Client Bundle 3,25 GHz 1,33 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP t740 Thin Client Bundle, 3,25 GHz, AMD, 3,6 GHz, 4 MB, 8 GB, DDR4-SDRAM

Long summary description HP t740 Thin Client Bundle 3,25 GHz 1,33 kg:
This is an auto-generated long summary of HP t740 Thin Client Bundle 3,25 GHz 1,33 kg based on the first three specs of the first five spec groups.

HP t740 Thin Client Bundle. Freqüència de processador: 3,25 GHz, Fabricant de processadors: AMD, Freqüència d'acceleració del processador: 3,6 GHz. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2400 MHz. Capacitat d'emmagatzematge total: 64 GB, Suport d'emmagatzematge: eMMC. Estàndards Wi-Fi: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Model de controlador WLAN: Intel Dual Band Wireless-AC 9260, Fabricant del controlador WLAN: Intel. Amplada: 50 mm, Profunditat: 210 mm, Alçada: 210 mm

Potencia y rendimiento definitivos

Vuela entre exigentes cargas de trabajo gracias al ultrapotente procesador integrado AMD Ryzen™ V1756B[2] y a un rápido sistema de memoria. Renderiza sin problemas el contenido con compatibilidad con hasta seis monitores UHD/4K.[1]

Seguridad robusta

Cifra los datos a medida que se transmiten entre el sistema de memoria y el procesador, protege el firmware y bloquea el acceso con un Thin Client inherentemente seguro que cuenta con AMD Memory Guard, un sistema operativo integrado, y un componente NIST SP800-193.

Diseñado a medida; diseñado pensando en ti

Obtén un Thin Client optimizado para tus necesidades empresariales únicas con una ranura PCIe configurable que admite gráficos avanzados, varios monitores, redes alternativas y puertos opcionales.

Software de valor añadido

Configura e implementa los dispositivos de forma remota, aumenta el rendimiento de la red Wi-Fi® y obtén multimedia de calidad local con el software incluido que hace que nuestros Thin Clients sean competentes, fluidos y fiables.

Controles de protección proactivos

Evita actualizaciones no autorizadas con un sistema operativo integrado que protege la memoria flash. Personaliza la configuración de usuario y los permisos para supervisar y controlar los datos entrantes y salientes.

Capas de defensa adicionales

Protege el contenido y los datos aún más gracias a un teclado opcional con lector smartcard integrado y conexión NIC de fibra óptica. [3]

Processador
Freqüència de processador *
3,25 GHz
Fabricant de processadors *
AMD
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,6 GHz
Memòria cau de processador
4 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Disseny de memòria
2 x 4 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
64 GB
Suport d'emmagatzematge *
eMMC
Xarxes
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Versió Bluetooth
5.0
Model de controlador WLAN
Intel Dual Band Wireless-AC 9260
Fabricant del controlador WLAN
Intel
Tipus d'antena
2x2
Pes i dimensions
Amplada
50 mm
Profunditat
210 mm
Alçada
210 mm
Pes
1,33 kg
Country Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP t740 Thin Client Bundle 3,25 GHz 1,33 kg:
Disclaimer

[1] Los cables DisplayPort™ y los monitores se venden por separado. El Thin Client HP t740 debe configurarse con tarjetas gráficas AMD Radeon™ E9173 PCI Express opcionales para admitir más de cuatro monitores.
[2] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa del reloj.
[3] El teclado y el adaptador de red se venden por separado o como opciones configurables en el momento de la compra.
Avisos sobre especificaciones técnicas
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes.
El chipset de gráficos utiliza parte de la memoria total del sistema (RAM) para el rendimiento de los gráficos. La memoria del sistema dedicada al rendimiento de los gráficos no está disponible para el uso en otros programas.
Característica opcional o complementaria.
Las tarjetas inalámbricas son una característica opcional o complementaria y requieren puntos de acceso inalámbricos y servicios de Internet contratados por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Las fuentes de alimentación externas, los cables de alimentación, los cables y periféricos no tienen nivel bajo de halógeno. Las piezas de servicio obtenidas después de la compra podrían no tener nivel bajo de halógeno.
Configuraciones de Energy Star disponibles
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de sus configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.