location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paquete Thin Client HP Elite t655
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0Q8EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12575
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Mar 2024 01:02:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 IoT Enterprise
Warranty: La garantía limitada de 1 año (1/1/0) incluye 1 año de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314 :
The short editorial description of HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314

Paquete Thin Client HP Elite t655, Windows 10 IoT Enterprise, 8GB RAM, 256GB SSD
More>>>
HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314:
The official marketing text of HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314 as supplied by the manufacturer

Uno de los mejores ordenadores Thin Client de HP por su versatilidad y rendimiento con sólidas funciones de seguridad y productividad.
Las opciones de rendimiento flexibles del Thin Client HP Elite t655 favorecen la productividad de la fuerza laboral, mientras que las funciones de seguridad comerciales brindan una gran tranquilidad al departamento de IT. Diseñado para hacer frente a los exigentes requisitos de rendimiento, este dispositivo permite a los usuarios finales abordar las tareas diarias con opciones de configuración versátiles que optimizan los espacios de trabajo.

Short summary description HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314:
This short summary of the HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite t655, 2,1 GHz, AMD, AMD Ryzen Embedded, R2314, 3,5 GHz, 2 MB

Long summary description HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314:
This is an auto-generated long summary of HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314 based on the first three specs of the first five spec groups.

HP Elite t655. Freqüència de processador: 2,1 GHz, Fabricant de processadors: AMD, Família de processador: AMD Ryzen Embedded. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 3200 MHz. Capacitat d'emmagatzematge total: 256 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD), Interfície de la unitat d'emmagatzematge: PCI Express. Model d'adaptador de gràfics en funcionament: AMD Radeon Graphics. Estàndard de Wi-FI principal: Wi-Fi 6 (802.11ax), Estàndards Wi-Fi: Wi-Fi 6 (802.11ax), Taxes de transferència de dades Ethernet LAN: 10,100,1000 Mbit/s

Seguridad refinada

El Thin Client HP Elite t655 cuenta con una seguridad de varias capas con AMD Memory Guard y un sistema operativo integrado, entre otras opciones.

Configuraciones flexibles

Crea un espacio de trabajo funcional con monitores y estaciones de acoplamiento, y selecciona dispositivos periféricos.[4]

Diseñado para la productividad

Mejora el rendimiento con un procesador de la serie R integrado AMD Ryzen™ de próxima generación[1] y hasta tres monitores UHD/4K.[5]

Processador
Freqüència de processador *
2,1 GHz
Fabricant de processadors *
AMD
Família de processador
AMD Ryzen Embedded
Processador
R2314
Processador nombre de nuclis
4
Freqüència d'acceleració del processador
3,5 GHz
Cache L2
2 MB
Cache L3
4 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Ranures de memòria
2x SO-DIMM
Disseny de memòria
2 x 4 GB
Màxima de memòria interna
32 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Interfície de la unitat d'emmagatzematge
PCI Express
NVMe
Yes
Gràfics
Model d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Àudio
Altaveus incorporats
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Xarxes
Versió Bluetooth
5.2
Model de controlador WLAN
Realtek RTL8852AE
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Port de micròfon/auricular combo
Yes
Quantitat d'interficies DisplayPorts
3
Disseny
Color de producte *
Negre
Exposar
Visualitzador inclòs *
No
Programari
Sistema operatiu subministrat *
Windows 10 IoT Enterprise
Gestió de l'energia
Font d'alimentació
45 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
35 mm
Profunditat
200 mm
Alçada
200 mm
Pes
1,12 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del ratolí
Cablejat
Connectivitat del teclat
Cablejat
Altres característiques
Tipus de teclat
USB
Disclaimer HP Elite t655 2,1 GHz Windows 10 IoT Enterprise 1,12 kg Negre R2314:
Disclaimer

[1] Multicore se ha diseñado para mejorar el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de AMD no es una medida que indique la velocidad del reloj.
[4] Los periféricos se venden por separado o como funciones opcionales. Compatible con el monitor de conferencias FHD USB-C HP E24m G4, el monitor FHD USB-C HP E24u G4, el monitor QHD USB-C HP E27u G4, el monitor de conferencias QHD USB-C HP E27m G4 y la estación de acoplamiento USB-C HP G5.
[5] Se requiere contenido 4K para ver imágenes 4K. Los monitores se venden por separado, no incluidos.

Avisos sobre especificaciones técnicas
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes.
El chipset de gráficos utiliza parte de la memoria total del sistema (RAM) para el rendimiento de los gráficos. La memoria del sistema dedicada al rendimiento de los gráficos no está disponible para el uso en otros programas.
Característica opcional o complementaria.
Las tarjetas inalámbricas son una característica opcional o complementaria y requieren puntos de acceso inalámbricos y servicios de Internet contratados por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada.
Los servicios HP se venden por separado y se rigen por los términos y condiciones de los servicios aplicables de HP y por las condiciones de los servicios proporcionados o indicados a un cliente en el momento de la compra. El cliente puede tener derechos adicionales de acuerdo con las leyes locales aplicables, y estos derechos no se ven afectados en modo alguno por los términos y condiciones del servicio de HP o la garantía limitada de HP facilitados con el producto de HP.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado varía según el país. Para obtener más información, visita www.epeat.net.
Las fuentes de alimentación externas, los cables de alimentación, los cables y periféricos no tienen nivel bajo de halógeno. Las piezas de servicio obtenidas después de la compra podrían no tener nivel bajo de halógeno.
HP Easy Shell se encuentra disponible en la actualidad en Windows Embedded Standard 7E, Windows Embedded Standard 7P, Windows Embedded 8 Standard, Windows Embedded 8.1 Industry Pro, Windows 10 IOT Enterprise 2016 LTSC y Windows 10 IoT Enterprise 2019.
HP CEM requiere el sistema operativo Windows 10 IoT Enterprise LTSC 2016 o posterior, o el sistema operativo HP ThinPro 7.2 o posterior en el dispositivo, así como acceso a Internet. Visita https://www.hp.com/us-en/solutions/cloud-computing/thin-client-software.html para descargar o visualizar todos los detalles, funciones y requisitos de configuración.
Wi-Fi 6 es una función opcional que debe configurarse en el momento de la compra. Punto de acceso inalámbrico y servicio de Internet necesarios y vendidos por separado. La disponibilidad de los puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones 802.11 anteriores.
Multicore se ha diseñado para mejorar el rendimiento de algunos productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración de AMD no es una medida que indique la velocidad del reloj.
El rendimiento de frecuencia de AMD Max Boost varía en función del hardware, el software y la configuración general del sistema.