location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0P8EA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8788
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Jul 2024 00:07:08
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ R1305G integrado (reloj a 1,5 GHz, aumento máximo del reloj hasta 2,8 GHz, 4 MB de caché L3, 2 núcleos)
  • - HP ThinPro
  • - Gráficos AMD Radeon™ Vega 3
Warranty: La garantía limitada de 3 años (3/3/0) incluye 3 años de piezas y mano de obra. Sin reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G :
The short editorial description of HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G

Paquete Thin Client HP t540, HP ThinPro, AMD 8GB RAM, 64GB eMMC
More>>>
HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G:
The official marketing text of HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G as supplied by the manufacturer

Solución de escritorio virtual segura y sencilla.
Realiza la transición de tu flota a la nube con la solución de escritorio virtual del Thin Client HP t540. Realiza implementaciones con confianza en espacios de trabajo reducidos con múltiples opciones de configuración y de seguridad multinivel, proporcionando una colaboración y productividad efectiva a los usuarios finales.

Short summary description HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G:
This short summary of the HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G data-sheet is auto-generated and uses the product title and the first six key specs.

HP t540, 1,5 GHz, AMD, AMD Ryzen Embedded, R1305G, 2,8 GHz, 4 MB

Long summary description HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G:
This is an auto-generated long summary of HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G based on the first three specs of the first five spec groups.

HP t540. Freqüència de processador: 1,5 GHz, Fabricant de processadors: AMD, Família de processador: AMD Ryzen Embedded. Memòria interna: 8 GB, Tipus de memòria interna: DDR4-SDRAM, Velocitat de rellotge de memòria: 2400 MHz. Capacitat d'emmagatzematge total: 64 GB, Suport d'emmagatzematge: eMMC. Model d'adaptador de gràfics en funcionament: AMD Radeon Vega 3. Taxes de transferència de dades Ethernet LAN: 10,100,1000 Mbit/s

Diseñado para las necesidades de computación de tu organización.

Adáptate a las necesidades del trabajo con el Thin Client HP t540. Las múltiples opciones de ubicación y montaje[1] permiten una fácil configuración, permitiendo que se adapte a cualquier espacio de trabajo.

Seguridad robusta.

Minimiza las amenazas de seguridad desde el arranque gracias a AMD Memory Guard y al arranque seguro UEFI (BIOS) a nivel de componentes. Todo ello, junto al Trusted Platform Module certificado y a una ranura de bloqueo por cable, mantienen protegidos a tus Thin Clients tanto por dentro como por fuera.

Acceso instantáneo a la nube. Usabilidad eficiente.

Aumenta la productividad y la colaboración diarias gracias a un impresionante procesador AMD Ryzen™ con sistema en chip[4] y compatibilidad de monitor dual UHD/4K[5]. Obtén una sencilla gestión de dispositivo al tiempo que proporciona una experiencia de usuario perfecta.

Flexibilidad moderna

Configúralo. Móntalo. Posiciónalo. Ubica convenientemente el Thin Client hasta en seis orientaciones diferentes gracias al montaje VESA.

Diseñado para durar

Confía en la durabilidad integrada del Thin Client HP t540, que cuenta con más de 120 000 horas de pruebas, según el Proceso de prueba total de HP. Mantén el ritmo gracias a largas horas de uso durante períodos prolongados de tiempo, reduciendo el tiempo de inactividad y manteniendo el rendimiento empresarial.

Neutraliza las amenazas y mantén los datos seguros y a salvo

Protección frente a los ataques durante el arranque con AMD Memory Guard. El cifrado integral de la memoria brinda protección a nivel de componente, neutralizando las amenazas a los datos sensibles.

Protege tu flota con un dispositivo seguro preparado para la resiliencia y la recuperación.

Protege el firmware del dispositivo desde que se enciende hasta que se apaga con el arranque seguro UEFI. El firmware del Thin Client HP t540 implementa las directrices sobre medición de integridad NIST SP800-147 y SP800-155.

Haz que la gestión de IT y la seguridad sean sencillas.

Alivia la carga de los administradores de IT en entornos Windows con HP Write Manager, una sencilla solución de filtro de escritura que funciona en distintas versiones de Windows y que evita los cambios no autorizados en entornos de usuarios finales.

Protege tu dispositivo con una ranura de bloqueo por cable

Evita el robo del dispositivo en espacios públicos con una ranura de bloque por cable y bloquea tu dispositivo, asegurando la tranquilidad del personal de IT.

Rendimiento eficiente para una multitarea fluida

Disfruta del impresionante rendimiento del procesador con AMD Ryzen™. Aborda las tareas utilizando múltiples aplicaciones críticas para el negocio a la vez, mejorando la productividad y la colaboración al tiempo que reduces las ralentizaciones perjudiciales.

Maximiza el rendimiento general

Obtén el máximo de la CPU con la velocidad del procesador AMD más reciente, múltiples opciones de puertos para distintos periféricos, una ubicación flexible del dispositivo para espacios de trabajo limpios y seguridad gracias a AMD Memory Guard.

Compatibilidad con monitor dual UHD/4K

Mejora la productividad al trabajar en varias pantallas con monitores duales. HP t540 es compatible con monitores duales 4K para una definición sorprendente y de gran realismo.

Processador
Freqüència de processador *
1,5 GHz
Fabricant de processadors *
AMD
Família de processador
AMD Ryzen Embedded
Processador
R1305G
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
2,8 GHz
Memòria cau de processador
4 MB
Cache L2
1 MB
Cache L3
4 MB
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2400 MHz
Ranures de memòria
1x SO-DIMM
Disseny de memòria
1 x 8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
64 GB
Suport d'emmagatzematge *
eMMC
Gràfics
Model d'adaptador de gràfics en funcionament
AMD Radeon Vega 3
Àudio
Altaveus incorporats
Yes
Xarxes
Wi-Fi *
No
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45) *
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports USB Tipus-C
1
Port de micròfon/auricular combo
Yes
Quantitat d'interficies DisplayPorts
2
Disseny
Color de producte *
Negre
Exposar
Visualitzador inclòs *
No
Programari
Sistema operatiu subministrat *
ThinPro
Gestió de l'energia
Font d'alimentació
45 W
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
35 mm
Profunditat
200 mm
Alçada
200 mm
Pes
1,4 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Tipus de teclat
USB
Country Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP t540 1,5 GHz ThinPro 1,4 kg Negre R1305G:
Disclaimer

[1] Accesorios de montaje no incluidos, vendidos por separado.
[4] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes o aplicaciones de software necesariamente se beneficiarán del uso de esta tecnología. El rendimiento y la frecuencia del reloj pueden variar en función de la carga de trabajo de las aplicaciones y las configuraciones de hardware y software. La numeración de AMD no es indicativa de la frecuencia de reloj.
[5] Se requiere contenido 4K para ver imágenes 4K. Los monitores se venden por separado, no incluidos.
Avisos sobre especificaciones técnicas
Las tarjetas gráficas utilizan parte de la memoria total del sistema (RAM) para el rendimiento de los gráficos. La memoria del sistema dedicada a mejorar el rendimiento gráfico no está disponible para otros programas.
Característica opcional o complementaria.
Requiere un punto de acceso inalámbrico y servicio de Internet, vendidos por separado. Disponibilidad limitada de puntos de acceso inalámbricos públicos. Las especificaciones para Wi-Fi 6 (WLAN 802.11ax) son provisionales y no definitivas. Si las especificaciones definitivas difieren de las provisionales, es posible que afecten a la capacidad del portátil para comunicarse con otros dispositivos WLAN 802.11ax. Solo disponible en países donde 802.11ax es compatible.
El software depende del sistema operativo instalado. Consulte las especificaciones rápidas de este producto para obtener más detalles.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni todas las aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.
El rendimiento máximo del impulso de la frecuencia del reloj varía dependiendo del hardware, el software y la configuración general del sistema.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de sus configuraciones de hardware y software. La numeración de AMD no es indicativa de la velocidad del reloj.