location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sobremesa HP Z1 G9 torre
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F0X4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192487433 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2383
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 20 Sep 2023 01:06:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700 (hasta 4,9 GHz con tecnología Intel® Turbo Boost, 25 MB de caché L3, 12 núcleos, 20 subprocesos)
  • - FreeDOS
  • - Gráficos Intel® UHD 770
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 3 años (3/3/3) incluye 3 años de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre :
The short editorial description of HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre

Sobremesa HP Z1 G9 torre, FreeDOS, Intel® Core™ i7, 16GB RAM, 512GB SSD
More>>>
HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre:
The official marketing text of HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre as supplied by the manufacturer

El equipo de sobremesa Z certificado para profesionales más asequible
Ya tienes a tu alcance el rendimiento profesional con un equipo de escritorio pensado para diseñar, editar e incluso jugar. Desde el diseño CAD en 2D y 3D hasta la creación de contenido de VR básico, gana en velocidad y eficiencia en todos tus flujos de trabajo. Ve más allá del PC comercial con un equipo de escritorio certificado para el uso de aplicaciones de software profesionales seleccionadas.

Short summary description HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre:
This short summary of the HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G9, 2,1 GHz, Intel® Core™ i7, i7-12700, 16 GB, 512 GB, DOS gratuït

Long summary description HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z1 G9. Freqüència de processador: 2,1 GHz, Família de processador: Intel® Core™ i7, Processador: i7-12700. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM, Velocitat de rellotge de memòria: 4800 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 770. Sistema operatiu subministrat: DOS gratuït. Tipus de xassís: Tower. Tipus de producte: Lloc de treball. Pes: 5,7 kg. Color de producte: Negre

Sube el nivel de tu rendimiento

La multitarea no se te resistirá con un procesador Intel® Core™ combinado con la tarjeta gráfica ideal para tu trabajo. ¿Diseñas en CAD? Acelera los flujos de trabajo 3D con unas GPU profesionales.

Certificado para tu flujo de trabajo

Trabaja con confianza sabiendo que tu escritorio está probado y certificado para aplicaciones profesionales seleccionadas. Hemos trabajado en estrecha colaboración con proveedores de software en aplicaciones como AutoCAD®, SOLIDWORKS® y Revit® para que disfrutes de un rendimiento fluido y fiable en todo tu flujo de trabajo.[3]

Seguridad líder del sector

Las características de seguridad[4] HP Wolf for Business se incluyen de serie en cada Z1 Tower, para erigir una defensa resiliente, siempre activa y siempre eficaz. Desde la BIOS hasta el explorador, más allá del sistema operativo, estas soluciones en constante evolución ayudan a proteger tu ordenador de las amenazas.

Procesador Intel® Core™ i7

Ejecute varios programas de uso extensivo de la CPU de forma simultánea sin sacrificar el rendimiento con un procesador Intel® Core™ i7. [1]

Acceso sin herramientas

Permite que evolucione tu trabajo. Permite que evolucione tu equipo. Abre la tapa de acceseo deslizante sin necesidad de herramientas para acceder al interior y personalizar tu equipo Z conforme a tus necesidades.

Filtro para polvo

Ayuda a mantener limpio tu sistema tanto en la planta de producción como en el entorno de mecanizado con el filtro de polvo de acceso frontal. [5]

Sostenibilidad

Este producto contiene un 60 % de plásticos reciclados, ofrece una eficiencia energética del 90 % y cumple los estándares de la metodología GreenScreen®️ de sustancias químicas seguras. [2]

Desinfectable

Diseñado para poder limpiarse con una gran variedad de toallitas desinfectantes y de limpieza de uso doméstico comúnmente disponibles, siguiendo las directrices de limpieza de HP. [6]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 12. Generacije
Processador *
i7-12700
Processador nombre de nuclis
12
Fils de processador
20
Freqüència d'acceleració del processador
4,9 GHz
Freqüència de processador *
2,1 GHz
Memòria cau de processador
25 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Número de processadors instal · Lats
1
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
4800 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
7
Quantitat de ports USB 3.2 Gen 2x2 tipus C
1
Quantitat de ports HDMI *
1
Quantitat d'interficies DisplayPorts
2
Versió de DisplayPort
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
2
Ranures PCI Express x16 (Gen 3.x)
1
Ranures PCI Express x16 (Gen 4.x)
1
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Número de badies de 3,5"
2
Número de badies de 5,25"
1
Número de badies de 2,5"
1
Color de producte *
Negre
Rendiment
Posicionament al mercat
Rendiment
Xip d'àudio
Realtek ALC3205
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès
Mòdul de Plataforma fiable (TPM)
Yes
Versió de Mòdul de plataforma fiable (TPM)
2.0
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP Support Assistant
Yes
Eines de seguretat HP
HP Power On Authentication; HP Sure Click; HP Sure Sense; HP Client Security Manager Gen7; HP Sure Start Gen7; HP Sure Run Gen4; HP Sure Recover Gen4; HP Tamper Lock
Eines de gestió HP
HP Cloud Recovery; HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4
Programari HP proporcionat
HP Noise Cancellation Software; HP Privacy Settings; HP Desktop Support Utilities; HP Setup Integrated OOBE
Segment HP
Empresa
Pes i dimensions
Amplada *
337 mm
Profunditat *
308 mm
Alçada *
155 mm
Pes *
5,7 kg
Amplària d'embalatge
287 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
499 mm
Pes de paquet
9,24 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Número de memòria interna lliure de ranures d'expansió
1
Disclaimer HP Z1 G9 Intel® Core™ i7 i7-12700 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Tower Lloc de treball Negre:
Disclaimer

[3] El software de terceros se vende por separado.
[4] HP Wolf Security for Business requiere Windows 10 o superior, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos de estaciones de trabajo HP Pro, Elite y equipos para puntos de venta. Consulta la información detallada del producto para conocer las características de seguridad que incluye y los requisitos del SO.

[1] Multicore se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj varían en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[2] El 60 % de los plásticos presentes en el producto proviene de plásticos reciclados. Porcentaje de plásticos reciclados basado en la definición establecida en el estándar IEEE 1680.1-2018. El 100 % de la caja de embalaje exterior se ha fabricado a partir de fibras de origen sostenible certificadas y recicladas. Los embalajes amortiguadores se han fabricado con fibras de madera 100 % recicladas y materiales orgánicos. Todos los embalajes de plástico se han fabricado con más de un 90 % de plástico reciclado.
[5] Se vende aparte o como característica opcional.
[6] Se pueden utilizar algunas toallitas de uso doméstico para limpiar hasta 1000 veces y de forma segura los equipos HP Elite y de estación de trabajo, así como los equipos HP ProBook 635 Aero y HP ProDesks: consulta las instrucciones del fabricante relativas a la desinfección, así como la guía de limpieza de HP, para obtener información sobre las soluciones en materia de toallitas probadas por HP en el informe técnico Cómo desinfectar tu dispositivo HP (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW). No se aplica en el caso de Chromebook HP Elite c1030.

Avisos sobre especificaciones técnicas
Este sistema está preinstalado con el software Windows 10 Pro y también viene con una licencia para Windows 11 Pro y software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de sus datos.
Multi-core se ha diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida de configuración que indique un rendimiento superior.
La tecnología Intel® Turbo Boost requiere un PC con un procesador con capacidad Intel Turbo Boost. El rendimiento Intel Turbo Boost varía, dependiendo del hardware, el software y la configuración general del sistema. Visite www.intel.com/technology/turboboost para más información.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
El cliente puede acceder a todas las ranuras de memoria y actualizarlas.
Para unidades de estado sólido y discos duros, GB = mil millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 36 GB del espacio en disco para el software de recuperación del sistema (para Windows 11).
Esta unidad no reproduce discos HD DVD. Incompatible con DVD-RAM. Las velocidades reales pueden variar. No copies materiales protegidos por leyes de derechos de autor. Con Blu-Ray, pueden surgir problemas con ciertos discos, la conexión digital, la compatibilidad o el rendimiento, y esto no constituye defectos en el producto. No se garantiza la reproducción perfecta en todos los sistemas. Es posible que algunos títulos de Blu-ray requieran una conexión digital DVI o HDMI para poder reproducirse, y el monitor puede requerir soporte HDCP.
Intel® I225-LM 2.5 GbE LOM: Se vende por separado o como característica opcional.
Requiere un punto de acceso inalámbrico y servicio de Internet; se venden por separado. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11.
Para una funcionalidad Intel® vPro® completa, se requiere Windows, un procesador vPro compatible, el conjunto de chips Q570 o versión posterior habilitado para vPro y una tarjeta WLAN habilitada para vPro.
La torre puede admitir una única tarjeta gráfica independiente de hasta 300 W con una fuente de alimentación de 550 W.
La tarjeta gráfica NVIDIA® GeForce® RTX 3070 requiere un chasis de 550 W.
HP Cloud Recovery está disponible en los ordenadores portátiles y de sobremesa HP Elite y Pro con procesadores Intel® o AMD, y requiere una conexión de red abierta por cable. Nota: Para evitar la pérdida de datos, debes realizar copias de seguridad de los datos importantes, archivos, fotografías, vídeos, etc. Para obtener información más detallada, visita https://support.hp.com/us-en/document/c05115630.
Ratón USB antimicrobiano, ratón óptico HP reforzado con cable USB: no disponibles en todas las regiones.
HP Support Assistant: requiere Windows y acceso a Internet.
Paquetes de controladores HP: No se entregan preinstalados, pero pueden descargarse en http://www.hp.com/go/clientmanagement
El HP Manageability Integration Kit se puede descargar en http://www.hp.com/go/clientmanagement
Se requiere una suscripción a Ivanti Management Suite.
HP Client Security Manager Gen6 requiere Windows y está disponible en determinados equipos HP Pro y Elite.
Requiere Windows Defender Opt en Windows 11 y conexión a Internet para las actualizaciones.
HP Sure Start Gen7 está disponible en determinados equipos y estaciones de trabajo de HP. Consulta las especificaciones del producto para ver la disponibilidad.
HP Sure Sense requiere Windows 11 Pro o Enterprise y es compatible con Microsoft Internet Explorer, Google Chrome™ y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF en modo solo lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
HP Sure Run Gen4 está disponible en equipos HP seleccionados y requiere Windows 10 o superior.
HP Sure Recover Gen4 está disponible en equipos HP seleccionados y requiere una conexión de red abierta. No se encuentra disponible en plataformas con varias unidades de almacenamiento interno. Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de utilizar HP Sure Recover para evitar la pérdida de datos.
HP Sure Click requiere Windows 10 Pro o superior, o Enterprise. Para obtener información más completa, consulta https://bit.ly/2PrLT6A_SureClick.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
El teclado profesional compacto antimicrobiano USB HP no está disponible en todas las regiones.
De los siguientes, solo se puede configurar una opción a la vez: DisplayPort™ 1.4; HDMI 2.0b; Puerto dual USB SuperSpeed Type A con velocidad de transmisión de 5 Gbps; Serie; Thunderbolt™ 3.0; puerto USB-C® SuperSpeed con velocidad de señal de 10 Gbps (el USB-C® opcional tiene el modo alt DisplayPort™ 1.4 y salida de 15 W); VGA
El combo Thunderbolt™ 3.0, Serial/PS/2, puerto paralelo ocupa una ranura de PCIe.
No todas las tarjetas gráficas están disponibles en todos los países.
No se puede utilizar una segunda unidad de disco duro de 3,5" con GeForce RTX™ 3060 instalada.