location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Estación de trabajo HP Z2 torre G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F0X3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192487402 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3641
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Mar 2024 02:22:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700K (hasta 5,0 GHz con tecnología Intel® Turbo Boost, 25 MB de caché L3, 12 núcleos, 20 subprocesos)
  • - Preparado para Linux®
  • - Gráficos Intel® UHD 770
  • - 16 GB memory; 512 GB SSD storage
Warranty: La garantía limitada de 3 años (3/3/3) incluye 3 años de piezas, mano de obra y reparación in situ. Los términos y condiciones varían según el país. Se aplican ciertas restricciones y exclusiones.
Long product name HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre :
The short editorial description of HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre

Estación de trabajo HP Z2 torre G9, Preparado para Linux®, Intel® Core™ i7, 16GB RAM, 512GB SSD
More>>>
HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre:
The official marketing text of HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre as supplied by the manufacturer

Potencia profesional. Ahora y en el futuro.
Experimenta un nuevo nivel de rendimiento en tu flujo de trabajo profesional. La torre Z2 se ha diseñado para ejecutar a la perfección aplicaciones de múltiples procesos para ofrecer ahora veloces renderizados, simulaciones y trazado de rayos en tiempo real. Y cuando las exigencias cambien, contarás con infinidad de posibilidades para llevar a cabo la actualización.

Short summary description HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre:
This short summary of the HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G9, 3,6 GHz, Intel® Core™ i7, i7-12700K, 16 GB, 512 GB, Linux

Long summary description HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre:
This is an auto-generated long summary of HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z2 G9. Freqüència de processador: 3,6 GHz, Família de processador: Intel® Core™ i7, Processador: i7-12700K. Memòria interna: 16 GB, Tipus de memòria interna: DDR5-SDRAM, Velocitat de rellotge de memòria: 4800 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 770. Sistema operatiu subministrat: Linux. Font d'alimentació: 700 W. Tipus de xassís: Tower. Tipus de producte: Lloc de treball. Pes: 7,2 kg. Color de producte: Negre

Tu nuevo referente en potencia de estaciones de trabajo básicas.

Diseñado para funcionar sin límites, para que puedas renderizar, simular y trazar rayos en tiempo real sin sobrecalentamientos ni retardos.

Construido para ampliarse. Potencia con la que crecer.

Con espacio para expandirse y acceso sin herramientas, podrás subir de nivel y agregar componentes a medida que tus necesidades evolucionan.

Certificación ISV

Trabaja con confianza sabiendo que tu equipo está certificado con aplicaciones de software líderes a fin de garantizar un rendimiento máximo.[3]

Diseño funcional y más pequeño

Su increíble diseño incluye unos salientes delanteros y traseros para que pueda desplazar fácilmente su sistema de un lugar a otro.

Procesador Intel® Core™ i7

Ejecute varios programas de uso extensivo de la CPU de forma simultánea sin sacrificar el rendimiento con un procesador Intel® Core™ i7. [4]

Acceso sin herramientas

Permite que evolucione tu trabajo. Permite que evolucione tu equipo. Abre la tapa de acceseo deslizante sin necesidad de herramientas para acceder al interior y personalizar tu equipo Z conforme a tus necesidades.

Gestión de temperatura

Diseñado de manera innovadora para mantener refrigerados y silenciosos los componentes de hardware, sin importar lo mucho que los fuerces. Tendrás la confianza para hacer funcionar tu sistema al máximo las 24 horas del día, los 7 días de la semana.

Filtro para polvo

Ayuda a mantener limpio tu sistema tanto en la planta de producción como en el entorno de mecanizado con el filtro de polvo de acceso frontal. [5]

Rendimiento ilimitado

Las masillas térmicas Z líderes del sector mantienen el procesador y las tarjetas gráficas a baja temperatura con el fin de que puedan funcionar al máximo rendimiento durante periodos prolongados de tiempo.

Desinfectable

Diseñado para poder limpiarse con una gran variedad de toallitas desinfectantes y de limpieza de uso doméstico comúnmente disponibles, siguiendo las directrices de limpieza de HP. [6]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 12. Generacije
Processador *
i7-12700K
Processador nombre de nuclis
12
Fils de processador
20
Freqüència d'acceleració del processador
5 GHz
Freqüència de processador *
3,6 GHz
Memòria cau de processador
25 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
4800 MHz
ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
6
Quantitat d'interficies DisplayPorts
2
Versió de DisplayPort
1.4
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
2
Ranures PCI Express x4 (Gen 3.x)
2
Ranures PCI Express x16 (Gen 5.x)
1
Disseny
Tipus de xassís *
Tower
Número de badies de 3,5"
2
Número de badies de 5,25"
1
Número de badies de 2,5"
1
Color de producte *
Negre
Rendiment
Posicionament al mercat
Rendiment
Xip d'àudio
Realtek ALC3205-VA2-CG
Altaveus incorporats
Yes
Número d'altaveus
1
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Linux
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
Eines de seguretat HP
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
Eines de gestió HP
HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4
Programari HP proporcionat
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
700 W
Pes i dimensions
Amplada *
356 mm
Profunditat *
169 mm
Alçada *
385 mm
Pes *
7,2 kg
Amplària d'embalatge
518 mm
Profunditat d'embalatge
295 mm
Alçada d'embalatge
490 mm
Contingut de l'embalatge
Visualitzador inclòs *
No
Ratolí inclòs
Yes
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Altres característiques
Número de memòria interna lliure de ranures d'expansió
1
Avís legal HP Z2 G9 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Linux Tower Lloc de treball Negre:
Avís legal

[3] El software de terceros se vende por separado.

[4] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
[5] Se vende aparte o como característica opcional.
[6] Se pueden utilizar algunas toallitas de uso doméstico para limpiar hasta 1000 veces y de forma segura los equipos HP Elite y de estación de trabajo, así como los equipos HP ProBook 635 Aero y HP ProDesks: consulta las instrucciones del fabricante relativas a la desinfección, así como la guía de limpieza de HP, para obtener información sobre las soluciones en materia de toallitas probadas por HP en el informe técnico Cómo desinfectar tu dispositivo HP (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW). No se aplica en el caso de Chromebook HP Elite c1030.

Avisos sobre especificaciones técnicas
Para obtener información detallada sobre compatibilidad de SO/hardware para Linux, consulta: http://www.hp.com/support/linux_hardware_matrix.
Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
Para una funcionalidad Intel® vPro™ completa se requiere Windows 11 Pro de 64 bits, un procesador vPro compatible, chipset vPro habilitado, una tarjeta LAN alámbrica o WLAN habilitada para vPro y TPM 2.0. Algunas funcionalidades requieren software de terceros para funcionar. Consulta http://intel.com/vpro.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
El puerto de E/S Flex y una ranura PCIe quedarán ocupados al instalar Thunderbolt. Para obtener más información sobre la compatibilidad de Thunderbolt, consulta las preguntas frecuentes de la comunidad de Thunderbolt. https://www.thunderbolttechnology.net/tech/faq.
El teclado y el ratón son opcionales o características adicionales.
Chasis específico requerido para una fuente de alimentación de 550 W con un 92 % de eficiencia, gran alcance y PFC activo.
La duplicación de material con copyright está estrictamente prohibida. Las velocidades reales pueden variar. La compatibilidad de medios de doble capa varía con algunos reproductores de DVD y unidades de DVD-ROM domésticos. DVD-RAM no puede leer ni escribir en soportes de versión 1.0 de 2,6 GB de una sola cara ni de 5,2 GB de doble cara.
Con Blu-Ray, pueden surgir problemas con ciertos discos, la conexión digital, la compatibilidad y/o el rendimiento, y esto no constituye defectos en el producto. No se garantiza la reproducción perfecta en todos los sistemas. Es posible que algunos títulos de Blu-Ray requieran una conexión digital DVI o HDMI para poder reproducirse, y el monitor puede requerir compatibilidad con HDCP. Las películas en DVD HD no pueden reproducirse en este PC de escritorio.
Basado en el registro estadounidense EPEAT® según IEEE 1680.1-2018 EPEAT®. El estado EPEAT® varía en función del país. Para obtener más información, visita www.epeat.net.
HP ZCentral Remote Boost no está preinstalado en las estaciones de trabajo Z, pero se puede descargar y ejecutar en todos los equipos de escritorio y portátiles Z sin necesidad de comprar una licencia. Con los dispositivos emisores que no sean Z, se requiere la compra de la licencia individual permanente o la licencia concurrente permanente por cada versión que se ejecute de forma simultánea y la compra del soporte del software ZCentral Remote Boost. ZCentral Remote Boost requiere sistemas operativos Windows, RHEL (7 u 8), UBUNTU 18.04 LTS o HP ThinPro 7. El sistema operativo MacOS (10.13 o posterior) solo es compatible con el dispositivo receptor. Requiere acceso a Internet. Se puede descargar el software en hp.com/ZCentralRemoteBoost.
Software HP Performance Advisor: HP Performance Advisor está listo y preparado para ayudarle a obtener el máximo rendimiento de su estación de trabajo HP desde el primer día, y los siguientes. Para descargar u obtener más información: https://www8.hp.com/us/en/workstations/performance-advisor.html
HP Support Assistant requiere Windows y acceso a Internet.
El kit de integración HP Manageability se puede descargar desde http://www8.hp.com/us/en/ads/clientmanagement/overview.html
HP Client Security Manager Gen7 requiere Windows y está disponible en determinados equipos HP.
Las características de HP BIOSphere Gen6 pueden variar dependiendo de la plataforma y las configuraciones.
HP Sure Click requiere Windows 11 Pro o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 está disponible en determinados equipos y estaciones de trabajo de HP. Consulta las especificaciones del producto para ver la disponibilidad.
HP Sure Run Gen5 se encuentra disponible en determinados ordenadores HP y requiere Windows 10 o superior.
HP Sure Recover Gen4 está disponible en determinados equipos de HP y requiere una conexión de red abierta. Debes hacer copias de seguridad de los archivos importantes, fotos, vídeos, etc. antes de utilizar HP Sure Recover para evitar la pérdida de datos.
El método de saneamiento «preciso» HP Secure Erase es para los métodos indicados en la publicación especial 800-88 del National Institute of Standards and Technology. HP Secure Erase no es compatible con plataformas con Intel® Optane™.
HP Sure Sense requiere Windows 11 Pro o Enterprise y es compatible con Microsoft Internet Explorer, Google Chrome™ y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel, PowerPoint) y los archivos PDF en modo solo lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
Una versión precargada certificada de Ubuntu® 20.04 LTS está disponible en HP para esta plataforma.
Requiere un punto de acceso inalámbrico y servicio de Internet, se venden por separado. La disponibilidad de puntos de acceso inalámbricos públicos es limitada. Wi-Fi 6 (802.11ax) es compatible con especificaciones anteriores a 802.11.
Debido a la naturaleza no estándar del sector de algunos módulos de memoria de otros fabricantes, recomendamos los módulos de memoria de la marca HP con el fin de garantizar la compatibilidad. Si combinas distintas velocidades de memoria, el sistema se ejecutará a la velocidad de memoria más baja.
La NIC Intel I350-T4 de 4 puertos GbE es solo una AMO.
Configuraciones con certificación TCO disponibles al seleccionar configuraciones ENERGY STAR con un conector USB Type-C. ENERGY STAR disponible con una combinación de CPU de alto rendimiento, GPU de alto rendimiento y determinadas configuraciones de memoria.
NVIDIA® T400 (GDDR6 de 2 GB dedicada) puede llegar al fin de su vida útil a finales de 2022.
HP Sure Admin requiere Windows 10 o superior, HP BIOS, el kit de integración HP Manageability (disponible en http://www.hp.com/go/clientmanagement) y la aplicación de autenticación de acceso local HP Sure Admin para smartphone, disponible en el Apple Store o en Play Store.