location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F0U4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029712417 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8387
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700K (hasta 5,0 GHz con tecnología Intel® Turbo Boost, 25 MB de caché L3, 12 núcleos, 20 subprocesos)
  • - Windows 11 Pro
  • - NVIDIA RTX™ A2000 (GDDR6 dedicada de 12 GB)
  • - 32 GB memory; 512 GB SSD storage
Long product name HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre :
The short editorial description of HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre

Estación de trabajo HP Z2 Mini G9, Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 512GB SSD, NVIDIA® RTX™ A2000
More>>>
HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre:
The official marketing text of HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre as supplied by the manufacturer

Potencia para grandes flujos de trabajo. Se adapta a un espacio pequeño.
Aborda flujos de trabajo que hasta ahora no creías posible en un PC tan diminuto. El HP Z2 Mini cabe perfectamente en tu escritorio o detrás del monitor, para que puedas trabajar en tus proyectos en 3D sin perder valioso espacio de oficina. Todo ello con protección desde la BIOS hasta el navegador, encima, dentro y debajo del sistema operativo con HP Wolf Security Suite.

Short summary description HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre:
This short summary of the HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Mini G9, 3,6 GHz, Intel® Core™ i7, i7-12700K, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre:
This is an auto-generated long summary of HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre based on the first three specs of the first five spec groups.

HP Z2 Mini G9. Freqüència de processador: 3,6 GHz, Família de processador: Intel® Core™ i7, Processador: i7-12700K. Memòria interna: 32 GB, Tipus de memòria interna: DDR5-SDRAM, Velocitat de rellotge de memòria: 4800 MHz. Capacitat d'emmagatzematge total: 512 GB, Suport d'emmagatzematge: Dispositiu d'estat sòlid (SSD). Model d'adaptador de gràfics en funcionament: Intel UHD Graphics 770, Model d'adaptador de gràfics discret: NVIDIA RTX A2000. Sistema operatiu subministrat: Windows 11 Pro. Font d'alimentació: 280 W. Tipus de xassís: Mini PC. Tipus de producte: Lloc de treball. Color de producte: Negre

Potencia del ordenador Z mini sin precedentes[2]

Consigue una GPU NVIDIA® estándar de perfil reducido con una CPU Intel© que garantiza simulación, rendering y diseño fluidos.

Cabe en cualquier sitio

Crea tu espacio de trabajo ideal en una oficina o en casa. Monta el Z2 mini detrás de tu monitor o debajo de tu escritorio.[3]

Diseñado para evolucionar con tu flujo de trabajo

El nuevo diseño que se abre mediante deslizamiento proporciona acceso sin herramientas al interior, para que puedas cambiar con facilidad tarjetas gráficas, memoria y mucho más.

Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

La seguridad es la máxima prioridad

HP Wolf Pro Security Edition proporciona protección preconfigurada en los PC empresariales para pequeñas y medianas empresas.

Procesador Intel® Core™ i7

Ejecute varios programas de uso extensivo de la CPU de forma simultánea sin sacrificar el rendimiento con un procesador Intel® Core™ i7. [6]

Compatibilidad con varios monitores

Visualiza todo con el máximo detalle gracias a la compatibilidad con 8 pantallas a una resolución 4K. [7]

Acceso sin herramientas

Permite que evolucione tu trabajo. Permite que evolucione tu equipo. Abre la tapa de acceseo deslizante sin necesidad de herramientas para acceder al interior y personalizar tu equipo Z conforme a tus necesidades.

Conectividad de red

Conecta y colabora rápidamente gracias a la interfaz Ethernet de 10 GB.

Gestión de temperatura

Diseñado de manera innovadora para mantener refrigerados y silenciosos los componentes de hardware, sin importar lo mucho que los fuerces. Tendrás la confianza para hacer funcionar tu sistema al máximo las 24 horas del día, los 7 días de la semana.

Modos de rendimiento personalizados

Aborda los flujos de trabajo más exigentes con tres modos personalizables y previamente configurados que optimizan el rendimiento desde el BIOS: alto rendimiento, rendimiento y silencio.

Desinfectable

Diseñado para poder limpiarse con una gran variedad de toallitas desinfectantes y de limpieza de uso doméstico comúnmente disponibles, siguiendo las directrices de limpieza de HP [8]

Varios puertos fácilmente accesibles

Conéctate de forma segura a todos tus dispositivos con un Mini repleto de varios puertos fácilmente accesibles.

Seguridad líder del sector. Fiabilidad en la que puedes confiar.

Disfruta de la tranquilidad que brinda un ordenador diseñado para durar. El ordenador Z2 Mini ha pasado más de 360 000 horas de pruebas rigurosas y pruebas de estándar militar[5], y cuenta con certificación para aplicaciones profesionales. Además, HP Wolf Security para empresas[4] le brinda protección en todos los niveles del SO.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 12. Generacije
Processador *
i7-12700K
Processador nombre de nuclis
12
Fils de processador
20
Freqüència d'acceleració del processador
5 GHz
Freqüència de processador *
3,6 GHz
Memòria cau de processador
25 MB
Tipus de memòria cau de processador
L3
Tipus de Bus
DMI4
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
1 x 32 GB
Ranures de memòria
2x SO-DIMM
Velocitat de rellotge de memòria
4800 MHz
ECC
No
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Tipus de memòria SSD
TLC
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA RTX A2000
Memòria d'adaptador de gràfics discret
12 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 770
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
4
Connectivitat
Quantitat de ports USB 3.2 Gen 2x2 tipus C
2
Quantitat d'interficies DisplayPorts
2
Versió de DisplayPort
1.4
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x8 (Gen 4.x)
1
Disseny
Tipus de xassís *
Mini PC
Color de producte *
Negre
Any d'introducció
2022
Rendiment
Posicionament al mercat
Rendiment
Xip d'àudio
Realtek ALC3205-VA2-CG
Altaveus incorporats
Yes
Número d'altaveus
1
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Software inclòs
HP Wolf Pro Security Edition (1 year)
Característiques especials del processador
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
280 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Pes i dimensions
Amplada *
211 mm
Profunditat *
218 mm
Alçada *
69 mm
Pes *
2,4 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
170 mm
Alçada d'embalatge
298 mm
Pes de paquet
4,8 kg
Contingut de l'embalatge
Visualitzador inclòs *
No
Teclat inclòs
Yes
Altres característiques
Número de memòria interna lliure de ranures d'expansió
1
Tipus de teclat
USB
Avís legal HP Z2 Mini G9 Intel® Core™ i7 i7-12700K 32 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA RTX A2000 Windows 11 Pro Mini PC Lloc de treball Negre:
Avís legal

[3] El hardware de montaje se vende por separado.
[4] HP Wolf Security for Business requiere Windows 10 o superior, incluye diversas funciones de seguridad de HP y se encuentra disponible en productos de estaciones de trabajo HP Pro, Elite y equipos para puntos de venta. Consulta la información detallada del producto para conocer las características de seguridad que incluye y los requisitos del SO.
[5] Las pruebas MIL STD no tienen como finalidad demostrar que son aptas para el Departamento de Defensa de los Estados Unidos ni para el uso militar. Los resultados obtenidos no son una garantía del rendimiento futuro en las condiciones de prueba. Los daños accidentales o los daños en las condiciones de dichas pruebas requieren un HP Care Pack opcional de protección contra daños accidentales.

[6] Multicore está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia de reloj variarán en función de la carga de trabajo de la aplicación, así como de las configuraciones de hardware y software. La numeración, la marca o el nombre de Intel no son una medida que indiquen un rendimiento superior.
[7] La compatibilidad con un máximo de 8 pantallas requiere una tarjeta gráfica Intel® HD y una tarjeta gráfica independiente.
[8] Se pueden utilizar algunas toallitas de uso doméstico para limpiar hasta 1000 veces y de forma segura los equipos HP Elite y de estación de trabajo, así como los equipos HP ProBook 635 Aero y HP ProDesks: consulta las instrucciones del fabricante relativas a la desinfección, así como la guía de limpieza de HP, para obtener información sobre las soluciones en materia de toallitas probadas por HP en el informe técnico Cómo desinfectar tu dispositivo HP (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW). No se aplica en el caso de Chromebook HP Elite c1030.

Avisos sobre especificaciones técnicas
No todas las características están disponibles en todas las ediciones o versiones de Windows. Los sistemas pueden requerir la actualización o compra por separado de hardware, controladores, software o actualizaciones de BIOS para aprovechar al máximo la funcionalidad de Windows. Windows se actualiza y habilita automáticamente. Se requiere Internet de alta velocidad y una cuenta de Microsoft. Se pueden aplicar tarifas de proveedores de servicios de internet (ISP) y, con el tiempo, se podrían aplicar requisitos adicionales para las actualizaciones. Consulte http://www.windows.com.
Este sistema tiene previamente instalado el software Windows 10 Pro y también incluye una licencia para Windows 11 Pro y una provisión de software de recuperación. Solo puedes utilizar una versión del software Windows al mismo tiempo. La migración de una versión a otra requerirá la desinstalación de una versión y la instalación de la otra. Debes realizar copias de seguridad de todos los datos (archivos, fotografías, etc.) antes de desinstalar e instalar sistemas operativos para evitar la pérdida de datos.
El administrador de seguridad del cliente de HP Gen6 requiere Windows y se encuentra disponible en determinados equipos HP.
Para disfrutar de la funcionalidad completa de Intel® vPro®, se requiere Windows 11 Pro de 64 bits, un procesador compatible con vPro, un conjunto de chips habilitado para vPro, una LAN con cable y/o tarjeta WLAN habilitada para vPro y TPM 2.0. Algunas funcionalidades requieren software de terceros para poder ejecutarse. Visita http://intel.com/vpro.
Multi-core está diseñado para mejorar el rendimiento de determinados productos de software. No todos los clientes ni aplicaciones de software se beneficiarán necesariamente del uso de esta tecnología. El rendimiento y la frecuencia del reloj variarán en función de la carga de trabajo de las aplicaciones, así como de las configuraciones de hardware y software. La numeración, marca o nombre de Intel no es una medida que indique un rendimiento superior.
El rendimiento de Intel® Turbo Boost varía dependiendo del hardware, el software y la configuración general del sistema. Para obtener más información, consulta http://www.intel.com/technology/turboboost/.
Para unidades de almacenamiento, GB = 1000 millones de bytes. TB = 1 billón de bytes. La capacidad formateada real es menor. Se reservan hasta 36 GB de espacio del disco del sistema (Windows 11) para el software de recuperación del sistema.
El teclado y el ratón son opcionales o características adicionales.
Las funciones de HP BIOSphere Gen6 pueden variar en función de la plataforma y de las configuraciones del equipo.
HP Support Assistant requiere Windows y acceso a Internet.
HP Sure Click requiere Windows 10 Pro o versiones posteriores, o Enterprise. Para obtener más información, consulta https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen 6 se encuentra disponible en determinados equipos y estaciones de trabajo HP. Consulta las especificaciones del producto para conocer su disponibilidad.
3 DisplayPort 1.4 en el modelo Performance con tarjeta gráfica independiente.
HP Sure Run Gen3 se encuentra disponible en determinados ordenadores HP Pro, Elite y estaciones de trabajo con Windows 11, así como con procesadores específicos Intel® o AMD.
El software del asesor de rendimiento de HP: el asesor de rendimiento de HP está preparado para ayudarte a obtener el máximo rendimiento de tu estación de trabajo HP desde el primer día. Para descargar u obtener más información: http://hp.com/PerformanceAdvisor.
Basado en el registro EPEAT® de Estados Unidos según IEEE 1680.1-2018 EPEAT®. Para obtener más información, visita www.epeat.net.
La memoria sin ECC es compatible en todos los procesadores. ECC solo se ha habilitado en los siguientes productos: Intel® Core™ i9-12900K Intel® Core™ i9-12900 Intel® Core™ i7-12700K Intel® Core™ i7-12700 Intel® Core™ i5-12600K Intel® Core™ i5-12600 Intel® Core™ i5-12x00
HP ZCentral Remote Boost no se ha instalado previamente en las estaciones de trabajo Z, pero se puede descargar y aplicar en todos los ordenadores de sobremesa y portátiles Z sin necesidad de comprar una licencia. Con los dispositivos emisores que no sean Z, se requiere la compra de una licencia individual perpetua o de una licencia flotante perpetua para ejecutar las versiones de manera simultánea y la compra del servicio de asistencia del software ZCentral Remote Boost. RGS requiere sistemas operativos Windows, RHEL (7 u 8), UBUNTU 18,04 LTS o HP ThinPro 7. El sistema operativo MacOS (10.13 o versiones posteriores) solo es compatible con el dispositivo receptor. Requiere acceso a la red. El software se encuentra disponible para su descarga en hp.com/ZCentralRemoteBoost.
HP Sure Recover Gen4 se encuentra disponible en ordenadores HP seleccionados y requiere Windows 10 y una conexión de red abierta. Debes realizar copias de seguridad de los archivos importantes, fotos, vídeos, etc., antes de utilizar HP Sure Recover para evitar perder tus datos. La recuperación basada en red mediante Wi-Fi solo se encuentra disponible en ordenadores con el módulo Wi-Fi de Intel.
HP Secure Erase para los métodos descritos en el método de saneamiento «Clear» de la publicación especial 800-88 del instituto nacional de estándares y tecnología. HP Secure Erase no es compatible con plataformas Intel® Optane
HP Sure Sense requiere Windows 11 Pro o Enterprise y es compatible con Microsoft Internet Explorer, Google Chrome™ y Chromium™. Entre los archivos adjuntos compatibles, se incluyen los archivos de Microsoft Office (Word, Excel y PowerPoint) y únicamente los archivos PDF en modo lectura, siempre y cuando se haya instalado Microsoft Office o Adobe Acrobat.
HP Sure Admin requiere Windows 11, HP BIOS y HP Manageability Integration Kit de http://www.hp.com/go/clientmanagement y la aplicación de autenticación de acceso local HP Sure Admin para móvil que se encuentra disponible en Apple Store o Play Store.
La opción de E/S Flex real depende de la configuración seleccionada. Para obtener más información sobre la compatibilidad de Thunderbolt, consulta las preguntas frecuentes de la comunidad de Thunderbolt. https://www.thunderbolttechnology.net/tech/faq.
No todas las funciones se encuentran disponibles en todas las ediciones o versiones de Ubuntu. Los sistemas pueden requerir la actualización o la compra por separado de hardware, controladores, software o BIOS para aprovechar al máximo la funcionalidad de Ubuntu. Ubuntu se puede actualizar automáticamente. Se pueden aplicar tarifas de proveedores de servicios de Internet (ISP) y, con el tiempo, quizás se apliquen requisitos adicionales para las actualizaciones.
Wi-Fi 6E requiere un enrutador Wi-Fi 6E, que se vende por separado, para que funcione en la banda de 6 GHz. La disponibilidad de puntos de acceso Wi-Fi públicos es limitada. Wi-Fi 6E es compatible con especificaciones 802.11 anteriores. Y se encuentra disponible en países donde se admite Wi-Fi 6E.
El kit HP Manageability Integration se puede descargar en http://www8.hp.com/us/en/ads/clientmanagement/overview.html
Las fuentes de alimentación externas, todos los cables y los periféricos no presentan un nivel de halógeno bajo. Las piezas de recambio obtenidas después de la compra podrían no tener nivel de halógeno bajo.
Este producto incluye una licencia de un (1) año de HP Wolf Pro Security Edition, que incluye HP Sure Click Pro y HP Sure Sense Pro. La licencia del software HP Wolf Pro Security Edition se acoge a las condiciones del Contrato de licencia para el usuario final (CLUF) de HP, que se encuentra en: https://support.hp.com/us-en/document/ish_3875769-3873014-16 con las siguientes modificaciones: «7. Plazo. Salvo resolución de otro tipo en virtud de los términos de este CLUF, la licencia de HP Wolf Pro Security Edition (HP Sure Sense Pro y HP Sure Click Pro) se hace efectiva tras la activación y se mantendrá en vigor durante los doce (12) meses siguientes («Plazo inicial»). Al final del Plazo inicial, podrás (a) adquirir una licencia de renovación de HP Wolf Pro Security Edition en HP.com, HP Sales o a un partner de canal de HP, o (b) continuar utilizando las versiones estándar de HP Sure Click y HP Sure Sense sin coste adicional, aunque sin actualizaciones de software futuras ni soporte de HP».